- Length
- Number of Outputs
- Width
- Height
- Mounting Styles
- Output Voltage-Channel 1
- Product
- Input Voltage-Max
- Input Voltage-Min
- Output Power
- Isolation Voltage
- Maximum Operating Temperature
Attribute column
Manufacturer
Recom DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Brand | Factory Pack QuantityFactory Pack Quantity | Input Voltage-Max | Input Voltage-Min | Manufacturer | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Output Voltage-Channel 1 | Series | Subcategory | Number of Outputs | Output Power | Product Type | Isolation Voltage | Product | Compliance | Input Voltage | Product Category | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() R1S-1515/P-R Recom | In Stock | - | - | SMD-8 | Carling Technologies | 5 | 16.5 V | 13.5 V | Carling Technologies | + 100 C | - 40 C | SMD/SMT | 15 V | R1S | Switches | 1 Output | 1 W | Rocker Switches | 1 kV | Isolated | IEC; RoHS; UL | 13.5 V to 16.5 V | Rocker Switches | 7 mm | 12.75 mm | 10.7 mm | ||
![]() R1S12-2424/H Recom | In Stock | - | - | SMD-12 | Carling Technologies | 5 | 26.4 V | 21.6 V | Carling Technologies | + 100 C | - 40 C | SMD/SMT | 24 V | R1S | Switches | 1 Output | 1 W | Rocker Switches | 3 kV | Isolated | IEC; RoHS; UL | 21.6 V to 26.4 V | Rocker Switches | 7 mm | 15.24 mm | 10.7 mm | ||
![]() R1S12-1505-R Recom | In Stock | - | - | SMD-12 | Carling Technologies | 10 | 16.5 V | 13.5 V | Carling Technologies | + 100 C | - 40 C | SMD/SMT | 5 V | R1S | Switches | 1 Output | 1 W | Rocker Switches | 1 kV | Isolated | IEC; RoHS; UL | 13.5 V to 16.5 V | Rocker Switches | 7 mm | 15.24 mm | 10.7 mm | ||
![]() R1S12-1209/P-R Recom | In Stock | - | - | SMD-12 | Carling Technologies | 10 | 13.2 V | 10.8 V | Carling Technologies | + 100 C | - 40 C | SMD/SMT | 9 V | R1S | Switches | 1 Output | 1 W | Rocker Switches | 1 kV | Isolated | IEC; RoHS; UL | 10.8 V to 13.2 V | Rocker Switches | 7 mm | 15.24 mm | 10.7 mm | ||
![]() R1S12-1524/H-R Recom | In Stock | - | - | SMD-12 | Carling Technologies | 10 | 16.5 V | 13.5 V | Carling Technologies | + 100 C | - 40 C | SMD/SMT | 24 V | R1S | Switches | 1 Output | 1 W | Rocker Switches | 3 kV | Isolated | IEC; RoHS; UL | 13.5 V to 16.5 V | Rocker Switches | 7 mm | 15.24 mm | 10.7 mm | ||
![]() R1S12-053.3/HP Recom | In Stock | - | - | SMD-12 | Carling Technologies | 10 | 5.5 V | 4.5 V | Carling Technologies | + 100 C | - 40 C | SMD/SMT | 3.3 V | R1S | Switches | 1 Output | 1 W | Rocker Switches | 3 kV | Isolated | IEC; RoHS; UL | 4.5 V to 5.5 V | Rocker Switches | 7 mm | 15.24 mm | 10.7 mm | ||
![]() R1S-1215/P-R Recom | In Stock | - | - | SMD-8 | Carling Technologies | 5 | 13.2 V | 10.8 V | Carling Technologies | + 100 C | - 40 C | SMD/SMT | 15 V | R1S | Switches | 1 Output | 1 W | Rocker Switches | 1 kV | Isolated | IEC; RoHS; UL | 10.8 V to 13.2 V | Rocker Switches | 7 mm | 12.75 mm | 10.7 mm | ||
![]() R1S12-2405 Recom | In Stock | - | - | SMD-12 | Carling Technologies | 10 | 26.4 V | 21.6 V | Carling Technologies | + 100 C | - 40 C | SMD/SMT | 5 V | R1S | Switches | 1 Output | 1 W | Rocker Switches | 1 kV | Isolated | IEC; RoHS; UL | 21.6 V to 26.4 V | Rocker Switches | 7 mm | 15.24 mm | 10.7 mm | ||
![]() R1S12-1509/P-R Recom | In Stock | - | - | SMD-12 | Carling Technologies | 5 | 16.5 V | 13.5 V | Carling Technologies | + 100 C | - 40 C | SMD/SMT | 9 V | R1S | Switches | 1 Output | 1 W | Rocker Switches | 1 kV | Isolated | IEC; RoHS; UL | 13.5 V to 16.5 V | Rocker Switches | 7 mm | 15.24 mm | 10.7 mm | ||
![]() R1S-1512/P-R Recom | In Stock | - | - | SMD-8 | Carling Technologies | 10 | 16.5 V | 13.5 V | Carling Technologies | + 100 C | - 40 C | SMD/SMT | 12 V | R1S | Switches | 1 Output | 1 W | Rocker Switches | 1 kV | Isolated | IEC; RoHS; UL | 13.5 V to 16.5 V | Rocker Switches | 7 mm | 12.75 mm | 10.7 mm | ||
![]() R1S12-1212 Recom | In Stock | - | - | SMD-12 | Carling Technologies | 5 | 13.2 V | 10.8 V | Carling Technologies | + 100 C | - 40 C | SMD/SMT | 12 V | R1S | Switches | 1 Output | 1 W | Rocker Switches | 1 kV | Isolated | IEC; RoHS; UL | 10.8 V to 13.2 V | Rocker Switches | 7 mm | 15.24 mm | 10.7 mm | ||
![]() R1S12-1224 Recom | In Stock | - | - | SMD-12 | Carling Technologies | 5 | 13.2 V | 10.8 V | Carling Technologies | + 100 C | - 40 C | SMD/SMT | 24 V | R1S | Switches | 1 Output | 1 W | Rocker Switches | 1 kV | Isolated | IEC; RoHS; UL | 10.8 V to 13.2 V | Rocker Switches | 7 mm | 15.24 mm | 10.7 mm | ||
Tiny WHSL | In Stock | - | - | DIP-24 | Carling Technologies | 10 | 9 V | 4.5 V | Carling Technologies | + 80 C | - 40 C | Through Hole | 12 V | REC3-S_DRW(Z) | Switches | 1 Output | 3 W | Rocker Switches | 6 kV | Isolated | - | - | Rocker Switches | 10.2 mm | 32 mm | 20.3 mm | ||
![]() R1S12-3.305/P Recom | In Stock | - | - | SMD-12 | Carling Technologies | 5 | 3.63 V | 2.97 V | Carling Technologies | + 100 C | - 40 C | SMD/SMT | 5 V | R1S | Switches | 1 Output | 1 W | Rocker Switches | 1 kV | Isolated | IEC; RoHS; UL | 2.97 V to 3.63 V | Rocker Switches | 7 mm | 15.24 mm | 10.7 mm | ||
![]() R1S-1205/EP Recom | In Stock | - | - | SMD-8 | Carling Technologies | 10 | 13.2 V | 10.8 V | Carling Technologies | + 100 C | - 40 C | SMD/SMT | 5 V | R1S/E | Switches | 1 Output | 1 W | Rocker Switches | 1 kV | Isolated | CAN/CSA; EAC; IEC; RoHS; UL | 10.8 V to 13.2 V | Rocker Switches | 7 mm | 12.75 mm | 10.7 mm | ||
![]() R1S12-0515/P-R Recom | In Stock | - | - | SMD-12 | Carling Technologies | 10 | 5.5 V | 4.5 V | Carling Technologies | + 100 C | - 40 C | SMD/SMT | 15 V | R1S | Switches | 1 Output | 1 W | Rocker Switches | 1 kV | Isolated | IEC; RoHS; UL | 4.5 V to 5.5 V | Rocker Switches | 7 mm | 15.24 mm | 10.7 mm | ||
![]() R1S-1212/HP-R Recom | In Stock | - | - | SMD-8 | Carling Technologies | 5 | 13.2 V | 10.8 V | Carling Technologies | + 100 C | - 40 C | SMD/SMT | 12 V | R1S | Switches | 1 Output | 1 W | Rocker Switches | 3 kV | Isolated | IEC; RoHS; UL | 10.8 V to 13.2 V | Rocker Switches | 7 mm | 12.75 mm | 10.7 mm | ||
![]() R1S12-053.3/P Recom | In Stock | - | - | SMD-12 | Carling Technologies | 10 | 5.5 V | 4.5 V | Carling Technologies | + 100 C | - 40 C | SMD/SMT | 3.3 V | R1S | Switches | 1 Output | 1 W | Rocker Switches | 1 kV | Isolated | IEC; RoHS; UL | 4.5 V to 5.5 V | Rocker Switches | 7 mm | 15.24 mm | 10.7 mm | ||
![]() R1S-1209 Recom | In Stock | - | - | SMD-8 | Carling Technologies | 5 | 13.2 V | 10.8 V | Carling Technologies | + 100 C | - 40 C | SMD/SMT | 9 V | R1S | Switches | 1 Output | 1 W | Rocker Switches | 1 kV | Isolated | IEC; RoHS; UL | 10.8 V to 13.2 V | Rocker Switches | 7 mm | 12.75 mm | 10.7 mm | ||
![]() R1S-1209/H Recom | In Stock | - | - | SMD-8 | Carling Technologies | 10 | 13.2 V | 10.8 V | Carling Technologies | + 100 C | - 40 C | SMD/SMT | 9 V | R1S | Switches | 1 Output | 1 W | Rocker Switches | 3 kV | Isolated | IEC; RoHS; UL | 10.8 V to 13.2 V | Rocker Switches | 7 mm | 12.75 mm | 10.7 mm |