- Length
- Number of Outputs
- Width
- Height
- Mounting Styles
- Output Voltage-Channel 1
- Product
- Input Voltage-Max
- Input Voltage-Min
- Output Power
- Isolation Voltage
- Maximum Operating Temperature
Attribute column
Manufacturer
Recom DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Brand | Content | Dim | Enclosure | Factory Pack QuantityFactory Pack Quantity | Input voltage (max.) | Input Voltage Range | Input Voltage-Max | Input Voltage-Min | Isolated | Manufacturer | Maximum Operating Temperature | Maximum Temperature | Min. input voltage | Minimum Operating Temperature | Minimum Temperature | Mounting Styles | No. of outputs | Output Current-Channel 2 | Output voltage (max.) | Output voltage (min.) | Output Voltage-Channel 1 | Output Voltage-Channel 2 | Package | RoHS-compliant | Standards Met | Series | Type | Subcategory | Power Rating | Depth | Number of Outputs | Efficiency | Output Voltage | Output Current | Output Power | Product Type | Isolation Voltage | Power | Load Regulation | Product | Input Voltage | Product Category | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RW2-4815D/H3 Recom | In Stock | - | - | - | DIP-16 | Carling Technologies | - | - | - | 10 | - | - | 72 V | 36 V | - | Carling Technologies | + 85 C | - | - | - 40 C | - | Through Hole | - | 67 mA | - | - | 15 V | - 15 V | - | - | - | RW2 | - | Switches | - | - | 2 Output | - | - | - | 2 W | Rocker Switches | 3 kV | - | - | Isolated | - | Rocker Switches | 9.7 mm | 24.2 mm | 14.5 mm | ||
![]() RS-4805SZ/H3 Recom | 525 |
| - | Through Hole | SIP-8 | Carling Technologies | - | - | - | 10 | - | 18 → 72 V dc | 72 V | 18 V | Yes | Carling Technologies | + 75 C | +75°C | - | - 40 C | -40°C | Through Hole | - | - | - | - | 5 V | - | SIP | - | - | RS | - | Switches | 2W | 11.1mm | 1 | - | 5V dc | 400mA | 2 W | Rocker Switches | 3kV dc | - | - | Isolated | - | Rocker Switches | 11.1 mm | 21.8mm | 9.2 mm | ||
![]() RW2-4809D/H2/B Recom | In Stock | - | - | - | DIP-16 | Carling Technologies | - | - | - | 10 | - | - | 72 V | 36 V | - | Carling Technologies | + 85 C | - | - | - 40 C | - | Through Hole | - | 111 mA | - | - | 9 V | - 9 V | - | - | - | RW2 | - | Switches | - | - | 2 Output | - | - | - | 2 W | Rotary Switches | 2 kV | - | - | Isolated | - | Rotary Switches | 8.5 mm | 22.1 mm | 12.55 mm | ||
![]() RW2-1215S/H2 Recom | In Stock | - | - | - | DIP-16 | Carling Technologies | - | - | - | 10 | - | - | 18 V | 9 V | - | Carling Technologies | + 85 C | - | - | - 40 C | - | Through Hole | - | - | - | - | 15 V | - | - | - | - | RW2 | - | Switches | - | - | 1 Output | - | - | - | 2 W | Rocker Switches | 2 kV | - | - | Isolated | - | Rocker Switches | 9.7 mm | 24.2 mm | 14.5 mm | ||
![]() RW2-0512D/SMD Recom | In Stock | - | - | - | SMD-16 | Carling Technologies | - | - | - | 10 | - | - | 9 V | 4.5 V | - | Carling Technologies | + 85 C | - | - | - 40 C | - | SMD/SMT | - | 83 mA | - | - | 12 V | - 12 V | - | - | - | RW2 | - | Switches | - | - | 2 Output | - | - | - | 2 W | Rocker Switches | 1 kV | - | - | Isolated | 4.5 V to 9 V | Rocker Switches | 10.2 mm | 24.2 mm | 14.5 mm | ||
![]() RW2-0505S/H3 Recom | In Stock | - | - | - | DIP-16 | Carling Technologies | - | - | - | 10 | - | - | 9 V | 4.5 V | - | Carling Technologies | + 85 C | - | - | - 40 C | - | Through Hole | - | - | - | - | 5 V | - | - | - | - | RW2 | - | Switches | - | - | 1 Output | - | - | - | 2 W | Rocker Switches | 3 kV | - | - | Isolated | - | Rocker Switches | 9.7 mm | 24.2 mm | 14.5 mm | ||
![]() RPA30-2412DAW/N Recom | In Stock | - | - | - | DIP-6 | Carling Technologies | - | - | - | 10 | - | - | 36 V | 9 V | - | Carling Technologies | + 105 C | - | - | - 40 C | - | Through Hole | - | 1.25 A | - | - | 12 V | - 12 V | - | - | - | RPA30-AW | - | Switches | - | - | 2 Output | - | - | - | 30 W | Rocker Switches | 1.6 kV | - | - | Isolated | - | Rocker Switches | 10.2 mm | 25.4 mm | 25.4 mm | ||
![]() RPA20-2412SAW Recom | In Stock | - | - | - | DIP-6 | Carling Technologies | - | - | - | 10 | - | - | 36 V | 9 V | - | Carling Technologies | + 105 C | - | - | - 40 C | - | Through Hole | - | - | - | - | 12 V | - | - | - | - | RPA20-AW | - | Switches | - | - | 1 Output | - | - | - | 20 W | Rocker Switches | 1.6 kV | - | - | Isolated | - | Rocker Switches | 10.2 mm | 25.4 mm | 25.4 mm | ||
![]() RP40-11012SFR/N Recom | In Stock | - | - | - | DIP-6 | Carling Technologies | - | - | - | 10 | - | - | 160 V | 43 V | - | Carling Technologies | + 60 C | - | - | - 40 C | - | Through Hole | - | - | - | - | 12 V | - | - | - | - | RP40-FR | - | Switches | - | - | 1 Output | - | - | - | 40 W | Rocker Switches | 3 kV | - | - | Isolated | - | Rocker Switches | 10.2 mm | 50.8 mm | 25.4 mm | ||
![]() RSO-2405D/H2 Recom | In Stock | - | - | - | SIP-8 | Carling Technologies | - | - | - | 10 | - | - | 36 V | 18 V | - | Carling Technologies | + 100 C | - | - | - 40 C | - | Through Hole | - | 100 mA | - | - | 5 V | - 5 V | - | - | - | RSO-S_D(Z) | - | Switches | - | - | 2 Output | - | - | - | 1 W | Rocker Switches | 2 kV | - | - | Isolated | - | Rocker Switches | 11.1 mm | 21.8 mm | 9.2 mm | ||
![]() RSO-4812D/H3 Recom | In Stock | - | - | - | SIP-8 | Carling Technologies | - | - | - | 10 | - | - | 72 V | 36 V | - | Carling Technologies | + 100 C | - | - | - 40 C | - | Through Hole | - | 42 mA | - | - | 12 V | - 12 V | - | - | - | RSO-S_D(Z) | - | Switches | - | - | 2 Output | - | - | - | 1 W | Rocker Switches | 3 kV | - | - | Isolated | - | Rocker Switches | 11.1 mm | 21.8 mm | 9.2 mm | ||
![]() RP40-243.3SGW/N Recom | In Stock | - | - | - | DIP-8 | Carling Technologies | - | - | - | 10 | - | - | 36 V | 9 V | - | Carling Technologies | + 57 C | - | - | - 40 C | - | Through Hole | - | - | - | - | 3.3 V | - | - | - | - | RP40-GW | - | Switches | - | - | 1 Output | - | - | - | 40 W | Rocker Switches | 1.6 kV | - | - | Isolated | - | Rocker Switches | 10.2 mm | 50.8 mm | 50.8 mm | ||
![]() RP40-4815DFR/P-HC Recom | In Stock | - | - | - | DIP-6 | Carling Technologies | - | - | - | 10 | - | - | 75 V | 18 V | - | Carling Technologies | + 60 C | - | - | - 40 C | - | Through Hole | - | 1.33 A | - | - | 15 V | - 15 V | - | - | - | RP40-FR | - | Switches | - | - | 2 Output | - | - | - | 40 W | Rocker Switches | 1.6 kV | - | - | Isolated | - | Rocker Switches | 16.8 mm | 56.8 mm | 25.4 mm | ||
![]() RS3-2409D/H2 Recom | In Stock | - | - | - | SIP-8 | Carling Technologies | - | - | - | 10 | - | - | 36 V | 18 V | - | Carling Technologies | + 71 C | - | - | - 40 C | - | Through Hole | - | 167 mA | - | - | 9 V | - 9 V | - | - | - | RS3-S_D(Z) | - | Switches | - | - | 2 Output | - | - | - | 3 W | Rocker Switches | 2 kV | - | - | Isolated | - | Rocker Switches | 11.1 mm | 21.8 mm | 9.2 mm | ||
![]() RS6-1215S Recom | In Stock | - | - | - | SIP-8 | Carling Technologies | - | - | - | 10 | - | - | 18 V | 9 V | - | Carling Technologies | + 75 C | - | - | - 40 C | - | Through Hole | - | - | - | - | 15 V | - | - | - | - | RS6 | - | Switches | - | - | 1 Output | - | - | - | 6 W | Rocker Switches | 2 kV | - | - | Isolated | - | Rocker Switches | 11.1 mm | 21.8 mm | 9.2 mm | ||
![]() RS3-4812D Recom | In Stock | - | - | - | SIP-8 | Carling Technologies | - | - | - | 10 | - | - | 72 V | 36 V | - | Carling Technologies | + 71 C | - | - | - 40 C | - | Through Hole | - | 125 mA | - | - | 12 V | - 12 V | - | - | - | RS3-S_D(Z) | - | Switches | - | - | 2 Output | - | - | - | 3 W | Rocker Switches | 1 kV | - | - | Isolated | - | Rocker Switches | 11.1 mm | 21.8 mm | 9.2 mm | ||
![]() RP40-11015SFR/N-HC Recom | In Stock | - | - | - | DIP-6 | Carling Technologies | - | - | - | 10 | - | - | 160 V | 43 V | - | Carling Technologies | + 60 C | - | - | - 40 C | - | Through Hole | - | - | - | - | 15 V | - | - | - | - | RP40-FR | - | Switches | - | - | 1 Output | - | - | - | 40 W | Rocker Switches | 3 kV | - | - | Isolated | - | Rocker Switches | 16.8 mm | 56.8 mm | 25.4 mm | ||
![]() RP30-2405SEW/N-HC Recom | In Stock | - | - | - | DIP-8 | Carling Technologies | - | - | - | 10 | - | - | 40 V | 10 V | - | Carling Technologies | + 70 C | - | - | - 40 C | - | Through Hole | - | - | - | - | 5 V | - | - | - | - | RP30-EW | - | Switches | - | - | 1 Output | - | - | - | 30 W | Rocker Switches | 1.6 kV | - | - | Isolated | - | Rocker Switches | 17 mm | 56.8 mm | 40.6 mm | ||
![]() RS3-2405D Recom | 134 |
| - | Through Hole | SIP-8 | Carling Technologies | 1pc(s) | (L x W x H) 21.8 x 9.2 x 11.1 mm | SIP 8 | 10 | 36V | 18 → 36 V dc | 36 V | 18 V | Yes | Carling Technologies | + 71 C | +71°C | 18V | - 40 C | -40°C | Through Hole | 2x | 300 mA | 5V | 5V | 5 V | - 5 V | SIP | Yes | UL 60950-1 | RS3 | RS3-2405D | Switches | 3W | 11.1mm | 2 | 80 → 81% | ±5V dc | ±125mA | 3 W | Rocker Switches | 500V ac | 3W | 0.5% | Isolated | - | Rocker Switches | 11.1mm | 21.8mm | 9.2mm | ||
![]() RPA30-2415DAW/N Recom | In Stock | - | - | - | DIP-6 | Carling Technologies | - | - | - | 10 | - | - | 36 V | 9 V | - | Carling Technologies | + 105 C | - | - | - 40 C | - | Through Hole | - | 1 A | - | - | 15 V | - 15 V | - | - | - | RPA30-AW | - | Switches | - | - | 2 Output | - | - | - | 30 W | Rocker Switches | 1.6 kV | - | - | Isolated | - | Rocker Switches | 10.2 mm | 25.4 mm | 25.4 mm |