- Length
- Number of Outputs
- Width
- Height
- Mounting Styles
- Output Voltage-Channel 1
- Product
- Input Voltage-Max
- Input Voltage-Min
- Output Power
- Maximum Operating Temperature
- Minimum Operating Temperature
Attribute column
Manufacturer
Recom DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Brand | Factory Pack QuantityFactory Pack Quantity | Input Voltage-Max | Input Voltage-Min | Manufacturer | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Output Current-Channel 2 | Output Voltage-Channel 1 | Output Voltage-Channel 2 | Series | Subcategory | Number of Outputs | Output Power | Product Type | Isolation Voltage | Product | Compliance | Input Voltage | Product Category | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RPA30-2412SAW Recom | In Stock | - | - | DIP-6 | Carling Technologies | 10 | 36 V | 9 V | Carling Technologies | + 105 C | - 40 C | Through Hole | - | 12 V | - | RPA30-AW | Switches | 1 Output | 30 W | Rocker Switches | 1.6 kV | Isolated | - | - | Rocker Switches | 10.2 mm | 25.4 mm | 25.4 mm | ||
![]() RP30-2412DE-HC Recom | In Stock | - | - | DIP-8 | Carling Technologies | 10 | 36 V | 18 V | Carling Technologies | + 70 C | - 40 C | Through Hole | 1.25 A | 12 V | - 12 V | RP30-E | Switches | 2 Output | 30 W | Rocker Switches | 1.6 kV | Isolated | - | - | Rocker Switches | 17 mm | 56.8 mm | 40.6 mm | ||
![]() RPA20-2412DAW/N Recom | In Stock | - | - | DIP-6 | Carling Technologies | 10 | 36 V | 9 V | Carling Technologies | + 105 C | - 40 C | Through Hole | 830 mA | 12 V | - 12 V | RPA20-AW | Switches | 2 Output | 20 W | Rocker Switches | 1.6 kV | Isolated | - | - | Rocker Switches | 10.2 mm | 25.4 mm | 25.4 mm | ||
![]() RP-1505D/P Recom | In Stock | - | - | SIP-7 | Carling Technologies | 10 | 16.5 V | 13.5 V | Carling Technologies | + 85 C | - 40 C | Through Hole | 100 mA | 5 V | - 5 V | RP | Switches | 2 Output | 1 W | Rocker Switches | 5.2 kV | Isolated | - | - | Rocker Switches | 10.2 mm | 19.65 mm | 7.05 mm | ||
![]() RP40-2415DFR/P Recom | In Stock | - | - | DIP-6 | Carling Technologies | 10 | 36 V | 9 V | Carling Technologies | + 60 C | - 40 C | Through Hole | 1.33 A | 15 V | - 15 V | RP40-FR | Switches | 2 Output | 40 W | Rocker Switches | 1.6 kV | Isolated | - | - | Rocker Switches | 10.2 mm | 50.8 mm | 25.4 mm | ||
![]() RP40-243.3SFR/P-HC Recom | In Stock | - | - | DIP-6 | Carling Technologies | 10 | 36 V | 9 V | Carling Technologies | + 60 C | - 40 C | Through Hole | - | 3.3 V | - | RP40-FR | Switches | 1 Output | 40 W | Rocker Switches | 1.6 kV | Isolated | - | - | Rocker Switches | 16.8 mm | 56.8 mm | 25.4 mm | ||
![]() RP40-2415DGW-HC Recom | In Stock | - | - | DIP-8 | Carling Technologies | 10 | 36 V | 9 V | Carling Technologies | + 57 C | - 40 C | Through Hole | 1.4 A | 15 V | - 15 V | RP40-GW | Switches | 2 Output | 40 W | Rocker Switches | 1.6 kV | Isolated | - | - | Rocker Switches | 17 mm | 56.8 mm | 50.8 mm | ||
![]() RP15-2415SOF/P Recom | In Stock | - | - | - | Carling Technologies | 10 | - | - | Carling Technologies | - | - | - | - | - | - | - | Switches | - | - | Rocker Switches | - | - | - | - | Rocker Switches | - | - | - | ||
![]() RP30-1215SF-HC Recom | In Stock | - | - | DIP-6 | Carling Technologies | 10 | 18 V | 9 V | Carling Technologies | + 74 C | - 40 C | Through Hole | - | 15 V | - | RP30-F | Switches | 1 Output | 30 W | Rocker Switches | 1.6 kV | Isolated | - | - | Rocker Switches | 16.8 mm | 56.8 mm | 25.4 mm | ||
![]() RP12-4812DAW/SMD Recom | In Stock | - | - | SMD-24 | Carling Technologies | 10 | 75 V | 18 V | Carling Technologies | + 64 C | - 40 C | SMD/SMT | 500 mA | 12 V | - 12 V | RP12-AW | Switches | 2 Output | 12 W | Rocker Switches | 1.6 kV | Isolated | cUL; EAC; REACH; RoHS; UL | 18 V to 75 V | Rocker Switches | 11.2 mm | 32 mm | 20.3 mm | ||
![]() RPA60-2415SFW/N Recom | In Stock | - | - | DIP-6 | Carling Technologies | 10 | 36 V | 9 V | Carling Technologies | + 105 C | - 40 C | Through Hole | - | 15 V | - | RPA60-FW | Switches | 1 Output | 60 W | Rocker Switches | 1.5 kV | Isolated | - | - | Rocker Switches | 10.2 mm | 50.8 mm | 25.4 mm | ||
![]() RP30-1212SF/N Recom | In Stock | - | - | DIP-6 | Carling Technologies | 10 | 18 V | 9 V | Carling Technologies | + 74 C | - 40 C | Through Hole | - | 12 V | - | RP30-F | Switches | 1 Output | 30 W | Rocker Switches | 1.6 kV | Isolated | - | - | Rocker Switches | 10.2 mm | 50.8 mm | 25.4 mm | ||
![]() RP30-123.3SF/N Recom | In Stock | - | - | DIP-6 | Carling Technologies | 10 | 18 V | 9 V | Carling Technologies | + 74 C | - 40 C | Through Hole | - | 3.3 V | - | RP30-F | Switches | 1 Output | 30 W | Rocker Switches | 1.6 kV | Isolated | - | - | Rocker Switches | 10.2 mm | 50.8 mm | 25.4 mm | ||
![]() RP15-4805SA/P Recom | In Stock | - | - | DIP-6 | Carling Technologies | 10 | 75 V | 36 V | Carling Technologies | + 68 C | - 40 C | Through Hole | - | 5 V | - | RP15-A | Switches | 1 Output | 15 W | Rocker Switches | 1.6 kV | Isolated | - | - | Rocker Switches | 9.9 mm | 25.4 mm | 25.4 mm | ||
![]() RP40-2412DFR/P-HC Recom | In Stock | - | - | DIP-6 | Carling Technologies | 10 | 36 V | 9 V | Carling Technologies | + 60 C | - 40 C | Through Hole | 1.67 A | 12 V | - 12 V | RP40-FR | Switches | 2 Output | 40 W | Rocker Switches | 1.6 kV | Isolated | - | - | Rocker Switches | 16.8 mm | 56.8 mm | 25.4 mm | ||
![]() RP30-4805SEW-HC Recom | In Stock | - | - | DIP-8 | Carling Technologies | 10 | 75 V | 18 V | Carling Technologies | + 70 C | - 40 C | Through Hole | - | 5 V | - | RP30-EW | Switches | 1 Output | 30 W | Rocker Switches | 1.6 kV | Isolated | - | - | Rocker Switches | 17 mm | 56.8 mm | 40.6 mm | ||
![]() RP20-483.3SAW/P Recom | In Stock | - | - | DIP-6 | Carling Technologies | 10 | 75 V | 18 V | Carling Technologies | + 68 C | - 40 C | Through Hole | - | 3.3 V | - | RP20-AW | Switches | 1 Output | 20 W | Rocker Switches | 1.6 kV | Isolated | - | - | Rocker Switches | 9.9 mm | 25.4 mm | 25.4 mm | ||
![]() RP-1224D/P Recom | In Stock | - | - | SIP-7 | Carling Technologies | 10 | 13.2 V | 10.8 V | Carling Technologies | + 85 C | - 40 C | Through Hole | 21 mA | 24 V | - 24 V | RP | Switches | 2 Output | 1 W | Rocker Switches | 5.2 kV | Isolated | - | - | Rocker Switches | 10.2 mm | 19.65 mm | 7.05 mm | ||
![]() RP15-2412SAW/P-HC Recom | In Stock | - | - | DIP-6 | Carling Technologies | 10 | 36 V | 9 V | Carling Technologies | + 67 C | - 40 C | Through Hole | - | 12 V | - | RP15-AW | Switches | 1 Output | 15 W | Rocker Switches | 1.6 kV | Isolated | - | - | Rocker Switches | 16.5 mm | 31.4 mm | 25.4 mm | ||
![]() RP180H-2424SRW/N-HC Recom | In Stock | - | - | Half Brick | Carling Technologies | 10 | 36 V | 9 V | Carling Technologies | + 90 C | - 40 C | Through Hole | - | 24 V | - | RP180H-RW | Switches | 1 Output | 144 W | Rocker Switches | 2.25 kV | Isolated | - | - | Rocker Switches | 24.13 mm | 61 mm | 57.9 mm |