- Length
- Number of Outputs
- Width
- Height
- Mounting Styles
- Output Voltage-Channel 1
- Product
- Input Voltage-Max
- Input Voltage-Min
- Output Power
- Isolation Voltage
- Maximum Operating Temperature
Attribute column
Manufacturer
Recom DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Input Voltage-Max | Input Voltage-Min | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Output Current-Channel 2 | Output Voltage-Channel 1 | Output Voltage-Channel 2 | Subcategory | Number of Outputs | Output Power | Product Type | Isolation Voltage | Product | Compliance | Input Voltage | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | 36 V | 18 V | - | - | SMD/SMT | 312 mA | 12 V | - 12 V | DC-DC Converter | 2 Output | 7.5 W | Isolated DC-DC Converters | 1 kV | Isolated | - | 18 V to 36 V | 10.16 mm | 32 mm | 20.3 mm | ||
Tiny WHSL | In Stock | - | - | SMD-24 | 36 V | 9 V | - | - | SMD/SMT | - | 9 V | - | DC-DC Converter | 1 Output | 5 W | Isolated DC-DC Converters | 2 kV | Isolated | - | 9 V to 36 V | 10.16 mm | 32 mm | 20.32 mm | ||
![]() REC15-243.4SZ/H3 Recom | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() REC15-1205D/H3 Recom | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() R1S8-1224/P Recom | In Stock | - | - | SMD-8 | 13.2 V | 10.8 V | + 100 C | - 40 C | SMD/SMT | - | 24 V | - | DC-DC Converter | 1 Output | 1 W | Isolated DC-DC Converters | 1 kV | Isolated | IEC; RoHS; UL | 10.8 V to 13.2 V | 7 mm | 12.75 mm | 10.7 mm | ||
![]() R1Z-1212/P Recom | In Stock | - | - | SMD-10 | 12.6 V | 11.4 V | + 70 C | - 40 C | SMD/SMT | - | 12 V | - | DC-DC Converter | 1 Output | 1 W | Isolated DC-DC Converters | 1 kV | Isolated | IEC; RoHS; UL | 11.4 V to 12.6 V | 9 mm | 15.24 mm | 10.7 mm | ||
![]() R1Z-1209/H Recom | In Stock | - | - | SMD-10 | 12.6 V | 11.4 V | + 70 C | - 40 C | SMD/SMT | - | 9 V | - | DC-DC Converter | 1 Output | 1 W | Isolated DC-DC Converters | 2 kV | Isolated | IEC; RoHS; UL | 11.4 V to 12.6 V | 9 mm | 15.24 mm | 10.7 mm | ||
![]() R1SX-3.305/H-R Recom | In Stock | - | - | SMD-8 | 3.63 V | 2.97 V | + 100 C | - 40 C | SMD/SMT | - | 5 V | - | DC-DC Converter | 1 Output | 1 W | Isolated DC-DC Converters | 3 kV | Isolated | CAN/CSA; IEC; RoHS; UL | 2.97 V to 3.63 V | 5.8 mm | 12.75 mm | 11.1 mm | ||
![]() RP20-1205DF/N-HC Recom | In Stock | - | - | - | 18 V | 9 V | - | - | Through Hole | 2 A | 5 V | - 5 V | DC-DC Converter | 2 Output | 20 W | Isolated DC-DC Converters | 1.6 kV | Isolated | - | - | 16.8 mm | 56.8 mm | 25.4 mm | ||
![]() R1S-1524 Recom | In Stock | - | - | SMD-8 | 16.5 V | 13.5 V | + 100 C | - 40 C | SMD/SMT | - | 24 V | - | DC-DC Converter | 1 Output | 1 W | Isolated DC-DC Converters | 1 kV | Isolated | IEC; RoHS; UL | 13.5 V to 16.5 V | 7 mm | 12.75 mm | 10.7 mm | ||
![]() R1S-2409/H Recom | In Stock | - | - | SMD-8 | 26.4 V | 21.6 V | + 100 C | - 40 C | SMD/SMT | - | 9 V | - | DC-DC Converter | 1 Output | 1 W | Isolated DC-DC Converters | 3 kV | Isolated | IEC; RoHS; UL | 21.6 V to 26.4 V | 7 mm | 12.75 mm | 10.7 mm | ||
![]() R1S8-3.305/P-R Recom | In Stock | - | - | SMD-8 | 3.63 V | 2.97 V | + 100 C | - 40 C | SMD/SMT | - | 5 V | - | DC-DC Converter | 1 Output | 1 W | Isolated DC-DC Converters | 1 kV | Isolated | IEC; RoHS; UL | 2.97 V to 3.63 V | 7 mm | 12.75 mm | 10.7 mm | ||
![]() R1S8-1524/P-R Recom | In Stock | - | - | SMD-8 | 16.5 V | 13.5 V | + 100 C | - 40 C | SMD/SMT | - | 24 V | - | DC-DC Converter | 1 Output | 1 W | Isolated DC-DC Converters | 1 kV | Isolated | IEC; RoHS; UL | 13.5 V to 16.5 V | 7 mm | 12.75 mm | 10.7 mm | ||
![]() R1S8-2405/EP-R Recom | In Stock | - | - | SMD-8 | 26.4 V | 21.6 V | + 100 C | - 40 C | SMD/SMT | - | 5 V | - | DC-DC Converter | 1 Output | 1 W | Isolated DC-DC Converters | 1 kV | Isolated | CAN/CSA; EAC; IEC; RoHS; UL | 21.6 V to 26.4 V | 7 mm | 12.75 mm | 10.7 mm | ||
![]() R1S-1509/P-R Recom | In Stock | - | - | SMD-8 | 16.5 V | 13.5 V | + 100 C | - 40 C | SMD/SMT | - | 9 V | - | DC-DC Converter | 1 Output | 1 W | Isolated DC-DC Converters | 1 kV | Isolated | IEC; RoHS; UL | 13.5 V to 16.5 V | 7 mm | 12.75 mm | 10.7 mm | ||
![]() RTS-2415/HP-R Recom | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RTS-153.3/P-R Recom | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RTS-1524/P Recom | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RTS-1512/HP-R Recom | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RTS-2409/P-R Recom | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |