- Length
- Number of Outputs
- Width
- Height
- Mounting Styles
- Output Voltage-Channel 1
- Product
- Input Voltage-Max
- Input Voltage-Min
- Output Power
- Maximum Operating Temperature
- Minimum Operating Temperature
Attribute column
Manufacturer
Recom DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Brand | Factory Pack QuantityFactory Pack Quantity | Input Voltage Range | Input Voltage-Max | Input Voltage-Min | Isolated | Manufacturer | Maximum Operating Temperature | Maximum Temperature | Minimum Operating Temperature | Minimum Temperature | Mounting Styles | Output Current-Channel 2 | Output Voltage-Channel 1 | Output Voltage-Channel 2 | Package | Series | Subcategory | Power Rating | Depth | Number of Outputs | Output Voltage | Output Current | Output Power | Product Type | Isolation Voltage | Product | Compliance | Input Voltage | Product Category | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RJZ-0909S Recom | In Stock | - | - | - | DIP-14 | Carling Technologies | 10 | - | 9.9 V | 8.1 V | - | Carling Technologies | + 90 C | - | - 40 C | - | Through Hole | - | 9 V | - | - | RJZ | Switches | - | - | 1 Output | - | - | 2 W | Rocker Switches | 3 kV | Isolated | - | - | Rocker Switches | 7.1 mm | 19.9 mm | 10 mm | ||
![]() RNM-3.309S/H Recom | In Stock | - | - | - | DIP-6 | Carling Technologies | 10 | - | 3.63 V | 2.97 V | - | Carling Technologies | + 85 C | - | - 40 C | - | Through Hole | - | 9 V | - | - | RNM | Switches | - | - | 1 Output | - | - | 1 W | Rocker Switches | 2 kV | Isolated | - | - | Rocker Switches | 6.8 mm | 8.3 mm | 8.3 mm | ||
![]() RP10-2405SE-HC Recom | In Stock | - | - | - | DIP-6 | Carling Technologies | 10 | - | 36 V | 18 V | - | Carling Technologies | + 100 C | - | - 25 C | - | Through Hole | - | 5 V | - | - | RP10-E | Switches | - | - | 1 Output | - | - | 10 W | Rocker Switches | 1.6 kV | Isolated | - | - | Rocker Switches | 16.8 mm | 56.8 mm | 25.4 mm | ||
![]() RJZ-0509S/HP Recom | In Stock | - | - | - | DIP-14 | Carling Technologies | 10 | - | 5.5 V | 4.5 V | - | Carling Technologies | + 90 C | - | - 40 C | - | Through Hole | - | 9 V | - | - | RJZ | Switches | - | - | 1 Output | - | - | 2 W | Rocker Switches | 4 kV | Isolated | - | - | Rocker Switches | 7.1 mm | 19.9 mm | 10 mm | ||
![]() RI3-2409S/H3 Recom | In Stock | - | - | - | SIP-4 | Carling Technologies | 10 | - | 26.4 V | 21.6 V | - | Carling Technologies | + 100 C | - | - 40 C | - | Through Hole | - | 9 V | - | - | RI3 | Switches | - | - | 1 Output | - | - | 3 W | Rocker Switches | 3 kV | Isolated | - | - | Rocker Switches | 10.2 mm | 11.5 mm | 7.6 mm | ||
![]() RK-0515S/P Recom | In Stock | - | - | - | SIP-7 | Carling Technologies | 10 | - | 5.5 V | 4.5 V | - | Carling Technologies | + 90 C | - | - 40 C | - | Through Hole | - | 15 V | - | - | RK | Switches | - | - | 1 Output | - | - | 1 W | Rocker Switches | 3 kV | Isolated | - | - | Rocker Switches | 10.2 mm | 19.65 mm | 6 mm | ||
![]() RM-1512S/P Recom | In Stock | - | - | - | SIP-4 | Carling Technologies | 10 | - | 16.5 V | 13.5 V | - | Carling Technologies | + 85 C | - | - 40 C | - | Through Hole | - | 12 V | - | - | RM | Switches | - | - | 1 Output | - | - | 250 mW | Rocker Switches | 1 kV | Isolated | - | - | Rocker Switches | 10 mm | 11.5 mm | 6 mm | ||
![]() RP10-4815DE/M1-HC Recom | In Stock | - | - | - | DIP-6 | Carling Technologies | 10 | - | 75 V | 36 V | - | Carling Technologies | + 100 C | - | - 40 C | - | Through Hole | 333 mA | 15 V | - 15 V | - | RP10-E | Switches | - | - | 2 Output | - | - | 10 W | Rocker Switches | 1.6 kV | Isolated | - | - | Rocker Switches | 16.8 mm | 56.8 mm | 25.4 mm | ||
![]() RP10-4815DAW/N Recom | In Stock | - | - | - | DIP-6 | Carling Technologies | 10 | - | 75 V | 18 V | - | Carling Technologies | + 78 C | - | - 40 C | - | Through Hole | 333 mA | 15 V | - 15 V | - | RP10-AW | Switches | - | - | 2 Output | - | - | 10 W | Rocker Switches | 1.6 kV | Isolated | - | - | Rocker Switches | 9.9 mm | 25.4 mm | 25.4 mm | ||
![]() RP-0905S/P/X2 Recom | In Stock | - | - | - | SIP-7 | Carling Technologies | 10 | - | 9.9 V | 8.1 V | - | Carling Technologies | + 85 C | - | - 40 C | - | Through Hole | - | 5 V | - | - | RP | Switches | - | - | 1 Output | - | - | 1 W | Rocker Switches | 5.2 kV | Isolated | - | - | Rocker Switches | 10.2 mm | 19.65 mm | 7.05 mm | ||
![]() RP08-483.3SAW Recom | In Stock | - | - | - | DIP-24 | Carling Technologies | 10 | - | 75 V | 18 V | - | Carling Technologies | + 85 C | - | - 40 C | - | Through Hole | - | 3.3 V | - | - | RP08-AW | Switches | - | - | 1 Output | - | - | 8 W | Rocker Switches | 1.6 kV | Isolated | - | - | Rocker Switches | 10.2 mm | 31.8 mm | 20.3 mm | ||
![]() RP-0905D/P Recom | In Stock | - | - | - | SIP-7 | Carling Technologies | 10 | - | 9.9 V | 8.1 V | - | Carling Technologies | + 85 C | - | - 40 C | - | Through Hole | 100 mA | 5 V | - 5 V | - | RP | Switches | - | - | 2 Output | - | - | 1 W | Rocker Switches | 5.2 kV | Isolated | - | - | Rocker Switches | 10.2 mm | 19.65 mm | 7.05 mm | ||
![]() RI3-1509S/H3 Recom | In Stock | - | - | - | SIP-4 | Carling Technologies | 10 | - | 16.5 V | 13.5 V | - | Carling Technologies | + 100 C | - | - 40 C | - | Through Hole | - | 9 V | - | - | RI3 | Switches | - | - | 1 Output | - | - | 3 W | Rocker Switches | 3 kV | Isolated | - | - | Rocker Switches | 10.2 mm | 11.5 mm | 7.6 mm | ||
![]() RI3-1512S Recom | In Stock | - | - | - | SIP-4 | Carling Technologies | 10 | - | 16.5 V | 13.5 V | - | Carling Technologies | + 100 C | - | - 40 C | - | Through Hole | - | 12 V | - | - | RI3 | Switches | - | - | 1 Output | - | - | 3 W | Rocker Switches | 1 kV | Isolated | - | - | Rocker Switches | 10.2 mm | 11.5 mm | 7.6 mm | ||
![]() RN-0907S Recom | In Stock | - | - | - | DIP-8 | Carling Technologies | 10 | - | 9.9 V | 8.1 V | - | Carling Technologies | + 85 C | - | - 40 C | - | Through Hole | - | 7 V | - | - | RN | Switches | - | - | 1 Output | - | - | 1.25 W | Rocker Switches | 1 kV | Isolated | - | - | Rocker Switches | 7.62 mm | 12.6 mm | 10.1 mm | ||
![]() RP08-2412SAW Recom | 2281 |
| - | Through Hole | DIP-24 | Carling Technologies | 10 | 9 → 36 V dc | 36 V | 9 V | Yes | Carling Technologies | + 85 C | +78°C | - 40 C | -40°C | Through Hole | - | 12 V | - | DIP | RP08 AW | Switches | 8W | 10.2mm | 1 | 12V dc | 666mA | 8 W | Rocker Switches | 1.6kV dc | Isolated | - | - | Rocker Switches | 10.2 mm | 31.8mm | 20.3 mm | ||
![]() RP120Q-2412SRW/P-HC Recom | In Stock | - | - | - | 1/4 Brick | Carling Technologies | 10 | - | 36 V | 9 V | - | Carling Technologies | + 85 C | - | - 40 C | - | Through Hole | - | 12 V | - | - | RP120Q-RW | Switches | - | - | 1 Output | - | - | 120 W | Rocker Switches | 2.25 kV | Isolated | - | - | Rocker Switches | 18.8 mm | 57.9 mm | 36.8 mm | ||
![]() RI-1505S Recom | In Stock | - | - | - | SIP-4 | Carling Technologies | 10 | - | 16.5 V | 13.5 V | - | Carling Technologies | + 85 C | - | - 40 C | - | Through Hole | - | 5 V | - | - | RI | Switches | - | - | 1 Output | - | - | 2 W | Rocker Switches | 1 kV | Isolated | - | - | Rocker Switches | 10.2 mm | 11.5 mm | 7.6 mm | ||
![]() RP08-1212DA/SMD Recom | In Stock | - | - | - | SMD-24 | Carling Technologies | 10 | - | 18 V | 9 V | - | Carling Technologies | + 80 C | - | - 40 C | - | SMD/SMT | 333 mA | 12 V | - 12 V | - | RP08-A | Switches | - | - | 2 Output | - | - | 8 W | Rocker Switches | 1.6 kV | Isolated | EAC; REACH; RoHS; UL | 9 V to 18 V | Rocker Switches | 11.2 mm | 32 mm | 20.3 mm | ||
![]() RP10-483.3SA/XC Recom | In Stock | - | - | - | DIP-6 | Carling Technologies | 10 | - | 75 V | 36 V | - | Carling Technologies | + 78 C | - | - 40 C | - | Through Hole | - | 3.3 V | - | - | RP10-A | Switches | - | - | 1 Output | - | - | 10 W | Rocker Switches | 1.6 kV | Isolated | - | - | Rocker Switches | 9.9 mm | 25.4 mm | 25.4 mm |