- Length
- Number of Outputs
- Width
- Height
- Mounting Styles
- Output Voltage-Channel 1
- Product
- Input Voltage-Max
- Input Voltage-Min
- Output Power
- Maximum Operating Temperature
- Minimum Operating Temperature
Attribute column
Manufacturer
Recom DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Weight | Connections | Content | Dim | Dimensions | Enclosure | Input voltage (max.) | Input Voltage Range | Input Voltage-Max | Input Voltage-Min | Isolated | Material (details) | Max. operating temperature | Max. output current | Maximum Operating Temperature | Maximum Temperature | Min. input voltage | Minimum Operating Temperature | Minimum Temperature | Mounting Styles | No. of outputs | Nominal voltage | Output current (max.) - rounded | Output Current-Channel 2 | Output Voltage-Channel 1 | Output Voltage-Channel 2 | Package | Standards Met | Series | Type | Subcategory | Power Rating | Depth | Number of Outputs | Efficiency | Output Voltage | Output Current | Output Power | Accuracy | Product Type | Isolation Voltage | Power | Line Regulation | Load Regulation | Product | Input Voltage | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() R2M-483.3S Recom | In Stock | - | - | - | DIP-7 | - | - | - | - | - | - | - | - | 75 VDC | 18 VDC | - | - | - | - | + 85 C | - | - | - 40 C | - | Through Hole | - | - | - | - | 3.3 VDC | - | - | - | - | - | - | - | - | 1 Output | - | - | - | 2 W | - | - | 1.6 kVDC | - | - | - | Isolated | - | 10.2 mm | 13.2 mm | 9.1 mm | ||
![]() R2M-2415S Recom | 35 |
| - | - | DIP-7 | - | - | - | - | - | - | - | - | 36 VDC | 9 VDC | - | - | - | - | + 85 C | - | - | - 40 C | - | Through Hole | - | - | - | - | 15 VDC | - | - | - | - | - | - | - | - | 1 Output | - | - | - | 2 W | - | - | 1.6 kVDC | - | - | - | Isolated | - | 10.2 mm | 13.2 mm | 9.1 mm | ||
![]() R2M-4809S Recom | In Stock | - | - | - | DIP-7 | - | - | - | - | - | - | - | - | 75 VDC | 18 VDC | - | - | - | - | + 85 C | - | - | - 40 C | - | Through Hole | - | - | - | - | 9 VDC | - | - | - | - | - | - | - | - | 1 Output | - | - | - | 2 W | - | - | 1.6 kVDC | - | - | - | Isolated | - | 10.2 mm | 13.2 mm | 9.1 mm | ||
![]() R3M-2409S/SMD Recom | In Stock | - | - | - | SMD-7 | - | - | - | - | 14.2 mm x 9.1 mm x 10.2 mm | - | - | - | 36 VDC | 9 VDC | - | - | - | - | + 71 C | - | - | - 40 C | - | SMD/SMT | - | - | - | - | 9 VDC | - | - | - | - | - | - | - | - | 1 Output | - | - | - | 3 W | - | - | 1.6 kVDC | - | - | - | Isolated | +/- 9 VDC to +/- 36 VDC | 10.2 mm | 14.2 mm | 9.1 mm | ||
![]() REC300H-2424SW Recom | 971 |
| - | - | Half Brick | - | - | - | - | - | - | - | - | 36 V | 9 V | - | - | - | - | + 100 C | - | - | - 40 C | - | Through Hole | - | - | - | - | 24 V | - | - | - | - | - | DC-DC Converter | - | - | 1 Output | - | - | - | 300 W | - | Isolated DC-DC Converters | 3 kV | - | - | - | Isolated | - | 12.7 mm | 57.9 mm | 61 mm | ||
![]() REC150H-4824SUW Recom | 2554 |
| - | - | Half Brick | - | - | - | - | - | - | - | - | 75 V | 9 V | - | - | - | - | + 105 C | - | - | - 40 C | - | Through Hole | - | - | - | - | 24 V | - | - | - | - | - | DC-DC Converter | - | - | 1 Output | - | - | - | 150 W | - | Isolated DC-DC Converters | 2.5 kV | - | - | - | Isolated | - | 12.7 mm | 57.9 mm | 61 mm | ||
![]() REC300H-2412SW Recom | 2782 |
| - | - | Half Brick | - | - | - | - | - | - | - | - | 36 V | 9 V | - | - | - | - | + 100 C | - | - | - 40 C | - | Through Hole | - | - | - | - | 12 V | - | - | - | - | - | DC-DC Converter | - | - | 1 Output | - | - | - | 300 W | - | Isolated DC-DC Converters | 3 kV | - | - | - | Isolated | - | 12.7 mm | 57.9 mm | 61 mm | ||
![]() REC150H-4812SUW Recom | 2017 |
| - | - | Half Brick | - | - | - | - | - | - | - | - | 75 V | 9 V | - | - | - | - | + 105 C | - | - | - 40 C | - | Through Hole | - | - | - | - | 12 V | - | - | - | - | - | DC-DC Converter | - | - | 1 Output | - | - | - | 150 W | - | Isolated DC-DC Converters | 2.5 kV | - | - | - | Isolated | - | 12.7 mm | 57.9 mm | 61 mm | ||
![]() RPZ-1.2-CT Recom | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RPMA5.0-4.5/OF Recom | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 53 V | 9 V | - | - | - | - | + 85 C | - | - | - 40 C | - | Through Hole | - | - | - | - | 5 V to 30 V | - | - | - | RPMA-4.5 | - | - | - | - | 1 Output | - | - | - | - | - | - | - | - | - | - | Non-Isolated / POL | - | 9.6 mm | 23.4 mm | 19.1 mm | ||
![]() R05CTE05S-R Recom | In Stock | - | - | - | SOIC-16 | - | - | - | - | 10.35 mm x 7.5 mm x 2.5 mm | - | - | - | 5.5 V | 4.5 V | - | - | - | - | + 125 C | - | - | - 40 C | - | SMD/SMT | - | - | - | - | 5 V | - | - | - | RxxCTExxS | - | DC-DC Converter | - | - | 1 Output | - | - | - | 1 W | - | Isolated DC-DC Converters | 3.6 kV | - | - | - | Isolated | 4.5 VDC to 5.5 VDC | 2.5 mm | 10.35 mm | 7.5 mm | ||
![]() RSH3-1215D/H3 Recom | In Stock | - | - | - | DIP-14 | - | - | - | - | - | - | - | - | 18 V | 9 V | - | - | - | - | + 100 C | - | - | - 40 C | - | SMD/SMT | - | - | - | 100 mA | 15 V | - 15 V | - | - | - | - | DC-DC Converter | - | - | 1 Output | - | - | - | 3 W | - | Isolated DC-DC Converters | 3 kV | - | - | - | Isolated | 9 VDC to 18 VDC | 8.7 mm | 18.9 mm | 17.2 mm | ||
![]() RSH3-1215D/H3-R Recom | In Stock | - | - | - | DIP-14 | - | - | - | - | - | - | - | - | 18 V | 9 V | - | - | - | - | + 100 C | - | - | - 40 C | - | SMD/SMT | - | - | - | 100 mA | 15 V | - 15 V | - | - | - | - | DC-DC Converter | - | - | 1 Output | - | - | - | 3 W | - | Isolated DC-DC Converters | 3 kV | - | - | - | Isolated | 9 VDC to 18 VDC | 8.7 mm | 18.9 mm | 17.2 mm | ||
![]() RSH3-1224S/H2 Recom | In Stock | - | - | - | DIP-14 | - | - | - | - | - | - | - | - | 18 V | 9 V | - | - | - | - | + 100 C | - | - | - 40 C | - | SMD/SMT | - | - | - | 125 mA | 24 V | - | - | - | - | - | DC-DC Converter | - | - | 1 Output | - | - | - | 3 W | - | Isolated DC-DC Converters | 2 kV | - | - | - | Isolated | 9 VDC to 18 VDC | 8.7 mm | 18.9 mm | 17.2 mm | ||
![]() RSH3-2412S/H2 Recom | In Stock | - | - | - | DIP-14 | - | - | - | - | - | - | - | - | 36 V | 18 V | - | - | - | - | + 100 C | - | - | - 40 C | - | SMD/SMT | - | - | - | - | 12 V | - | - | - | - | - | DC-DC Converter | - | - | 1 Output | - | - | - | 3 W | - | Isolated DC-DC Converters | 2 kV | - | - | - | Isolated | 18 VDC to 36 VDC | 8.7 mm | 18.9 mm | 17.2 mm | ||
![]() RI-0505S/P Recom | In Stock | - | - | - | - | - | Solder pins | 1pc(s) | (L x W x H) 11.5 x 7.55 x 10.2 mm | - | SIP 4 | - | - | - | - | - | - | 85°C | 400mA | - | - | - | - | - | - | 1x | 5V DC | 400mA | - | - | - | - | - | - | RI-0505 S/P | - | - | - | - | - | - | - | - | 1% | - | - | 2W | - | - | - | - | 10.2mm | 11.5mm | 7.55mm | ||
![]() RS3E-4805S/H3 Recom | In Stock | - | - | - | SIP-8 | - | - | - | - | - | - | - | - | 72 V | 36 V | - | - | - | - | + 70 C | - | - | - 40 C | - | Through Hole | - | - | - | - | 5 V | - | - | - | RS3E | - | DC-DC Converter | - | - | 1 Output | - | - | - | 3 W | - | Isolated DC-DC Converters | 3 kV | - | - | - | Isolated | - | 11.1 mm | 21.8 mm | 9.2 mm | ||
![]() R-78HB5.0-0.5L Recom | 46 |
| - | Through Hole | - | 4g | Solder pins | 1pc(s) | (L x W x H) 11.5 x 8.5 x 17.5 mm | - | SIP 3 | 72V DC | - | - | - | - | UL94-VO | 71°C | 0.5A | - | +85°C | 9V DC | - | -40°C | - | 1x | 72V DC | 500mA | - | - | - | SIP | - | R-78HB-0.5(L) | SIP 3 | - | 2.5W | 8.5mm | 1 | 81% | 5V dc | 500mA | - | 2% | - | - | 2.5W | ±1% | ±0.6% | - | 9 → 72V dc | 17.5mm | 11.5mm | 8.5mm | ||
![]() REC5-2405SRWZ/H2/A Recom | 47 |
| - | Through Hole | DIP-24 | - | - | - | - | - | - | - | 9 → 36 V dc | 36 V | 9 V | Yes | - | - | - | + 105 C | +75°C | - | - 40 C | -40°C | Through Hole | - | - | - | - | 5 V | - | DIP | REACH | REC5 | - | DC-DC Converter | 5W | 10.2mm | 1 | 86% | 5V dc | 1A | 5 W | - | Isolated DC-DC Converters | 1kV ac | - | - | - | Isolated | - | 10.2 mm | 32mm | 20.3mm | ||
![]() RD-2415D Recom | 1000 |
| - | Through Hole | - | - | Solder pins | 1pc(s) | (L x W x H) 19.65 x 7.05 x 10.2 mm | - | SIP 7 | - | 21.6 → 26.4 V dc | - | - | Yes | - | - | 66mA | - | +85°C | - | - | -40°C | - | 2x | 24V DC | 66mA | - | - | - | SIP | - | RD | RD-2415D | - | 2W | 10.2mm | 2 | 82 → 86% | ±15V dc | ±66mA | - | - | - | 1kV dc | 2W | - | ±10% | - | - | 10.2mm | 19.65mm | 7.05mm |