- Length
- Number of Outputs
- Width
- Height
- Mounting Styles
- Output Voltage-Channel 1
- Product
- Input Voltage-Max
- Input Voltage-Min
- Output Power
- Maximum Operating Temperature
- Minimum Operating Temperature
Attribute column
Manufacturer
Recom DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Brand | Content | Dim | Enclosure | Factory Pack QuantityFactory Pack Quantity | Input voltage (max.) | Input Voltage-Max | Input Voltage-Min | Manufacturer | Max. output current | Maximum Operating Temperature | Min. input voltage | Minimum Operating Temperature | Mounting Styles | No. of outputs | Output current (max.) - rounded | Output Current-Channel 2 | Output voltage (max.) | Output voltage (min.) | Output Voltage-Channel 1 | Output Voltage-Channel 2 | RoHS-compliant | Series | Type | Subcategory | Number of Outputs | Output Power | Product Type | Isolation Voltage | Power | Product | Compliance | Input Voltage | Product Category | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RGZ-0509D/H Recom | In Stock | - | - | DIP-14 | Carling Technologies | - | - | - | 10 | - | 5.5 V | 4.5 V | Carling Technologies | - | + 90 C | - | - 40 C | Through Hole | - | - | 111 mA | - | - | 9 V | - 9 V | - | RGZ | - | Switches | 2 Output | 2 W | Rocker Switches | 4 kV | - | Isolated | - | - | Rocker Switches | 7.1 mm | 19.9 mm | 10 mm | ||
![]() RO-1215S/H Recom | In Stock | - | - | SIP-4 | Carling Technologies | - | - | - | 10 | - | 13.2 V | 10.8 V | Carling Technologies | - | + 85 C | - | - 40 C | Through Hole | - | - | - | - | - | 15 V | - | - | RO | - | Switches | 1 Output | 1 W | Rocker Switches | 2 kV | - | Isolated | - | - | Rocker Switches | 10 mm | 11.5 mm | 6 mm | ||
![]() RP10-4805DE/P/M1-HC Recom | In Stock | - | - | DIP-6 | Carling Technologies | - | - | - | 10 | - | 75 V | 36 V | Carling Technologies | - | + 100 C | - | - 40 C | Through Hole | - | - | 1 A | - | - | 5 V | - 5 V | - | RP10-E | - | Switches | 2 Output | 10 W | Rocker Switches | 1.6 kV | - | Isolated | - | - | Rocker Switches | 16.8 mm | 56.8 mm | 25.4 mm | ||
![]() RP10-4805DAW/N-HC Recom | In Stock | - | - | DIP-6 | Carling Technologies | - | - | - | 10 | - | 75 V | 18 V | Carling Technologies | - | + 78 C | - | - 40 C | Through Hole | - | - | 1 A | - | - | 5 V | - 5 V | - | RP10-AW | - | Switches | 2 Output | 10 W | Rocker Switches | 1.6 kV | - | Isolated | - | - | Rocker Switches | 16.5 mm | 31.4 mm | 25.4 mm | ||
![]() RO-0524S/HP Recom | In Stock | - | - | SIP-4 | Carling Technologies | 1pc(s) | (L x W x H) 11.5 x 6 x 10 mm | SIP 4 | 10 | 5.5V | 5.5 V | 4.5 V | Carling Technologies | 42mA | + 85 C | 4.5V | - 40 C | Through Hole | 1x | 42mA | - | 24V | 24V | 24 V | - | Yes | RO | RO-0524S/HP | Switches | 1 Output | 1 W | Rocker Switches | 2 kV | 1W | Isolated | - | - | Rocker Switches | 10mm | 11.5mm | 6mm | ||
![]() RP10-1212DE-HC Recom | In Stock | - | - | DIP-6 | Carling Technologies | - | - | - | 10 | - | 18 V | 9 V | Carling Technologies | - | + 100 C | - | - 25 C | Through Hole | - | - | 416 mA | - | - | 12 V | - 12 V | - | RP10-E | - | Switches | 2 Output | 10 W | Rocker Switches | 1.6 kV | - | Isolated | - | - | Rocker Switches | 16.8 mm | 56.8 mm | 25.4 mm | ||
![]() RM-1509S Recom | In Stock | - | - | SIP-4 | Carling Technologies | - | - | - | 10 | - | 16.5 V | 13.5 V | Carling Technologies | - | + 85 C | - | - 40 C | Through Hole | - | - | - | - | - | 9 V | - | - | RM | - | Switches | 1 Output | 250 mW | Rocker Switches | 1 kV | - | Isolated | - | - | Rocker Switches | 10 mm | 11.5 mm | 6 mm | ||
![]() RP10-4805DEW/P-HC Recom | In Stock | - | - | DIP-6 | Carling Technologies | - | - | - | 10 | - | 75 V | 18 V | Carling Technologies | - | + 78 C | - | - 40 C | Through Hole | - | - | 1 A | - | - | 5 V | - 5 V | - | RP10-EW | - | Switches | 2 Output | 10 W | Rocker Switches | 1.6 kV | - | Isolated | - | - | Rocker Switches | 16.8 mm | 56.8 mm | 25.4 mm | ||
![]() RP08-11012DAW/SMD Recom | In Stock | - | - | SMD-24 | Carling Technologies | - | - | - | 10 | - | 160 V | 43 V | Carling Technologies | - | + 85 C | - | - 40 C | SMD/SMT | - | - | 333 mA | - | - | 12 V | - 12 V | - | RP08-AW | - | Switches | 2 Output | 8 W | Rocker Switches | 1.6 kV | - | Isolated | CE; EAC; IEC; REACH;RoHS; UL | 43 V to 160 V | Rocker Switches | 11.2 mm | 32 mm | 20.3 mm | ||
![]() RH-1505D/H6 Recom | In Stock | - | - | SIP-7 | Carling Technologies | - | - | - | 10 | - | 16.5 V | 13.5 V | Carling Technologies | - | + 90 C | - | - 40 C | Through Hole | - | - | 100 mA | - | - | 5 V | - 5 V | - | RH/H6 | - | Switches | 2 Output | 1 W | Rocker Switches | 6.4 kV | - | Isolated | - | - | Rocker Switches | 10.2 mm | 19.65 mm | 7.05 mm | ||
![]() RO-243.3S/H Recom | In Stock | - | - | SIP-4 | Carling Technologies | - | - | - | 10 | - | 26.4 V | 21.6 V | Carling Technologies | - | + 85 C | - | - 40 C | Through Hole | - | - | - | - | - | 3.3 V | - | - | RO | - | Switches | 1 Output | 1 W | Rocker Switches | 2 kV | - | Isolated | - | - | Rocker Switches | 10 mm | 11.5 mm | 6 mm | ||
![]() RN-3.307S/P Recom | In Stock | - | - | DIP-8 | Carling Technologies | - | - | - | 10 | - | 3.63 V | 2.97 V | Carling Technologies | - | + 85 C | - | - 40 C | Through Hole | - | - | - | - | - | 7 V | - | - | RN | - | Switches | 1 Output | 1.25 W | Rocker Switches | 1 kV | - | Isolated | - | - | Rocker Switches | 7.62 mm | 12.6 mm | 10.1 mm | ||
![]() RO-1505S Recom | In Stock | - | - | SIP-4 | Carling Technologies | - | - | - | 10 | - | 16.5 V | 13.5 V | Carling Technologies | - | + 85 C | - | - 40 C | Through Hole | - | - | - | - | - | 5 V | - | - | RO | - | Switches | 1 Output | 1 W | Rocker Switches | 1 kV | - | Isolated | - | - | Rocker Switches | 10 mm | 11.5 mm | 6 mm | ||
![]() RI3-1512S/H3 Recom | In Stock | - | - | SIP-4 | Carling Technologies | - | - | - | 10 | - | 16.5 V | 13.5 V | Carling Technologies | - | + 100 C | - | - 40 C | Through Hole | - | - | - | - | - | 12 V | - | - | RI3 | - | Switches | 1 Output | 3 W | Rocker Switches | 3 kV | - | Isolated | - | - | Rocker Switches | 10.2 mm | 11.5 mm | 7.6 mm | ||
![]() ROM-0505S/P Recom | 8 | - | - | SIP-4 | Carling Technologies | - | - | - | 10 | - | 5.5 V | 4.5 V | Carling Technologies | - | + 85 C | - | - 40 C | Through Hole | - | - | - | - | - | 5 V | - | - | ROM | - | Switches | 1 Output | 1 W | Rocker Switches | 3 kV | - | Isolated | - | - | Rocker Switches | 7.7 mm | 11.5 mm | 6.05 mm | ||
![]() RNM-1505S Recom | In Stock | - | - | DIP-6 | Carling Technologies | - | - | - | 10 | - | 16.5 V | 13.5 V | Carling Technologies | - | + 85 C | - | - 40 C | Through Hole | - | - | - | - | - | 5 V | - | - | RNM | - | Switches | 1 Output | 1 W | Rocker Switches | 1 kV | - | Isolated | - | - | Rocker Switches | 6.8 mm | 8.3 mm | 8.3 mm | ||
![]() RNM-1209S/H Recom | In Stock | - | - | DIP-6 | Carling Technologies | - | - | - | 10 | - | 13.2 V | 10.8 V | Carling Technologies | - | + 85 C | - | - 40 C | Through Hole | - | - | - | - | - | 9 V | - | - | RNM | - | Switches | 1 Output | 1 W | Rocker Switches | 2 kV | - | Isolated | - | - | Rocker Switches | 6.8 mm | 8.3 mm | 8.3 mm | ||
![]() RNM-0509S/HP Recom | In Stock | - | - | DIP-6 | Carling Technologies | - | - | - | 10 | - | 5.5 V | 4.5 V | Carling Technologies | - | + 85 C | - | - 40 C | Through Hole | - | - | - | - | - | 9 V | - | - | RNM | - | Switches | 1 Output | 1 W | Rocker Switches | 2 kV | - | Isolated | - | - | Rocker Switches | 6.8 mm | 8.3 mm | 8.3 mm | ||
![]() RP10-2415SA/XC-HC Recom | In Stock | - | - | DIP-6 | Carling Technologies | - | - | - | 10 | - | 36 V | 18 V | Carling Technologies | - | + 78 C | - | - 40 C | Through Hole | - | - | - | - | - | 15 V | - | - | RP10-A | - | Switches | 1 Output | 10 W | Rocker Switches | 1.6 kV | - | Isolated | - | - | Rocker Switches | 16.5 mm | 31.4 mm | 25.4 mm | ||
![]() RP10-1215DE Recom | In Stock | - | - | DIP-6 | Carling Technologies | - | - | - | 10 | - | 18 V | 9 V | Carling Technologies | - | + 100 C | - | - 25 C | Through Hole | - | - | 333 mA | - | - | 15 V | - 15 V | - | RP10-E | - | Switches | 2 Output | 10 W | Rocker Switches | 1.6 kV | - | Isolated | - | - | Rocker Switches | 10.2 mm | 50.8 mm | 25.4 mm |