- Length
- Number of Outputs
- Width
- Height
- Mounting Styles
- Output Voltage-Channel 1
- Product
- Input Voltage-Max
- Input Voltage-Min
- Output Power
- Maximum Operating Temperature
- Minimum Operating Temperature
Attribute column
Manufacturer
Recom DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Brand | Factory Pack QuantityFactory Pack Quantity | Input Voltage-Max | Input Voltage-Min | Manufacturer | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Output Current-Channel 2 | Output Voltage-Channel 1 | Output Voltage-Channel 2 | Series | Subcategory | Number of Outputs | Output Power | Product Type | Isolation Voltage | Product | Product Category | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RN-3.312S/P Recom | In Stock | - | - | DIP-8 | Carling Technologies | 10 | 3.63 V | 2.97 V | Carling Technologies | + 85 C | - 40 C | Through Hole | - | 12 V | - | RN | Switches | 1 Output | 1.25 W | Rocker Switches | 1 kV | Isolated | Rocker Switches | 7.62 mm | 12.6 mm | 10.1 mm | ||
![]() RP10-2415DEW/N/M2 Recom | In Stock | - | - | DIP-6 | Carling Technologies | 10 | 36 V | 9 V | Carling Technologies | + 78 C | - 40 C | Through Hole | 333 mA | 15 V | - 15 V | RP10-EW | Switches | 2 Output | 10 W | Rocker Switches | 1.6 kV | Isolated | Rocker Switches | 10.2 mm | 50.8 mm | 25.4 mm | ||
![]() RN-243.3S/H Recom | In Stock | - | - | DIP-8 | Carling Technologies | 10 | 26.4 V | 21.6 V | Carling Technologies | + 85 C | - 40 C | Through Hole | - | 3.3 V | - | RN | Switches | 1 Output | 1.25 W | Rocker Switches | 2 kV | Isolated | Rocker Switches | 7.62 mm | 12.6 mm | 10.1 mm | ||
![]() RN-1207S/P Recom | In Stock | - | - | DIP-8 | Carling Technologies | 10 | 13.2 V | 10.8 V | Carling Technologies | + 85 C | - 40 C | Through Hole | - | 7 V | - | RN | Switches | 1 Output | 1.25 W | Rocker Switches | 1 kV | Isolated | Rocker Switches | 7.62 mm | 12.6 mm | 10.1 mm | ||
![]() RJZ-0524S/HP Recom | In Stock | - | - | DIP-14 | Carling Technologies | 10 | 5.5 V | 4.5 V | Carling Technologies | + 90 C | - 40 C | Through Hole | - | 24 V | - | RJZ | Switches | 1 Output | 2 W | Rocker Switches | 4 kV | Isolated | Rocker Switches | 7.1 mm | 19.9 mm | 10 mm | ||
![]() RN-0924S/H Recom | In Stock | - | - | DIP-8 | Carling Technologies | 10 | 9.9 V | 8.1 V | Carling Technologies | + 85 C | - 40 C | Through Hole | - | 24 V | - | RN | Switches | 1 Output | 1.25 W | Rocker Switches | 2 kV | Isolated | Rocker Switches | 7.62 mm | 12.6 mm | 10.1 mm | ||
![]() RP10-2405DA/XC-HC Recom | In Stock | - | - | DIP-6 | Carling Technologies | 10 | 36 V | 18 V | Carling Technologies | + 78 C | - 40 C | Through Hole | 1 A | 5 V | - 5 V | RP10-A | Switches | 2 Output | 10 W | Rocker Switches | 1.6 kV | Isolated | Rocker Switches | 16.5 mm | 31.4 mm | 25.4 mm | ||
![]() RP10-1212SA/N-HC Recom | In Stock | - | - | DIP-6 | Carling Technologies | 10 | 18 V | 9 V | Carling Technologies | + 78 C | - 40 C | Through Hole | - | 12 V | - | RP10-A | Switches | 1 Output | 10 W | Rocker Switches | 1.6 kV | Isolated | Rocker Switches | 16.5 mm | 31.4 mm | 25.4 mm | ||
![]() RP-0912S Recom | In Stock | - | - | SIP-7 | Carling Technologies | 10 | 9.9 V | 8.1 V | Carling Technologies | + 85 C | - 40 C | Through Hole | - | 12 V | - | RP | Switches | 1 Output | 1 W | Rocker Switches | 5.2 kV | Isolated | Rocker Switches | 10.2 mm | 19.65 mm | 7.05 mm | ||
![]() RO-0509S/P Recom | In Stock | - | - | SIP-4 | Carling Technologies | 10 | 5.5 V | 4.5 V | Carling Technologies | + 85 C | - 40 C | Through Hole | - | 9 V | - | RO | Switches | 1 Output | 1 W | Rocker Switches | 1 kV | Isolated | Rocker Switches | 10 mm | 11.5 mm | 6 mm | ||
![]() RN-0924S Recom | In Stock | - | - | DIP-8 | Carling Technologies | 10 | 9.9 V | 8.1 V | Carling Technologies | + 85 C | - 40 C | Through Hole | - | 24 V | - | RN | Switches | 1 Output | 1.25 W | Rocker Switches | 1 kV | Isolated | Rocker Switches | 7.62 mm | 12.6 mm | 10.1 mm | ||
![]() REM6-2405S/C Recom | In Stock | - | - | DIP-24 | Carling Technologies | 10 | 36 V | 18 V | Carling Technologies | + 105 C | - 40 C | Through Hole | - | 5 V | - | REM6-S_D(W) | Switches | 1 Output | 6 W | Rocker Switches | 5 kV | Isolated | Rocker Switches | 10.4 mm | 31.8 mm | 20.3 mm | ||
![]() RP-0905S/P Recom | In Stock | - | - | SIP-7 | Carling Technologies | 10 | 9.9 V | 8.1 V | Carling Technologies | + 85 C | - 40 C | Through Hole | - | 5 V | - | RP | Switches | 1 Output | 1 W | Rocker Switches | 5.2 kV | Isolated | Rocker Switches | 10.2 mm | 19.65 mm | 7.05 mm | ||
![]() RN-0907S/P Recom | In Stock | - | - | DIP-8 | Carling Technologies | 10 | 9.9 V | 8.1 V | Carling Technologies | + 85 C | - 40 C | Through Hole | - | 7 V | - | RN | Switches | 1 Output | 1.25 W | Rocker Switches | 1 kV | Isolated | Rocker Switches | 7.62 mm | 12.6 mm | 10.1 mm | ||
![]() RNM-0512S/H Recom | In Stock | - | - | DIP-6 | Carling Technologies | 10 | 5.5 V | 4.5 V | Carling Technologies | + 85 C | - 40 C | Through Hole | - | 12 V | - | RNM | Switches | 1 Output | 1 W | Rocker Switches | 2 kV | Isolated | Rocker Switches | 6.8 mm | 8.3 mm | 8.3 mm | ||
![]() REM6-0505D/C Recom | In Stock | - | - | DIP-24 | Carling Technologies | 10 | 9 V | 4.5 V | Carling Technologies | + 105 C | - 40 C | Through Hole | 600 mA | 5 V | - 5 V | REM6-S_D(W) | Switches | 2 Output | 6 W | Rocker Switches | 5 kV | Isolated | Rocker Switches | 10.4 mm | 31.8 mm | 20.3 mm | ||
![]() RM-1215S/P Recom | In Stock | - | - | SIP-4 | Carling Technologies | 10 | 13.2 V | 10.8 V | Carling Technologies | + 85 C | - 40 C | Through Hole | - | 15 V | - | RM | Switches | 1 Output | 250 mW | Rocker Switches | 1 kV | Isolated | Rocker Switches | 10 mm | 11.5 mm | 6 mm | ||
![]() RH-2409D/H Recom | In Stock | - | - | SIP-7 | Carling Technologies | 10 | 26.4 V | 21.6 V | Carling Technologies | + 90 C | - 40 C | Through Hole | 56 mA | 9 V | - 9 V | RH | Switches | 2 Output | 1 W | Rocker Switches | 4 kV | Isolated | Rocker Switches | 10.2 mm | 19.65 mm | 7.05 mm | ||
![]() RN-243.3S/P Recom | In Stock | - | - | DIP-8 | Carling Technologies | 10 | 26.4 V | 21.6 V | Carling Technologies | + 85 C | - 40 C | Through Hole | - | 3.3 V | - | RN | Switches | 1 Output | 1.25 W | Rocker Switches | 1 kV | Isolated | Rocker Switches | 7.62 mm | 12.6 mm | 10.1 mm | ||
![]() RGZ-1205D/H Recom | In Stock | - | - | DIP-14 | Carling Technologies | 10 | 13.2 V | 10.8 V | Carling Technologies | + 90 C | - 40 C | Through Hole | 200 mA | 5 V | - 5 V | RGZ | Switches | 2 Output | 2 W | Rocker Switches | 4 kV | Isolated | Rocker Switches | 7.1 mm | 19.9 mm | 10 mm |