- Length
- Number of Outputs
- Width
- Height
- Mounting Styles
- Output Voltage-Channel 1
- Product
- Input Voltage-Max
- Input Voltage-Min
- Output Power
- Isolation Voltage
- Maximum Operating Temperature
Attribute column
Manufacturer
Recom DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Dimensions | Input Voltage Range | Input Voltage-Max | Input Voltage-Min | Isolated | Maximum Operating Temperature | Maximum Temperature | Minimum Operating Temperature | Minimum Temperature | Mounting Styles | Output Current-Channel 2 | Output Voltage-Channel 1 | Output Voltage-Channel 2 | Package | Standards Met | Series | Subcategory | Power Rating | Depth | Number of Outputs | Efficiency | Output Voltage | Output Current | Output Power | Product Type | Isolation Voltage | Load Regulation | Product | Input Voltage | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() REC5-2415DRWZ/H2/A Recom | 27579247 |
| - | Through Hole | - | - | 9 → 36 V dc | - | - | Yes | - | +75°C | - | -40°C | - | - | - | - | DIP 24 | - | REC5 | - | 5W | 10.2mm | 2 | 84 → 85% | ±15V dc | ±170mA | - | - | 2kV dc | ±0.6% | - | - | - | 32mm | - | ||
![]() RS3-0512S Recom | 2890 |
| - | Through Hole | SIP-8 | - | 4.5 → 9 V dc | 9 V | 4.5 V | Yes | + 71 C | +71°C | - 40 C | -40°C | Through Hole | - | 12 V | - | SIP | - | RS3 | DC-DC Converter | 3W | 11.1mm | 1 | - | 12V dc | 250mA | 3 W | Isolated DC-DC Converters | 500V ac | - | Isolated | - | 11.1 mm | 21.8mm | 9.2 mm | ||
![]() REC8E-2412S/CTRL/X1 Recom | 2381 |
| - | Through Hole | DIP-5 | - | 18 → 36 V dc | 36 V | 18 V | - | + 75 C | +75°C | - 40 C | -40°C | Through Hole | - | 12 V | - | - | - | REC8E | DC-DC Converter | 8W | - | 1 | 0.845 | 12V dc | 666mA | 8 W | Isolated DC-DC Converters | 1.6kV | 0.005 | Isolated | - | 10.5 mm | 25.4mm | 25.4mm | ||
![]() REC8E-2405S/CTRL/X1 Recom | 2721 |
| - | Through Hole | DIP-5 | - | 18 → 36 V dc | 36 V | 18 V | - | + 75 C | +75°C | - 40 C | -40°C | Through Hole | - | 5 V | - | - | - | REC8E | DC-DC Converter | 8W | - | 1 | 0.835 | 5V dc | 1.6A | 8 W | Isolated DC-DC Converters | 1.6kV | 0.005 | Isolated | - | 10.5 mm | 25.4mm | 25.4mm | ||
![]() REM3-2412D/A Recom | 2354 |
| - | Through Hole | DIP-24 | - | 18 → 36 V dc | 36 V | 18 V | Yes | + 105 C | +105°C | - 40 C | -40°C | Through Hole | 125 mA | 12 V | - 12 V | DIP 24 | ANSI/AAMI ES60601-1 Standard, ANSI/AAMI File Number E314885-A18, CAN/CSA Medical C22.2 No. 60601-1:08 Standard, CAN/CSA Medical File Number E314889, CB Medical File Number E314885-A18, CB Medical IEC-60601-1 Standard, CE Certified, Conducted Immunity EN61 | REM6 | DC-DC Converter | 3W | 10.4mm | 2 | 86 %, 87.5 % | ±12V dc | ±125mA | 3 W | Isolated DC-DC Converters | 5kV ac | ±1% | Isolated | - | 10.4 mm | 31.8mm | 20.3mm | ||
![]() RK-1505S/H6 Recom | 2274 |
| - | Through Hole | - | - | 13.5 → 16.5 V dc | - | - | Yes | - | +90°C | - | -40°C | - | - | - | - | SIP 7 | A12:2011, E-358085, EN 60950-1, EN 60950-1:2006, IEC/EN 60601-1 Certified, IEC/EN 60601-1: 2006, UL 60950-1, UL 94 V-0, UL60950 | RK | - | 1W | 10.2mm | 1 | 74 → 77% | 5V dc | 200mA | - | - | 4kV dc | 0.15 | - | - | - | 19.65mm | 7.05mm | ||
![]() R2M-1209S/SMD Recom | In Stock | - | - | - | SMD-7 | 14.2 mm x 9.1 mm x 10.2 mm | - | 18 VDC | 4.5 VDC | - | + 85 C | - | - 40 C | - | SMD/SMT | - | 9 VDC | - | - | - | R2M | - | - | - | 1 Output | - | - | - | 2 W | - | 1.6 kVDC | - | Isolated | +/- 4.5 VDC to +/- 18 VDC | 10.2 mm | 14.2 mm | 9.1 mm | ||
![]() R2M-1215D Recom | In Stock | - | - | - | DIP-7 | - | - | 18 VDC | 4.5 VDC | - | + 85 C | - | - 40 C | - | Through Hole | - 67 mA | 15 VDC | - 15 VDC | - | - | R2M | - | - | - | 2 Output | - | - | - | 2 W | - | 1.6 kVDC | - | Isolated | - | 10.2 mm | 13.2 mm | 9.1 mm | ||
![]() R1M-1212S/SMD Recom | In Stock | - | - | - | SMD-7 | 14.2 mm x 9.1 mm x 10.2 mm | - | 18 VDC | 4.5 VDC | - | + 90 C | - | - 40 C | - | SMD/SMT | - | 12 VDC | - | - | - | R1M | - | - | - | 1 Output | - | - | - | 1 W | - | 1.6 kVDC | - | Isolated | +/- 4.5 VDC to +/- 12 VDC | 10.2 mm | 14.2 mm | 9.1 mm | ||
![]() R2M-1224S Recom | In Stock | - | - | - | DIP-7 | - | - | 18 VDC | 4.5 VDC | - | + 85 C | - | - 40 C | - | Through Hole | - | 24 VDC | - | - | - | R2M | - | - | - | 1 Output | - | - | - | 2 W | - | 1.6 kVDC | - | Isolated | - | 10.2 mm | 13.2 mm | 9.1 mm | ||
![]() R5M-2415D/SMD Recom | 59 |
| - | - | SMD-7 | 14.2 mm x 9.1 mm x 10.2 mm | - | 36 VDC | 9 VDC | - | + 50 C | - | - 40 C | - | SMD/SMT | - 168 mA | 15 VDC | - 15 VDC | - | - | R5M | - | - | - | 2 Output | - | - | - | 5 W | - | 1.6 kVDC | - | Isolated | +/- 9 VDC to +/- 36 VDC | 10.2 mm | 14.2 mm | 9.1 mm | ||
![]() R1M-4805D/SMD Recom | In Stock | - | - | - | SMD-7 | 14.2 mm x 9.1 mm x 10.2 mm | - | 75 VDC | 18 VDC | - | - | - | - | - | SMD/SMT | - 100 mA | 5 VDC | - | - | - | R1M | - | - | - | - | - | - | - | 1 W | 2 Output | 1.6 kVDC | - | Isolated | +/- 18 VDC to +/- 75 VDC | 10.2 mm | 14.2 mm | 9.1 mm | ||
![]() R5M-4809S/SMD Recom | In Stock | - | - | - | SMD-7 | 14.2 mm x 9.1 mm x 10.2 mm | - | 75 VDC | 18 VDC | - | + 50 C | - | - 40 C | - | SMD/SMT | - | 9 VDC | - | - | - | R5M | - | - | - | 1 Output | - | - | - | 5 W | - | 1.6 kVDC | - | Isolated | +/- 18 VDC to +/- 75 VDC | 10.2 mm | 14.2 mm | 9.1 mm | ||
![]() R3M-2405D/SMD Recom | 504 |
| - | - | SMD-7 | 14.2 mm x 9.1 mm x 10.2 mm | - | 36 VDC | 9 VDC | - | + 71 C | - | - 40 C | - | SMD/SMT | - 300 mA | 5 VDC | - 5 VDC | - | - | R3M | - | - | - | 2 Output | - | - | - | 3 W | - | 1.6 kVDC | - | Isolated | +/- 9 VDC to +/- 36 VDC | 10.2 mm | 14.2 mm | 9.1 mm | ||
![]() R5M-2409S/SMD Recom | In Stock | - | - | - | SMD-7 | 14.2 mm x 9.1 mm x 10.2 mm | - | 36 VDC | 9 VDC | - | + 50 C | - | - 40 C | - | SMD/SMT | - | 9 VDC | - | - | - | R5M | - | - | - | 1 Output | - | - | - | 5 W | - | 1.6 kVDC | - | Isolated | +/- 9 VDC to +/- 36 VDC | 10.2 mm | 14.2 mm | 9.1 mm | ||
![]() R1M-123.3S/SMD Recom | 2039 |
| - | - | SMD-7 | 14.2 mm x 9.1 mm x 10.2 mm | - | 18 VDC | 4.5 VDC | - | + 90 C | - | - 40 C | - | SMD/SMT | - | 3.3 VDC | - | - | - | R1M | - | - | - | 1 Output | - | - | - | 1 W | - | 1.6 kVDC | - | Isolated | +/- 4.5 VDC to +/- 12 VDC | 10.2 mm | 14.2 mm | 9.1 mm | ||
![]() RPA40-11012DFR Recom | 691 |
| - | - | 56.4 mm x 36.83 mm x 15 mm | - | - | 160 VDC | 36 VDC | - | + 105 C | - | - 40 C | - | Through Hole | 1.666 A | 12 VDC | - 12 VDC | - | - | RPA40-FR | - | - | - | 2 Output | - | - | - | 40 W | - | 3 kVAC | - | Isolated | - | 15 mm | 56.4 mm | 36.83 mm | ||
![]() RPA40-11024SFR Recom | 45 |
| - | - | 56.4 mm x 36.83 mm x 15 mm | - | - | 160 VDC | 36 VDC | - | + 105 C | - | - 40 C | - | Through Hole | - | 24 VDC | - | - | - | RPA40-FR | - | - | - | 1 Output | - | - | - | 40 W | - | 3 kVAC | - | Isolated | - | 15 mm | 56.4 mm | 36.83 mm | ||
![]() RP03-11024SRAW Recom | 45 |
| - | - | DIP-24 | - | - | 160 VDC | 36 VDC | - | + 105 C | - | - 40 C | - | Through Hole | - | 24 VDC | - | - | - | RP03-RAW | - | - | - | 1 Output | - | - | - | 3 W | - | 3 kVAC | - | Isolated | - | 10.6 mm | 31.8 mm | 20.3 mm | ||
![]() RP10-1105.1SRAW Recom | In Stock | - | - | - | DIP-24 | - | - | 160 VDC | 36 VDC | - | + 105 C | - | - 40 C | - | Through Hole | - | 5.1 VDC | - | - | - | RP10-RAW | - | - | - | 1 Output | - | - | - | 10 W | - | 3 kVAC | - | Isolated | - | 10.6 mm | 31.8 mm | 20.3 mm |