- Length
- Number of Outputs
- Width
- Height
- Mounting Styles
- Output Voltage-Channel 1
- Product
- Input Voltage-Max
- Input Voltage-Min
- Output Power
- Maximum Operating Temperature
- Minimum Operating Temperature
Attribute column
Manufacturer
Recom DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Package / Case | Actuator Style | Base/Housing Material | Body Orientation | Input Voltage Range | Input Voltage-Max | Input Voltage-Min | Isolated | Maximum Operating Temperature | Maximum Temperature | Minimum Operating Temperature | Minimum Temperature | Mode of Oscillation | Mounting | Mounting Styles | Output Current-Channel 2 | Output Voltage-Channel 1 | Output Voltage-Channel 2 | Package | Pole Throw Configuration | Qualification | Standard Frequency | Standards Met | Supplier Package | Switch Configuration | Termination Method | Voltage, Rating | Wire Size | Operating Temperature | Series | Temperature Coefficient | Type | Resistance | Subcategory | Power Rating | Pitch | Depth | Resistor Type | Frequency Stability | Pin Count | Number of Outputs | Efficiency | Output Voltage | Housing Color | Output Current | Output Power | Mechanical Life | Terminal Type | Product Type | Inductance Tolerance | Series Resistance | Resistance Tolerance | Isolation Voltage | Load Regulation | Output Level | Product | Product Length | Product Width | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | - | DIP-24 | - | - | - | - | 75 V | 36 V | - | + 85 C | - | - 40 C | - | - | - | Through Hole | 145 mA | 12 V | - 12 V | - | - | AEC-Q200 | - | - | - | - | - | - | - | - | - | 200 ppm/K | - | 1 kOhm | DC-DC Converter | 0.0625 W | - | - | General Purpose | - | - | 2 Output | - | - | - | - | 3.5 W | - | - | Isolated DC-DC Converters | - | - | 5 | 10 kV | - | - | Isolated | 1 mm | 0.5 mm | 10.2 mm | 31.8 mm | 20.3 mm | ||
Tiny WHSL | In Stock | - | - | - | - | DIP-24 | - | - | - | - | 75 V | 36 V | - | + 85 C | - | - 40 C | - | - | Surface Mount | Through Hole | 350 mA | 5 V | - 5 V | - | - | - | 30 MHz | - | CSMD | - | - | - | - | -20 to 70 °C | - | - | - | - | DC-DC Converter | - | - | - | - | 50 ppm | 4 | 2 Output | - | - | - | - | 3.5 W | - | - | Isolated DC-DC Converters | - | - | - | 8 kV | - | HCMOS/TTL | Isolated | - | - | 10.2 mm | 31.8 mm | 20.3 mm | ||
Tiny WHSL | In Stock | - | - | - | - | DIP-24 | - | - | - | - | 18 V | 9 V | - | + 85 C | - | - 40 C | - | - | - | Through Hole | 145 mA | 12 V | - 12 V | - | - | - | - | - | - | - | - | - | - | - | - | 100.0000 ppm/°C | - | 150 kOhm | DC-DC Converter | 0.5 W | - | - | High Reliability, MIL-PRF-39017 | - | - | 2 Output | - | - | - | - | 3.5 W | - | - | Isolated DC-DC Converters | - | - | 2 | 10 kV | - | - | Isolated | 11.43 | - | 10.2 mm | 31.8 mm | 20.3 mm | ||
Tiny WHSL | In Stock | - | - | - | - | DIP-24 | - | - | - | - | 75 V | 36 V | - | + 85 C | - | - 40 C | - | - | - | Through Hole | 194 mA | 9 V | - 9 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DC-DC Converter | - | - | - | - | - | - | 2 Output | - | - | - | - | 3.5 W | - | - | Isolated DC-DC Converters | - | - | - | 8 kV | - | - | Isolated | - | - | 10.2 mm | 31.8 mm | 20.3 mm | ||
Tiny WHSL | In Stock | - | - | - | - | DIP-24 | - | - | - | - | 36 V | 18 V | - | + 80 C | - | - 40 C | - | - | - | Through Hole | 208 mA | 12 V | - 12 V | - | - | - | - | - | - | - | - | - | - | - | - | 200 ppm/K | - | 4.02 Ohm | DC-DC Converter | 1 W | - | - | General Purpose | - | - | 2 Output | - | - | - | - | 5 W | - | - | Isolated DC-DC Converters | - | - | 1 | 10 kV | - | - | Isolated | - | - | 10.2 mm | 31.8 mm | 20.3 mm | ||
![]() REM5E-0512S/R8/A Recom | In Stock | - | - | - | - | DIP-24 | - | - | - | - | 9 V | 4.5 V | - | + 80 C | - | - 40 C | - | - | - | Through Hole | - | 12 V | - | - | - | - | - | - | - | - | - | - | - | - | - | 50.0000 ppm/°C | - | 1.78 kOhm | DC-DC Converter | 0.1 W | - | - | - | - | - | 1 Output | - | - | - | - | 5 W | - | - | Isolated DC-DC Converters | - | - | 1 | 8 kV | - | - | Isolated | 7.06 | - | 10.2 mm | 31.8 mm | 20.3 mm | ||
![]() REM3.5E-0509S/R8/A Recom | In Stock | - | - | - | - | DIP-24 | - | - | - | - | 9 V | 4.5 V | - | + 85 C | - | - 40 C | - | - | - | Through Hole | - | 9 V | - | - | - | - | - | - | - | - | - | - | - | - | - | 100 ppm/K | - | 59 Ohm | DC-DC Converter | 0.1 W | - | - | General Purpose | - | - | 1 Output | - | - | - | - | 3.5 W | - | - | Isolated DC-DC Converters | - | - | 1 | 8 kV | - | - | Isolated | 1.55 | 0.85 | 10.2 mm | 31.8 mm | 20.3 mm | ||
![]() REM5E-0512S/R10/A Recom | In Stock | - | - | - | - | DIP-24 | - | Thermoplastic | Straight | - | 9 V | 4.5 V | - | + 80 C | - | - 40 C | - | - | Through Hole | Through Hole | - | 12 V | - | - | - | - | - | - | - | - | Solder | - | 22 to 12, 22 AWG | -40 to 105 °C | - | - | - | - | DC-DC Converter | - | 9.5300 mm | - | - | - | - | 1 Output | - | - | Black | - | 5 W | - | - | Isolated DC-DC Converters | - | - | - | 10 kV | - | - | Isolated | 87.12 mm | - | 10.2 mm | 31.8 mm | 20.3 mm | ||
![]() REM6E-2409S/R8/A/X1 Recom | In Stock | - | - | - | - | DIP-24 | - | - | - | - | 36 V | 18 V | - | + 75 C | - | - 40 C | - | - | - | Through Hole | - | 9 V | - | - | - | - | - | - | - | - | - | - | - | - | - | 25 ppm/°C | - | 27.1 kOhm | DC-DC Converter | 0.15 W | - | - | High Reliability | - | - | 1 Output | - | - | - | - | 6 W | - | - | Isolated DC-DC Converters | - | - | 0.1 | 8 kV | - | - | Isolated | 2.03 | 1.27 | 10.2 mm | 31.8 mm | 20.3 mm | ||
![]() REM5E-1205S/R8/A Recom | 622 |
| - | - | Through Hole | DIP-24 | - | - | - | 9 → 18 V dc | 18 V | 9 V | Yes | + 80 C | +80°C | - 40 C | -40°C | - | - | Through Hole | - | 5 V | - | DIP | - | - | - | 2MOPP, CB, cURus, EN60601-1, IEC60601-1, IEC60601-1-2 | - | - | - | - | - | - | REM5E | 25.0000 ppm/°C | - | 5.69 kOhm | DC-DC Converter | 0.125 W | - | 10.2mm | High Reliability, MIL-PRF-55182 | - | - | 1 | 80% | 5V dc | - | 1A | 5 W | - | - | Isolated DC-DC Converters | - | - | 0.1 | 8kV dc | 0.5 (Typ.)% | - | Isolated | 7.62 | - | 10.2 mm | 31.8mm | 20.3mm | ||
![]() REM6E-4815S/R10/A/X1 Recom | In Stock | - | - | - | - | DIP-24 | - | - | - | - | 75 V | 36 V | - | + 75 C | - | - 40 C | - | - | - | Through Hole | - | 15 V | - | - | - | - | - | - | - | - | - | - | - | - | - | 100 ppm/°C | - | 27 Ohm | DC-DC Converter | 0.25 W | - | - | High Reliability | - | - | 1 Output | - | - | - | - | 6 W | - | - | Isolated DC-DC Converters | - | - | 2 | 10 kV | - | - | Isolated | - | - | 10.2 mm | 31.8 mm | 20.3 mm | ||
![]() REM6E-1215S/R10/A Recom | In Stock | - | - | - | - | DIP-24 | - | - | - | - | 18 V | 9 V | - | + 75 C | - | - 40 C | - | - | - | Through Hole | - | 15 V | - | - | - | - | - | - | - | - | - | - | - | - | - | 100.0000 ppm/°C | - | 10 MOhm | DC-DC Converter | 0.25 W | - | - | High Reliability, MIL-PRF-39017 | - | - | 1 Output | - | - | - | - | 6 W | - | - | Isolated DC-DC Converters | - | - | 1 | 10 kV | - | - | Isolated | 7.62 | - | 10.2 mm | 31.8 mm | 20.3 mm | ||
![]() REM6E-4812S/R10/A/X1 Recom | In Stock | - | - | - | - | DIP-24 | - | - | - | - | 75 V | 36 V | - | + 75 C | - | - 40 C | - | - | - | Through Hole | - | 12 V | - | - | - | AEC-Q200 | - | - | - | - | - | 200 V | - | - | - | 100 ppm/K | - | 2.32 kOhm | DC-DC Converter | 0.25 W | - | - | General Purpose | - | - | 1 Output | - | - | - | - | 6 W | - | - | Isolated DC-DC Converters | - | - | 1 | 10 kV | - | - | Isolated | 3.2 mm | 1.6 mm | 10.2 mm | 31.8 mm | 20.3 mm | ||
Tiny WHSL | In Stock | - | - | - | - | DIP-24 | - | - | - | - | 36 V | 18 V | - | + 80 C | - | - 40 C | - | - | - | Through Hole | 166 mA | 15 V | - 15 V | - | - | - | - | - | - | - | - | - | - | - | - | 100.0000 ppm/°C | - | 46.4 kOhm | DC-DC Converter | 1.0000 W | - | - | High Reliability, MIL-PRF-39017 | - | - | 2 Output | - | - | - | - | 5 W | - | - | Isolated DC-DC Converters | - | - | 1 | 8 kV | - | - | Isolated | 15.87 | - | 10.2 mm | 31.8 mm | 20.3 mm | ||
Tiny WHSL | In Stock | - | - | - | - | DIP-24 | - | - | - | - | 18 V | 9 V | - | + 85 C | - | - 40 C | - | Fundamental | Surface Mount | Through Hole | 145 mA | 12 V | - 12 V | - | - | - | 40 MHz | - | SMD | - | - | - | - | -20 to 70 °C | - | - | Crystal | - | DC-DC Converter | - | - | - | - | - | 4 | 2 Output | - | - | - | - | 3.5 W | - | - | Isolated DC-DC Converters | - | 60 Ohm | - | 10 kV | - | - | Isolated | - | - | 10.2 mm | 31.8 mm | 20.3 mm | ||
Tiny WHSL | In Stock | - | - | - | - | DIP-24 | - | - | - | - | 36 V | 18 V | - | + 80 C | - | - 40 C | - | - | - | Through Hole | - | 15 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DC-DC Converter | - | - | - | - | - | - | 1 Output | - | - | - | - | 5 W | - | - | Isolated DC-DC Converters | 20 | - | - | 10 kV | - | - | Isolated | 8.1 | 7.3 | 10.2 mm | 31.8 mm | 20.3 mm | ||
Tiny WHSL | In Stock | - | - | Tin | - | DIP-24 | Piano | - | - | - | 75 V | 36 V | - | + 75 C | - | - 40 C | - | - | Through Hole | Through Hole | - | 9 V | - | - | SPST | - | - | - | DIP | ON (OFF) | - | - | - | -40 to 85 °C | - | - | - | - | DC-DC Converter | - | - | - | - | - | 6 | 1 Output | - | - | - | - | 6 W | 2000 Cycles | PC Pins | Isolated DC-DC Converters | - | - | - | 8 kV | - | - | Isolated | - | - | 10.2 mm | 31.8 mm | 20.3 mm | ||
![]() RP40Q-11048SRUW/P-HC Recom | In Stock | - | - | - | - | 1/4 Brick | - | - | - | - | 160 V | 16 V | - | + 85 C | - | - 40 C | - | - | - | Through Hole | - | 48 V | - | - | - | - | - | - | - | - | - | - | - | - | - | 100.0000 ppm/°C | - | 5.76 kOhm | DC-DC Converter | 0.5 W | - | - | Industrial | - | - | 1 Output | - | - | - | - | 40 W | - | - | Isolated DC-DC Converters | - | - | 1 | 3 kV | - | - | Isolated | 6.1 | - | 25.4 mm | 57.9 mm | 36.8 mm | ||
Tiny WHSL | In Stock | - | - | - | - | DIP-24 | - | - | - | - | 36 V | 18 V | - | + 75 C | - | - 40 C | - | - | - | Through Hole | - | 9 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DC-DC Converter | 1 W | - | - | High Reliability, MIL-PRF-39017 | - | - | 1 Output | - | - | - | - | 6 W | - | - | Isolated DC-DC Converters | - | - | 2 | 8 kV | - | - | Isolated | - | - | 10.2 mm | 31.8 mm | 20.3 mm | ||
Tiny WHSL | In Stock | - | - | - | - | DIP-24 | - | - | - | - | 75 V | 36 V | - | + 75 C | - | - 40 C | - | - | - | Through Hole | 250 mA | 12 V | - 12 V | - | - | - | - | - | - | - | - | - | - | - | - | 200 ppm/K | - | 15.8 kOhm | DC-DC Converter | 0.05 W | - | - | General Purpose | - | - | 2 Output | - | - | - | - | 6 W | - | - | Isolated DC-DC Converters | - | - | 1 | 8 kV | - | - | Isolated | 0.6 | 0.3 | 10.2 mm | 31.8 mm | 20.3 mm |