- Length
- Number of Outputs
- Width
- Height
- Mounting Styles
- Output Voltage-Channel 1
- Product
- Input Voltage-Max
- Input Voltage-Min
- Output Power
- Maximum Operating Temperature
- Minimum Operating Temperature
Attribute column
Manufacturer
Recom DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Brand | Content | Dim | Enclosure | Factory Pack QuantityFactory Pack Quantity | Input voltage (max.) | Input Voltage Range | Input Voltage-Max | Input Voltage-Min | Isolated | Manufacturer | Max. output current | Maximum Operating Temperature | Maximum Temperature | Min. input voltage | Minimum Operating Temperature | Minimum Temperature | Mounting Styles | No. of outputs | Output current (max.) - rounded | Output Current-Channel 2 | Output voltage (max.) | Output voltage (min.) | Output Voltage-Channel 1 | Output Voltage-Channel 2 | Package | RoHS-compliant | Standards Met | Series | Type | Subcategory | Power Rating | Depth | Number of Outputs | Efficiency | Output Voltage | Output Current | Output Power | Product Type | Isolation Voltage | Power | Load Regulation | Product | Compliance | Input Voltage | Product Category | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RV-0909S/P Recom | In Stock | - | - | - | DIP-24 | Carling Technologies | - | - | - | 10 | - | - | 9.9 V | 8.1 V | - | Carling Technologies | - | + 90 C | - | - | - 40 C | - | Through Hole | - | - | - | - | - | 9 V | - | - | - | - | RV-S_D | - | Switches | - | - | 1 Output | - | - | - | 2 W | Rocker Switches | 6 kV | - | - | Isolated | - | - | Rocker Switches | 11.1 mm | 32.35 mm | 14.7 mm | ||
![]() RV-0512D Recom | In Stock | - | - | - | DIP-24 | Carling Technologies | - | - | - | 10 | - | - | 5.5 V | 4.5 V | - | Carling Technologies | - | + 90 C | - | - | - 40 C | - | Through Hole | - | - | 85 mA | - | - | 12 V | - 12 V | - | - | - | RV-S_D | - | Switches | - | - | 2 Output | - | - | - | 2 W | Rocker Switches | 6 kV | - | - | Isolated | - | - | Rocker Switches | 11.1 mm | 32.35 mm | 14.7 mm | ||
![]() R24P12D/R8 Recom | In Stock | - | - | - | SIP-7 | Carling Technologies | - | - | - | 10 | - | - | 26.4 V | 21.6 V | - | Carling Technologies | - | + 85 C | - | - | - 40 C | - | Through Hole | - | - | 41 mA | - | - | 12 V | - 12 V | - | - | - | RxxPxx/R | - | Switches | - | - | 2 Output | - | - | - | 1 W | Rocker Switches | 8 kV | - | - | Isolated | - | - | Rocker Switches | 12.5 mm | 19.5 mm | 9.8 mm | ||
![]() RW2-0509S/SMD Recom | In Stock | - | - | - | SMD-16 | Carling Technologies | - | - | - | 10 | - | - | 9 V | 4.5 V | - | Carling Technologies | - | + 85 C | - | - | - 40 C | - | SMD/SMT | - | - | - | - | - | 9 V | - | - | - | - | RW2 | - | Switches | - | - | 1 Output | - | - | - | 2 W | Rocker Switches | 1 kV | - | - | Isolated | - | 4.5 V to 9 V | Rocker Switches | 10.2 mm | 24.2 mm | 14.5 mm | ||
![]() RW2-0509D/SMD Recom | In Stock | - | - | - | SMD-16 | Carling Technologies | - | - | - | 10 | - | - | 9 V | 4.5 V | - | Carling Technologies | - | + 85 C | - | - | - 40 C | - | SMD/SMT | - | - | 111 mA | - | - | 9 V | - 9 V | - | - | - | RW2 | - | Switches | - | - | 2 Output | - | - | - | 2 W | Rotary Switches | 1 kV | - | - | Isolated | - | 4.5 V to 9 V | Rotary Switches | 10.2 mm | 24.2 mm | 14.5 mm | ||
![]() RSO-2405D Recom | 2863 |
| - | Through Hole | SIP-8 | Carling Technologies | - | - | - | 10 | - | 18 → 36 V dc | 36 V | 18 V | Yes | Carling Technologies | - | + 100 C | +85°C | - | - 40 C | -40°C | Through Hole | - | - | 100 mA | - | - | 5 V | - 5 V | SIP | - | - | RSO | - | Switches | 1W | 11.1mm | 2 | - | ±5V dc | ±100mA | 1 W | Rocker Switches | 1kV dc | - | ±0.4% | Isolated | - | - | Rocker Switches | 11.1 mm | 21.8mm | 9.2 mm | ||
![]() RSO-4805DZ Recom | In Stock | - | - | - | SIP-8 | Carling Technologies | - | - | - | 10 | - | - | 72 V | 18 V | - | Carling Technologies | - | + 100 C | - | - | - 40 C | - | Through Hole | - | - | 100 mA | - | - | 5 V | - 5 V | - | - | - | RSO-S_D(Z) | - | Switches | - | - | 2 Output | - | - | - | 1 W | Rocker Switches | 1 kV | - | - | Isolated | - | - | Rocker Switches | 11.1 mm | 21.8 mm | 9.2 mm | ||
![]() RSO-483.3DZ/H2 Recom | In Stock | - | - | - | SIP-8 | Carling Technologies | - | - | - | 10 | - | - | 72 V | 18 V | - | Carling Technologies | - | + 100 C | - | - | - 40 C | - | Through Hole | - | - | 150 mA | - | - | 3.3 V | - 3.3 V | - | - | - | RSO-S_D(Z) | - | Switches | - | - | 2 Output | - | - | - | 1 W | Rotary Switches | 2 kV | - | - | Isolated | - | - | Rotary Switches | 11.1 mm | 21.8 mm | 9.2 mm | ||
![]() RY-1515S Recom | In Stock | - | - | - | SIP-7 | Carling Technologies | - | - | - | 10 | - | - | 15.75 V | 14.25 V | - | Carling Technologies | - | + 70 C | - | - | - 40 C | - | Through Hole | - | - | - | - | - | 15 V | - | - | - | - | RY | - | Switches | - | - | 1 Output | - | - | - | 1 W | Rocker Switches | 1 kV | - | - | Isolated | - | - | Rocker Switches | 10.2 mm | 19.65 mm | 7.05 mm | ||
![]() RV-1505S/P/R8 Recom | In Stock | - | - | - | DIP-24 | Carling Technologies | - | - | - | 5 | - | - | 16.5 V | 13.5 V | - | Carling Technologies | - | + 85 C | - | - | - 40 C | - | Through Hole | - | - | - | - | - | 5 V | - | - | - | - | RV-S_D/R | - | Switches | - | - | 1 Output | - | - | - | 2 W | Rocker Switches | 8 kV | - | - | Isolated | - | - | Rocker Switches | 11.1 mm | 32.4 mm | 14.4 mm | ||
![]() RSO-1212DZ/H2 Recom | In Stock | - | - | - | SIP-8 | Carling Technologies | - | - | - | 10 | - | - | 18 V | 4.5 V | - | Carling Technologies | - | + 100 C | - | - | - 40 C | - | Through Hole | - | - | 42 mA | - | - | 12 V | - 12 V | - | - | - | RSO-S_D(Z) | - | Switches | - | - | 2 Output | - | - | - | 1 W | Rocker Switches | 2 kV | - | - | Isolated | - | - | Rocker Switches | 11.1 mm | 21.8 mm | 9.2 mm | ||
![]() RY-2415D/P Recom | In Stock | - | - | - | SIP-7 | Carling Technologies | - | - | - | 5 | - | - | 25.2 V | 22.8 V | - | Carling Technologies | - | + 70 C | - | - | - 40 C | - | Through Hole | - | - | 33 mA | - | - | 15 V | - 15 V | - | - | - | RY | - | Switches | - | - | 2 Output | - | - | - | 1 W | Control Switches | 1 kV | - | - | Isolated | - | - | Control Switches | 10.2 mm | 19.65 mm | 7.05 mm | ||
Tiny WHSL | In Stock | - | - | - | SMD-24 | Carling Technologies | - | - | - | 10 | - | - | 18 V | 9 V | - | Carling Technologies | - | + 85 C | - | - | - 40 C | - | SMD/SMT | - | - | 267 mA | - | - | 15 V | - 15 V | - | - | - | REC8-S_DRW(Z) | - | Switches | - | - | 2 Output | - | - | - | 8 W | Rocker Switches | 2 kV | - | - | Isolated | RoHS; UL | 9 V to 18 V | Rocker Switches | 11.2 mm | 32 mm | 20.3 mm | ||
![]() RV-1209S/P/R8 Recom | In Stock | - | - | - | DIP-24 | Carling Technologies | - | - | - | 10 | - | - | 13.2 V | 10.8 V | - | Carling Technologies | - | + 85 C | - | - | - 40 C | - | Through Hole | - | - | - | - | - | 9 V | - | - | - | - | RV-S_D/R | - | Switches | - | - | 1 Output | - | - | - | 2 W | Rocker Switches | 8 kV | - | - | Isolated | - | - | Rocker Switches | 11.1 mm | 32.4 mm | 14.4 mm | ||
![]() RY-2405S/P Recom | In Stock | - | - | - | SIP-7 | Carling Technologies | - | - | - | 10 | - | - | 25.2 V | 22.8 V | - | Carling Technologies | - | + 70 C | - | - | - 40 C | - | Through Hole | - | - | - | - | - | 5 V | - | - | - | - | RY | - | Switches | - | - | 1 Output | - | - | - | 1 W | Rocker Switches | 1 kV | - | - | Isolated | - | - | Rocker Switches | 10.2 mm | 19.65 mm | 7.05 mm | ||
![]() RY-0909D/P Recom | In Stock | - | - | - | SIP-7 | Carling Technologies | - | - | - | 10 | - | - | 9.45 V | 8.55 V | - | Carling Technologies | - | + 70 C | - | - | - 40 C | - | Through Hole | - | - | 55 mA | - | - | 9 V | - 9 V | - | - | - | RY | - | Switches | - | - | 2 Output | - | - | - | 1 W | Rocker Switches | 1 kV | - | - | Isolated | - | - | Rocker Switches | 10.2 mm | 19.65 mm | 7.05 mm | ||
![]() RY-1515S/P Recom | In Stock | - | - | - | SIP-7 | Carling Technologies | - | - | - | 10 | - | - | 15.75 V | 14.25 V | - | Carling Technologies | - | + 70 C | - | - | - 40 C | - | Through Hole | - | - | - | - | - | 15 V | - | - | - | - | RY | - | Switches | - | - | 1 Output | - | - | - | 1 W | Rocker Switches | 1 kV | - | - | Isolated | - | - | Rocker Switches | 10.2 mm | 19.65 mm | 7.05 mm | ||
![]() RS-4815SZ/H2 Recom | In Stock | - | - | - | SIP-8 | Carling Technologies | - | - | - | 10 | - | - | 72 V | 18 V | - | Carling Technologies | - | + 75 C | - | - | - 40 C | - | Through Hole | - | - | - | - | - | 15 V | - | - | - | - | RS-S_D(Z) | - | Switches | - | - | 1 Output | - | - | - | 2 W | Rocker Switches | 2 kV | - | - | Isolated | - | - | Rocker Switches | 11.1 mm | 21.8 mm | 9.2 mm | ||
![]() RY-1205S Recom | 2998 |
| - | Through Hole | SIP-7 | Carling Technologies | 1pc(s) | (L x W x H) 19.65 x 7.05 x 10.2 mm | SIP 7 | 10 | 12V | 11.4 → 12.6 V dc | 12.6 V | 11.4 V | Yes | Carling Technologies | 200mA | + 70 C | +70°C | 12V | - 40 C | -40°C | Through Hole | 1x | 200mA | - | 5V | 5V | 5 V | - | SIP | Yes | EN 60950-1 | RY | RY-1205S | Switches | 1W | 10.2mm | 1 | 60% | 5V dc | 200mA | 1 W | Rotary Switches | 1kV dc | 1W | ±1% | Isolated | - | - | Rotary Switches | 10.2mm | 19.65mm | 7.05mm | ||
![]() RW2-4815D/H3 Recom | In Stock | - | - | - | DIP-16 | Carling Technologies | - | - | - | 10 | - | - | 72 V | 36 V | - | Carling Technologies | - | + 85 C | - | - | - 40 C | - | Through Hole | - | - | 67 mA | - | - | 15 V | - 15 V | - | - | - | RW2 | - | Switches | - | - | 2 Output | - | - | - | 2 W | Rocker Switches | 3 kV | - | - | Isolated | - | - | Rocker Switches | 9.7 mm | 24.2 mm | 14.5 mm |