Filters
  • Length
  • Number of Outputs
  • Width
  • Height
  • Mounting Styles
  • Output Voltage-Channel 1
  • Product
  • Input Voltage-Max
  • Input Voltage-Min
  • Output Power
  • Maximum Operating Temperature
  • Minimum Operating Temperature

Attribute column

Manufacturer

Recom DC DC Converters

View Mode:
10000 Results

Product

Inventory

Pricing(USD)

Quantity

Datasheet

RoHS

Contact Plating

Package / Case

Base/Housing Material

Body Orientation

Contact Materials

Input Voltage-Max

Input Voltage-Min

Maximum Operating Temperature

Minimum Operating Temperature

Mounting

Mounting Styles

Output Current-Channel 2

Output Voltage-Channel 1

Output Voltage-Channel 2

Pole Throw Configuration

Qualification

Switch Configuration

Termination Method

Voltage, Rating

Operating Temperature

Temperature Coefficient

Resistance

Gender

Subcategory

Power Rating

Pitch

Resistor Type

Number of Outputs

Housing Color

Output Power

Product Type

Resistance Tolerance

Isolation Voltage

Product

Product Length

Product Width

Height

Length

Width

In Stock

-

-

-

DIP-24

-

-

-

18 V

9 V

+ 75 C

- 40 C

-

Through Hole

-

9 V

-

-

-

-

-

-

-

-

-

-

DC-DC Converter

-

-

-

1 Output

-

6 W

Isolated DC-DC Converters

-

8 kV

Isolated

-

-

10.2 mm

31.8 mm

20.3 mm

In Stock

-

-

-

DIP-24

-

-

-

9 V

4.5 V

+ 85 C

- 40 C

-

Through Hole

145 mA

12 V

- 12 V

-

-

-

-

-

-

-

-

-

DC-DC Converter

125 mW

-

High Reliability, MIL-PRF-39017

2 Output

-

3.5 W

Isolated DC-DC Converters

1

8 kV

Isolated

-

-

10.2 mm

31.8 mm

20.3 mm

In Stock

-

-

-

DIP-24

-

-

-

9 V

4.5 V

+ 85 C

- 40 C

-

Through Hole

-

24 V

-

-

-

-

-

-

-

-

-

-

DC-DC Converter

250 mW

-

High Reliability, MIL-PRF-39017

1 Output

-

3.5 W

Isolated DC-DC Converters

1

8 kV

Isolated

-

-

10.2 mm

31.8 mm

20.3 mm

In Stock

-

-

-

DIP-24

-

-

-

18 V

9 V

+ 75 C

- 40 C

-

Through Hole

-

15 V

-

-

-

-

-

-

-

100 ppm/K

2.87 Ohm

-

DC-DC Converter

0.125 W

-

General Purpose

1 Output

-

6 W

Isolated DC-DC Converters

1

8 kV

Isolated

2

1.25

10.2 mm

31.8 mm

20.3 mm

In Stock

-

-

-

DIP-24

-

-

-

18 V

9 V

+ 80 C

- 40 C

-

Through Hole

-

9 V

-

-

AEC-Q200

-

-

-

-

100 ppm/K

4.3 kOhm

-

DC-DC Converter

0.125 W

-

General Purpose

1 Output

-

5 W

Isolated DC-DC Converters

1

10 kV

Isolated

2 mm

1.25 mm

10.2 mm

31.8 mm

20.3 mm

In Stock

-

-

-

DIP-24

-

-

-

75 V

36 V

+ 80 C

- 40 C

-

Through Hole

277 mA

9 V

- 9 V

-

-

-

-

-

-

100 ppm/K

3 Ohm

-

DC-DC Converter

0.25 W

-

General Purpose

2 Output

-

5 W

Isolated DC-DC Converters

1

10 kV

Isolated

3.2

1.6

10.2 mm

31.8 mm

20.3 mm

In Stock

-

-

-

DIP-24

-

-

-

36 V

18 V

+ 75 C

- 40 C

-

Through Hole

335 mA

9 V

- 9 V

-

AEC-Q200

-

-

-

-

100 ppm/K

22 kOhm

-

DC-DC Converter

0.25 W

-

General Purpose

2 Output

-

6 W

Isolated DC-DC Converters

1

8 kV

Isolated

3.2 mm

1.6 mm

10.2 mm

31.8 mm

20.3 mm

In Stock

-

-

-

DIP-24

-

-

-

18 V

9 V

+ 85 C

- 40 C

-

Through Hole

350 mA

5 V

- 5 V

-

-

-

-

-

-

50.0000 ppm/°C

37.4 kOhm

-

DC-DC Converter

0.125 W

-

High Reliability, MIL-PRF-55182

2 Output

-

3.5 W

Isolated DC-DC Converters

0.1

10 kV

Isolated

7.62

-

10.2 mm

31.8 mm

20.3 mm

In Stock

-

-

-

DIP-24

-

-

-

75 V

36 V

+ 80 C

- 40 C

-

Through Hole

500 mA

5 V

- 5 V

-

-

-

-

-

-

25.0000 ppm/°C

681 Ohm

-

DC-DC Converter

0.1 W

-

-

2 Output

-

5 W

Isolated DC-DC Converters

0.1

8 kV

Isolated

7.06

-

10.2 mm

31.8 mm

20.3 mm

In Stock

-

-

Gold

DIP-24

Thermoplastic

Straight

Phosphor Bronze

75 V

36 V

+ 85 C

- 40 C

Through Hole

Through Hole

-

5 V

-

-

-

-

Solder

-

-65 to 105 °C

-

-

Header

DC-DC Converter

-

2.5400 mm

-

1 Output

Black

3.5 W

Isolated DC-DC Converters

-

8 kV

Isolated

27.53 mm

-

10.2 mm

31.8 mm

20.3 mm

In Stock

-

-

-

DIP-24

-

-

-

18 V

9 V

+ 85 C

- 40 C

-

Through Hole

194 mA

9 V

- 9 V

-

-

-

-

-

-

50.0000 ppm/°C

76.8 kOhm

-

DC-DC Converter

0.125 W

-

High Reliability, MIL-PRF-55182

2 Output

-

3.5 W

Isolated DC-DC Converters

1

10 kV

Isolated

7.62

-

10.2 mm

31.8 mm

20.3 mm

In Stock

-

-

-

DIP-24

-

-

-

18 V

9 V

+ 75 C

- 40 C

-

Through Hole

335 mA

9 V

- 9 V

-

-

-

-

-

-

100.0000 ppm/°C

1.6 MOhm

-

DC-DC Converter

0.25 W

-

High Reliability, MIL-PRF-39017

2 Output

-

6 W

Isolated DC-DC Converters

2

10 kV

Isolated

7.62

-

10.2 mm

31.8 mm

20.3 mm

In Stock

-

-

Gold Flash

DIP-24

-

-

Copper Alloy

9 V

4.5 V

+ 80 C

- 40 C

Through Hole

Through Hole

-

5 V

-

SPST

-

OFF (ON)

-

-

-30 to 85 °C

-

-

-

DC-DC Converter

-

-

-

1 Output

-

5 W

Isolated DC-DC Converters

-

10 kV

Isolated

-

-

10.2 mm

31.8 mm

20.3 mm

In Stock

-

-

-

DIP-24

-

-

-

18 V

9 V

+ 75 C

- 40 C

-

Through Hole

250 mA

12 V

- 12 V

-

-

-

-

-

-

100 ppm/K

931 kOhm

-

DC-DC Converter

0.125 W

-

General Purpose

2 Output

-

6 W

Isolated DC-DC Converters

1

10 kV

Isolated

2

1.25

10.2 mm

31.8 mm

20.3 mm

In Stock

-

-

-

DIP-24

-

-

-

18 V

9 V

+ 85 C

- 40 C

-

Through Hole

-

15 V

-

-

-

-

-

200 V

-

50.0000 ppm/°C

2.61

-

DC-DC Converter

0.125 W

-

High Reliability, MIL-PRF-55182

1 Output

-

3.5 W

Isolated DC-DC Converters

1

10 kV

Isolated

7.62 mm

-

10.2 mm

31.8 mm

20.3 mm

In Stock

-

-

-

1/4 Brick

-

-

-

160 V

16 V

+ 85 C

- 40 C

-

Through Hole

-

48 V

-

-

-

-

-

-

-

200 ppm/K

91 Ohm

-

DC-DC Converter

0.05 W

-

-

1 Output

-

40 W

Isolated DC-DC Converters

5

3 kV

Isolated

0.6

0.3

12.7 mm

57.9 mm

36.8 mm

In Stock

-

-

-

DIP-24

-

-

-

18 V

9 V

+ 80 C

- 40 C

-

Through Hole

208 mA

12 V

- 12 V

-

-

-

-

-

-

50.0000 ppm/°C

1 kOhm

-

DC-DC Converter

0.125 W

-

High Reliability, MIL-PRF-55182

2 Output

-

5 W

Isolated DC-DC Converters

1

8 kV

Isolated

7.62

-

10.2 mm

31.8 mm

20.3 mm

In Stock

-

-

-

DIP-24

-

-

-

18 V

9 V

+ 85 C

- 40 C

-

Through Hole

145 mA

12 V

- 12 V

-

-

-

-

-

-

100.0000 ppm/°C

249 Ohm

-

DC-DC Converter

0.125 W

-

High Reliability, MIL-PRF-39017

2 Output

-

3.5 W

Isolated DC-DC Converters

1

10 kV

Isolated

4.75

-

10.2 mm

31.8 mm

20.3 mm

In Stock

-

-

-

DIP-24

-

-

-

75 V

36 V

+ 80 C

- 40 C

-

Through Hole

-

24 V

-

-

-

-

-

-

-

-

-

-

DC-DC Converter

100 mW

-

High Reliability, MIL-PRF-55182

1 Output

-

5 W

Isolated DC-DC Converters

0.1

10 kV

Isolated

-

-

10.2 mm

31.8 mm

20.3 mm

In Stock

-

-

-

DIP-24

-

-

-

36 V

18 V

+ 75 C

- 40 C

-

Through Hole

200 mA

15 V

- 15 V

-

-

-

-

-

-

100 ppm/K

78.7 Ohm

-

DC-DC Converter

0.25 W

-

General Purpose

2 Output

-

6 W

Isolated DC-DC Converters

1

10 kV

Isolated

3.2

1.6

10.2 mm

31.8 mm

20.3 mm