- Length
- Number of Outputs
- Width
- Height
- Mounting Styles
- Output Voltage-Channel 1
- Product
- Input Voltage-Max
- Input Voltage-Min
- Output Power
- Maximum Operating Temperature
- Minimum Operating Temperature
Attribute column
Manufacturer
Recom DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Package / Case | Body dimensions | Body Orientation | Case | Certificates | Contact Materials | Dimensions | Gross weight | Input Voltage-Max | Input Voltage-Min | Insulation voltage | Manufacturer series | Maximum Operating Temperature | Minimum Operating Temperature | Mounting | Mounting Styles | Output Current-Channel 2 | Output Voltage-Channel 1 | Output Voltage-Channel 2 | Protection1 | Terminate To | Termination Method | Type of converter | Operating temperature | Operating Temperature | Series | Temperature Coefficient | Resistance | Gender | Capacitance | Subcategory | Power Rating | Resistor Type | Number of outputs | Number of Outputs | Efficiency | Output voltage | Output current | Output Power | Protections | Product Type | Resistance Tolerance | Isolation Voltage | Power | Output voltage 2 | Product | Output current 2 | Input voltage | Input Voltage | Product Length | Product Width | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | DIP-24 | - | - | - | - | - | - | - | 9 V | 4.5 V | - | - | + 80 C | - 40 C | - | Through Hole | 277 mA | 9 V | 9 V | - | - | - | - | - | - | - | 50.0000 ppm/°C | 49.9 kOhm | - | - | DC-DC Converter | 0.25 W | High Reliability, MIL-PRF-55182 | - | 2 Output | - | - | - | 5 W | - | Isolated DC-DC Converters | 0.1 | 8 kV | - | - | Isolated | - | - | - | 8.89 | - | 10.2 mm | 31.8 mm | 20.3 mm | ||
Tiny WHSL | In Stock | - | - | - | DIP-24 | - | - | - | - | - | - | - | 18 V | 9 V | - | - | + 85 C | - 40 C | - | Through Hole | - | 9 V | - | - | - | - | - | - | - | - | 100 ppm/K | 340 kOhm | - | - | DC-DC Converter | 0.05 W | General Purpose | - | 1 Output | - | - | - | 3.5 W | - | Isolated DC-DC Converters | 1 | 10 kV | - | - | Isolated | - | - | - | 0.6 | 0.3 | 10.2 mm | 31.8 mm | 20.3 mm | ||
![]() RP60Q-11015SRUW/N Recom | In Stock | - | - | - | 1/4 Brick | - | - | - | - | - | - | - | 160 V | 16 V | - | - | + 85 C | - 40 C | - | Through Hole | - | 15 V | - | - | - | - | - | - | - | - | 50.0000 ppm/°C | 499 kOhm | - | - | DC-DC Converter | 0.125 W | High Reliability, MIL-PRF-55182 | - | 1 Output | - | - | - | 40 W | - | Isolated DC-DC Converters | 1 | 3 kV | - | - | Isolated | - | - | - | 7.62 | - | 12.7 mm | 57.9 mm | 36.8 mm | ||
Tiny WHSL | In Stock | - | - | - | DIP-24 | - | - | - | - | - | - | - | 18 V | 9 V | - | - | + 85 C | - 40 C | - | Through Hole | 194 mA | 9 V | - 9 V | - | - | - | - | - | - | - | - | - | - | 470 pF | DC-DC Converter | - | - | - | 2 Output | - | - | - | 3.5 W | - | Isolated DC-DC Converters | - | 10 kV | - | - | Isolated | - | - | - | - | - | 10.2 mm | 31.8 mm | 20.3 mm | ||
![]() REM5E-0505D/R8/A/X1 Recom | In Stock | - | - | Gold | DIP-24 | - | Straight | - | - | Brass | - | - | 9 V | 4.5 V | - | - | + 80 C | - 40 C | Cable Mount | Through Hole | 500 mA | 5 V | - 5 V | - | RG178/U Cable | Crimp | - | - | -65 to 165 °C | - | - | - | Receptacle | - | DC-DC Converter | - | - | - | 2 Output | - | - | - | 5 W | - | Isolated DC-DC Converters | - | 8 kV | - | - | Isolated | - | - | - | - | - | 10.2 mm | 31.8 mm | 20.3 mm | ||
![]() R-78K3.3-2.0 Recom | In Stock | - | - | - | - | - | - | - | - | - | - | - | 36 VDC | 4.5 VDC | - | - | + 115 C | - 40 C | - | Through Hole | - | 3.3 VDC | - | - | - | - | - | - | - | R-78K-2.0 | - | - | - | - | - | - | - | - | 1 Output | - | - | - | - | - | - | - | - | - | - | Non-Isolated / POL | - | - | 4.5 VDC to 36 VDC | - | - | 10.2 mm | 11.5 mm | 7.55 mm | ||
![]() RSH2-0524S/H3 Recom | In Stock | - | - | - | DIP-14-7 | - | - | - | - | - | 18.9 mm x 17.2 mm x 8.7 mm | - | 13.2 V | 4.5 V | - | - | + 85 C | - 40 C | - | SMD/SMT | - | 24 V | - | - | - | - | - | - | - | RSH2 | - | - | - | - | DC-DC Converter | - | - | - | 1 Output | - | - | - | 2 W | - | Isolated DC-DC Converters | - | 3 kV | - | - | Isolated | - | - | 4.5 VDC to 13.2 VDC | - | - | 8.7 mm | 18.9 mm | 17.2 mm | ||
![]() RSH2-1224S/H2-R Recom | In Stock | - | - | - | DIP-14-7 | - | - | - | - | - | 18.9 mm x 17.2 mm x 8.7 mm | - | 18 V | 9 V | - | - | + 85 C | - 40 C | - | SMD/SMT | - | 24 V | - | - | - | - | - | - | - | RSH2 | - | - | - | - | DC-DC Converter | - | - | - | 1 Output | - | - | - | 2 W | - | Isolated DC-DC Converters | - | 2 kV | - | - | Isolated | - | - | 9 VDC to 18 VDC | - | - | 8.7 mm | 18.9 mm | 17.2 mm | ||
![]() RSH2-1205S/H3-R Recom | In Stock | - | - | - | DIP-14-7 | - | - | - | - | - | 18.9 mm x 17.2 mm x 8.7 mm | - | 18 V | 9 V | - | - | + 85 C | - 40 C | - | SMD/SMT | - | 5 V | - | - | - | - | - | - | - | RSH2 | - | - | - | - | DC-DC Converter | - | - | - | 1 Output | - | - | - | 2 W | - | Isolated DC-DC Converters | - | 3 kV | - | - | Isolated | - | - | 9 VDC to 18 VDC | - | - | 8.7 mm | 18.9 mm | 17.2 mm | ||
![]() RPL-3.0A-CT Recom | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() R3M-4812S/SMD Recom | In Stock | - | - | - | SMD-7 | - | - | - | - | - | 14.2 mm x 9.1 mm x 10.2 mm | - | 75 VDC | 18 VDC | - | - | + 71 C | - 40 C | - | SMD/SMT | - | 12 VDC | - | - | - | - | - | - | - | R3M | - | - | - | - | - | - | - | - | 1 Output | - | - | - | 3 W | - | - | - | 1.6 kVDC | - | - | Isolated | - | - | +/- 18 VDC to +/- 75 VDC | - | - | 10.2 mm | 14.2 mm | 9.1 mm | ||
![]() R2M-4805S/SMD Recom | 2489 |
| - | - | SMD-7 | - | - | - | - | - | 14.2 mm x 9.1 mm x 10.2 mm | - | 75 VDC | 18 VDC | - | - | + 85 C | - 40 C | - | SMD/SMT | - | 5 VDC | - | - | - | - | - | - | - | R2M | - | - | - | - | - | - | - | - | 1 Output | - | - | - | 2 W | - | - | - | 1.6 kVDC | - | - | Isolated | - | - | +/- 18 VDC to +/- 75 VDC | - | - | 10.2 mm | 14.2 mm | 9.1 mm | ||
![]() R2M-1215S/SMD Recom | In Stock | - | - | - | SMD-7 | - | - | - | - | - | 14.2 mm x 9.1 mm x 10.2 mm | - | 18 VDC | 4.5 VDC | - | - | + 85 C | - 40 C | - | SMD/SMT | - | 15 VDC | - | - | - | - | - | - | - | R2M | - | - | - | - | - | - | - | - | 1 Output | - | - | - | 2 W | - | - | - | 1.6 kVDC | - | - | Isolated | - | - | +/- 4.5 VDC to +/- 18 VDC | - | - | 10.2 mm | 14.2 mm | 9.1 mm | ||
![]() R2M-2405S Recom | 730 |
| - | - | DIP-7 | - | - | - | - | - | - | - | 36 VDC | 9 VDC | - | - | + 85 C | - 40 C | - | Through Hole | - | 5 VDC | - | - | - | - | - | - | - | R2M | - | - | - | - | - | - | - | - | 1 Output | - | - | - | 2 W | - | - | - | 1.6 kVDC | - | - | Isolated | - | - | - | - | - | 10.2 mm | 13.2 mm | 9.1 mm | ||
![]() R3M-4815S/SMD Recom | In Stock | - | - | - | SMD-7 | - | - | - | - | - | 14.2 mm x 9.1 mm x 10.2 mm | - | 75 VDC | 18 VDC | - | - | + 71 C | - 40 C | - | SMD/SMT | - | 15 VDC | - | - | - | - | - | - | - | R3M | - | - | - | - | - | - | - | - | 1 Output | - | - | - | 3 W | - | - | - | 1.6 kVDC | - | - | Isolated | - | - | +/- 18 VDC to +/- 75 VDC | - | - | 10.2 mm | 14.2 mm | 9.1 mm | ||
![]() RP20-2412DF RECOM | In Stock | - | - | - | - | 50.8x25.4x10.2mm | - | 2"x1" | RoHS compliant | - | - | 27g | - | - | 1.6kV DC | RP20-F | - | - | - | - | - | - | - | short circuit protection SCP | - | - | DC/DC | -40...70°C | - | - | - | - | - | - | - | - | - | - | - | 87% | 12V DC | 0.833A | - | anti-overload OPP | - | - | - | 20W | -12V DC | - | 833mA | 18...36V DC | - | - | - | - | - | - | ||
![]() RPP20-2412S RECOM | In Stock | - | - | - | - | 40.6x25.4x12.7mm | - | 1,6"x1" | RoHS compliant | - | - | 27g | - | - | 2.25kV DC | RPP20 | - | - | - | - | - | - | - | overheating OTP | - | - | DC/DC | - | - | - | - | - | - | - | - | - | - | - | - | 90% | 12V DC | 1.67A | - | anti-overload OPP | - | - | - | 20W | - | - | - | 18...36V DC | - | - | - | - | - | - | ||
![]() RP12-4805SAW RECOM | In Stock | - | - | - | - | 31.8x20.3x10.2mm | - | DIP24 | RoHS compliant | - | - | 18g | - | - | 1.6kV DC | RP12-AW | - | - | - | - | - | - | - | short circuit protection SCP | - | - | DC/DC | -40...70°C | - | - | - | - | - | - | - | - | - | 1 | - | 87% | 5.1V DC | 2.4A | - | anti-overload OPP | - | - | - | 12W | - | - | - | 18...75V DC | - | - | - | - | - | - | ||
![]() RP180H-11048SRW/P-HC RECOM | In Stock | - | - | - | - | 61x57.9x24.13mm | - | Half Brick | RoHS compliant | - | - | 157g | - | - | 3kV DC | RP180H-RW | - | - | - | - | - | - | - | short circuit protection SCP | - | - | DC/DC | -40...90°C | - | - | - | - | - | - | - | - | - | 1 | - | 90% | 48V DC | 3.8A | - | anti-overload OPP | - | - | - | 0.18kW | - | - | - | 43...160V DC | - | - | - | - | - | - | ||
![]() RP15-4815DFW/P RECOM | In Stock | - | - | - | - | 50.8x25.4x10.2mm | - | 2"x1" | RoHS compliant | - | - | 27g | - | - | 1.6kV DC | RP15-FW | - | - | - | - | - | - | - | undervoltage UVP | - | - | DC/DC | -40...80°C | - | - | - | - | - | - | - | - | - | - | - | 88% | 15V DC | 0.5A | - | anti-overload OPP | - | - | - | 15W | -15V DC | - | 0.5A | 18...75V DC | - | - | - | - | - | - |