- Length
- Number of Outputs
- Width
- Height
- Mounting Styles
- Output Voltage-Channel 1
- Product
- Input Voltage-Max
- Input Voltage-Min
- Output Power
- Isolation Voltage
- Maximum Operating Temperature
Attribute column
Manufacturer
Recom DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Cable entry | Degree of protection (IP), front side | Input Voltage-Max | Input Voltage-Min | Maximum Operating Temperature | Minimum Operating Temperature | Modular version | Mounting Styles | Number of auxiliary contacts as normally closed contact | Number of auxiliary contacts as normally open contact | Number of normally closed contacts as main contact | Number of normally open contacts as main contact | Output Current-Channel 2 | Output Voltage-Channel 1 | Output Voltage-Channel 2 | Rated control supply voltage at AC 50 Hz | Rated control supply voltage at AC 60 Hz | Rated control supply voltage at DC | Rated operation current Ie at AC-1, 400 V | Rated operation current Ie at AC-3, 400 V | Rated operation current Ie at AC-4, 400 V | Rated operation power at AC-3, 400 V | Rated operation power at AC-4, 400 V | Rated operation power NEMA | Rated permanent current Iu | Type of control element | Type of electrical connection of main circuit | Voltage type for actuating | Subcategory | Number of Outputs | Output Power | Product Type | Isolation Voltage | Product | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() REM5E-2424S/R10/A/X1 Recom | In Stock | - | - | DIP-24 | - | - | 36 V | 18 V | + 80 C | - 40 C | - | Through Hole | - | - | - | - | - | 24 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DC-DC Converter | 1 Output | 5 W | Isolated DC-DC Converters | 10 kV | Isolated | 10.2 mm | 31.8 mm | 20.3 mm | ||
![]() REM5E-2415D/R8/A/X1 Recom | In Stock | - | - | DIP-24 | - | - | 36 V | 18 V | + 80 C | - 40 C | - | Through Hole | - | - | - | - | 166 mA | 15 V | - 15 V | - | - | - | - | - | - | - | - | - | - | - | - | - | DC-DC Converter | 2 Output | 5 W | Isolated DC-DC Converters | 8 kV | Isolated | 10.2 mm | 31.8 mm | 20.3 mm | ||
Tiny WHSL | In Stock | - | - | DIP-24 | - | - | 18 V | 9 V | + 85 C | - 40 C | - | Through Hole | - | - | - | - | - | 24 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DC-DC Converter | 1 Output | 3.5 W | Isolated DC-DC Converters | 10 kV | Isolated | 10.2 mm | 31.8 mm | 20.3 mm | ||
![]() REM5E-1212D/R10/A Recom | In Stock | - | - | DIP-24 | - | - | 18 V | 9 V | + 80 C | - 40 C | - | Through Hole | - | - | - | - | 208 mA | 12 V | - 12 V | - | - | - | - | - | - | - | - | - | - | - | - | - | DC-DC Converter | 2 Output | 5 W | Isolated DC-DC Converters | 10 kV | Isolated | 10.2 mm | 31.8 mm | 20.3 mm | ||
![]() REM5E-2415S/R8/A/X1 Recom | In Stock | - | - | DIP-24 | - | - | 36 V | 18 V | + 80 C | - 40 C | - | Through Hole | - | - | - | - | - | 15 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DC-DC Converter | 1 Output | 5 W | Isolated DC-DC Converters | 8 kV | Isolated | 10.2 mm | 31.8 mm | 20.3 mm | ||
Tiny WHSL | In Stock | - | - | DIP-24 | - | - | 9 V | 4.5 V | + 85 C | - 40 C | - | Through Hole | - | - | - | - | - | 5 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DC-DC Converter | 1 Output | 3.5 W | Isolated DC-DC Converters | 8 kV | Isolated | 10.2 mm | 31.8 mm | 20.3 mm | ||
Tiny WHSL | In Stock | - | - | DIP-24 | - | - | 75 V | 36 V | + 85 C | - 40 C | - | Through Hole | - | - | - | - | 194 mA | 9 V | - 9 V | - | - | - | - | - | - | - | - | - | - | - | - | - | DC-DC Converter | 2 Output | 3.5 W | Isolated DC-DC Converters | 8 kV | Isolated | 10.2 mm | 31.8 mm | 20.3 mm | ||
Tiny WHSL | In Stock | - | - | DIP-24 | - | - | 75 V | 36 V | + 75 C | - 40 C | - | Through Hole | - | - | - | - | - | 24 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DC-DC Converter | 1 Output | 6 W | Isolated DC-DC Converters | 8 kV | Isolated | 10.2 mm | 31.8 mm | 20.3 mm | ||
Tiny WHSL | In Stock | - | - | DIP-24 | - | - | 36 V | 18 V | + 85 C | - 40 C | - | Through Hole | - | - | - | - | 145 mA | 12 V | - 12 V | - | - | - | - | - | - | - | - | - | - | - | - | - | DC-DC Converter | 2 Output | 3.5 W | Isolated DC-DC Converters | 10 kV | Isolated | 10.2 mm | 31.8 mm | 20.3 mm | ||
![]() REM6E-4824S/R8/A Recom | In Stock | - | - | DIP-24 | - | - | 75 V | 36 V | + 75 C | - 40 C | - | Through Hole | - | - | - | - | - | 24 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DC-DC Converter | 1 Output | 6 W | Isolated DC-DC Converters | 8 kV | Isolated | 10.2 mm | 31.8 mm | 20.3 mm | ||
Tiny WHSL | In Stock | - | - | DIP-24 | - | - | 18 V | 9 V | + 85 C | - 40 C | - | Through Hole | - | - | - | - | 350 mA | 5 V | - 5 V | - | - | - | - | - | - | - | - | - | - | - | - | - | DC-DC Converter | 2 Output | 3.5 W | Isolated DC-DC Converters | 8 kV | Isolated | 10.2 mm | 31.8 mm | 20.3 mm | ||
Tiny WHSL | In Stock | - | - | DIP-24 | - | - | 18 V | 9 V | + 75 C | - 40 C | - | Through Hole | - | - | - | - | 335 mA | 9 V | - 9 V | - | - | - | - | - | - | - | - | - | - | - | - | - | DC-DC Converter | 2 Output | 6 W | Isolated DC-DC Converters | 10 kV | Isolated | 10.2 mm | 31.8 mm | 20.3 mm | ||
Tiny WHSL | In Stock | - | - | DIP-24 | Other | IP30 | 75 V | 36 V | + 75 C | - 40 C | - | Through Hole | - | - | - | - | - | 12 V | - | - | - | - | - | - | - | - | - | - | 125 | Cover grip | Frame clamp | - | DC-DC Converter | 1 Output | 6 W | Isolated DC-DC Converters | 10 kV | Isolated | 10.2 mm | 31.8 mm | 20.3 mm | ||
![]() REM5E-1209S/R10/A Recom | In Stock | - | - | DIP-24 | - | - | 18 V | 9 V | + 80 C | - 40 C | - | Through Hole | - | - | - | - | - | 9 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DC-DC Converter | 1 Output | 5 W | Isolated DC-DC Converters | 10 kV | Isolated | 10.2 mm | 31.8 mm | 20.3 mm | ||
Tiny WHSL | In Stock | - | - | DIP-24 | - | Other | 75 V | 36 V | + 75 C | - 40 C | - | Through Hole | - | - | - | - | - | 9 V | - | - | - | - | - | - | - | - | - | - | 160 | Other | Clamp bracket | - | DC-DC Converter | 1 Output | 6 W | Isolated DC-DC Converters | 8 kV | Isolated | 10.2 mm | 31.8 mm | 20.3 mm | ||
![]() REM6E-2412D/R10/A Recom | In Stock | - | - | DIP-24 | - | - | 36 V | 18 V | + 75 C | - 40 C | Yes | Through Hole | - | 1 | - | 3 | 250 mA | 12 V | - 12 V | - | - | 24 - 24 | 22 | 16 | 11.5 | 7.5 | - | 7.355 | - | - | Spring clamp connection | DC | DC-DC Converter | 2 Output | 6 W | Isolated DC-DC Converters | 10 kV | Isolated | 10.2 mm | 31.8 mm | 20.3 mm | ||
Tiny WHSL | In Stock | - | - | DIP-24 | - | - | 18 V | 9 V | + 85 C | - 40 C | - | Through Hole | - | - | - | - | - | 24 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DC-DC Converter | 1 Output | 3.5 W | Isolated DC-DC Converters | 8 kV | Isolated | 10.2 mm | 31.8 mm | 20.3 mm | ||
Tiny WHSL | In Stock | - | - | DIP-24 | - | - | 75 V | 36 V | + 85 C | - 40 C | Yes | Through Hole | 4 | 4 | 0 | 3 | 194 mA | 9 V | - 9 V | 380 - 460 | 380 - 460 | - | 910 | 820 | 690 | 450 | 191 | 514.849 | - | - | Rail connection | AC | DC-DC Converter | 2 Output | 3.5 W | Isolated DC-DC Converters | 8 kV | Isolated | 10.2 mm | 31.8 mm | 20.3 mm | ||
![]() REM3.5E-1209S/R10/A Recom | In Stock | - | - | DIP-24 | - | - | 18 V | 9 V | + 85 C | - 40 C | Yes | Through Hole | 2 | 2 | 0 | 3 | - | 9 V | - | - | - | 110 - 110 | 275 | 97 | - | 55 | - | 55.162 | - | - | Screw connection | DC | DC-DC Converter | 1 Output | 3.5 W | Isolated DC-DC Converters | 10 kV | Isolated | 10.2 mm | 31.8 mm | 20.3 mm | ||
![]() REM6E-4809D/R8/A/X1 Recom | In Stock | - | - | DIP-24 | - | - | 75 V | 36 V | + 75 C | - 40 C | Yes | Through Hole | 1 | 0 | - | 3 | 335 mA | 9 V | - 9 V | 175 - 280 | 175 - 280 | 175 - 280 | 130 | 95 | 80 | 45 | - | 55.162 | - | - | Screw connection | AC/DC | DC-DC Converter | 2 Output | 6 W | Isolated DC-DC Converters | 8 kV | Isolated | 10.2 mm | 31.8 mm | 20.3 mm |