- Length
- Number of Outputs
- Width
- Height
- Mounting Styles
- Output Voltage-Channel 1
- Product
- Input Voltage-Max
- Input Voltage-Min
- Output Power
- Isolation Voltage
- Maximum Operating Temperature
Attribute column
Manufacturer
Recom DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Approvals | Body dimensions | Brand | Case | Certificates | Content | Dim | Enclosure | Factory Pack QuantityFactory Pack Quantity | Gross weight | Input voltage (max.) | Input Voltage Range | Input Voltage-Max | Input Voltage-Min | Insulation voltage | Isolated | Manufacturer | Manufacturer Part Number | Manufacturer series | Max. output current | Maximum Operating Temperature | Maximum Temperature | Min. input voltage | Minimum Operating Temperature | Minimum Temperature | Mounting Styles | No. of outputs | Output current (max.) - rounded | Output Current-Channel 2 | Output voltage (max.) | Output voltage (min.) | Output Voltage-Channel 1 | Output Voltage-Channel 2 | Package | Part # Aliases | Protection1 | RoHS | RoHS-compliant | Standards Met | SwitchingFrequency | Type of converter | Unit Weight | Operating temperature | Packaging | Series | Tolerance | Temperature Coefficient | Type | Resistance | Composition | Subcategory | Power Rating | Technology | Depth | Style | Termination Style | Number of outputs | Number of Outputs | Efficiency | Output voltage | Output Voltage | Operating Supply Voltage | Cable Length | Output current | Output Current | Output Power | Protections | Product Type | Operating Temperature Range | Output Format | Isolation Voltage | Power | Output voltage 2 | Load Regulation | Product | Features | Compliance | Output current 2 | Input voltage | Input Voltage | Product Category | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() REM60-4812DW RECOM | In Stock | - | - | - | - | - | 57.9x36.8x12.7mm | - | 2.3"x1.5" | RoHS compliant | - | - | - | - | 20g | - | - | - | - | 5kV | - | - | - | REM60-W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | short circuit protection SCP | - | - | - | 250kHz | DC/DC | - | -40...105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | 90% | 12V DC | - | - | - | 2.5A | - | - | anti-overload OLP | - | - | - | - | 60W | -12V DC | - | - | - | - | 2.5A | 18...75V DC | - | - | - | - | - | ||
![]() REM60-2424SW RECOM | In Stock | - | - | - | - | - | 57.9x36.8x12.7mm | - | 2.3"x1.5" | RoHS compliant | - | - | - | - | 20g | - | - | - | - | 5kV | - | - | - | REM60-W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | short circuit protection SCP | - | - | - | 250kHz | DC/DC | - | -40...105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | 90% | 24V DC | - | - | - | 2.5A | - | - | anti-overload OLP | - | - | - | - | 60W | - | - | - | - | - | - | 9...36V DC | - | - | - | - | - | ||
![]() REM60-4815DW RECOM | In Stock | - | - | - | - | - | 57.9x36.8x12.7mm | - | 2.3"x1.5" | RoHS compliant | - | - | - | - | 20g | - | - | - | - | 5kV | - | - | - | REM60-W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | short circuit protection SCP | - | - | - | 250kHz | DC/DC | - | -40...105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | 90% | 15V DC | - | - | - | 2A | - | - | anti-overload OLP | - | - | - | - | 60W | -15V DC | - | - | - | - | 2A | 18...75V DC | - | - | - | - | - | ||
![]() REM60-485.1SW RECOM | In Stock | - | - | - | - | - | 57.9x36.8x12.7mm | - | 2.3"x1.5" | RoHS compliant | - | - | - | - | 20g | - | - | - | - | 5kV | - | - | - | REM60-W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | short circuit protection SCP | - | - | - | 250kHz | DC/DC | - | -40...105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | 89.5% | 5.1V DC | - | - | - | 12A | - | - | anti-overload OLP | - | - | - | - | 60W | - | - | - | - | - | - | 18...75V DC | - | - | - | - | - | ||
![]() REM60-4812SW RECOM | In Stock | - | - | - | - | - | 57.9x36.8x12.7mm | - | 2.3"x1.5" | RoHS compliant | - | - | - | - | 20g | - | - | - | - | 5kV | - | - | - | REM60-W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | short circuit protection SCP | - | - | - | 250kHz | DC/DC | - | -40...105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | 92% | 12V DC | - | - | - | 5A | - | - | anti-overload OLP | - | - | - | - | 60W | - | - | - | - | - | - | 18...75V DC | - | - | - | - | - | ||
![]() REM60-4824SW RECOM | In Stock | - | - | - | - | - | 57.9x36.8x12.7mm | - | 2.3"x1.5" | RoHS compliant | - | - | - | - | 20g | - | - | - | - | 5kV | - | - | - | REM60-W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | short circuit protection SCP | - | - | - | 250kHz | DC/DC | - | -40...105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | 90% | 24V DC | - | - | - | 2.5A | - | - | anti-overload OLP | - | - | - | - | 60W | - | - | - | - | - | - | 18...75V DC | - | - | - | - | - | ||
![]() REM60-2412DW RECOM | In Stock | - | - | - | - | - | 57.9x36.8x12.7mm | - | 2.3"x1.5" | RoHS compliant | - | - | - | - | 20g | - | - | - | - | 5kV | - | - | - | REM60-W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | short circuit protection SCP | - | - | - | 250kHz | DC/DC | - | -40...105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | 90% | 12V DC | - | - | - | 2.5A | - | - | anti-overload OLP | - | - | - | - | 60W | -12V DC | - | - | - | - | 2.5A | 9...36V DC | - | - | - | - | - | ||
![]() R2D-1205 Recom | In Stock | - | - | - | SMD-10 | - | - | CTS Electronic Components | - | - | - | - | - | 1000 | - | - | - | 13.2 V | 10.8 V | - | - | CTS | - | - | - | + 100 C | - | - | - 40 C | - | SMD/SMT | - | - | 200 mA | - | - | 5 V | - 5 V | - | - | - | Details | - | - | - | - | 0.002187 oz | - | Reel | 345 | - | - | - | - | - | Oscillators | - | - | - | - | - | - | 2 Output | - | - | - | 3.3 V | - | - | - | 2 W | - | VCXO | - | LVPECL | 1 kV | - | - | - | Isolated | - | IEC; RoHS; UL | - | - | 10.8 V to 13.2 V | VCXO Oscillators | 9 mm | 5 mm | 3.2 mm | ||
Tiny WHSL | In Stock | - | - | - | SMD-24 | - | - | Vishay / Huntington | - | - | - | - | - | 1 | - | - | - | 72 V | 18 V | - | - | Vishay | - | - | - | + 350 C | - | - | - 55 C | - | Chassis Mount | - | - | 300 mA | - | - | 5 V | - 5 V | - | HL02506Z10R00JJ | - | Details | - | - | - | - | - | - | Bulk | FST | 5 % | 400 PPM / C | - | 10 Ohms | - | Resistors | 25 W | Wirewound | - | - | Solder Lug | - | 2 Output | - | - | - | - | - | - | - | 3 W | - | Wirewound Resistors | - 55 C to + 350 C | - | 2 kV | - | - | - | Tubular Resistors | - | - | - | - | 18 V to 72 V | Wirewound Resistors - Chassis Mount | 11.2 mm | 50.8 mm | 14.3 mm | ||
![]() R1S-2405 Recom | 74 |
| - | Surface Mount | SMD-8 | - | - | - | - | - | 1pc(s) | (L x W x H) 12.75 x 10.7 x 6.7 mm | SMD 5 | - | - | 26.4 | 21.6 → 26.4 V dc | 26.4 V | 21.6 V | - | Yes | - | - | - | 200mA | + 100 C | +100°C | 21.6V | - 40 C | -40°C | SMD/SMT | 1x | 200mA | - | 5V | 5V | 5 V | - | DIP 8 | - | - | - | Yes | REACH | - | - | - | - | - | R1S | - | - | R1S-2405 | - | - | DC-DC Converter | 1W | - | 6.7mm | - | - | - | 1 | 84% | - | 5V dc | - | - | - | 200mA | 1 W | - | Isolated DC-DC Converters | - | - | 1kV dc | 1W | - | ±12% | Isolated | - | IEC; RoHS; UL | - | - | 21.6 V to 26.4 V | - | 6.7mm | 12.75mm | 10.7mm | ||
![]() R1D-0509 Recom | In Stock | - | - | - | SMD-10 | - | - | - | - | - | - | - | - | - | - | - | - | 5.5 V | 4.5 V | - | - | - | - | - | - | + 100 C | - | - | - 40 C | - | SMD/SMT | - | - | 56 mA | - | - | 9 V | - 9 V | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | DC-DC Converter | - | - | - | - | - | - | 2 Output | - | - | - | - | - | - | - | 1 W | - | Isolated DC-DC Converters | - | - | 1 kV | - | - | - | Isolated | - | IEC; RoHS; UL | - | - | 4.5 V to 5.5 V | - | 7 mm | 15.24 mm | 10.7 mm | ||
![]() REC3-1205SRW/H6/C Recom | In Stock | - | - | - | DIP-24 | - | - | - | - | - | - | - | - | - | - | - | - | 18 V | 9 V | - | - | - | - | - | - | + 85 C | - | - | - 40 C | - | Through Hole | - | - | - | - | - | 5 V | - | - | - | - | - | - | - | - | - | - | - | - | REC3-S_DRW(Z) | - | - | - | - | - | DC-DC Converter | - | - | - | - | - | - | 1 Output | - | - | - | - | - | - | - | 3 W | - | Isolated DC-DC Converters | - | - | 6 kV | - | - | - | Isolated | - | - | - | - | - | - | 10.2 mm | 32 mm | 20.3 mm | ||
![]() REC8-4812DRWZ/H2/A/M Recom | In Stock | - | - | - | DIP-24 | - | - | - | - | - | - | - | - | - | - | - | - | 75 V | 18 V | - | - | - | - | - | - | + 71 C | - | - | - 40 C | - | Through Hole | - | - | 333 mA | - | - | 12 V | - 12 V | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | DC-DC Converter | - | - | - | - | - | - | 2 Output | - | - | - | - | - | - | - | 8 W | - | Isolated DC-DC Converters | - | - | 2 kV | - | - | - | Isolated | - | - | - | - | - | - | 10.2 mm | 32 mm | 20.3 mm | ||
![]() REC8-4805SRWZ/H2/A/M Recom | In Stock | - | - | - | DIP-24 | - | - | - | - | - | - | - | - | - | - | - | - | 75 V | 18 V | - | - | - | - | - | - | + 71 C | - | - | - 40 C | - | Through Hole | - | - | - | - | - | 5 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DC-DC Converter | - | - | - | - | - | - | 1 Output | - | - | - | - | - | - | - | 8 W | - | Isolated DC-DC Converters | - | - | 2 kV | - | - | - | Isolated | - | - | - | - | - | - | 10.2 mm | 32 mm | 20.3 mm | ||
![]() RP15-2412DAW Recom | In Stock | - | - | - | DIP-6 | - | - | - | - | - | - | - | - | - | - | - | - | 36 V | 9 V | - | - | - | - | - | - | + 67 C | - | - | - 40 C | - | Through Hole | - | - | 625 mA | - | - | 12 V | - 12 V | - | - | - | Non-Compliant | - | - | - | - | - | - | - | RP15-AW | - | - | - | - | - | DC-DC Converter | - | - | - | - | - | - | 2 Output | - | - | - | - | 431.8 mm | - | - | 15 W | - | Isolated DC-DC Converters | - | - | 1.6 kV | - | - | - | Isolated | - | - | - | - | - | - | 9.9 mm | 25.4 mm | 25.4 mm | ||
![]() RP-051509D Recom | In Stock | - | - | - | SIP-7 | - | - | - | - | - | - | - | - | - | - | - | - | 5.5 V | 4.5 V | - | - | - | - | - | - | + 85 C | - | - | - 40 C | - | Through Hole | - | - | 42 mA | - | - | 15 V | - 9 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DC-DC Converter | - | - | - | - | - | - | 2 Output | - | - | - | - | - | - | - | 1 W | - | Isolated DC-DC Converters | - | - | 5.2 kV | - | - | - | Isolated | - | - | - | - | - | - | 10.2 mm | 19.65 mm | 7.05 mm | ||
![]() R1D10-0515 Recom | In Stock | - | - | - | SMD-10 | - | - | - | - | - | - | - | - | - | - | - | - | 5.5 V | 4.5 V | - | - | - | - | - | - | + 100 C | - | - | - 40 C | - | SMD/SMT | - | - | 33 mA | - | - | 15 V | - 15 V | - | - | - | - | - | - | - | - | - | - | - | R1D | - | - | - | - | - | DC-DC Converter | - | - | - | - | - | - | 2 Output | - | - | - | - | - | - | - | 1 W | - | Isolated DC-DC Converters | - | - | 1 kV | - | - | - | Isolated | - | IEC; RoHS; UL | - | - | 4.5 V to 5.5 V | - | 7 mm | 15.24 mm | 10.7 mm | ||
![]() RP30-2412DF Recom | In Stock | - | - | - | DIP-6 | - | - | - | - | - | - | - | - | - | - | - | - | 36 V | 18 V | - | - | - | - | - | - | + 74 C | - | - | - 40 C | - | Through Hole | - | - | 1.25 A | - | - | 12 V | - 12 V | - | - | - | Non-Compliant | - | - | - | - | - | - | - | RP30-F | - | - | - | - | - | DC-DC Converter | - | - | - | - | - | - | 2 Output | - | - | - | - | - | - | - | 30 W | - | Isolated DC-DC Converters | - | - | 1.6 kV | - | - | - | Isolated | - | - | - | - | - | - | 10.2 mm | 50.8 mm | 25.4 mm | ||
![]() R24-150B Recom | 18 |
| - | Through Hole | DIP-24 | CSA | - | - | - | - | 1pc(s) | (L x W x H) 31.8 x 20.3 x 9.4 mm | DIP 24 | - | - | 27V | 21 → 27 V dc | 27 V | 21 V | - | Yes | Thomas & Betts | 4164 | - | 50mA | + 85 C | +70°C | 21V | - 40 C | -40°C | Through Hole | 1x | 50mA | - | 200V | 92V | 210 V | - | DIP 24 | - | - | - | Yes | EN 60950-1 | - | - | - | - | - | R24 | - | - | EMT (Electrical Metallic Tubing) | - | Steel | DC-DC Converter | 5W | - | 9.4mm | One Hole | - | - | 1 | 84% | - | 95 → 210V dc | - | - | - | 50mA | 5 W | - | Isolated DC-DC Converters | - | - | 3kV dc | 5W | - | ±0.5% | Isolated | - | - | - | - | - | - | 9.4mm | 31.8mm | 20.3mm | ||
![]() RE-0505S/P Recom | 2800 |
| - | Through Hole | SIP-7 | - | - | - | - | - | 1pc(s) | (L x W x H) 19.6 x 6 x 10.2 mm | SIP 7 | - | - | 5.5V | 4.5 → 5.5 V dc | 5.5 V | 4.5 V | - | Yes | - | - | - | 200mA | + 85 C | +85°C | 4.5V | - 40 C | -40°C | Through Hole | 1x | 200mA | - | 5V | 5V | 5 V | - | SIP | - | - | - | Yes | - | - | - | - | - | - | RE | - | - | RE-0505S/P | - | - | DC-DC Converter | 1W | - | 10.2mm | - | - | - | 1 | 80% | - | 5V dc | - | - | - | 200mA | 1 W | - | Isolated DC-DC Converters | - | - | 1kV dc | 1W | - | 0.15 | Isolated | - | - | - | - | - | - | 10.2mm | 19.6mm | 6mm |