- Length
- Number of Outputs
- Width
- Height
- Mounting Styles
- Output Voltage-Channel 1
- Product
- Input Voltage-Max
- Input Voltage-Min
- Output Power
- Isolation Voltage
- Maximum Operating Temperature
Attribute column
Manufacturer
Recom DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Material | Weight | CoilResistance | Contact Materials | Content | Dim | Enclosure | Input voltage (max.) | Input Voltage Range | Input Voltage-Max | Input Voltage-Min | Isolated | Max. output current | Maximum Operating Temperature | Maximum Temperature | Min. input voltage | Minimum Operating Temperature | Minimum Temperature | Mounting Styles | No. of outputs | Output current (max.) - rounded | Output Current-Channel 2 | Output voltage (max.) | Output voltage (min.) | Output Voltage-Channel 1 | Output Voltage-Channel 2 | Package | RoHS | RoHS-compliant | Standards Met | Turn Off Voltage (Min) | Turn On Voltage (Max) | Voltage Rating (AC) | Voltage Rating (DC) | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Number of Terminations | Temperature Coefficient | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Applications | Power (Watts) | Capacitance | Subcategory | Power Rating | Depth | Termination Style | Number of Outputs | Efficiency | Output Voltage | Operating Supply Voltage | Failure Rate | ELV | Number of Circuits | Max Voltage Rating (AC) | Output Current | Number of Resistors | Max Voltage Rating (DC) | Output Power | Clamping Voltage | Protection Features | Contact Form | Max Surge Current | Circuit Type | Power Per Element | Relay Type | Product Type | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Release Time | Contact Rating (Current) | Coil Power | Energy | Varistor Voltage | Isolation Voltage | Resistor-Ratio-Drift | Power | Line Regulation | Resistance (Ohms) | Resistor Matching Ratio | Load Regulation | Product | Features | Compliance | Input Voltage | Max Varistor Voltage | Min Varistor Voltage | Diameter | Height | Height Seated (Max) | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() REC20-2415S Recom | 935 |
| - | - | Through Hole | DIP-6 | - | - | - | - | - | - | - | - | - | - | 18 → 36 V dc | 36 V | 18 V | Yes | - | + 100 C | +100°C | - | - 40 C | -40°C | Through Hole | - | - | - | - | - | 15 V | - | - | - | - | CAN, CSA, cULus Recognised, EN55022, EN60950, EN61000-4-2, EN61000-4-3, EN61000-4-4, EN61000-4-5, EN61000-4-6, EN61000-4-8, IEC, IEC60950, IECEE CB SCHEME, REACH, UL, UL60950 | - | - | - | - | - | - | - | REC20 | - | - | - | - | - | - | - | - | - | - | - | - | - | DC-DC Converter | 20W | 10.2mm | - | 1 | 90% | 15V dc | - | - | - | - | - | 1.34A | - | - | 20 W | - | - | - | - | - | - | - | Isolated DC-DC Converters | - | - | - | - | - | - | - | - | - | 1.6kV dc | - | - | - | - | - | ±0.5% | Isolated | - | - | - | - | - | - | 10.2 mm | - | 50.8mm | 25.4mm | ||
![]() RI3-2415S Recom | 205 |
| - | - | Through Hole | SIP-4 | - | - | - | - | - | - | - | - | - | - | 24 V dc | 26.4 V | 21.6 V | Yes | - | + 100 C | - | - | - 40 C | - | Through Hole | - | - | - | - | - | 15 V | - | SIP | - | - | cULus Recognized, EN, EN60601-1, EN60950-1, IEC, REACH | - | - | - | - | - | - | - | RI3 | - | - | - | - | - | - | - | - | - | - | - | - | - | DC-DC Converter | 3W | - | - | 1 | 90% | 15V dc | - | - | - | - | - | 200mA | - | - | 3 W | - | - | - | - | - | - | - | Isolated DC-DC Converters | - | - | - | - | - | - | - | - | - | 1kV dc | - | - | - | - | - | - | Isolated | - | - | - | - | - | - | 10.2 mm | - | 11.5 mm | 7.6 mm | ||
![]() R1ZX-0505/P-Tray Recom | 24 |
| - | - | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | 4.75 → 5.25 V dc | - | - | Yes | - | - | +100°C | - | - | -40°C | - | - | - | - | - | - | - | - | SMD | - | - | - | - | - | - | - | - | - | - | R1ZX | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1W | 8.5mm | - | 1 | 68% | 5V dc | - | - | - | - | - | 200mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1kV dc | - | - | - | - | - | 0.01 | - | - | - | - | - | - | - | - | - | 15.24mm | 11.1mm | ||
Tiny WHSL | In Stock | - | - | - | - | DIP-24 | - | - | - | - | - | - | - | - | - | - | - | 75 V | 36 V | - | - | + 75 C | - | - | - 40 C | - | Through Hole | - | - | 335 mA | - | - | 9 V | - 9 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DC-DC Converter | - | - | - | 2 Output | - | - | - | - | - | - | - | - | - | - | 6 W | - | - | - | - | - | - | - | Isolated DC-DC Converters | - | - | - | - | - | - | - | - | - | 10 kV | - | - | - | - | - | - | Isolated | - | - | - | - | - | - | 10.2 mm | - | 31.8 mm | 20.3 mm | ||
![]() RPM3.3-2.0 Recom | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 17 V | 3 V | - | - | + 105 C | - | - | - 40 C | - | SMD/SMT | - | - | - | - | - | 3.3 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 Output | - | - | - | - | - | - | - | - | - | - | 6.6 W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Isolated / POL | - | - | - | - | - | - | 3.75 mm | - | 12.2 mm | 12.2 mm | ||
![]() REC15E-2412SZ Recom | 29 |
| - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | 9 → 36 V dc | 36 V | 9 V | Yes | - | + 75 C | +105°C | - | - 40 C | -40°C | SMD/SMT | - | - | - | - | - | 12 V | - | 1 x 1 in | - | - | CAN/CSA-C22.2 No. 62368-1-14, cRUus Recognized, EN55032, EN61000-4-2, EN61000-4-3, EN61000-4-4, EN61000-4-5, EN61000-4-6, EN61000-4-8, EN62368-1, IEC62368-1, UL62368-1 | - | - | - | - | 150 V | - | - | REC15E-Z | - | 0.25 % | - | - | 25 ppm/°C | - | 2.91 Ω | 155 °C | -55 °C | Thin Film | - | - | - | DC-DC Converter | 125 mW | 10mm | - | 1 | 88.5% | 12V dc | - | - | - | - | - | 1.25A | - | - | 15 W | - | - | - | - | - | - | - | Isolated DC-DC Converters | - | - | - | - | - | - | - | - | - | 1.6kV dc | - | - | - | - | - | 0.005 | Isolated | - | CAN/CSA; IEC; REACH; RoHS; UL | 9 V to 36 V | - | - | - | 650 µm | - | 25.4mm | 25.4mm | ||
![]() REM20-2405SW Recom | 598 |
| - | Through Hole | Through Hole | - | - | - | Metal | - | - | - | - | - | - | - | 9 → 36 V dc | 36 V | 9 V | Yes | - | + 105 C | +105°C | - | - 40 C | -40°C | SMD/SMT | - | - | - | - | - | 5 V | - | 1.6 x 1 in | Compliant | - | ANSI/AAMI ES60601-1 (2005/R2012 + A1:2012), 2012, CAN/CSA-C22.2 No. 60601-1:14, CAN/CSA-C22.2 No. 60950-1-07, CAN/CSA-C22.2 No. 62368-1, cRUus E314885, E196683, IEC60601-1:2005, UL60950-1, UL62368-1 | - | - | 140 V | 220 V | - | - | Bulk | REM20-W | - | - | - | - | - | - | - | - | - | - | - | - | 713 pF | DC-DC Converter | 600 mW | 10.2mm | - | 1 | 87% | 5V dc | 220 V | - | Compliant | 1 | 140 V | 4A | - | 180 V | 20 W | 360 V | - | - | 4.5 kA | - | - | - | Isolated DC-DC Converters | - | - | - | - | - | - | - | 62 J | 220 V | 5 kV ac, 250V dc | - | - | - | - | - | 0.002 | Isolated | - | ANSI; CB; CSA; EAC; IEC; REACH; RoHS; UL | 9 V to 36 V | 242 V | 198 V | 14 mm | 19.5 mm | - | 19.5 mm | 25.4mm | ||
![]() REM20-2412SW Recom | 2068 |
| - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | 9 → 36 V dc | 36 V | 9 V | Yes | - | + 105 C | +105°C | - | - 40 C | -40°C | Through Hole | - | - | - | - | - | 12 V | - | 1.6 x 1 in | - | - | ANSI/AAMI ES60601-1 (2005/R2012 + A1:2012), 2012, CAN/CSA-C22.2 No. 60601-1:14, CAN/CSA-C22.2 No. 60950-1-07, CAN/CSA-C22.2 No. 62368-1, cRUus E314885, E196683, IEC60601-1:2005, UL60950-1, UL62368-1 | - | - | - | - | - | - | - | REM20-W | - | - | - | - | - | - | - | - | - | - | - | - | - | DC-DC Converter | 20W | 10.2mm | - | 1 | 88.5% | 12V dc | - | - | - | - | - | 1.66A | - | - | 20 W | - | - | - | - | - | - | - | Isolated DC-DC Converters | - | - | - | - | - | - | - | - | - | 5 kV ac, 250V dc | - | - | - | - | - | 0.002 | Isolated | - | - | - | - | - | - | 10.2 mm | - | 40.6mm | 25.4mm | ||
![]() RKZE-0505S Recom | 600 |
| - | - | Through Hole | SIP-7 | - | - | - | - | - | - | 1pc(s) | (L x W x H) 19.65 x 7.05 x 10.2 mm | SIP 7 | 5.5 | 4.5 → 5.5 V dc | 5.5 V | 4.5 V | Yes | 400mA | + 80 C | +80°C | 4.5V | - 40 C | -40°C | Through Hole | 1x | 400mA | - | 5V | 5V | 5 V | - | SIP7 | - | Yes | EN55024, EN55032, EN62368-1 | - | - | - | - | 150 V | - | - | RKZE | - | 0.25 % | - | - | 50 ppm/°C | RKZE-0505S | 1.14 MΩ | 155 °C | -55 °C | Thin Film | - | - | - | DC-DC Converter | 250 mW | 10.2mm | - | 1 | 83% | 5V dc | - | - | - | - | - | 400mA | - | - | 2 W | - | - | - | - | - | - | - | Isolated DC-DC Converters | - | - | - | - | - | - | - | - | - | 1.5 kV ac, 3kV dc | - | 2W | - | - | - | 0.15 | Isolated | - | - | - | - | - | - | 650 µm | - | 19.65mm | 7.05mm | ||
![]() RSO-2405SZ Recom | 5000 |
| - | - | Socketable | SIP-8 | - | - | - | - | 9 kOhms | Silver Cadmium Oxide (AgCdO) | 1pc(s) | (L x W x H) 21.8 x 9.2 x 11.1 mm | SIP 8 | 36V | 9 → 36 V dc | 36 V | 9 V | Yes | 200mA | + 100 C | +85°C | 9V | - 40 C | -40°C | Through Hole | 1x | 200mA | - | 5V | 5V | 5 V | - | SIP | - | Yes | - | -- | 86 VAC | - | - | - | -55°C ~ 75°C | Bulk | R10 | - | - | Active | - | - | RSO-2405SZ | - | - | - | - | - | - | - | DC-DC Converter | 1W | 11.1mm | Plug In | 1 | 78% | 5V dc | - | - | - | - | - | 200mA | - | - | 1 W | - | - | DPDT (2 Form C) | - | - | - | General Purpose | Isolated DC-DC Converters | - | 115VAC | Non Latching | 120VAC, 30VDC - Max | - | 5A | -- | - | - | 1kV dc | - | 1W | - | - | - | ±0.5% | Isolated | -- | - | - | - | - | - | 11.1mm | - | 21.8mm | 9.2mm | ||
![]() RKE-0505S/H Recom | 25800 |
| - | - | Surface Mount | 1206 (3216 Metric), Convex, Long Side Terminals | 8 | -- | - | - | - | - | 1pc(s) | (L x W x H) 19.65 x 7.05 x 10.2 mm | SIP 7 | 5.5V | 4.5 → 5.5 V dc | 5.5 V | 4.5 V | Yes | 200mA | + 85 C | +85°C | 4.5V | - 40 C | -40°C | Through Hole | 1x | 200mA | - | 5V | 5V | 5 V | - | SIP | - | Yes | - | - | - | - | - | - | -55°C ~ 155°C | Tape & Reel (TR) | RAVF | 0.126 L x 0.063 W (3.20mm x 1.60mm) | ±1% | Active | - | ±200ppm/°C | RKE-0505S/H | - | - | - | - | Automotive AEC-Q200 | - | - | DC-DC Converter | 1W | 10.2mm | - | 1 | 70% | 5V dc | - | - | - | - | - | 200mA | 4 | - | 1 W | - | - | - | - | Isolated | 62.5mW | - | Isolated DC-DC Converters | - | - | - | - | - | - | - | - | - | 4kV dc | -- | 1W | - | 36k | -- | 0.15 | Isolated | - | - | - | - | - | - | 10.2mm | 0.024 (0.60mm) | 19.65mm | 7.05mm | ||
![]() REC3-2415DRW/H4/A Recom | 2581 |
| - | - | Surface Mount | 1206 (3216 Metric), Convex, Long Side Terminals | 8 | -- | - | - | - | - | - | - | - | - | 18 → 36 V dc | 36 V | 18 V | Yes | - | + 85 C | +80°C | - | - 40 C | -40°C | Through Hole | - | - | 100 mA | - | - | 15 V | - 15 V | DIP | - | - | - | - | - | - | - | - | -55°C ~ 155°C | Tape & Reel (TR) | RAVF | 0.126 L x 0.063 W (3.20mm x 1.60mm) | ±1% | Active | - | ±200ppm/°C | - | - | - | - | - | Automotive AEC-Q200 | - | - | DC-DC Converter | 3W | 10.2mm | - | 2 | 85% | ±15V dc | - | - | - | - | - | ±100mA | 4 | - | 3 W | - | - | - | - | Isolated | 62.5mW | - | Isolated DC-DC Converters | - | - | - | - | - | - | - | - | - | 4kV dc | -- | - | - | 47k | -- | ±0.6% | Isolated | - | - | - | - | - | - | 10.2 mm | 0.024 (0.60mm) | 32mm | 20.3 mm | ||
![]() R1S-0515-R Recom | 719 |
| - | - | Surface Mount | 0804, Convex, Long Side Terminals | 8 | -- | - | - | - | - | - | - | - | - | 4.5 → 5.5 V dc | 5.5 V | 4.5 V | Yes | - | + 100 C | +100°C | - | - 40 C | -40°C | SMD/SMT | - | - | - | - | - | 15 V | - | SMD | - | - | - | - | - | - | - | - | -55°C ~ 155°C | Tape & Reel (TR) | RAVF | 0.079 L x 0.039 W (2.00mm x 1.00mm) | ±1% | Active | - | ±200ppm/°C | - | - | - | - | - | Automotive AEC-Q200 | - | - | DC-DC Converter | 1W | 6.7mm | - | 1 | 75 → 82% | 15V dc | - | - | - | - | - | 66mA | 4 | - | 1 W | - | - | - | - | Isolated | 62.5mW | - | Isolated DC-DC Converters | - | - | - | - | - | - | - | - | - | 1kV dc | -- | - | - | 220 | -- | 0.1 | Isolated | - | IEC; RoHS; UL | 4.5 V to 5.5 V | - | - | - | 7 mm | 0.020 (0.50mm) | 12.75mm | 10.7 mm | ||
Tiny WHSL | 65 |
| - | - | Surface Mount | 1506, Convex, Long Side Terminals | 16 | -- | - | - | - | - | - | - | - | - | 9 → 36 V dc | 36 V | 9 V | Yes | - | + 71 C | +65°C | - | - 40 C | -40°C | Through Hole | - | - | - | - | - | 12 V | - | DIP 24 | - | - | EN60950 | - | - | - | - | - | -55°C ~ 155°C | Tape & Reel (TR) | RAVF | 0.157 L x 0.063 W (4.00mm x 1.60mm) | ±5% | Active | - | ±200ppm/°C | - | - | - | - | - | -- | - | - | DC-DC Converter | 10W | 10.2mm | - | 1 | 85% | 12V dc | - | - | - | - | - | 833mA | 8 | - | 10 W | - | - | - | - | Isolated | 62.5mW | - | Isolated DC-DC Converters | - | - | - | - | - | - | - | - | - | 2kV dc | -- | - | - | 33 | -- | ±0.5% | Isolated | - | - | - | - | - | - | 10.2 mm | 0.020 (0.50mm) | 32mm | 20.3mm | ||
![]() R05P05D/R8 Recom | 842 |
| - | - | DIN Rail | SIP-7 | - | - | - | - | 7.5 kOhms | Silver Cadmium Oxide (AgCdO) | - | - | - | - | 4.5 → 5.5 V dc | 5.5 V | 4.5 V | Yes | - | + 85 C | +85°C | - | - 40 C | -40°C | Through Hole | - | - | 100 mA | - | - | 5 V | - 5 V | SIP 7 | - | - | - | 69 VAC | 184 VAC | - | - | - | -45°C ~ 50°C | Tray | RM, SCHRACK | - | - | Active | - | - | - | - | - | - | - | - | - | - | DC-DC Converter | 1W | 12.5mm | Quick Connect - 0.250 (6.3mm) | 2 | 75 → 82% | ±5V dc | - | - | - | - | - | ±100mA | - | - | 1 W | - | - | 3PDT (3 Form C) | - | - | - | General Purpose | Isolated DC-DC Converters | - | 230VAC | Non Latching | 440VAC - Max | - | 16A | 2.7 VA | - | - | 8kV dc | - | - | - | - | - | ±15% | Isolated | Mechanical Indicator, Test Button | - | - | - | - | - | 12.5 mm | - | 19.5mm | 9.8 mm | ||
![]() REC10-1205SRW/H2/A/M Recom | In Stock | - | - | - | Socketable | DIP-24 | - | - | - | - | 2 kOhms | Silver Cadmium Oxide (AgCdO) | - | - | - | - | 9 → 18 V dc | 18 V | 9 V | Yes | - | + 81 C | +75°C | - | - 40 C | -40°C | Through Hole | - | - | - | - | - | 5 V | - | DIP 24 | - | - | - | 34.5 VAC | 92 VAC | - | - | - | -45°C ~ 55°C | Bulk | RM, SCHRACK | - | - | Active | - | - | - | - | - | - | - | - | - | - | DC-DC Converter | 10W | 10.2mm | Plug In, Quick Connect - 0.187 (4.7mm) | 1 | 86 → 87% | 5V dc | - | - | - | - | - | 2A | - | - | 10 W | - | - | 3PDT (3 Form C) | - | - | - | General Purpose | Isolated DC-DC Converters | 15ms | 115VAC | Non Latching | 440VAC - Max | 10ms | 10A | 2.4 VA | - | - | 2kV dc | - | - | - | - | - | ±0.5% | Isolated | Mechanical Indicator | - | - | - | - | - | 10.2 mm | - | 32mm | 20.3 mm | ||
![]() RN-0505S Recom | 2055 |
| - | - | Through Hole | Axial | - | Axial | - | - | - | - | 1pc(s) | (L x W x H) 12.6 x 10.1 x 7.62 mm | DIP 8 | 5.5V | 4.5 → 5.5 V dc | - | - | Yes | 250mA | - | +85°C | 4.5V | - | -40°C | - | 1x | 250mA | - | 5V | 5V | - | - | DIP 8 | - | Yes | - | - | - | - | - | - | -55°C ~ 155°C | Tape & Reel (TR) | RNMF | 0.070 Dia x 0.130 L (1.78mm x 3.30mm) | ±1% | Active | 2 | ±100ppm/°C | RN-0505S | 13 kOhms | - | - | Metal Film | - | 0.25W, 1/4W | - | - | 1.25W | 7.62mm | - | 1 | 70 → 72% | 5V dc | - | -- | - | - | - | 250mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1kV dc | - | 1.25W | - | - | - | ±15% | - | Flame Retardant Coating, Safety | - | - | - | - | - | 7.62mm | -- | 12.6mm | 10.1mm | ||
![]() R12P12S/R8 Recom | 14 |
| - | - | Through Hole | Axial | - | Axial | - | - | - | - | - | - | - | - | 10.8 → 13.2 V dc | 13.2 V | 10.8 V | Yes | - | + 85 C | +85°C | - | - 40 C | -40°C | Through Hole | - | - | - | - | - | 12 V | - | SIP 7 | - | - | - | - | - | - | - | - | -55°C ~ 155°C | Tape & Reel (TR) | RNF | 0.071 Dia x 0.130 L (1.80mm x 3.30mm) | ±5% | Active | 2 | ±100ppm/°C | - | 2.4 kOhms | - | - | Metal Film | - | 0.125W, 1/8W | - | DC-DC Converter | 1W | 12.5mm | - | 1 | 75 → 82% | 12V dc | - | -- | - | - | - | 84mA | - | - | 1 W | - | - | - | - | - | - | - | Isolated DC-DC Converters | - | - | - | - | - | - | - | - | - | 8kV dc | - | - | - | - | - | ±10% | Isolated | Flame Retardant Coating, Safety | - | - | - | - | - | 12.5 mm | -- | 19.5mm | 9.8 mm | ||
![]() R-78E12-0.5 Recom | 38 |
| - | - | Through Hole | - | - | - | - | 2g | - | - | 1pc(s) | (L x W x H) 11.6 x 8.5 x 10.4 mm | SIP 3 | 28V | - | 28 V | 15 V | - | 500mA | + 85 C | +85°C | 15V | - 40 C | -40°C | Through Hole | 1x | 500mA | - | 12V | 12V | 12 V | - | TO-220 | - | Yes | - | - | - | - | - | - | - | - | R-78E-0.5 | - | - | - | - | - | R-78E12-0.5 | - | - | - | - | Industrial | - | - | - | 6W | 10.4mm | - | 1 | 95% | 12V dc | - | - | - | - | - | 500mA | - | - | 6 W | - | Over Temperature Protection, Overload Protection, Short Circuit Protection | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ±0.5% | - | - | ±1% | Non-Isolated / POL | - | - | 15 → 28V dc | - | - | - | 10.4mm | - | 11.6mm | 8.5mm | ||
![]() R-78T5.0-1.0/FC-TRAY Recom | 2001 |
| - | - | Screw Mount, Surface Mount | - | - | - | - | - | - | - | - | - | - | - | 8 → 42 V dc | 42 V | 8 V | No | - | + 85 C | +85°C | - | - 40 C | -40°C | SMD/SMT | - | - | - | - | - | 5 V | - | SIP | - | - | - | - | - | - | - | - | - | - | R78T | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10mm | - | 1 | 92% | 5V dc | - | - | - | - | - | 1A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ±0.4% | Non-Isolated / POL | - | - | - | - | - | - | 10 mm | - | 23mm | 25mm |