- Length
- Number of Outputs
- Width
- Height
- Mounting Styles
- Output Voltage-Channel 1
- Product
- Input Voltage-Max
- Input Voltage-Min
- Output Power
- Maximum Operating Temperature
- Minimum Operating Temperature
Attribute column
Manufacturer
Recom DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Number of Pins | Body Material | Input Voltage Range | Input Voltage-Max | Input Voltage-Min | Isolated | Maximum Operating Temperature | Maximum Temperature | Minimum Operating Temperature | Minimum Temperature | Mounting Styles | Output Current-Channel 2 | Output Voltage-Channel 1 | Output Voltage-Channel 2 | Package | RoHS | Standards Met | Wire Size | Packaging | Series | Type | Max Operating Temperature | Min Operating Temperature | Subcategory | Power Rating | Depth | Frequency | Number of Outputs | Efficiency | Output Voltage | Plating | Operating Supply Current | Output Current | Output Power | Product Type | Isolation Voltage | Load Regulation | Stud Size | Product | Compliance | Input Voltage | Product Length | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() REM1-0505S Recom | 500 |
| - | - | Through Hole | SIP-7 | - | - | 4.5 → 5.5 V dc | 5.75 V | 4.5 V | Yes | + 85 C | +85°C | - 40 C | -40°C | Through Hole | - | 5 V | - | SIP | Non-Compliant | - | - | - | REM1 | - | - | - | DC-DC Converter | 1W | 10.2mm | - | 1 | 80% | 5V dc | - | - | 200mA | 1 W | Isolated DC-DC Converters | 4 kV ac, 5.2kV dc | ±12% | - | Isolated | - | - | - | 10.2 mm | 19.6mm | 6mm | ||
![]() R24P21503D Recom | 2406 |
| - | Surface Mount | PCB Mount | SIP-7 | 6 | - | 21.6 → 26.4 V dc | 26.4 V | 21.6 V | Yes | + 90 C | +90 °C, +95°C | - 40 C | -40°C | Through Hole | 185 mA | 15 V | - 3 V | SIP7 | Compliant | EN 55022, EN 62368-1, UL 62368-1 | - | Tape & Reel (TR) | R24P | - | 85 °C | -40 °C | DC-DC Converter | 2W | 9.8mm | 195.3125 MHz | 1 | 82% | 15V dc | - | 120 mA | -333 mA, 66mA | 2 W | Isolated DC-DC Converters | 6.4kV dc | 0.1 | - | Isolated | - | - | - | 12.5 mm | 19.5mm | 12.5mm | ||
![]() REM1-3.305S Recom | 2222 |
| - | - | Through Hole | SIP-7 | - | - | 2.97 → 3.63 V dc | 3.63 V | 2.97 V | Yes | + 85 C | +85°C | - 40 C | -40°C | Through Hole | - | 5 V | - | SIP | - | - | - | - | REM1 | - | - | - | DC-DC Converter | 1W | 10.2mm | - | 1 | 81% | 5V dc | - | - | 200mA | 1 W | Isolated DC-DC Converters | 4 kV ac, 5.2kV dc | ±12% | - | Isolated | - | - | - | 10.2 mm | 19.6mm | 6mm | ||
![]() R12-100B Recom | 42 |
| - | - | Through Hole | DIP-24 | - | - | 10 → 14 V dc | 14 V | 10 V | Yes | + 85 C | +70°C | - 40 C | -40°C | Through Hole | - | 103 V | - | DIP 24 | - | EN60950 | - | - | R12 | - | - | - | DC-DC Converter | 5W | 9.4mm | - | 1 | 82% | 55 → 135V dc | - | - | 50mA | 5 W | Isolated DC-DC Converters | 3kV dc | ±0.5% | - | Isolated | - | - | - | 9.4 mm | 31.8mm | 20.3mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | 9 V | 4.5 V | - | + 85 C | - | - 40 C | - | Through Hole | 220 mA | 5 V | - 5 V | - | - | - | - | - | - | - | - | - | DC-DC Converter | - | - | - | 2 Output | - | - | - | - | - | 2.2 W | Isolated DC-DC Converters | 1 kV | - | - | Isolated | - | - | - | 10.2 mm | 32 mm | 20.3 mm | ||
![]() RPM3.3-1.0-CT Recom | 93 |
| - | - | Surface Mount | - | - | Brass | 3 → 17 V dc | 17 V | 3 V | No | + 105 C | +105°C | - 40 C | -40°C | SMD/SMT | - | 3.3 V | - | - | - | - | 12 to 10, 12 AWG | - | RPM-1.0 | Spade Tongue Terminal | - | - | - | 3.3W | 3.75mm | - | 1 | 94 → 99% | 3.3V dc | Tin | - | 1A | - | - | - | 0.03 | 4.82 mm | Non-Isolated / POL | - | - | 17.48 mm | 3.75 mm | 12.19mm | 12.19mm | ||
![]() RPM3.3-6.0-CT Recom | 1663 |
| - | - | Surface Mount | - | - | - | 4 → 15 V dc | 15 V | 4 V | No | + 90 C | +85°C | - 40 C | -40°C | SMD/SMT | - | 3.3 V | - | - | - | - | - | - | RPM-6.0 | - | - | - | - | 3.3W | 3.75mm | - | 1 | 88 → 97% | 3.3V dc | - | - | 6A | - | - | - | 0.03 | - | Non-Isolated / POL | - | - | - | 3.75 mm | 12.19mm | 12.19mm | ||
![]() RBB10-2.0-CT Recom | 6122056 |
| - | - | Surface Mount | - | - | - | 2.3 → 5.5 V dc | 5.5 V | 2.3 V | No | + 100 C | +100°C | - 40 C | -40°C | SMD/SMT | - | 5 V | - | - | - | - | - | - | RBB10-2.0 | - | - | - | - | 10W | 3.75mm | - | 1 | 96% | 5V dc | - | - | 4mA | 10 W | - | - | 0.005 | - | Non-Isolated / POL | - | - | - | 3.75 mm | 12.19mm | 12.19mm | ||
![]() RP40-11015SFR/P Recom | 2944 |
| - | - | Through Hole | DIP-6 | - | - | 43 → 160 V dc | 160 V | 43 V | Yes | + 60 C | +60°C | - 40 C | -40°C | Through Hole | - | 15 V | - | - | - | CE, Class A, Class A or B, cURus E196683, EN 50121-3-2, EN 50155, EN 55011, EN 61000-4-2, EN 61000-4-3, EN 61000-4-4, EN 61000-4-5, EN 61000-4-6, EN 61000-4-8, REACH, UL 60950-1 | - | - | RP40-FR | - | - | - | DC-DC Converter | 40W | 10.2mm | - | 1 | - | 15V dc | - | - | 2.67A | 40 W | Isolated DC-DC Converters | 3kV dc | ±0.5% | - | Isolated | - | - | - | 10.2 mm | 50.8mm | 25.4mm | ||
![]() RPA30-2415DAW/P Recom | 732 |
| - | - | Through Hole | DIP-6 | - | - | 9 → 36 V dc | 36 V | 9 V | Yes | + 105 C | +73°C | - 40 C | -40°C | Through Hole | 1 A | 15 V | - 15 V | DIP | - | CSA C22.2 No. 60950, EN 50155, EN 55022, EN 60950-1, IEC 60950-1, UL 60950-1 | - | - | RPA30-AW | - | - | - | DC-DC Converter | 30W | 10.2mm | - | 2 | 88% | ±15V dc | - | - | ±1A | 30 W | Isolated DC-DC Converters | 1.6kV dc | ±1% | - | Isolated | - | - | - | 10.2 mm | 25.4mm | 25.4mm | ||
![]() REM6E-2409D/R6/A/SMD Recom | In Stock | - | - | - | - | DIP-24 | - | - | - | 36 V | 18 V | - | + 75 C | - | - 40 C | - | SMD/SMT | 335 mA | 9 V | - 9 V | - | - | - | - | - | REM6E | - | - | - | DC-DC Converter | - | - | - | 2 Output | - | - | - | - | - | 6 W | Isolated DC-DC Converters | 6 kV | - | - | Isolated | ANSI; CB; CAN/CSA; EAC; IEC; REACH; RoHS; UL | 18 V to 36 V | - | 10.2 mm | 31.8 mm | 20.3 mm | ||
![]() REM6E-2409S/R6/A/SMD Recom | In Stock | - | - | - | - | DIP-24 | - | - | - | 36 V | 18 V | - | + 75 C | - | - 40 C | - | SMD/SMT | - | 9 V | - | - | - | - | - | - | REM6E | - | - | - | DC-DC Converter | - | - | - | 1 Output | - | - | - | - | - | 6 W | Isolated DC-DC Converters | 6 kV | - | - | Isolated | ANSI; CB; CAN/CSA; EAC; IEC; REACH; RoHS; UL | 18 V to 36 V | - | 10.2 mm | 31.8 mm | 20.3 mm | ||
Tiny WHSL | In Stock | - | - | - | - | DIP-24 | - | - | - | 9 V | 4.5 V | - | + 85 C | - | - 40 C | - | SMD/SMT | 145 mA | 12 V | - 12 V | - | - | - | - | - | REM3.5E | - | - | - | DC-DC Converter | - | - | - | 2 Output | - | - | - | - | - | 3.5 W | Isolated DC-DC Converters | 6 kV | - | - | Isolated | ANSI; CB; CSA; IEC; REACH; RoHS; UL | 4.5 V to 9 V | - | 10.2 mm | 31.8 mm | 20.3 mm | ||
![]() REM2-1512D Recom | In Stock | - | - | - | - | SIP-8 | - | - | - | 16.5 V | 13.5 V | - | + 95 C | - | - 40 C | - | Through Hole | 84 mA | 12 V | - 12 V | - | - | - | - | - | REM2 | - | - | - | DC-DC Converter | - | - | - | 2 Output | - | - | - | - | - | 2 W | Isolated DC-DC Converters | 5.2 kV | - | - | Isolated | - | - | - | 12.2 mm | 23 mm | 8 mm | ||
Tiny WHSL | In Stock | - | - | - | - | DIP-24 | - | - | - | 36 V | 18 V | - | + 80 C | - | - 40 C | - | SMD/SMT | - | 24 V | - | - | - | - | - | - | REM5E | - | - | - | DC-DC Converter | - | - | - | 1 Output | - | - | - | - | - | 5 W | Isolated DC-DC Converters | 6 kV | - | - | Isolated | ANSI; CB; CAN/CSA; EAC; ERP; IEC; REACH; RoHS; UL | 18 V to 36 V | - | 10.2 mm | 31.8 mm | 20.3 mm | ||
Tiny WHSL | In Stock | - | - | - | - | DIP-24 | - | - | - | 18 V | 9 V | - | + 80 C | - | - 40 C | - | SMD/SMT | 166 mA | 15 V | - 15 V | - | - | - | - | - | REM5E | - | - | - | DC-DC Converter | - | - | - | 2 Output | - | - | - | - | - | 5 W | Isolated DC-DC Converters | 6 kV | - | - | Isolated | ANSI; CB; CAN/CSA; EAC; ERP; IEC; REACH; RoHS; UL | 9 V to 18 V | - | 10.2 mm | 31.8 mm | 20.3 mm | ||
Tiny WHSL | In Stock | - | - | - | - | DIP-24 | - | - | - | 36 V | 18 V | - | + 80 C | - | - 40 C | - | SMD/SMT | - | 12 V | - | - | - | - | - | - | REM5E | - | - | - | DC-DC Converter | - | - | - | 1 Output | - | - | - | - | - | 5 W | Isolated DC-DC Converters | 6 kV | - | - | Isolated | ANSI; CB; CAN/CSA; EAC; ERP; IEC; REACH; RoHS; UL | 18 V to 36 V | - | 10.2 mm | 31.8 mm | 20.3 mm | ||
![]() R1ZX-0505/HP-TRAY Recom | 2104 |
| - | - | Surface Mount | - | - | - | 4.75 → 5.25 V dc | 5.25 V | 4.75 V | Yes | + 100 C | +100°C | - 40 C | -40°C | SMD/SMT | - | 5 V | - | SMD | - | - | - | - | R1ZX | - | - | - | DC-DC Converter | 1W | 8.5mm | - | 1 | 68% | 5V dc | - | - | 200mA | 1 W | Isolated DC-DC Converters | 2kV dc | 0.01 | - | Isolated | CAN/CSA; IEC; RoHS; UL | 4.75 V to 5.25 V | - | 8.5 mm | 15.24mm | 11.1mm | ||
Tiny WHSL | In Stock | - | - | - | - | DIP-24 | - | - | - | 36 V | 18 V | - | + 85 C | - | - 40 C | - | SMD/SMT | - | 15 V | - | - | - | - | - | - | REM3.5E | - | - | - | DC-DC Converter | - | - | - | 1 Output | - | - | - | - | - | 3.5 W | Isolated DC-DC Converters | 6 kV | - | - | Isolated | ANSI; CB; CSA; IEC; REACH; RoHS; UL | 18 V to 36 V | - | 10.2 mm | 31.8 mm | 20.3 mm | ||
Tiny WHSL | In Stock | - | - | - | - | DIP-24 | - | - | - | 36 V | 18 V | - | + 80 C | - | - 40 C | - | SMD/SMT | - | 5 V | - | - | - | - | - | - | REM5E | - | - | - | DC-DC Converter | - | - | - | 1 Output | - | - | - | - | - | 5 W | Isolated DC-DC Converters | 6 kV | - | - | Isolated | ANSI; CB; CAN/CSA; EAC; ERP; IEC; REACH; RoHS; UL | 18 V to 36 V | - | 10.2 mm | 31.8 mm | 20.3 mm |