- Length
- Number of Outputs
- Width
- Height
- Mounting Styles
- Output Voltage-Channel 1
- Product
- Input Voltage-Max
- Input Voltage-Min
- Output Power
- Maximum Operating Temperature
- Minimum Operating Temperature
Attribute column
Manufacturer
Recom DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Weight | Approvals | Connections | Content | Dim | Enclosure | Illuminated | Input voltage (max.) | Input Voltage Range | Input Voltage-Max | Input Voltage-Min | Isolated | Manufacturer | Manufacturer Part Number | Material (details) | Max. operating temperature | Max. output current | Maximum Operating Temperature | Maximum Temperature | Min. input voltage | Minimum Operating Temperature | Minimum Temperature | Mounting | Mounting Styles | No. of outputs | Nominal voltage | Output current (details) | Output current (max.) - rounded | Output Current-Channel 2 | Output voltage (max.) | Output voltage (min.) | Output Voltage-Channel 1 | Output Voltage-Channel 2 | Outside Length | Package | RoHS-compliant | Standards Met | Series | Tolerance | Type | Subcategory | Power Rating | Depth | Current Rating | Number of Outputs | Efficiency | Output Voltage | Output Current | Output Power | Accuracy | Test Current | Forward Voltage | Product Type | Max Frequency | Isolation Voltage | Number of Bands | Power | Line Regulation | Load Regulation | Contact Configuration | Fuse Class | Product | Compliance | Wattage | Enclosure Type | Nominal Input Voltage (AC) | Input Voltage | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | DIP-24 | - | - | - | - | - | - | - | - | - | 9 V | 4.5 V | - | - | - | - | - | - | + 80 C | - | - | - 40 C | - | - | SMD/SMT | - | - | - | - | - | - | - | 12 V | - | - | - | - | - | REM5E | - | - | DC-DC Converter | - | - | - | 1 Output | - | - | - | 5 W | - | - | - | Isolated DC-DC Converters | - | 6 kV | - | - | - | - | - | - | Isolated | ANSI; CB; CAN/CSA; EAC; ERP; IEC; REACH; RoHS; UL | - | - | - | 4.5 V to 9 V | 10.2 mm | 31.8 mm | 20.3 mm | ||
![]() R2SX-053.3/H-R Recom | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.5 V | 4.5 V | - | - | - | - | - | - | + 100 C | - | - | - 40 C | - | - | SMD/SMT | - | - | - | - | - | - | - | 3.3 V | - | - | - | - | - | R2SX | - | - | DC-DC Converter | - | - | - | 1 Output | - | - | - | 2 W | - | - | - | Isolated DC-DC Converters | - | 3 kV | - | - | - | - | - | - | Isolated | CAN/CSA; IEC; RoHS; UL | - | - | - | 4.5 V to 5.5 V | 8 mm | 15.24 mm | 11.1 mm | ||
![]() R2SX-0505/H-R Recom | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.5 V | 4.5 V | - | - | - | - | - | - | + 100 C | - | - | - 40 C | - | - | SMD/SMT | - | - | - | - | - | - | - | 5 V | - | - | - | - | - | R2SX | - | - | DC-DC Converter | - | - | - | 1 Output | - | - | - | 2 W | - | - | - | Isolated DC-DC Converters | - | 3 kV | - | - | - | - | - | - | Isolated | CAN/CSA; IEC; RoHS; UL | - | - | - | 4.5 V to 5.5 V | 8 mm | 15.24 mm | 11.1 mm | ||
![]() REM2-3.33.3S Recom | 33 |
| - | Through Hole | SIP-8 | - | - | - | - | - | - | - | - | 2.97 → 3.63 V dc | 3.63 V | 2.97 V | Yes | Brady | 104348 | - | - | - | + 95 C | +95°C | - | - 40 C | -40°C | - | Through Hole | - | - | - | - | - | - | - | 3.3 V | - | - | SIP | - | 2MOPP, ANSI/AAMI ES60601-1, CAN/CSA-C22.2 No.60601-1:14, CB, cURus, EN55011, EN60601-1-2, IEC/EN60601-1, IEC/EN62368-1 | REM2 | - | - | DC-DC Converter | 2W | 12.2mm | - | 1 | 77% | 3.3V dc | 606mA | 2 W | - | - | - | Isolated DC-DC Converters | - | 5.2kV dc | - | - | - | 0.1 | - | - | Isolated | - | - | - | - | - | 12.2 mm | 23mm | 8mm | ||
![]() RFB-0505S Recom | 34 |
| - | Through Hole | SIP-7-4 | - | - | - | - | - | - | - | - | 4.5 → 5.5 V dc | 5.5 V | 4.5 V | Yes | Mersen, formerly Ferraz Shawmu | FBJ604 | - | - | - | + 85 C | +85°C | - | - 40 C | -40°C | Panel | Through Hole | - | - | - | - | - | - | - | 5 V | - | - | SIP | - | CAN/CSA-C22.2 No 60950-1, cURus, E358085, EN55032, UL60950-1 | RFB | - | - | DC-DC Converter | 1W | 10.2mm | 60 A | 1 | 80% | 5V dc | 200mA | 1 W | - | - | - | Isolated DC-DC Converters | - | 1kV dc | - | - | - | ±15% | - | J | Isolated | - | - | - | - | - | 10.2 mm | 19.6mm | 6mm | ||
![]() RO-1224S Recom | 25530 |
| - | Through Hole | - | - | CSA | Solder pins | 1pc(s) | (L x W x H) 11.5 x 6 x 10 mm | SIP 4 | No | 28V DC | 10.8 → 13.2 V dc | - | - | Yes | Killark-Hubbell Electrical Products | - | - | 85°C | 41mA | - | +85°C | 15V DC | - | -40°C | - | - | 1x | 12V DC | - | 41mA | - | - | - | - | - | - | SIP | - | - | RO | - | SIP 4 | - | 1W | 10mm | - | 1 | - | 24V dc | 42mA | - | 1% | - | - | - | - | 1kV dc | - | 1W | - | - | 2NO;2NC | - | - | - | - | Feed-Thru | - | - | 10mm | 11.5mm | 6mm | ||
![]() RO-0515S/P Recom | 34 |
| - | Through Hole | - | - | CSA | - | 1pc(s) | (L x W x H) 11.5 x 6 x 10 mm | SIP 4 | No | 5.5V | 4.5 → 5.5 V dc | - | - | Yes | Killark-Hubbell Electrical Products | - | - | - | 66mA | - | +85°C | 4.5V | - | -40°C | - | - | 1x | - | - | 66mA | - | 15V | 15V | - | - | - | SIP | Yes | - | RO | - | RO-0515S/P | - | 1W | 10mm | - | 1 | - | 15V dc | 66mA | - | - | - | - | - | - | 1kV dc | - | 1W | - | - | 2NO;2NC | - | - | - | - | Feed-Thru | - | - | 10mm | 11.5mm | 6mm | ||
![]() RO-0524S Recom | 2331 |
| - | Through Hole | SIP-4 | - | - | Solder pins | 1pc(s) | (L x W x H) 11.5 x 6 x 10 mm | SIP 4 | - | - | 4.5 → 5.5 V dc | 5.5 V | 4.5 V | Yes | Brady | 44730 | - | 85°C | 41mA | + 85 C | +85°C | - | - 40 C | -40°C | - | Through Hole | 1x | 5V DC | - | 41mA | - | - | - | 24 V | - | - | SIP | - | - | RO | - | SIP 4 | DC-DC Converter | 1W | 10mm | - | 1 | 85% | 24V dc | 42mA | 1 W | 1% | - | - | Isolated DC-DC Converters | - | 1kV dc | - | 1W | - | 0.15 | - | - | Isolated | - | - | - | - | - | 10mm | 11.5mm | 6mm | ||
![]() RO-2415S Recom | 34 |
| - | Through Hole | SIP-4 | - | - | - | 1pc(s) | (L x W x H) 11.5 x 6 x 10 mm | SIP 4 | - | 26.4 | 21.6 → 26.4 V dc | 26.4 V | 21.6 V | Yes | Brady | 44733 | - | - | 66mA | + 85 C | +85°C | 21.6V | - 40 C | -40°C | - | Through Hole | 1x | - | - | 66mA | - | 15V | 15V | 15 V | - | - | SIP | Yes | - | RO | - | RO-2415S | DC-DC Converter | 1W | 10mm | - | 1 | - | 15V dc | 66mA | 1 W | - | - | - | Isolated DC-DC Converters | - | 1kV dc | - | 1W | - | - | - | - | Isolated | - | - | - | - | - | 10mm | 11.5mm | 6mm | ||
![]() RE-123.3S Recom | 10000 |
| - | Through Hole | SIP-7 | - | - | - | 1pc(s) | (L x W x H) 19.6 x 6 x 10.2 mm | SIP 7 | - | 13.2V | 10.8 → 13.2 V dc | 13.2 V | 10.8 V | Yes | Johnson Controls | VS054222B-0P7L3 | - | - | 303mA | + 85 C | +85°C | 10.8V | - 40 C | -40°C | Panel | Through Hole | 1x | - | - | 303mA | - | 3.3V | 3.3V | 3.3 V | - | - | JHSN_DRIV_VSD-II | Yes | CSA-C22.2 No. 60950-1, EN 60950, IEC, IEC/EN 60950-1, UL, UL 60950-1 | RE | - | RE-123.3S | DC-DC Converter | 1W | 15.75 | - | 1 | 75% | 3.3V dc | 300mA | 1 W | - | - | - | Isolated DC-DC Converters | 320 Hz | 1kV dc | - | 1W | - | 20% | - | - | Isolated | - | - | - | 240 VAC | - | 10.2mm | 19.6mm | 10.90625 | ||
![]() RI-2412S Recom | 25800 |
| - | Through Hole | SIP-4 | - | UL | Solder pins | 1pc(s) | (L x W x H) 11.5 x 7.55 x 10.2 mm | SIP 4 | - | 13.2V DC | 21.6 → 26.4 V dc | 26.4 V | 21.6 V | Yes | ABB | OS100GJ04N2 | - | 85°C | 168mA | + 85 C | +85°C | 10.8V DC | - 40 C | -40°C | Base | Through Hole | 1x | 24V DC | 168mA | 168mA | - | - | - | 12 V | - | - | SIP | - | REACH Compliant | RI | - | RI-2412S | DC-DC Converter | 2W | 10.2mm | 100 A | 1 | 85% | 12V dc | 167mA | 2 W | 1% | - | - | Isolated DC-DC Converters | - | 500V ac | - | 2W | - | - | - | J | Isolated | - | - | - | - | - | 10.2mm | 11.5mm | 7.55mm | ||
![]() RO-1212S Recom | 30000 |
| - | Through Hole | SIP-4 | - | - | - | 1pc(s) | (L x W x H) 11.5 x 6 x 10 mm | SIP 4 | - | 13.2V | 10.8 → 13.2 V dc | 13.2 V | 10.8 V | Yes | Miscellaneous | SN72710J | - | - | 83mA | + 85 C | +85°C | 10.8V | - 40 C | -40°C | - | Through Hole | 1x | - | - | 83mA | - | 12V | 12V | 12 V | - | - | SIP | Yes | CSA-C22.2 No. 60950-1, EN 60950, IEC, IEC/EN 60950-1, UL, UL 60950-1 | RO | - | RO-1212S | DC-DC Converter | 1W | 10mm | - | 1 | 84% | 12V dc | 83mA | 1 W | - | - | - | Isolated DC-DC Converters | - | 1kV dc | - | 1W | - | 0.1 | - | - | Isolated | - | - | - | - | - | 10mm | 11.5mm | 6mm | ||
![]() RO-1205S Recom | 36 |
| - | Through Hole | - | - | - | - | - | - | - | - | - | 10.8 → 13.2 V dc | - | - | Yes | NTE Electronics | NTE5270AK | - | - | - | - | +85°C | - | - | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | SIP | - | - | RO | 5 Percent | - | - | 1W | 10mm | - | 1 | 80% | 5V dc | 200mA | - | - | 350 MilliAmps | 1.5 Volts | - | - | 1kV dc | - | - | - | 0.15 | - | - | - | - | 50 | - | - | - | - | 11.5mm | - | ||
![]() RO-0505S Recom | 2043 |
| - | Through Hole | SIP-4 | - | UL;CSA | - | 1pc(s) | (L x W x H) 11.5 x 6 x 10 mm | SIP 4 | Yes | 5.5V | 4.5 → 5.5 V dc | 5.5 V | 4.5 V | Yes | Hubbell | FXCS-5B13-U | - | - | 200mA | + 85 C | +85°C | 4.5V | - 40 C | -40°C | - | Through Hole | 1x | - | - | 200mA | - | 5V | 5V | 5 V | - | - | SIP | Yes | CAN/CSA-C22.2 No. 60950-1, IEC60950-1, UL 60950-1 | RO | - | RO-0505S | DC-DC Converter | 1W | 10mm | - | 1 | 80% | 5V dc | 200mA | 1 W | - | - | - | Isolated DC-DC Converters | - | 1kV dc | - | 1W | - | 0.15 | 1NC;1NO | - | Isolated | - | - | Feed-Thru | - | - | 10mm | 11.5mm | 6mm | ||
![]() R12P22005D Recom | 2203 |
| - | Through Hole | SIP-7 | - | - | - | - | - | - | - | - | 10.8 → 13.2 V dc | 13.2 V | 10.8 V | Yes | ABB | - | - | - | - | + 90 C | +95°C | - | - 40 C | -40°C | - | Through Hole | - | - | - | - | 200 mA | - | - | 20 V | - 5 V | - | SIP 7 | - | CSA C22.2 No. 60950-1-03, cULus E-358085, EN 55022, IEC/EN 60950-1, REACH Complaint, RoHS Compliant, UL 60950-1 | R12P | - | - | DC-DC Converter | 2W | 12.5mm | - | 2 | 82% | -5 V dc, 20V dc | -200 mA, 50 mA, ±80mA | 2 W | - | - | - | Isolated DC-DC Converters | - | 5.2kV dc | - | - | - | ±10% | - | - | Isolated | - | - | - | - | - | 12.5 mm | 19.5mm | 9.8mm | ||
![]() R-6212P Recom | 26 |
| - | Through Hole | - | - | - | Solder pins | 1pc(s) | (L x W x H) 32.2 x 9.1 x 15 mm | SIP 12 | - | 32V DC | - | 32 V | 14 V | - | Continental Belt | 5/D450 | - | - | 2A | + 85 C | +85°C | 14V DC | - 40 C | -40°C | - | Through Hole | 1x | - | - | 2A | - | - | - | 12 V | - | 452.5 Inches | SIP | - | - | R-6 | - | R-6212P | - | 30W | 15mm | - | 1 | 93% | 12V dc | 2A | 30 W | - | - | - | - | - | - | 5 | 24W | ±0.5% | ±1% | - | - | Non-Isolated / POL | - | - | - | - | 14 → 32V dc | 15mm | 32.2mm | 9.1mm | ||
![]() RBM-1205S Recom | 2779 |
| - | Through Hole | SIP-6 | - | - | - | - | - | - | - | - | 10.8 → 13.2 V dc | 13.2 V | 10.8 V | Yes | NTE Electronics | NTE494 | - | - | - | + 85 C | +85°C | - | - 40 C | -40°C | - | Through Hole | - | - | - | - | - | - | - | 5 V | - | - | SIP 6 | - | - | RBM | - | - | DC-DC Converter | 1W | 7.7mm | - | 1 | 70 → 78% | 5V dc | 200mA | 1 W | - | - | - | Isolated DC-DC Converters | - | 3kV dc | - | - | - | ±15% | - | - | Isolated | - | - | - | - | - | 7.7 mm | 16.55mm | 6 mm | ||
![]() RBM-1215D Recom | 2001 |
| - | Through Hole | SIP-6 | - | - | - | - | - | - | - | - | 10.8 → 13.2 V dc | 13.2 V | 10.8 V | Yes | Semikron | 02643780 | - | - | - | + 85 C | +85°C | - | - 40 C | -40°C | - | Through Hole | - | - | - | - | 33 mA | - | - | 15 V | - 15 V | - | SIP 6 | - | - | RBM | - | - | DC-DC Converter | 1W | 7.7mm | - | 2 | 80 → 84% | ±15V dc | ±33mA | 1 W | - | - | - | Isolated DC-DC Converters | - | 3kV dc | - | - | - | ±10% | - | - | Isolated | - | - | - | - | - | 7.7 mm | 16.55mm | 6 mm | ||
![]() RH-1515D Recom | 98 |
| - | Through Hole | - | - | - | - | 1pc(s) | (L x W x H) 19.65 x 6 x 10.2 mm | SIP 7 | - | 16.5 | 13.5 → 15.5 V dc | - | - | Yes | Brady | 86457 | - | - | - | - | +85°C | 13.5 | - | -40°C | - | - | 2x | - | - | - | - | 15V | 15V | - | - | - | SIP | Yes | EN60950 | RH | - | RH-1515D | - | 1W | 10.2mm | - | 2 | 80 → 84% | ±15V dc | ±33mA | - | - | - | - | - | - | 3kV dc | - | 1W | - | 10% | - | - | - | - | - | - | - | - | 10.2mm | 19.65mm | 6mm | ||
![]() R-78B5.0-1.5 Recom | 2300 |
| - | Through Hole | - | 4g | - | Solder pins | 1pc(s) | (L x W x H) 11.5 x 8.5 x 17.5 mm | SIP 3 | - | 18V DC | - | 18 V | 6.5 V | - | - | - | UL94-VO | 71°C | 1.5A | + 85 C | +85°C | 6.5V DC | - 40 C | -40°C | - | Through Hole | 1x | - | 1.5A | 1.5A | - | - | - | 5 V | - | - | SIP | - | - | R-78B-1.5 | - | R-78B5.0-1.5 | - | 7.5W | 17.5mm | - | 1 | 92% | 5V dc | 1.5A | 7.5 W | 2% | - | - | - | - | - | - | 7.5W | ±0.5% | ±0.8% | - | - | Non-Isolated / POL | - | - | - | - | 6.5 → 18V dc | 17.5mm | 11.5mm | 8.5mm |