- Length
- Number of Outputs
- Width
- Height
- Mounting Styles
- Output Voltage-Channel 1
- Product
- Input Voltage-Max
- Input Voltage-Min
- Output Power
- Isolation Voltage
- Maximum Operating Temperature
Attribute column
Manufacturer
Recom DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Brand | Factory Pack QuantityFactory Pack Quantity | Input Voltage Range | Input Voltage-Max | Input Voltage-Min | Isolated | Manufacturer | Maximum Operating Temperature | Maximum Temperature | Minimum Operating Temperature | Minimum Temperature | Mounting Styles | Output Current-Channel 2 | Output Voltage-Channel 1 | Output Voltage-Channel 2 | Package | RoHS | Packaging | Series | Tolerance | Number of Terminations | Temperature Coefficient | Resistance | Composition | Gender | Subcategory | Power Rating | Max Power Dissipation | Depth | Number of Outputs | Efficiency | Output Voltage | Lead Length | Failure Rate | Output Current | Output Power | Product Type | Evaluation Kit | Isolation Voltage | Load Regulation | Product | Features | Compliance | Input Voltage | Product Category | Height | Length | Width | Radiation Hardening | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | DIP-24 | Amphenol Positronic | 5 | - | 75 V | 18 V | - | Positronic | + 71 C | - | - 40 C | - | Through Hole | - | 3.3 V | - | - | - | - | REC8-S_DRW(Z) | - | - | - | - | - | - | D-Sub Connectors | - | - | - | 1 Output | - | - | - | - | - | 8 W | Mixed Contact D-Sub Connectors | - | 2 kV | - | Isolated | - | - | - | D-Sub Mixed Contact Connectors | 10.2 mm | 32 mm | 20.3 mm | - | - | ||
![]() REC8-4815SRW/H2/A/M Recom | In Stock | - | - | - | DIP-24 | Amphenol Positronic | 5 | - | 75 V | 36 V | - | Positronic | + 85 C | - | - 40 C | - | Through Hole | - | 15 V | - | - | - | - | REC8-S_DRW(Z) | - | - | - | - | - | - | D-Sub Connectors | - | - | - | 1 Output | - | - | - | - | - | 8 W | Mixed Contact D-Sub Connectors | - | 2 kV | - | Isolated | - | - | - | D-Sub Mixed Contact Connectors | 10.2 mm | 32 mm | 20.3 mm | - | - | ||
![]() RB-2412D/P Recom | In Stock | - | - | - | SIP-7 | - | - | - | 26.4 V | 21.6 V | - | - | + 85 C | - | - 40 C | - | Through Hole | 42 mA | 12 V | - 12 V | - | Non-Compliant | Bulk | - | 1 % | 2 | 50 ppm/°C | 3.32 Ω | Wirewound | - | DC-DC Converter | 3 W | 3 W | - | 2 Output | - | - | 38.1 mm | 0.001 % | - | 1 W | Isolated DC-DC Converters | - | 1 kV | - | Isolated | Military, Moisture Resistant | - | - | - | 10.2 mm | 14.224 mm | 4.75 mm | - | Contains Lead | ||
![]() ROM-0515S Recom | In Stock | - | - | - | SIP-4 | - | - | - | 5.5 V | 4.5 V | - | - | + 85 C | - | - 40 C | - | Through Hole | - | 15 V | - | - | Compliant | - | - | - | - | - | - | - | - | DC-DC Converter | - | - | - | 1 Output | - | - | - | - | - | 1 W | Isolated DC-DC Converters | Yes | 3 kV | - | Isolated | - | - | - | - | 7.7 mm | 11.5 mm | 6.05 mm | No | - | ||
![]() REC8-4812DRW/H2/A/M Recom | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RV-0512D/R8 Recom | In Stock | - | - | - | DIP-24 | - | - | - | 5.5 V | 4.5 V | - | - | + 85 C | - | - 40 C | - | Through Hole | 85 mA | 12 V | - 12 V | - | Non-Compliant | - | RV-S_D/R | - | - | - | - | - | Female | DC-DC Converter | - | - | - | 2 Output | - | - | - | - | - | 2 W | Isolated DC-DC Converters | - | 8 kV | - | Isolated | - | - | - | - | 11.1 mm | 32.4 mm | 14.4 mm | - | - | ||
![]() RP30-4815DFW Recom | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() R1S-3.33.3-R Recom | 646 |
| - | Surface Mount | SMD-8 | - | - | 2.97 → 3.33 V dc | 3.63 V | 2.97 V | Yes | - | + 100 C | +100°C | - 40 C | -40°C | SMD/SMT | - | 3.3 V | - | SMD | - | - | R1S | - | - | - | - | - | - | DC-DC Converter | 1W | - | 6.7mm | 1 | 75% | 3.3V dc | - | - | 300mA | 1 W | Isolated DC-DC Converters | - | 1kV dc | 0.2 | Isolated | - | IEC; RoHS; UL | 2.97 V to 3.63 V | - | 7 mm | 12.75mm | 10.7 mm | - | - | ||
![]() RB-1215S Recom | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RP-241509D Recom | In Stock | - | - | - | SIP-7 | - | - | - | 26.4 V | 21.6 V | - | - | + 85 C | - | - 40 C | - | Through Hole | 42 mA | 15 V | - 9 V | - | - | - | RP | - | - | - | - | - | - | DC-DC Converter | - | - | - | 2 Output | - | - | - | - | - | 1 W | Isolated DC-DC Converters | - | 5.2 kV | - | Isolated | - | - | - | - | 10.2 mm | 19.65 mm | 7.05 mm | - | - | ||
Tiny WHSL | In Stock | - | - | - | SMD-24 | Carling Technologies | 10 | - | 36 V | 9 V | - | Carling Technologies | + 85 C | - | - 40 C | - | SMD/SMT | 100 mA | 15 V | - 15 V | - | - | - | REC3-S_DRW(Z) | - | - | - | - | - | - | Switches | - | - | - | 2 Output | - | - | - | - | - | 3 W | Pushbutton Switches | - | 1.6 kV | - | Isolated | - | - | 9 V to 36 V | Pushbutton Switches | 11.2 mm | 32 mm | 19.9 mm | - | - | ||
Tiny WHSL | In Stock | - | - | - | SMD-24 | Carling Technologies | 10 | - | 36 V | 18 V | - | Carling Technologies | + 85 C | - | - 40 C | - | SMD/SMT | - | 12 V | - | - | - | - | REC3-S_DRW(Z) | - | - | - | - | - | - | Switches | - | - | - | 1 Output | - | - | - | - | - | 3 W | Rocker Switches | - | 2 kV | - | Isolated | - | - | 18 V to 36 V | Rocker Switches | 11.2 mm | 32 mm | 19.9 mm | - | - | ||
Tiny WHSL | In Stock | - | - | - | SMD-24 | Carling Technologies | 10 | - | 72 V | 36 V | - | Carling Technologies | + 85 C | - | - 40 C | - | SMD/SMT | - | 5 V | - | - | - | - | REC3-S_DRW(Z) | - | - | - | - | - | - | Switches | - | - | - | 1 Output | - | - | - | - | - | 3 W | Rocker Switches | - | 6 kV | - | Isolated | - | - | 36 V to 72 V | Rocker Switches | 11.2 mm | 32 mm | 19.9 mm | - | - | ||
Tiny WHSL | In Stock | - | - | - | SMD-24 | Carling Technologies | 10 | - | 36 V | 9 V | - | Carling Technologies | + 85 C | - | - 40 C | - | SMD/SMT | 165 mA | 9 V | - 9 V | - | - | - | REC3-S_DRW(Z) | - | - | - | - | - | - | Switches | - | - | - | 2 Output | - | - | - | - | - | 3 W | Rocker Switches | - | 2 kV | - | Isolated | - | - | 9 V to 36 V | Rocker Switches | 11.2 mm | 32 mm | 19.9 mm | - | - | ||
Tiny WHSL | In Stock | - | - | - | SMD-24 | Carling Technologies | 10 | - | 18 V | 9 V | - | Carling Technologies | + 85 C | - | - 40 C | - | SMD/SMT | - | 9 V | - | - | - | - | REC3-S_DRW(Z) | - | - | - | - | - | - | Switches | - | - | - | 1 Output | - | - | - | - | - | 3 W | Rocker Switches | - | 6 kV | - | Isolated | - | - | 9 V to 18 V | Rocker Switches | 11.2 mm | 32 mm | 19.9 mm | - | - | ||
![]() REC3-4805DRW/H2/C Recom | In Stock | - | - | - | DIP-24 | Carling Technologies | 100 | - | 72 V | 36 V | - | Carling Technologies | + 85 C | - | - 40 C | - | Through Hole | 300 mA | 5 V | - 5 V | - | - | - | REC3-S_DRW(Z) | - | - | - | - | - | - | Switches | - | - | - | 2 Output | - | - | - | - | - | 3 W | Pushbutton Switches | - | 2 kV | - | Isolated | - | - | - | Pushbutton Switches | 10.2 mm | 32 mm | 20.3 mm | - | - | ||
![]() REC3-2412SRWZ/H6/C/M Recom | In Stock | - | - | - | DIP-24 | Carling Technologies | 10 | - | 36 V | 9 V | - | Carling Technologies | + 85 C | - | - 40 C | - | Through Hole | - | 12 V | - | - | - | - | REC3-S_DRW(Z) | - | - | - | - | - | - | Switches | - | - | - | 1 Output | - | - | - | - | - | 3 W | Rocker Switches | - | 6 kV | - | Isolated | - | - | - | Rocker Switches | 10.2 mm | 32 mm | 20.3 mm | - | - | ||
Tiny WHSL | In Stock | - | - | - | SMD-24 | Carling Technologies | 10 | - | 36 V | 9 V | - | Carling Technologies | + 85 C | - | - 40 C | - | SMD/SMT | - | 12 V | - | - | - | - | REC3-S_DRW(Z) | - | - | - | - | - | - | Switches | - | - | - | 1 Output | - | - | - | - | - | 3 W | Rocker Switches | - | 6 kV | - | Isolated | - | - | 9 V to 36 V | Rocker Switches | 11.2 mm | 32 mm | 19.9 mm | - | - | ||
![]() REC3-4815DRW/H4/A Recom | In Stock | - | - | - | DIP-24 | Carling Technologies | 10 | - | 72 V | 36 V | - | Carling Technologies | + 85 C | - | - 40 C | - | Through Hole | 100 mA | 15 V | - 15 V | - | - | - | REC3-S_DRW(Z) | - | - | - | - | - | - | Switches | - | - | - | 2 Output | - | - | - | - | - | 3 W | Rocker Switches | - | 4 kV | - | Isolated | - | - | - | Rocker Switches | 10.2 mm | 32 mm | 20.3 mm | - | - | ||
Tiny WHSL | In Stock | - | - | - | SMD-24 | Carling Technologies | 10 | - | 72 V | 36 V | - | Carling Technologies | + 85 C | - | - 40 C | - | SMD/SMT | - | 5 V | - | - | - | - | REC3-S_DRW(Z) | - | - | - | - | - | - | Switches | - | - | - | 1 Output | - | - | - | - | - | 3 W | Rocker Switches | - | 4 kV | - | Isolated | - | - | 36 V to 72 V | Rocker Switches | 11.2 mm | 32 mm | 19.9 mm | - | - |