- Length
- Number of Outputs
- Width
- Height
- Mounting Styles
- Output Voltage-Channel 1
- Product
- Input Voltage-Max
- Input Voltage-Min
- Output Power
- Maximum Operating Temperature
- Minimum Operating Temperature
Attribute column
Manufacturer
Recom DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Brand | Factory Pack QuantityFactory Pack Quantity | Input Voltage-Max | Input Voltage-Min | Manufacturer | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Output Current-Channel 2 | Output Voltage-Channel 1 | Output Voltage-Channel 2 | Series | Subcategory | Number of Outputs | Output Power | Product Type | Isolation Voltage | Product | Compliance | Input Voltage | Product Category | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() REC3-1212SRW/H/B/M Recom | In Stock | - | - | DIP-24 | Carling Technologies | 10 | 18 V | 9 V | Carling Technologies | + 85 C | - 40 C | Through Hole | - | 12 V | - | REC3-S_DRW(Z) | Switches | 1 Output | 3 W | Rocker Switches | 1.6 kV | Isolated | - | - | Rocker Switches | 10.2 mm | 32 mm | 20.3 mm | ||
Tiny WHSL | In Stock | - | - | SMD-24 | Carling Technologies | 10 | 36 V | 9 V | Carling Technologies | + 85 C | - 40 C | SMD/SMT | 165 mA | 9 V | - 9 V | REC3-S_DRW(Z) | Switches | 2 Output | 3 W | Rocker Switches | 6 kV | Isolated | - | 9 V to 36 V | Rocker Switches | 11.2 mm | 32 mm | 19.9 mm | ||
Tiny WHSL | In Stock | - | - | SMD-24 | Carling Technologies | 10 | 18 V | 9 V | Carling Technologies | + 85 C | - 40 C | SMD/SMT | - | 5 V | - | REC3-S_DRW(Z) | Switches | 1 Output | 3 W | Rocker Switches | 1.6 kV | Isolated | - | 9 V to 18 V | Rocker Switches | 11.2 mm | 32 mm | 19.9 mm | ||
Tiny WHSL | In Stock | - | - | SMD-24 | Carling Technologies | 10 | 36 V | 9 V | Carling Technologies | + 85 C | - 40 C | SMD/SMT | - | 3.3 V | - | REC3-S_DRW(Z) | Switches | 1 Output | 3 W | Rocker Switches | 6 kV | Isolated | - | 9 V to 36 V | Rocker Switches | 11.2 mm | 32 mm | 19.9 mm | ||
![]() REC3-1215SR/H1/SMD Recom | In Stock | - | - | SMD-24 | Carling Technologies | 10 | 13.8 V | 10.2 V | Carling Technologies | + 80 C | - 40 C | SMD/SMT | - | 15 V | - | REC3-S_DR | Switches | 1 Output | 3 W | Rocker Switches | 1 kV | Isolated | RoHS | 10.2 V to 13.8 V | Rocker Switches | 11.2 mm | 32 mm | 20.32 mm | ||
Tiny WHSL | In Stock | - | - | SMD-24 | Carling Technologies | 10 | 18 V | 9 V | Carling Technologies | + 85 C | - 40 C | SMD/SMT | 100 mA | 15 V | - 15 V | REC3-S_DRW(Z) | Switches | 2 Output | 3 W | Rocker Switches | 4 kV | Isolated | - | 9 V to 18 V | Rocker Switches | 11.2 mm | 32 mm | 19.9 mm | ||
Tiny WHSL | In Stock | - | - | SMD-24 | Carling Technologies | 10 | 9 V | 4.5 V | Carling Technologies | + 80 C | - 40 C | SMD/SMT | 300 mA | 5 V | - 5 V | REC3-S_DRW(Z) | Switches | 2 Output | 3 W | Rocker Switches | 2 kV | Isolated | RoHS; UL | 4.5 V to 9 V | Rocker Switches | 11.2 mm | 32 mm | 20.3 mm | ||
![]() REC3-1205SRW/H4/A/M Recom | In Stock | - | - | DIP-24 | Carling Technologies | 10 | 18 V | 9 V | Carling Technologies | + 85 C | - 40 C | Through Hole | - | 5 V | - | REC3-S_DRW(Z) | Switches | 1 Output | 3 W | Rocker Switches | 4 kV | Isolated | - | - | Rocker Switches | 10.2 mm | 32 mm | 20.3 mm | ||
Tiny WHSL | In Stock | - | - | DIP-24 | Carling Technologies | 10 | 18 V | 9 V | Carling Technologies | + 85 C | - 40 C | Through Hole | - | 12 V | - | REC3-S_DRW(Z) | Switches | 1 Output | 3 W | Rocker Switches | 6 kV | Isolated | - | - | Rocker Switches | 10.2 mm | 32 mm | 20.3 mm | ||
![]() REC3-0505DRW/H6/C/M Recom | In Stock | - | - | DIP-24 | Carling Technologies | 10 | 9 V | 4.5 V | Carling Technologies | + 80 C | - 40 C | Through Hole | 300 mA | 5 V | - 5 V | REC3-S_DRW(Z) | Switches | 2 Output | 3 W | Rocker Switches | 6 kV | Isolated | - | - | Rocker Switches | 10.2 mm | 32 mm | 20.3 mm | ||
Tiny WHSL | In Stock | - | - | SMD-24 | Carling Technologies | 10 | 18 V | 9 V | Carling Technologies | + 85 C | - 40 C | SMD/SMT | 125 mA | 12 V | - 12 V | REC3-S_DRW(Z) | Switches | 2 Output | 3 W | Rocker Switches | 4 kV | Isolated | - | 9 V to 18 V | Rocker Switches | 11.2 mm | 32 mm | 19.9 mm | ||
Tiny WHSL | In Stock | - | - | SMD-24 | Carling Technologies | 1 | 18 V | 9 V | Carling Technologies | + 85 C | - 40 C | SMD/SMT | 300 mA | 5 V | - 5 V | REC3-S_DRW(Z) | Circuit Breakers | 2 Output | 3 W | Isolated DC-DC Converters | 6 kV | Isolated | - | 9 V to 18 V | Circuit Breaker Accessories | 11.2 mm | 32 mm | 19.9 mm | ||
Tiny WHSL | In Stock | - | - | DIP-24 | Carling Technologies | 100 | 36 V | 18 V | Carling Technologies | + 85 C | - 40 C | Through Hole | 350 mA | 5 V | - 5 V | REC3.5-S_DRW/R | Switches | 2 Output | 3.5 W | Pushbutton Switches | 10 kV | Isolated | - | - | Pushbutton Switches | 10.2 mm | 32 mm | 20.3 mm | ||
Tiny WHSL | In Stock | - | - | SMD-24 | Carling Technologies | 1 | 18 V | 9 V | Carling Technologies | + 85 C | - 40 C | SMD/SMT | 300 mA | 5 V | - 5 V | REC3-S_DRW(Z) | Switch Accessories | 2 Output | 3 W | Switch Hardware | 2 kV | Isolated | - | 9 V to 18 V | Switch Hardware | 11.2 mm | 32 mm | 19.9 mm | ||
Tiny WHSL | In Stock | - | - | SMD-24 | Carling Technologies | 10 | 9 V | 4.5 V | Carling Technologies | + 80 C | - 40 C | SMD/SMT | 100 mA | 15 V | - 15 V | REC3-S_DRW(Z) | Switches | 2 Output | 3 W | Rocker Switches | 2 kV | Rocker Switches | RoHS; UL | 4.5 V to 9 V | Rocker Switches | 11.2 mm | 32 mm | 20.3 mm | ||
Tiny WHSL | In Stock | - | - | DIP-24 | Carling Technologies | 10 | 18 V | 9 V | Carling Technologies | + 85 C | - 40 C | Through Hole | 300 mA | 5 V | - 5 V | REC3-S_DRW(Z) | Switches | 2 Output | 3 W | Rocker Switches | 4 kV | Isolated | - | - | Rocker Switches | 10.2 mm | 32 mm | 20.3 mm | ||
Tiny WHSL | In Stock | - | - | SMD-24 | Carling Technologies | 10 | 18 V | 9 V | Carling Technologies | + 85 C | - 40 C | SMD/SMT | 165 mA | 9 V | - 9 V | REC3-S_DRW(Z) | Switches | 2 Output | 3 W | Rocker Switches | 1.6 kV | Isolated | - | 9 V to 18 V | Rocker Switches | 11.2 mm | 32 mm | 19.9 mm | ||
Tiny WHSL | In Stock | - | - | DIP-24 | Carling Technologies | 10 | 18 V | 9 V | Carling Technologies | + 85 C | - 40 C | Through Hole | - | 3.3 V | - | REC3-S_DRW(Z) | Switches | 1 Output | 3 W | Rocker Switches | 4 kV | Isolated | - | - | Rocker Switches | 10.2 mm | 32 mm | 20.3 mm | ||
![]() REC3-123.3SRW/H4/C Recom | In Stock | - | - | DIP-24 | Carling Technologies | 10 | 18 V | 9 V | Carling Technologies | + 85 C | - 40 C | Through Hole | - | 3.3 V | - | REC3-S_DRW(Z) | Switches | 1 Output | 3 W | Rocker Switches | 4 kV | Isolated | - | - | Rocker Switches | 10.2 mm | 32 mm | 20.3 mm | ||
Tiny WHSL | In Stock | - | - | SMD-24 | Carling Technologies | 1 | 9 V | 4.5 V | Carling Technologies | + 80 C | - 40 C | SMD/SMT | - | 15 V | - | REC3-S_DRW(Z) | Circuit Breakers | 1 Output | 3 W | Isolated DC-DC Converters | 1.6 kV | Isolated | RoHS; UL | 4.5 V to 9 V | Circuit Breaker Accessories | 11.2 mm | 32 mm | 20.3 mm |