- Length
- Number of Outputs
- Width
- Height
- Mounting Styles
- Output Voltage-Channel 1
- Product
- Input Voltage-Max
- Input Voltage-Min
- Output Power
- Maximum Operating Temperature
- Minimum Operating Temperature
Attribute column
Manufacturer
Recom DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Brand | Content | Dim | Enclosure | Factory Pack QuantityFactory Pack Quantity | Input voltage (max.) | Input Voltage Range | Input Voltage-Max | Input Voltage-Min | Isolated | Manufacturer | Max. output current | Maximum Operating Temperature | Maximum Temperature | Min. input voltage | Minimum Operating Temperature | Minimum Temperature | Mounting Styles | No. of outputs | Output current (max.) - rounded | Output Current-Channel 2 | Output voltage (max.) | Output voltage (min.) | Output Voltage-Channel 1 | Output Voltage-Channel 2 | Package | RoHS-compliant | Series | Type | Subcategory | Power Rating | Depth | Number of Outputs | Output Voltage | Output Current | Output Power | Product Type | Isolation Voltage | Power | Product | Product Category | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RS3-2405DZ Recom | In Stock | - | - | - | SIP-8 | Carling Technologies | - | - | - | 10 | - | - | 27 V | 9 V | - | Carling Technologies | - | + 71 C | - | - | - 40 C | - | Through Hole | - | - | 300 mA | - | - | 5 V | - 5 V | - | - | RS3-S_D(Z) | - | Switches | - | - | 2 Output | - | - | 3 W | Rocker Switches | 1 kV | - | Isolated | Rocker Switches | 11.1 mm | 21.8 mm | 9.2 mm | ||
![]() RS3-2412SZ/H3 Recom | 63 |
| - | Through Hole | SIP-8 | Carling Technologies | 1pc(s) | (L x W x H) 21.8 x 9.2 x 11.1 mm | SIP 8 | 10 | 27V | 9 → 27 V dc | 27 V | 9 V | Yes | Carling Technologies | 250mA | + 71 C | +71°C | 9V | - 40 C | -40°C | Through Hole | 1x | 250mA | - | 12V | 12V | 12 V | - | SIP | Yes | RS3 | RS3-2412SZ/H3 | Switches | 3W | 11.1mm | 1 | 12V dc | 250mA | 3 W | Rocker Switches | 3kV dc | 3W | Isolated | Rocker Switches | 11.1mm | 21.8mm | 9.2mm | ||
![]() RS-2405S/H3 Recom | 20 | - | - | - | SIP-8 | Carling Technologies | 1pc(s) | (L x W x H) 21.8 x 9.2 x 11.1 mm | SIP 8 | 10 | 36V | - | 36 V | 18 V | - | Carling Technologies | 400mA | + 85 C | - | 18V | - 40 C | - | Through Hole | 1x | 400mA | - | 5V | 5V | 5 V | - | - | Yes | RS-S_D(Z) | RS-2405S/H3 | Switches | - | - | 1 Output | - | - | 2 W | Rocker Switches | 3 kV | 2W | Isolated | Rocker Switches | 11.1mm | 21.8mm | 9.2mm | ||
![]() RS-4812DZ Recom | In Stock | - | - | - | SIP-8 | Carling Technologies | - | - | - | 10 | - | - | 72 V | 18 V | - | Carling Technologies | - | + 75 C | - | - | - 40 C | - | Through Hole | - | - | 83 mA | - | - | 12 V | - 12 V | - | - | RS-S_D(Z) | - | Switches | - | - | 2 Output | - | - | 2 W | Rocker Switches | 1 kV | - | Isolated | Rocker Switches | 11.1 mm | 21.8 mm | 9.2 mm | ||
![]() RP30-2415DE-HC Recom | In Stock | - | - | - | DIP-8 | Carling Technologies | - | - | - | 10 | - | - | 36 V | 18 V | - | Carling Technologies | - | + 70 C | - | - | - 40 C | - | Through Hole | - | - | 1 A | - | - | 15 V | - 15 V | - | - | RP30-E | - | Switches | - | - | 2 Output | - | - | 30 W | Rocker Switches | 1.6 kV | - | Isolated | Rocker Switches | 17 mm | 56.8 mm | 40.6 mm | ||
![]() RP240H-11015SRW/N-HC Recom | In Stock | - | - | - | Half Brick | Carling Technologies | - | - | - | 10 | - | - | 160 V | 43 V | - | Carling Technologies | - | + 85 C | - | - | - 40 C | - | Through Hole | - | - | - | - | - | 15 V | - | - | - | RP240H-RW | - | Switches | - | - | 1 Output | - | - | 240 W | Rocker Switches | 3 kV | - | Isolated | Rocker Switches | 24.13 mm | 61 mm | 57.9 mm | ||
![]() RP30-2415DEW-HC Recom | In Stock | - | - | - | DIP-8 | Carling Technologies | - | - | - | 10 | - | - | 40 V | 10 V | - | Carling Technologies | - | + 70 C | - | - | - 40 C | - | Through Hole | - | - | 1 A | - | - | 15 V | - 15 V | - | - | RP30-EW | - | Switches | - | - | 2 Output | - | - | 30 W | Rocker Switches | 1.6 kV | - | Isolated | Rocker Switches | 17 mm | 56.8 mm | 40.6 mm | ||
![]() RP75H-11015SRW/P-HC Recom | In Stock | - | - | - | Half Brick | Carling Technologies | - | - | - | 10 | - | - | 160 V | 43 V | - | Carling Technologies | - | + 85 C | - | - | - 40 C | - | Through Hole | - | - | - | - | - | 15 V | - | - | - | RP75H-RW | - | Switches | - | - | 1 Output | - | - | 75 W | Rocker Switches | 3 kV | - | Isolated | Rocker Switches | 24.13 mm | 61 mm | 57.9 mm | ||
![]() RS-2405D/H2 Recom | 25800 | - | - | - | SIP-8 | Carling Technologies | - | - | - | 10 | - | - | 36 V | 18 V | - | Carling Technologies | - | + 85 C | - | - | - 40 C | - | Through Hole | - | - | 200 mA | - | - | 5 V | - 5 V | - | - | RS-S_D(Z) | - | Switches | - | - | 2 Output | - | - | 2 W | Rocker Switches | 2 kV | - | Isolated | Rocker Switches | 11.1 mm | 21.8 mm | 9.2 mm | ||
![]() RS3-4815SZ Recom | In Stock | - | - | - | SIP-8 | Carling Technologies | - | - | - | 5 | - | - | 60 V | 20 V | - | Carling Technologies | - | + 71 C | - | - | - 40 C | - | Through Hole | - | - | - | - | - | 15 V | - | - | - | RS3-S_D(Z) | - | Switches | - | - | 1 Output | - | - | 3 W | Rocker Switches | 1 kV | - | Isolated | Rocker Switches | 11.1 mm | 21.8 mm | 9.2 mm | ||
![]() RP20-4812SFR/XC-HC Recom | In Stock | - | - | - | DIP-6 | Carling Technologies | - | - | - | 5 | - | - | 75 V | 18 V | - | Carling Technologies | - | + 79 C | - | - | - 40 C | - | Through Hole | - | - | - | - | - | 12 V | - | - | - | RP20-FR | - | Switches | - | - | 1 Output | - | - | 20 W | Rocker Switches | 2.25 kV | - | Isolated | Rocker Switches | 16.8 mm | 56.8 mm | 25.4 mm | ||
![]() RP30-1215DE-HC Recom | In Stock | - | - | - | DIP-8 | Carling Technologies | - | - | - | 10 | - | - | 18 V | 9 V | - | Carling Technologies | - | + 70 C | - | - | - 40 C | - | Through Hole | - | - | 1 A | - | - | 15 V | - 15 V | - | - | RP30-E | - | Switches | - | - | 2 Output | - | - | 30 W | Rocker Switches | 1.6 kV | - | Isolated | Rocker Switches | 17 mm | 56.8 mm | 40.6 mm | ||
![]() RP30-1212DF-HC Recom | In Stock | - | - | - | DIP-6 | Carling Technologies | - | - | - | 10 | - | - | 18 V | 9 V | - | Carling Technologies | - | + 74 C | - | - | - 40 C | - | Through Hole | - | - | 1.25 A | - | - | 12 V | - 12 V | - | - | RP30-F | - | Switches | - | - | 2 Output | - | - | 30 W | Rocker Switches | 1.6 kV | - | Isolated | Rocker Switches | 16.8 mm | 56.8 mm | 25.4 mm | ||
![]() RP20-4812SAW/N Recom | In Stock | - | - | - | DIP-6 | Carling Technologies | - | - | - | 10 | - | - | 75 V | 18 V | - | Carling Technologies | - | + 68 C | - | - | - 40 C | - | Through Hole | - | - | - | - | - | 12 V | - | - | - | RP20-AW | - | Switches | - | - | 1 Output | - | - | 20 W | Rocker Switches | 1.6 kV | - | Isolated | Rocker Switches | 9.9 mm | 25.4 mm | 25.4 mm | ||
![]() RP20-4812SAW/P Recom | In Stock | - | - | - | DIP-6 | Carling Technologies | - | - | - | 10 | - | - | 75 V | 18 V | - | Carling Technologies | - | + 68 C | - | - | - 40 C | - | Through Hole | - | - | - | - | - | 12 V | - | - | - | RP20-AW | - | Switches | - | - | 1 Output | - | - | 20 W | Rocker Switches | 1.6 kV | - | Isolated | Rocker Switches | 9.9 mm | 25.4 mm | 25.4 mm | ||
![]() RS3-4805S/H3 Recom | In Stock | - | - | - | SIP-8 | Carling Technologies | - | - | - | 10 | - | - | 72 V | 36 V | - | Carling Technologies | - | + 71 C | - | - | - 40 C | - | Through Hole | - | - | - | - | - | 5 V | - | - | - | RS3-S_D(Z) | - | Switches | - | - | 1 Output | - | - | 3 W | Rocker Switches | 3 kV | - | Isolated | Rocker Switches | 11.1 mm | 21.8 mm | 9.2 mm | ||
![]() RP40-11005SFR/N-HC Recom | In Stock | - | - | - | DIP-6 | Carling Technologies | - | - | - | 5 | - | - | 160 V | 43 V | - | Carling Technologies | - | + 60 C | - | - | - 40 C | - | Through Hole | - | - | - | - | - | 5 V | - | - | - | RP40-FR | - | Switches | - | - | 1 Output | - | - | 40 W | Rocker Switches | 3 kV | - | Isolated | Rocker Switches | 16.8 mm | 56.8 mm | 25.4 mm | ||
![]() RP20-4805DFW/N-HC Recom | In Stock | - | - | - | DIP-6 | Carling Technologies | - | - | - | 10 | - | - | 75 V | 18 V | - | Carling Technologies | - | + 72 C | - | - | - 40 C | - | Through Hole | - | - | 2 A | - | - | 5 V | - 5 V | - | - | RP20-FW | - | Switches | - | - | 2 Output | - | - | 20 W | Rocker Switches | 1.6 kV | - | Isolated | Rocker Switches | 16.8 mm | 56.8 mm | 25.4 mm | ||
![]() RP20-4805SA Recom | In Stock | - | - | - | SIP-6 | Carling Technologies | - | - | - | 10 | - | - | 75 V | 36 V | - | Carling Technologies | - | + 70 C | - | - | - 40 C | - | Through Hole | - | - | - | - | - | 5 V | - | - | - | RP20-A | - | Switches | - | - | 1 Output | - | - | 20 W | Rocker Switches | 1.6 kV | - | Isolated | Rocker Switches | 9.9 mm | 25.4 mm | 25.4 mm | ||
![]() RP30-4812DEW-HC Recom | In Stock | - | - | - | DIP-8 | Carling Technologies | - | - | - | 10 | - | - | 75 V | 18 V | - | Carling Technologies | - | + 70 C | - | - | - 40 C | - | Through Hole | - | - | 1.25 A | - | - | 12 V | - 12 V | - | - | RP30-EW | - | Switches | - | - | 2 Output | - | - | 30 W | Rocker Switches | 1.6 kV | - | Isolated | Rocker Switches | 17 mm | 56.8 mm | 40.6 mm |