- Length
- Number of Outputs
- Width
- Height
- Mounting Styles
- Output Voltage-Channel 1
- Product
- Input Voltage-Max
- Input Voltage-Min
- Output Power
- Maximum Operating Temperature
- Minimum Operating Temperature
Attribute column
Manufacturer
Recom DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Brand | Factory Pack QuantityFactory Pack Quantity | Input Voltage Range | Input Voltage-Max | Input Voltage-Min | Isolated | Manufacturer | Maximum Operating Temperature | Maximum Temperature | Minimum Operating Temperature | Minimum Temperature | Mounting Styles | Output Current-Channel 2 | Output Voltage-Channel 1 | Output Voltage-Channel 2 | Package | RoHS | Packaging | Series | Tolerance | Number of Terminations | Temperature Coefficient | Connector Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Color | Gender | Subcategory | Power Rating | Max Power Dissipation | Depth | Number of Outputs | Output Voltage | ELV | Wire/Cable Type | Cable Length | Output Current | Output Power | Product Type | Wire/Cable Diameter | Insertion Loss (dB) | Isolation Voltage | Mode | Wire/Cable Color | Return Loss | Product | Features | Compliance | Input Voltage | Product Category | Height | Length | Width | Radiation Hardening |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RN-2424S Recom | In Stock | - | - | - | - | DIP-8 | - | - | - | 26.4 V | 21.6 V | - | - | + 85 C | - | - 40 C | - | Through Hole | - | 24 V | - | - | - | - | RN | - | - | - | - | - | - | - | - | - | - | DC-DC Converter | - | - | - | 1 Output | - | - | - | - | - | 1.25 W | Isolated DC-DC Converters | - | - | 1 kV | - | - | - | Isolated | - | - | - | - | 7.62 mm | 12.6 mm | 10.1 mm | - | ||
![]() RP15-483.3SAW Recom | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Red | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() REC3-053.3SRW/H6/C Recom | In Stock | - | - | - | - | DIP-24 | - | - | - | 9 V | 4.5 V | - | - | + 80 C | - | - 40 C | - | Through Hole | - | 3.3 V | - | - | Non-Compliant | - | REC3-S_DRW(Z) | - | - | - | - | - | - | - | - | - | - | DC-DC Converter | - | - | - | 1 Output | - | - | - | - | - | 3 W | Isolated DC-DC Converters | - | - | 6 kV | - | - | - | Isolated | - | - | - | - | 10.2 mm | 32 mm | 20.3 mm | - | ||
![]() RM-0512S Recom | 2496 |
| - | Cable | Through Hole | SIP-4 | - | - | 4.5 → 5.5 V dc | 5.5 V | 4.5 V | Yes | - | + 85 C | +85°C | - 40 C | -40°C | Through Hole | - | 12 V | - | SIP | Compliant | Bulk | RM | - | - | - | Duplex LC | - | - | - | - | Blue | Male | DC-DC Converter | 0.25W | - | 10mm | 1 | 12V dc | Compliant | Twin Zip | 38 m | 21mA | 250 mW | Isolated DC-DC Converters | 2 mm | 0.5 dB | 500V ac | Multimode | Blue | 0 dB | Isolated | - | - | - | - | 10 mm | 38 m | 6 mm | No | ||
![]() RP15-4805SA Recom | In Stock | - | - | - | - | DIP-6 | - | - | - | 75 V | 36 V | - | - | + 68 C | - | - 40 C | - | Through Hole | - | 5 V | - | - | - | - | RP15-A | - | - | - | - | - | - | - | - | - | - | DC-DC Converter | - | - | - | 1 Output | - | - | - | - | - | 15 W | Isolated DC-DC Converters | - | - | 1.6 kV | - | - | - | Isolated | - | - | - | - | 9.9 mm | 25.4 mm | 25.4 mm | - | ||
![]() REC3-2405DRWZ/H6/A Recom | 2082 |
| - | - | Through Hole | DIP-24 | - | - | 9 → 36 V dc | 36 V | 9 V | Yes | - | + 85 C | +85°C | - 40 C | -40°C | Through Hole | 300 mA | 5 V | - 5 V | DIP | Non-Compliant | Tape & Reel (TR) | REC3 | 0.01 % | 2 | 5 ppm/°C | - | 277 Ω | 125 °C | -55 °C | Thin Film | - | - | DC-DC Converter | 3W | 250 mW | 10.2mm | 2 | ±5V dc | - | - | - | ±300mA | 3 W | Isolated DC-DC Converters | - | - | 6kV dc | - | - | - | Isolated | Moisture Resistant | - | - | - | 838.2 µm | 2.032 mm | 1.27 mm | - | ||
![]() R1D10-0515 Recom | In Stock | - | - | - | - | SMD-10 | - | - | - | 5.5 V | 4.5 V | - | - | + 100 C | - | - 40 C | - | SMD/SMT | 33 mA | 15 V | - 15 V | - | - | - | R1D | - | - | - | - | - | - | - | - | - | - | DC-DC Converter | - | - | - | 2 Output | - | - | - | - | - | 1 W | Isolated DC-DC Converters | - | - | 1 kV | - | - | - | Isolated | - | IEC; RoHS; UL | 4.5 V to 5.5 V | - | 7 mm | 15.24 mm | 10.7 mm | - | ||
![]() RP30-2412DF Recom | In Stock | - | - | - | - | DIP-6 | - | - | - | 36 V | 18 V | - | - | + 74 C | - | - 40 C | - | Through Hole | 1.25 A | 12 V | - 12 V | - | Non-Compliant | - | RP30-F | - | - | - | - | - | - | - | - | - | - | DC-DC Converter | - | - | - | 2 Output | - | - | - | - | - | 30 W | Isolated DC-DC Converters | - | - | 1.6 kV | - | - | - | Isolated | - | - | - | - | 10.2 mm | 50.8 mm | 25.4 mm | - | ||
![]() R1S12-2412/P-R Recom | In Stock | - | - | - | - | SMD-12 | Carling Technologies | 5 | - | 26.4 V | 21.6 V | - | Carling Technologies | + 100 C | - | - 40 C | - | SMD/SMT | - | 12 V | - | - | - | - | R1S | - | - | - | - | - | - | - | - | - | - | Switches | - | - | - | 1 Output | - | - | - | - | - | 1 W | Rocker Switches | - | - | 1 kV | - | - | - | Isolated | - | IEC; RoHS; UL | 21.6 V to 26.4 V | Rocker Switches | 7 mm | 15.24 mm | 10.7 mm | - | ||
![]() R1S12-153.3/P Recom | In Stock | - | - | - | - | SMD-12 | Carling Technologies | 5 | - | 16.5 V | 13.5 V | - | Carling Technologies | + 100 C | - | - 40 C | - | SMD/SMT | - | 3.3 V | - | - | - | - | R1S | - | - | - | - | - | - | - | - | - | - | Switches | - | - | - | 1 Output | - | - | - | - | - | 1 W | Rocker Switches | - | - | 1 kV | - | - | - | Isolated | - | IEC; RoHS; UL | 13.5 V to 16.5 V | Rocker Switches | 7 mm | 15.24 mm | 10.7 mm | - | ||
![]() R1S12-243.3/HP Recom | In Stock | - | - | - | - | SMD-12 | Carling Technologies | 5 | - | 26.4 V | 21.6 V | - | Carling Technologies | + 100 C | - | - 40 C | - | SMD/SMT | - | 3.3 V | - | - | - | - | R1S | - | - | - | - | - | - | - | - | - | - | Switches | - | - | - | 1 Output | - | - | - | - | - | 1 W | Rocker Switches | - | - | 3 kV | - | - | - | Isolated | - | IEC; RoHS; UL | 21.6 V to 26.4 V | Rocker Switches | 7 mm | 15.24 mm | 10.7 mm | - | ||
![]() R1S-2405/E Recom | In Stock | - | - | - | - | SMD-8 | Carling Technologies | 10 | - | 26.4 V | 21.6 V | - | Carling Technologies | + 100 C | - | - 40 C | - | SMD/SMT | - | 5 V | - | - | - | - | R1S/E | - | - | - | - | - | - | - | - | - | - | Switches | - | - | - | 1 Output | - | - | - | - | - | 1 W | Rocker Switches | - | - | 1 kV | - | - | - | Isolated | - | CAN/CSA; EAC; IEC; RoHS; UL | 21.6 V to 26.4 V | Rocker Switches | 7 mm | 12.75 mm | 10.7 mm | - | ||
![]() R1S12-1512/P Recom | In Stock | - | - | - | - | SMD-12 | Carling Technologies | 10 | - | 16.5 V | 13.5 V | - | Carling Technologies | + 100 C | - | - 40 C | - | SMD/SMT | - | 12 V | - | - | - | - | R1S | - | - | - | - | - | - | - | - | - | - | Switches | - | - | - | 1 Output | - | - | - | - | - | 1 W | Rocker Switches | - | - | 1 kV | - | - | - | Isolated | - | IEC; RoHS; UL | 13.5 V to 16.5 V | Rocker Switches | 7 mm | 15.24 mm | 10.7 mm | - | ||
![]() REC3-1205SRW/H2/C/M Recom | In Stock | - | - | - | - | DIP-24 | Carling Technologies | 5 | - | 18 V | 9 V | - | Carling Technologies | + 85 C | - | - 40 C | - | Through Hole | - | 5 V | - | - | - | - | REC3-S_DRW(Z) | - | - | - | - | - | - | - | - | - | - | Switches | - | - | - | 1 Output | - | - | - | - | - | 3 W | Rocker Switches | - | - | 2 kV | - | - | - | Isolated | - | - | - | Rocker Switches | 10.2 mm | 32 mm | 20.3 mm | - | ||
![]() RP10-4815SEW Recom | In Stock | - | - | - | - | DIP-6 | Carling Technologies | 10 | - | 75 V | 18 V | - | Carling Technologies | + 78 C | - | - 40 C | - | Through Hole | - | 15 V | - | - | - | - | RP10-EW | - | - | - | - | - | - | - | - | - | - | Switches | - | - | - | 1 Output | - | - | - | - | - | 10 W | Rocker Switches | - | - | 1.6 kV | - | - | - | Isolated | - | - | - | Rocker Switches | 10.2 mm | 50.8 mm | 25.4 mm | - | ||
![]() R1S12-1515-R Recom | In Stock | - | - | - | - | SMD-12 | Carling Technologies | 5 | - | 16.5 V | 13.5 V | - | Carling Technologies | + 100 C | - | - 40 C | - | SMD/SMT | - | 15 V | - | - | - | - | R1S | - | - | - | - | - | - | - | - | - | - | Switches | - | - | - | 1 Output | - | - | - | - | - | 1 W | Rocker Switches | - | - | 1 kV | - | - | - | Isolated | - | IEC; RoHS; UL | 13.5 V to 16.5 V | Rocker Switches | 7 mm | 15.24 mm | 10.7 mm | - | ||
![]() R1S-1212/P-R Recom | In Stock | - | - | - | - | SMD-8 | Carling Technologies | 10 | - | 13.2 V | 10.8 V | - | Carling Technologies | + 100 C | - | - 40 C | - | SMD/SMT | - | 12 V | - | - | - | - | R1S | - | - | - | - | - | - | - | - | - | - | Switches | - | - | - | 1 Output | - | - | - | - | - | 1 W | Rocker Switches | - | - | 1 kV | - | - | - | Isolated | - | IEC; RoHS; UL | 10.8 V to 13.2 V | Rocker Switches | 7 mm | 12.75 mm | 10.7 mm | - | ||
![]() R1S12-1505 Recom | In Stock | - | - | - | - | SMD-12 | Carling Technologies | 5 | - | 16.5 V | 13.5 V | - | Carling Technologies | + 100 C | - | - 40 C | - | SMD/SMT | - | 5 V | - | - | - | - | R1S | - | - | - | - | - | - | - | - | - | - | Switches | - | - | - | 1 Output | - | - | - | - | - | 1 W | Rocker Switches | - | - | 1 kV | - | - | - | Isolated | - | IEC; RoHS; UL | 13.5 V to 16.5 V | Rocker Switches | 7 mm | 15.24 mm | 10.7 mm | - | ||
![]() R1S12-3.309/HP Recom | In Stock | - | - | - | - | SMD-12 | Carling Technologies | 10 | - | 3.63 V | 2.97 V | - | Carling Technologies | + 100 C | - | - 40 C | - | SMD/SMT | - | 9 V | - | - | - | - | R1S | - | - | - | - | - | - | - | - | - | - | Switches | - | - | - | 1 Output | - | - | - | - | - | 1 W | Rocker Switches | - | - | 3 kV | - | - | - | Isolated | - | IEC; RoHS; UL | 2.97 V to 3.63 V | Rocker Switches | 7 mm | 15.24 mm | 10.7 mm | - | ||
![]() R1S12-1224/HP-R Recom | In Stock | - | - | - | - | SMD-12 | Carling Technologies | 5 | - | 13.2 V | 10.8 V | - | Carling Technologies | + 100 C | - | - 40 C | - | SMD/SMT | - | 24 V | - | - | - | - | R1S | - | - | - | - | - | - | - | - | - | - | Switches | - | - | - | 1 Output | - | - | - | - | - | 1 W | Rocker Switches | - | - | 3 kV | - | - | - | Isolated | - | IEC; RoHS; UL | 10.8 V to 13.2 V | Rocker Switches | 7 mm | 15.24 mm | 10.7 mm | - |