- Length
- Number of Outputs
- Width
- Height
- Mounting Styles
- Output Voltage-Channel 1
- Product
- Input Voltage-Max
- Input Voltage-Min
- Output Power
- Maximum Operating Temperature
- Minimum Operating Temperature
Attribute column
Manufacturer
Recom DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Brand | Factory Pack QuantityFactory Pack Quantity | Input Voltage-Max | Input Voltage-Min | Manufacturer | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Output Current-Channel 2 | Output Voltage-Channel 1 | Output Voltage-Channel 2 | Series | Subcategory | Number of Outputs | Output Power | Product Type | Isolation Voltage | Product | Compliance | Input Voltage | Product Category | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() R0.5D10-0505-R Recom | In Stock | - | - | SMD-10 | Carling Technologies | 10 | 5.5 V | 4.5 V | Carling Technologies | + 100 C | - 40 C | SMD/SMT | 50 mA | 5 V | - 5 V | R0.5D | Switches | 2 Output | 500 mW | Rotary Switches | 1 kV | Isolated | RoHS; UL | 4.5 V to 5.5 V | Rotary Switches | 7 mm | 15.24 mm | 10.7 mm | ||
![]() R0.5S-0512-R Recom | In Stock | - | - | SMD-8 | Carling Technologies | 10 | 5.5 V | 4.5 V | Carling Technologies | + 100 C | - 40 C | SMD/SMT | - | 12 V | - | R0.5S | Switches | 1 Output | 500 mW | Rotary Switches | 1 kV | Isolated | - | 4.5 V to 5.5 V | Rotary Switches | 7 mm | 12.75 mm | 10.7 mm | ||
![]() R0.25S8-3.309/P-R Recom | In Stock | - | - | SMD-8 | Carling Technologies | 10 | 3.6 V | 3 V | Carling Technologies | + 100 C | - 40 C | SMD/SMT | - | 9 V | - | R0.25S | Switches | 1 Output | 250 mW | Rocker Switches | 1 kV | Isolated | CAN/CSA; EAC; IEC; RoHS; UL | 3 V to 3.6 V | Rocker Switches | 7 mm | 12.75 mm | 10.7 mm | ||
![]() R0.5D-0512/HP-R Recom | In Stock | - | - | SMD-10 | Carling Technologies | 10 | 5.5 V | 4.5 V | Carling Technologies | + 100 C | - 40 C | SMD/SMT | 21 mA | 12 V | - 12 V | R0.5D | Switches | 2 Output | 500 mW | Rotary Switches | 3 kV | Isolated | RoHS; UL | 4.5 V to 5.5 V | Rotary Switches | 7 mm | 15.24 mm | 10.7 mm | ||
![]() R0.5D12-0512/HP-R Recom | In Stock | - | - | SMD-12 | Carling Technologies | 10 | 5.5 V | 4.5 V | Carling Technologies | + 100 C | - 40 C | SMD/SMT | 21 mA | 12 V | - 12 V | R0.5D | Switches | 2 Output | 500 mW | Rotary Switches | 3 kV | Isolated | RoHS; UL | 4.5 V to 5.5 V | Rotary Switches | 7 mm | 15.24 mm | 10.7 mm | ||
![]() R0.5D12-2412/H Recom | In Stock | - | - | SMD-12 | Carling Technologies | 10 | 26.4 V | 21.6 V | Carling Technologies | + 100 C | - 40 C | SMD/SMT | 21 mA | 12 V | - 12 V | R0.5D | Switches | 2 Output | 500 mW | Rocker Switches | 3 kV | Isolated | RoHS; UL | 21.6 V to 26.4 V | Rocker Switches | 7 mm | 15.24 mm | 10.7 mm | ||
![]() R0.5D10-0512/P-R Recom | In Stock | - | - | SMD-10 | Carling Technologies | 10 | 5.5 V | 4.5 V | Carling Technologies | + 100 C | - 40 C | SMD/SMT | 21 mA | 12 V | - 12 V | R0.5D | Switches | 2 Output | 500 mW | Rocker Switches | 1 kV | Isolated | RoHS; UL | 4.5 V to 5.5 V | Rocker Switches | 7 mm | 15.24 mm | 10.7 mm | ||
![]() R0.25S-3.312/HP-R Recom | In Stock | - | - | SMD-8 | Carling Technologies | 10 | 3.6 V | 3 V | Carling Technologies | + 100 C | - 40 C | SMD/SMT | - | 12 V | - | R0.25S | Switches | 1 Output | 250 mW | Rocker Switches | 3 kV | Isolated | CAN/CSA; EAC; IEC; RoHS; UL | 3 V to 3.6 V | Rocker Switches | 7 mm | 12.75 mm | 10.7 mm | ||
![]() R0.25S8-0509/P-R Recom | In Stock | - | - | SMD-8 | Carling Technologies | 10 | 5.5 V | 4.5 V | Carling Technologies | + 100 C | - 40 C | SMD/SMT | - | 9 V | - | R0.25S | Switches | 1 Output | 250 mW | Rocker Switches | 1 kV | Isolated | CAN/CSA; EAC; IEC; RoHS; UL | 4.5 V to 5.5 V | Rocker Switches | 7 mm | 12.75 mm | 10.7 mm | ||
![]() R0.25S-3.324 Recom | In Stock | - | - | SMD-8 | Carling Technologies | 10 | 3.6 V | 3 V | Carling Technologies | + 100 C | - 40 C | SMD/SMT | - | 24 V | - | R0.25S | Switches | 1 Output | 250 mW | Rotary Switches | 1 kV | Isolated | CAN/CSA; EAC; IEC; RoHS; UL | 3 V to 3.6 V | Rotary Switches | 7 mm | 12.75 mm | 10.7 mm | ||
![]() R0.25S-1524/P-R Recom | In Stock | - | - | SMD-8 | Carling Technologies | 10 | 16.5 V | 13.5 V | Carling Technologies | + 100 C | - 40 C | SMD/SMT | - | 24 V | - | R0.25S | Switches | 1 Output | 250 mW | Rocker Switches | 1 kV | Isolated | CAN/CSA; EAC; IEC; RoHS; UL | 13.5 V to 16.5 V | Rocker Switches | 7 mm | 12.75 mm | 10.7 mm | ||
![]() R0.25S8-2409 Recom | In Stock | - | - | SMD-8 | Carling Technologies | 10 | 26.4 V | 21.6 V | Carling Technologies | + 100 C | - 40 C | SMD/SMT | - | 9 V | - | R0.25S | Switches | 1 Output | 250 mW | Rocker Switches | 1 kV | Isolated | CAN/CSA; EAC; IEC; RoHS; UL | 21.6 V to 26.4 V | Rocker Switches | 7 mm | 12.75 mm | 10.7 mm | ||
![]() R0.25S8-123.3/P-R Recom | In Stock | - | - | SMD-8 | Carling Technologies | 10 | 13.2 V | 10.8 V | Carling Technologies | + 100 C | - 40 C | SMD/SMT | - | 3.3 V | - | R0.25S | Switches | 1 Output | 250 mW | Rocker Switches | 1 kV | Isolated | CAN/CSA; EAC; IEC; RoHS; UL | 10.8 V to 13.2 V | Rocker Switches | 7 mm | 12.75 mm | 10.7 mm | ||
![]() R0.25S8-123.3-R Recom | In Stock | - | - | SMD-8 | Carling Technologies | 10 | 13.2 V | 10.8 V | Carling Technologies | + 100 C | - 40 C | SMD/SMT | - | 3.3 V | - | R0.25S | Switches | 1 Output | 250 mW | Rocker Switches | 1 kV | Isolated | CAN/CSA; EAC; IEC; RoHS; UL | 10.8 V to 13.2 V | Rocker Switches | 7 mm | 12.75 mm | 10.7 mm | ||
![]() R0.25S12-3.305/P-R Recom | In Stock | - | - | SMD-12 | Carling Technologies | 10 | 3.6 V | 3 V | Carling Technologies | + 100 C | - 40 C | SMD/SMT | - | 5 V | - | R0.25S | Switches | 1 Output | 250 mW | Rocker Switches | 1 kV | Isolated | CAN/CSA; EAC; IEC; RoHS; UL | 3 V to 3.6 V | Rocker Switches | 7 mm | 15.24 mm | 10.7 mm | ||
![]() R0.25S-1512/P-R Recom | In Stock | - | - | SMD-8 | Carling Technologies | 10 | 16.5 V | 13.5 V | Carling Technologies | + 100 C | - 40 C | SMD/SMT | - | 12 V | - | R0.25S | Switches | 1 Output | 250 mW | Rocker Switches | 1 kV | Isolated | CAN/CSA; EAC; IEC; RoHS; UL | 13.5 V to 16.5 V | Rocker Switches | 7 mm | 12.75 mm | 10.7 mm | ||
![]() R0.25S12-1515/P-R Recom | In Stock | - | - | SMD-12 | Carling Technologies | 10 | 16.5 V | 13.5 V | Carling Technologies | + 100 C | - 40 C | SMD/SMT | - | 15 V | - | R0.25S | Switches | 1 Output | 250 mW | Rocker Switches | 1 kV | Isolated | CAN/CSA; EAC; IEC; RoHS; UL | 13.5 V to 16.5 V | Rocker Switches | 7 mm | 15.24 mm | 10.7 mm | ||
![]() R0.25S-123.3/H Recom | In Stock | - | - | SMD-8 | Carling Technologies | 10 | 13.2 V | 10.8 V | Carling Technologies | + 100 C | - 40 C | SMD/SMT | - | 3.3 V | - | R0.25S | Switches | 1 Output | 250 mW | Rocker Switches | 3 kV | Isolated | CAN/CSA; EAC; IEC; RoHS; UL | 10.8 V to 13.2 V | Rocker Switches | 7 mm | 12.75 mm | 10.7 mm | ||
![]() R0.25S-3.324/P-R Recom | In Stock | - | - | SMD-8 | Carling Technologies | 10 | 3.6 V | 3 V | Carling Technologies | + 100 C | - 40 C | SMD/SMT | - | 24 V | - | R0.25S | Switches | 1 Output | 250 mW | Rocker Switches | 1 kV | Isolated | CAN/CSA; EAC; IEC; RoHS; UL | 3 V to 3.6 V | Rocker Switches | 7 mm | 12.75 mm | 10.7 mm | ||
![]() R0.25S12-1224/P-R Recom | In Stock | - | - | SMD-12 | Carling Technologies | 10 | 13.2 V | 10.8 V | Carling Technologies | + 100 C | - 40 C | SMD/SMT | - | 24 V | - | R0.25S | Switches | 1 Output | 250 mW | Rocker Switches | 1 kV | Isolated | CAN/CSA; EAC; IEC; RoHS; UL | 10.8 V to 13.2 V | Rocker Switches | 7 mm | 15.24 mm | 10.7 mm |