- Length
- Number of Outputs
- Width
- Height
- Mounting Styles
- Output Voltage-Channel 1
- Product
- Input Voltage-Max
- Input Voltage-Min
- Output Power
- Maximum Operating Temperature
- Minimum Operating Temperature
Attribute column
Manufacturer
Recom DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Brand | Factory Pack QuantityFactory Pack Quantity | Input Voltage-Max | Input Voltage-Min | Manufacturer | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Output Current-Channel 2 | Output Voltage-Channel 1 | Output Voltage-Channel 2 | Series | Subcategory | Number of Outputs | Output Power | Product Type | Isolation Voltage | Product | Compliance | Input Voltage | Product Category | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RP10-123.3SE/P Recom | In Stock | - | - | DIP-6 | Carling Technologies | 10 | 18 V | 9 V | Carling Technologies | + 100 C | - 25 C | Through Hole | - | 3.3 V | - | RP10-E | Switches | 1 Output | 10 W | Rocker Switches | 1.6 kV | Isolated | - | - | Rocker Switches | 10.2 mm | 50.8 mm | 25.4 mm | ||
![]() R1DA-051212/P Recom | In Stock | - | - | SMD-10 | Carling Technologies | 10 | 5.5 V | 4.5 V | Carling Technologies | + 100 C | - 40 C | SMD/SMT | 42 mA | 12 V | 12 V | R1DA | Switches | 2 Output | 1 W | Rocker Switches | 1 kV | Isolated | CAN/CSA; EAC; IEC; RoHS; UL | 4.5 V to 5.5 V | Rocker Switches | 7 mm | 15.24 mm | 10.7 mm | ||
![]() R1DA-120505 Recom | In Stock | - | - | SMD-10 | Carling Technologies | 10 | 13.2 V | 10.8 V | Carling Technologies | + 100 C | - 40 C | SMD/SMT | 100 mA | 5 V | - 5 V | R1DA | Switches | 2 Output | 1 W | Rocker Switches | 1 kV | Isolated | CAN/CSA; EAC; IEC; RoHS; UL | 10.8 V to 13.2 V | Rocker Switches | 7 mm | 15.24 mm | 10.7 mm | ||
![]() R1DA-053.33.3-R Recom | In Stock | - | - | SMD-10 | Carling Technologies | 5 | 5.5 V | 4.5 V | Carling Technologies | + 100 C | - 40 C | SMD/SMT | 150 mA | 3.3 V | 3.3 V | R1DA | Switches | 2 Output | 1 W | Rocker Switches | 1 kV | Isolated | CAN/CSA; EAC; IEC; RoHS; UL | 4.5 V to 5.5 V | Rocker Switches | 7 mm | 15.24 mm | 10.7 mm | ||
![]() R1DA-050505-R Recom | In Stock | - | - | SMD-10 | Carling Technologies | 5 | 5.5 V | 4.5 V | Carling Technologies | + 100 C | - 40 C | SMD/SMT | 100 mA | 5 V | 5 V | R1DA | Switches | 2 Output | 1 W | Rocker Switches | 1 kV | Isolated | CAN/CSA; EAC; IEC; RoHS; UL | 4.5 V to 5.5 V | Rocker Switches | 7 mm | 15.24 mm | 10.7 mm | ||
![]() R1DA-051515-R Recom | In Stock | - | - | SMD-10 | Carling Technologies | 5 | 5.5 V | 4.5 V | Carling Technologies | + 100 C | - 40 C | SMD/SMT | 33 mA | 15 V | 15 V | R1DA | Switches | 2 Output | 1 W | Rocker Switches | 1 kV | Isolated | CAN/CSA; EAC; IEC; RoHS; UL | 4.5 V to 5.5 V | Rocker Switches | 7 mm | 15.24 mm | 10.7 mm | ||
![]() R1DA-3.30505 Recom | In Stock | - | - | SMD-10 | Carling Technologies | 10 | 3.6 V | 3 V | Carling Technologies | + 100 C | - 40 C | SMD/SMT | 100 mA | 5 V | 5 V | R1DA | Switches | 2 Output | 1 W | Rocker Switches | 1 kV | Isolated | CAN/CSA; EAC; IEC; RoHS; UL | 3 V to 3.6 V | Rocker Switches | 7 mm | 15.24 mm | 10.7 mm | ||
![]() R1DA-151515-R Recom | In Stock | - | - | SMD-10 | Carling Technologies | 5 | 16.5 V | 13.5 V | Carling Technologies | + 100 C | - 40 C | SMD/SMT | 33 mA | 15 V | 15 V | R1DA | Switches | 2 Output | 1 W | Rocker Switches | 1 kV | Isolated | CAN/CSA; EAC; IEC; RoHS; UL | 13.5 V to 16.5 V | Rocker Switches | 7 mm | 15.24 mm | 10.7 mm | ||
![]() R1S-0509/P Recom | In Stock | - | - | SMD-8 | Carling Technologies | 5 | 5.5 V | 4.5 V | Carling Technologies | + 100 C | - 40 C | SMD/SMT | - | 9 V | - | R1S | Switches | 1 Output | 1 W | Rocker Switches | 1 kV | Isolated | IEC; RoHS; UL | 4.5 V to 5.5 V | Rocker Switches | 7 mm | 12.75 mm | 10.7 mm | ||
![]() R1DA-241515/P Recom | In Stock | - | - | SMD-10 | Carling Technologies | 10 | 26.4 V | 21.6 V | Carling Technologies | + 100 C | - 40 C | SMD/SMT | 33 mA | 15 V | 15 V | R1DA | Switches | 2 Output | 1 W | Rocker Switches | 1 kV | Isolated | CAN/CSA; EAC; IEC; RoHS; UL | 21.6 V to 26.4 V | Rocker Switches | 7 mm | 15.24 mm | 10.7 mm | ||
![]() R1DA-050505 Recom | In Stock | - | - | SMD-10 | Carling Technologies | 10 | 5.5 V | 4.5 V | Carling Technologies | + 100 C | - 40 C | SMD/SMT | 100 mA | 5 V | - 5 V | R1DA | Switches | 2 Output | 1 W | Rocker Switches | 1 kV | Isolated | CAN/CSA; EAC; IEC; RoHS; UL | 4.5 V to 5.5 V | Rocker Switches | 7 mm | 15.24 mm | 10.7 mm | ||
![]() R1D-2412/P-R Recom | In Stock | - | - | SMD-10 | Carling Technologies | 10 | 26.4 V | 21.6 V | Carling Technologies | + 100 C | - 40 C | SMD/SMT | 42 mA | 12 V | - 12 V | R1D | Switches | 2 Output | 1 W | Rocker Switches | 1 kV | Isolated | IEC; RoHS; UL | 21.6 V to 26.4 V | Rocker Switches | 7 mm | 15.24 mm | 10.7 mm | ||
![]() R1D-3.33.3/P Recom | In Stock | - | - | SMD-10 | Carling Technologies | 10 | 3.63 V | 2.97 V | Carling Technologies | + 100 C | - 40 C | SMD/SMT | 152 mA | 3.3 V | - 3.3 V | R1D | Switches | 2 Output | 1 W | Rocker Switches | 1 kV | Isolated | IEC; RoHS; UL | 2.97 V to 3.63 V | Rocker Switches | 7 mm | 15.24 mm | 10.7 mm | ||
![]() R1DA-153.33.3 Recom | In Stock | - | - | SMD-10 | Carling Technologies | 5 | 16.5 V | 13.5 V | Carling Technologies | + 100 C | - 40 C | SMD/SMT | 150 mA | 3.3 V | 3.3 V | R1DA | Switches | 2 Output | 1 W | Rocker Switches | 1 kV | Isolated | CAN/CSA; EAC; IEC; RoHS; UL | 13.5 V to 16.5 V | Rocker Switches | 7 mm | 15.24 mm | 10.7 mm | ||
![]() R1D-243.3/HP Recom | In Stock | - | - | SMD-10 | Carling Technologies | 10 | 26.4 V | 21.6 V | Carling Technologies | + 100 C | - 40 C | SMD/SMT | 152 mA | 3.3 V | - 3.3 V | R1D | Switches | 2 Output | 1 W | Rocker Switches | 3 kV | Isolated | IEC; RoHS; UL | 21.6 V to 26.4 V | Rocker Switches | 7 mm | 15.24 mm | 10.7 mm | ||
![]() R1D-3.309-R Recom | In Stock | - | - | SMD-10 | Carling Technologies | 10 | 3.63 V | 2.97 V | Carling Technologies | + 100 C | - 40 C | SMD/SMT | 56 mA | 9 V | - 9 V | R1D | Switches | 2 Output | 1 W | Rocker Switches | 1 kV | Isolated | IEC; RoHS; UL | 2.97 V to 3.63 V | Rocker Switches | 7 mm | 15.24 mm | 10.7 mm | ||
![]() R1D-2424 Recom | In Stock | - | - | SMD-10 | Carling Technologies | 10 | 26.4 V | 21.6 V | Carling Technologies | + 100 C | - 40 C | SMD/SMT | 21 mA | 24 V | - 24 V | R1D | Switches | 2 Output | 1 W | Rocker Switches | 1 kV | Isolated | IEC; RoHS; UL | 21.6 V to 26.4 V | Rocker Switches | 7 mm | 15.24 mm | 10.7 mm | ||
![]() R1S-0505/EHP-R Recom | In Stock | - | - | SMD-8 | Carling Technologies | 10 | 5.5 V | 4.5 V | Carling Technologies | + 100 C | - 40 C | SMD/SMT | - | 5 V | - | R1S/E | Switches | 1 Output | 1 W | Rocker Switches | 2 kV | Isolated | CAN/CSA; EAC; IEC; RoHS; UL | 4.5 V to 5.5 V | Rocker Switches | 7 mm | 12.75 mm | 10.7 mm | ||
![]() R1D-1524/HP-R Recom | In Stock | - | - | SMD-10 | Carling Technologies | 5 | 16.5 V | 13.5 V | Carling Technologies | + 100 C | - 40 C | SMD/SMT | 21 mA | 24 V | - 24 V | R1D | Switches | 2 Output | 1 W | Rocker Switches | 3 kV | Isolated | IEC; RoHS; UL | 13.5 V to 16.5 V | Rocker Switches | 7 mm | 15.24 mm | 10.7 mm | ||
![]() RP10-4805DAW/N Recom | In Stock | - | - | DIP-6 | Carling Technologies | 10 | 75 V | 18 V | Carling Technologies | + 78 C | - 40 C | Through Hole | 1 A | 5 V | - 5 V | RP10-AW | Switches | 2 Output | 10 W | Rocker Switches | 1.6 kV | Isolated | - | - | Rocker Switches | 9.9 mm | 25.4 mm | 25.4 mm |