- Length
- Number of Outputs
- Width
- Height
- Mounting Styles
- Output Voltage-Channel 1
- Product
- Input Voltage-Max
- Input Voltage-Min
- Output Power
- Maximum Operating Temperature
- Minimum Operating Temperature
Attribute column
Manufacturer
Recom DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Brand | Factory Pack QuantityFactory Pack Quantity | Input Voltage-Max | Input Voltage-Min | Manufacturer | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Output Current-Channel 2 | Output Voltage-Channel 1 | Output Voltage-Channel 2 | Series | Subcategory | Number of Outputs | Output Power | Product Type | Isolation Voltage | Product | Compliance | Input Voltage | Product Category | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() R0.25D-1515/HP-R Recom | In Stock | - | - | SMD-10 | Carling Technologies | 10 | 16.5 V | 13.5 V | Carling Technologies | + 100 C | - 40 C | SMD/SMT | 8.3 mA | 15 V | - 15 V | R0.25D | Switches | 2 Output | 250 mW | Rocker Switches | 3 kV | Isolated | CAN/CSA; EAC; IEC; RoHS; UL | 13.5 V to 16.5 V | Rocker Switches | 7 mm | 15.24 mm | 10.7 mm | ||
![]() R0.25S-1209/P Recom | In Stock | - | - | SMD-8 | Carling Technologies | 10 | 13.2 V | 10.8 V | Carling Technologies | + 100 C | - 40 C | SMD/SMT | - | 9 V | - | R0.25S | Switches | 1 Output | 250 mW | Rocker Switches | 1 kV | Isolated | CAN/CSA; EAC; IEC; RoHS; UL | 10.8 V to 13.2 V | Rocker Switches | 7 mm | 12.75 mm | 10.7 mm | ||
![]() R0.25S-1205/EHP-R Recom | In Stock | - | - | SMD-8 | Carling Technologies | 10 | 13.2 V | 10.8 V | Carling Technologies | + 100 C | - 40 C | SMD/SMT | - | 5 V | - | R0.25S/E | Switches | 1 Output | 250 mW | Rocker Switches | 2 kV | Isolated | RoHS; UL | 10.8 V to 13.2 V | Rocker Switches | 7 mm | 12.75 mm | 11 mm | ||
![]() R0.25D-3.312/HP-R Recom | In Stock | - | - | SMD-10 | Carling Technologies | 10 | 3.6 V | 3 V | Carling Technologies | + 100 C | - 40 C | SMD/SMT | 10.4 mA | 12 V | - 12 V | R0.25D | Switches | 2 Output | 250 mW | Rocker Switches | 3 kV | Isolated | CAN/CSA; EAC; IEC; RoHS; UL | 3 V to 3.6 V | Rocker Switches | 7 mm | 15.24 mm | 10.7 mm | ||
![]() R0.25S-1224/P-R Recom | In Stock | - | - | SMD-8 | Carling Technologies | 10 | 13.2 V | 10.8 V | Carling Technologies | + 100 C | - 40 C | SMD/SMT | - | 24 V | - | R0.25S | Switches | 1 Output | 250 mW | Rocker Switches | 1 kV | Isolated | CAN/CSA; EAC; IEC; RoHS; UL | 10.8 V to 13.2 V | Rocker Switches | 7 mm | 12.75 mm | 10.7 mm | ||
![]() R0.25D-3.33.3/HP Recom | In Stock | - | - | SMD-10 | Carling Technologies | 10 | 3.6 V | 3 V | Carling Technologies | + 100 C | - 40 C | SMD/SMT | 38 mA | 3.3 V | - 3.3 V | R0.25D | Switches | 2 Output | 250 mW | Rocker Switches | 3 kV | Isolated | CAN/CSA; EAC; IEC; RoHS; UL | 3 V to 3.6 V | Rocker Switches | 7 mm | 15.24 mm | 10.7 mm | ||
![]() R0.25S-1224/H-R Recom | In Stock | - | - | SMD-8 | Carling Technologies | 10 | 13.2 V | 10.8 V | Carling Technologies | + 100 C | - 40 C | SMD/SMT | - | 24 V | - | R0.25S | Switches | 1 Output | 250 mW | Rotary Switches | 3 kV | Isolated | CAN/CSA; EAC; IEC; RoHS; UL | 10.8 V to 13.2 V | Rotary Switches | 7 mm | 12.75 mm | 10.7 mm | ||
![]() R0.25D-3.33.3/P Recom | In Stock | - | - | SMD-10 | Carling Technologies | 10 | 3.6 V | 3 V | Carling Technologies | + 100 C | - 40 C | SMD/SMT | 38 mA | 3.3 V | - 3.3 V | R0.25D | Switches | 2 Output | 250 mW | Rocker Switches | 1 kV | Isolated | CAN/CSA; EAC; IEC; RoHS; UL | 3 V to 3.6 V | Rocker Switches | 7 mm | 15.24 mm | 10.7 mm | ||
![]() R0.25D12-3.315 Recom | In Stock | - | - | SMD-12 | Carling Technologies | 10 | 3.6 V | 3 V | Carling Technologies | + 100 C | - 40 C | SMD/SMT | 8.3 mA | 15 V | - 15 V | R0.25D | Switches | 2 Output | 250 mW | Rocker Switches | 1 kV | Isolated | CAN/CSA; EAC; IEC; RoHS; UL | 3 V to 3.6 V | Rocker Switches | 7 mm | 15.24 mm | 10.7 mm | ||
![]() R0.25S-0505/H-R Recom | In Stock | - | - | SMD-8 | Carling Technologies | 10 | 5.5 V | 4.5 V | Carling Technologies | + 100 C | - 40 C | SMD/SMT | - | 5 V | - | R0.25S | Switches | 1 Output | 250 mW | Rocker Switches | 3 kV | Isolated | CAN/CSA; EAC; IEC; RoHS; UL | 4.5 V to 5.5 V | Rocker Switches | 7 mm | 12.75 mm | 10.7 mm | ||
![]() R0.25D-2415/H-R Recom | In Stock | - | - | SMD-10 | Carling Technologies | 10 | 26.4 V | 21.6 V | Carling Technologies | + 100 C | - 40 C | SMD/SMT | 8.3 mA | 15 V | - 15 V | R0.25D | Switches | 2 Output | 250 mW | Rocker Switches | 3 kV | Isolated | CAN/CSA; EAC; IEC; RoHS; UL | 21.6 V to 26.4 V | Rocker Switches | 7 mm | 15.24 mm | 10.7 mm | ||
![]() R0.25D12-3.315/H Recom | In Stock | - | - | SMD-12 | Carling Technologies | 5 | 3.6 V | 3 V | Carling Technologies | + 100 C | - 40 C | SMD/SMT | 8.3 mA | 15 V | - 15 V | R0.25D | Switches | 2 Output | 250 mW | Control Switches | 3 kV | Isolated | CAN/CSA; EAC; IEC; RoHS; UL | 3 V to 3.6 V | Control Switches | 7 mm | 15.24 mm | 10.7 mm | ||
![]() R0.25D-243.3/HP-R Recom | In Stock | - | - | SMD-10 | Carling Technologies | 10 | 26.4 V | 21.6 V | Carling Technologies | + 100 C | - 40 C | SMD/SMT | 38 mA | 3.3 V | - 3.3 V | R0.25D | Switches | 2 Output | 250 mW | Rocker Switches | 3 kV | Isolated | CAN/CSA; EAC; IEC; RoHS; UL | 21.6 V to 26.4 V | Rocker Switches | 7 mm | 15.24 mm | 10.7 mm | ||
![]() R0.25S-0515/HP-R Recom | In Stock | - | - | SMD-8 | Carling Technologies | 10 | 5.5 V | 4.5 V | Carling Technologies | + 100 C | - 40 C | SMD/SMT | - | 15 V | - | R0.25S | Switches | 1 Output | 250 mW | Rocker Switches | 3 kV | Isolated | CAN/CSA; EAC; IEC; RoHS; UL | 4.5 V to 5.5 V | Rocker Switches | 7 mm | 12.75 mm | 10.7 mm | ||
![]() R0.25S12-1515/H Recom | In Stock | - | - | SMD-12 | Carling Technologies | 10 | 16.5 V | 13.5 V | Carling Technologies | + 100 C | - 40 C | SMD/SMT | - | 15 V | - | R0.25S | Switches | 1 Output | 250 mW | Rocker Switches | 3 kV | Isolated | CAN/CSA; EAC; IEC; RoHS; UL | 13.5 V to 16.5 V | Rocker Switches | 7 mm | 15.24 mm | 10.7 mm | ||
![]() R0.25D12-2412-R Recom | In Stock | - | - | SMD-12 | Carling Technologies | 10 | 26.4 V | 21.6 V | Carling Technologies | + 100 C | - 40 C | SMD/SMT | 10.4 mA | 12 V | - 12 V | R0.25D | Switches | 2 Output | 250 mW | Rotary Switches | 1 kV | Isolated | CAN/CSA; EAC; IEC; RoHS; UL | 21.6 V to 26.4 V | Rotary Switches | 7 mm | 15.24 mm | 10.7 mm | ||
![]() R0.25S-0524/H-R Recom | In Stock | - | - | SMD-8 | Carling Technologies | 10 | 5.5 V | 4.5 V | Carling Technologies | + 100 C | - 40 C | SMD/SMT | - | 24 V | - | R0.25S | Switches | 1 Output | 250 mW | Rocker Switches | 3 kV | Isolated | CAN/CSA; EAC; IEC; RoHS; UL | 4.5 V to 5.5 V | Rocker Switches | 7 mm | 12.75 mm | 10.7 mm | ||
![]() R0.25D-3.315/P-R Recom | In Stock | - | - | SMD-10 | Carling Technologies | 10 | 3.6 V | 3 V | Carling Technologies | + 100 C | - 40 C | SMD/SMT | 8.3 mA | 15 V | - 15 V | R0.25D | Switches | 2 Output | 250 mW | Rocker Switches | 1 kV | Isolated | CAN/CSA; EAC; IEC; RoHS; UL | 3 V to 3.6 V | Rocker Switches | 7 mm | 15.24 mm | 10.7 mm | ||
![]() R0.25S-0505/EHP-R Recom | In Stock | - | - | SMD-8 | Carling Technologies | 10 | 5.5 V | 4.5 V | Carling Technologies | + 100 C | - 40 C | SMD/SMT | - | 5 V | - | R0.25S/E | Switches | 1 Output | 250 mW | Rocker Switches | 2 kV | Isolated | RoHS; UL | 4.5 V to 5.5 V | Rocker Switches | 7 mm | 12.75 mm | 11 mm | ||
![]() R0.25D-2412/P Recom | In Stock | - | - | SMD-10 | Carling Technologies | 10 | 26.4 V | 21.6 V | Carling Technologies | + 100 C | - 40 C | SMD/SMT | 10.4 mA | 12 V | - 12 V | R0.25D | Switches | 2 Output | 250 mW | Rocker Switches | 1 kV | Isolated | CAN/CSA; EAC; IEC; RoHS; UL | 21.6 V to 26.4 V | Rocker Switches | 7 mm | 15.24 mm | 10.7 mm |