- Length
- Number of Outputs
- Width
- Height
- Mounting Styles
- Output Voltage-Channel 1
- Product
- Input Voltage-Max
- Input Voltage-Min
- Output Power
- Maximum Operating Temperature
- Minimum Operating Temperature
Attribute column
Manufacturer
Recom DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Brand | Factory Pack QuantityFactory Pack Quantity | Input Voltage-Max | Input Voltage-Min | Manufacturer | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Output Current-Channel 2 | Output Voltage-Channel 1 | Output Voltage-Channel 2 | Series | Subcategory | Number of Outputs | Output Power | Product Type | Isolation Voltage | Product | Compliance | Input Voltage | Product Category | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RP08-1205DA Recom | In Stock | - | - | DIP-24 | Carling Technologies | 10 | 18 V | 9 V | Carling Technologies | + 80 C | - 40 C | Through Hole | 800 mA | 5 V | - 5 V | RP08-A | Switches | 2 Output | 8 W | Rocker Switches | 1.6 kV | Isolated | - | - | Rocker Switches | 10.2 mm | 31.8 mm | 20.3 mm | ||
![]() R1D-1209/H Recom | In Stock | - | - | SMD-10 | Carling Technologies | 5 | 13.2 V | 10.8 V | Carling Technologies | + 100 C | - 40 C | SMD/SMT | 56 mA | 9 V | - 9 V | R1D | Switches | 2 Output | 1 W | Rocker Switches | 3 kV | Isolated | IEC; RoHS; UL | 10.8 V to 13.2 V | Rocker Switches | 7 mm | 15.24 mm | 10.7 mm | ||
![]() R1D-1209 Recom | In Stock | - | - | SMD-10 | Carling Technologies | 10 | 13.2 V | 10.8 V | Carling Technologies | + 100 C | - 40 C | SMD/SMT | 56 mA | 9 V | - 9 V | R1D | Switches | 2 Output | 1 W | Rocker Switches | 1 kV | Isolated | IEC; RoHS; UL | 10.8 V to 13.2 V | Rocker Switches | 7 mm | 15.24 mm | 10.7 mm | ||
![]() R1D12-1524/H-R Recom | In Stock | - | - | SMD-12 | Carling Technologies | 5 | 16.5 V | 13.5 V | Carling Technologies | + 100 C | - 40 C | SMD/SMT | 42 mA | 12 V | - 12 V | R1D | Switches | 2 Output | 1 W | Rocker Switches | 3 kV | Isolated | IEC; RoHS; UL | 13.5 V to 16.5 V | Rocker Switches | 7 mm | 15.24 mm | 10.7 mm | ||
![]() R1D12-1505-R Recom | In Stock | - | - | SMD-12 | Carling Technologies | 10 | 16.5 V | 13.5 V | Carling Technologies | + 100 C | - 40 C | SMD/SMT | 100 mA | 5 V | - 5 V | R1D | Switches | 2 Output | 1 W | Rocker Switches | 1 kV | Isolated | IEC; RoHS; UL | 13.5 V to 16.5 V | Rocker Switches | 7 mm | 15.24 mm | 10.7 mm | ||
![]() R1D12-123.3/HP Recom | In Stock | - | - | SMD-12 | Carling Technologies | 10 | 13.2 V | 10.8 V | Carling Technologies | + 100 C | - 40 C | SMD/SMT | 152 mA | 3.3 V | - 3.3 V | R1D | Switches | 2 Output | 1 W | Rocker Switches | 3 kV | Isolated | IEC; RoHS; UL | 10.8 V to 13.2 V | Rocker Switches | 7 mm | 15.24 mm | 10.7 mm | ||
![]() R1D12-0509-R Recom | In Stock | - | - | SMD-12 | Carling Technologies | 10 | 5.5 V | 4.5 V | Carling Technologies | + 100 C | - 40 C | SMD/SMT | 56 mA | 9 V | - 9 V | R1D | Switches | 2 Output | 1 W | Rocker Switches | 1 kV | Isolated | IEC; RoHS; UL | 4.5 V to 5.5 V | Rocker Switches | 7 mm | 15.24 mm | 10.7 mm | ||
![]() R1D12-0512/P Recom | In Stock | - | - | SMD-12 | Carling Technologies | 10 | 5.5 V | 4.5 V | Carling Technologies | + 100 C | - 40 C | SMD/SMT | 42 mA | 12 V | - 12 V | R1D | Switches | 2 Output | 1 W | Rocker Switches | 1 kV | Isolated | IEC; RoHS; UL | 4.5 V to 5.5 V | Rocker Switches | 7 mm | 15.24 mm | 10.7 mm | ||
![]() R1D12-0512/P-R Recom | In Stock | - | - | SMD-12 | Carling Technologies | 5 | 5.5 V | 4.5 V | Carling Technologies | + 100 C | - 40 C | SMD/SMT | 42 mA | 12 V | - 12 V | R1D | Switches | 2 Output | 1 W | Rocker Switches | 1 kV | Isolated | IEC; RoHS; UL | 4.5 V to 5.5 V | Rocker Switches | 7 mm | 15.24 mm | 10.7 mm | ||
![]() RP-2415S/P/X2 Recom | In Stock | - | - | SIP-7 | Carling Technologies | 10 | 26.4 V | 21.6 V | Carling Technologies | + 85 C | - 40 C | Through Hole | - | 15 V | - | RP | Switches | 1 Output | 1 W | Rocker Switches | 5.2 kV | Isolated | - | - | Rocker Switches | 10.2 mm | 19.65 mm | 7.05 mm | ||
![]() R1D-1212/HP-R Recom | In Stock | - | - | SMD-10 | Carling Technologies | 10 | 13.2 V | 10.8 V | Carling Technologies | + 100 C | - 40 C | SMD/SMT | 42 mA | 12 V | - 12 V | R1D | Switches | 2 Output | 1 W | Rocker Switches | 3 kV | Isolated | IEC; RoHS; UL | 10.8 V to 13.2 V | Rocker Switches | 7 mm | 15.24 mm | 10.7 mm | ||
![]() R1D-1212/HP Recom | In Stock | - | - | SMD-10 | Carling Technologies | 10 | 13.2 V | 10.8 V | Carling Technologies | + 100 C | - 40 C | SMD/SMT | 42 mA | 12 V | - 12 V | R1D | Switches | 2 Output | 1 W | Rocker Switches | 3 kV | Isolated | IEC; RoHS; UL | 10.8 V to 13.2 V | Rocker Switches | 7 mm | 15.24 mm | 10.7 mm | ||
![]() R1D10-2409/P-R Recom | In Stock | - | - | SMD-10 | Carling Technologies | 5 | 26.4 V | 21.6 V | Carling Technologies | + 100 C | - 40 C | SMD/SMT | 56 mA | 9 V | - 9 V | R1D | Switches | 2 Output | 1 W | Rocker Switches | 1 kV | Isolated | IEC; RoHS; UL | 21.6 V to 26.4 V | Rocker Switches | 7 mm | 15.24 mm | 10.7 mm | ||
![]() R1D-1205/H-R Recom | In Stock | - | - | SMD-10 | Carling Technologies | 10 | 13.2 V | 10.8 V | Carling Technologies | + 100 C | - 40 C | SMD/SMT | 100 mA | 5 V | - 5 V | R1D | Switches | 2 Output | 1 W | Rocker Switches | 3 kV | Isolated | IEC; RoHS; UL | 10.8 V to 13.2 V | Rocker Switches | 7 mm | 15.24 mm | 10.7 mm | ||
![]() R1D12-0505/H Recom | In Stock | - | - | SMD-12 | Carling Technologies | 5 | 5.5 V | 4.5 V | Carling Technologies | + 100 C | - 40 C | SMD/SMT | 100 mA | 5 V | - 5 V | R1D | Switches | 2 Output | 1 W | Rocker Switches | 3 kV | Isolated | IEC; RoHS; UL | 4.5 V to 5.5 V | Rocker Switches | 7 mm | 15.24 mm | 10.7 mm | ||
![]() R1D12-1524-R Recom | In Stock | - | - | SMD-12 | Carling Technologies | 10 | 16.5 V | 13.5 V | Carling Technologies | + 100 C | - 40 C | SMD/SMT | 21 mA | 24 V | - 24 V | R1D | Switches | 2 Output | 1 W | Rocker Switches | 1 kV | Isolated | IEC; RoHS; UL | 13.5 V to 16.5 V | Rocker Switches | 7 mm | 15.24 mm | 10.7 mm | ||
![]() R1D12-0509/P Recom | In Stock | - | - | SMD-12 | Carling Technologies | 10 | 5.5 V | 4.5 V | Carling Technologies | + 100 C | - 40 C | SMD/SMT | 56 mA | 9 V | - 9 V | R1D | Switches | 2 Output | 1 W | Rocker Switches | 1 kV | Isolated | IEC; RoHS; UL | 4.5 V to 5.5 V | Rocker Switches | 7 mm | 15.24 mm | 10.7 mm | ||
![]() R1D10-123.3/P Recom | In Stock | - | - | SMD-10 | Carling Technologies | 10 | 13.2 V | 10.8 V | Carling Technologies | + 100 C | - 40 C | SMD/SMT | 152 mA | 3.3 V | - 3.3 V | R1D | Switches | 2 Output | 1 W | Rocker Switches | 1 kV | Isolated | IEC; RoHS; UL | 10.8 V to 13.2 V | Rocker Switches | 7 mm | 15.24 mm | 10.7 mm | ||
![]() R1D10-0505/P-R Recom | In Stock | - | - | SMD-10 | Carling Technologies | 10 | 5.5 V | 4.5 V | Carling Technologies | + 100 C | - 40 C | SMD/SMT | 100 mA | 5 V | - 5 V | R1D | Switches | 2 Output | 1 W | Rocker Switches | 1 kV | Isolated | IEC; RoHS; UL | 4.5 V to 5.5 V | Rocker Switches | 7 mm | 15.24 mm | 10.7 mm | ||
![]() R1D10-1205 Recom | In Stock | - | - | SMD-10 | Carling Technologies | 10 | 13.2 V | 10.8 V | Carling Technologies | + 100 C | - 40 C | SMD/SMT | 100 mA | 5 V | - 5 V | R1D | Switches | 2 Output | 1 W | Rocker Switches | 1 kV | Isolated | IEC; RoHS; UL | 10.8 V to 13.2 V | Rocker Switches | 7 mm | 15.24 mm | 10.7 mm |