Filters
  • Length
  • Number of Outputs
  • Width
  • Height
  • Mounting Styles
  • Output Voltage-Channel 1
  • Product
  • Input Voltage-Max
  • Input Voltage-Min
  • Output Power
  • Maximum Operating Temperature
  • Minimum Operating Temperature

Attribute column

Manufacturer

Recom DC DC Converters

View Mode:
10000 Results

Product

Inventory

Pricing(USD)

Quantity

Datasheet

RoHS

Package / Case

Brand

Factory Pack QuantityFactory Pack Quantity

Input Voltage-Max

Input Voltage-Min

Manufacturer

Maximum Operating Temperature

Minimum Operating Temperature

Mounting Styles

Output Current-Channel 2

Output Voltage-Channel 1

Output Voltage-Channel 2

Series

Subcategory

Number of Outputs

Output Power

Product Type

Isolation Voltage

Product

Compliance

Input Voltage

Product Category

Height

Length

Width

In Stock

-

-

SMD-10

Carling Technologies

10

3.6 V

3 V

Carling Technologies

+ 100 C

- 40 C

SMD/SMT

14 mA

9 V

- 9 V

R0.25D

Switches

2 Output

250 mW

Rocker Switches

1 kV

Isolated

CAN/CSA; EAC; IEC; RoHS; UL

3 V to 3.6 V

Rocker Switches

7 mm

15.24 mm

10.7 mm

In Stock

-

-

SMD-12

Carling Technologies

10

5.5 V

4.5 V

Carling Technologies

+ 100 C

- 40 C

SMD/SMT

8.3 mA

15 V

- 15 V

R0.25D

Switches

2 Output

250 mW

Rocker Switches

3 kV

Isolated

CAN/CSA; EAC; IEC; RoHS; UL

4.5 V to 5.5 V

Rocker Switches

7 mm

15.24 mm

10.7 mm

In Stock

-

-

SMD-10

Carling Technologies

10

26.4 V

21.6 V

Carling Technologies

+ 100 C

- 40 C

SMD/SMT

25 mA

5 V

- 5 V

R0.25D

Switches

2 Output

250 mW

Rotary Switches

1 kV

Isolated

CAN/CSA; EAC; IEC; RoHS; UL

21.6 V to 26.4 V

Rotary Switches

7 mm

15.24 mm

10.7 mm

In Stock

-

-

SMD-10

Carling Technologies

10

5.5 V

4.5 V

Carling Technologies

+ 100 C

- 40 C

SMD/SMT

8.3 mA

15 V

- 15 V

R0.25D

Switches

2 Output

250 mW

Rocker Switches

1 kV

Isolated

CAN/CSA; EAC; IEC; RoHS; UL

4.5 V to 5.5 V

Rocker Switches

7 mm

15.24 mm

10.7 mm

In Stock

-

-

SMD-10

Carling Technologies

10

3.6 V

3 V

Carling Technologies

+ 100 C

- 40 C

SMD/SMT

5.2 mA

24 V

- 24 V

R0.25D

Switches

2 Output

250 mW

Rocker Switches

1 kV

Isolated

CAN/CSA; EAC; IEC; RoHS; UL

3 V to 3.6 V

Rocker Switches

7 mm

15.24 mm

10.7 mm

In Stock

-

-

SMD-10

Carling Technologies

10

26.4 V

21.6 V

Carling Technologies

+ 100 C

- 40 C

SMD/SMT

10.4 mA

12 V

- 12 V

R0.25D

Switches

2 Output

250 mW

Rotary Switches

1 kV

Isolated

CAN/CSA; EAC; IEC; RoHS; UL

21.6 V to 26.4 V

Rotary Switches

7 mm

15.24 mm

10.7 mm

In Stock

-

-

SMD-10

Carling Technologies

10

26.4 V

21.6 V

Carling Technologies

+ 100 C

- 40 C

SMD/SMT

5.2 mA

24 V

- 24 V

R0.25D

Switches

2 Output

250 mW

Rocker Switches

1 kV

Isolated

CAN/CSA; EAC; IEC; RoHS; UL

21.6 V to 26.4 V

Rocker Switches

7 mm

15.24 mm

10.7 mm

In Stock

-

-

SMD-10

Carling Technologies

10

5.5 V

4.5 V

Carling Technologies

+ 100 C

- 40 C

SMD/SMT

8.3 mA

15 V

- 15 V

R0.25D

Switches

2 Output

250 mW

Rotary Switches

3 kV

Isolated

CAN/CSA; EAC; IEC; RoHS; UL

4.5 V to 5.5 V

Rotary Switches

7 mm

15.24 mm

10.7 mm

In Stock

-

-

SMD-10

Carling Technologies

10

16.5 V

13.5 V

Carling Technologies

+ 100 C

- 40 C

SMD/SMT

5.2 mA

24 V

- 24 V

R0.25D

Switches

2 Output

250 mW

Rotary Switches

1 kV

Isolated

CAN/CSA; EAC; IEC; RoHS; UL

13.5 V to 16.5 V

Rotary Switches

7 mm

15.24 mm

10.7 mm

In Stock

-

-

SMD-12

Carling Technologies

10

13.2 V

10.8 V

Carling Technologies

+ 100 C

- 40 C

SMD/SMT

5.2 mA

24 V

- 24 V

R0.25D

Switches

2 Output

250 mW

Rocker Switches

1 kV

Isolated

CAN/CSA; EAC; IEC; RoHS; UL

10.8 V to 13.2 V

Rocker Switches

7 mm

15.24 mm

10.7 mm

In Stock

-

-

SMD-10

Carling Technologies

10

26.4 V

21.6 V

Carling Technologies

+ 100 C

- 40 C

SMD/SMT

25 mA

5 V

- 5 V

R0.25D

Switches

2 Output

250 mW

Rotary Switches

1 kV

Isolated

CAN/CSA; EAC; IEC; RoHS; UL

21.6 V to 26.4 V

Rotary Switches

7 mm

15.24 mm

10.7 mm

In Stock

-

-

SMD-10

Carling Technologies

10

5.5 V

4.5 V

Carling Technologies

+ 100 C

- 40 C

SMD/SMT

38 mA

3.3 V

- 3.3 V

R0.25D

Switches

2 Output

250 mW

Rocker Switches

1 kV

Isolated

CAN/CSA; EAC; IEC; RoHS; UL

4.5 V to 5.5 V

Rocker Switches

7 mm

15.24 mm

10.7 mm

In Stock

-

-

SMD-10

Carling Technologies

10

5.5 V

4.5 V

Carling Technologies

+ 100 C

- 40 C

SMD/SMT

10.4 mA

12 V

- 12 V

R0.25D

Switches

2 Output

250 mW

Rocker Switches

3 kV

Isolated

CAN/CSA; EAC; IEC; RoHS; UL

4.5 V to 5.5 V

Rocker Switches

7 mm

15.24 mm

10.7 mm

In Stock

-

-

SMD-10

Carling Technologies

10

13.2 V

10.8 V

Carling Technologies

+ 100 C

- 40 C

SMD/SMT

5.2 mA

24 V

- 24 V

R0.25D

Switches

2 Output

250 mW

Rocker Switches

1 kV

Isolated

CAN/CSA; EAC; IEC; RoHS; UL

10.8 V to 13.2 V

Rocker Switches

7 mm

15.24 mm

10.7 mm

In Stock

-

-

SMD-10

Carling Technologies

10

13.2 V

10.8 V

Carling Technologies

+ 100 C

- 40 C

SMD/SMT

14 mA

9 V

- 9 V

R0.25D

Switches

2 Output

250 mW

Rotary Switches

1 kV

Isolated

CAN/CSA; EAC; IEC; RoHS; UL

10.8 V to 13.2 V

Rotary Switches

7 mm

15.24 mm

10.7 mm

In Stock

-

-

SMD-10

Carling Technologies

5

5.5 V

4.5 V

Carling Technologies

+ 100 C

- 40 C

SMD/SMT

25 mA

5 V

- 5 V

R0.25D

Switches

2 Output

250 mW

Control Switches

3 kV

Isolated

CAN/CSA; EAC; IEC; RoHS; UL

4.5 V to 5.5 V

Control Switches

7 mm

15.24 mm

10.7 mm

In Stock

-

-

SMD-10

Carling Technologies

10

5.5 V

4.5 V

Carling Technologies

+ 100 C

- 40 C

SMD/SMT

38 mA

3.3 V

- 3.3 V

R0.25D

Switches

2 Output

250 mW

Rocker Switches

3 kV

Isolated

CAN/CSA; EAC; IEC; RoHS; UL

4.5 V to 5.5 V

Rocker Switches

7 mm

15.24 mm

10.7 mm

In Stock

-

-

SMD-10

Carling Technologies

10

3.6 V

3 V

Carling Technologies

+ 100 C

- 40 C

SMD/SMT

25 mA

5 V

- 5 V

R0.25D

Switches

2 Output

250 mW

Rocker Switches

1 kV

Isolated

CAN/CSA; EAC; IEC; RoHS; UL

3 V to 3.6 V

Rocker Switches

7 mm

15.24 mm

10.7 mm

In Stock

-

-

SMD-10

Carling Technologies

10

26.4 V

21.6 V

Carling Technologies

+ 100 C

- 40 C

SMD/SMT

14 mA

9 V

- 9 V

R0.25D

Switches

2 Output

250 mW

Rotary Switches

1 kV

Isolated

CAN/CSA; EAC; IEC; RoHS; UL

21.6 V to 26.4 V

Rotary Switches

7 mm

15.24 mm

10.7 mm

In Stock

-

-

SMD-12

Carling Technologies

10

5.5 V

4.5 V

Carling Technologies

+ 100 C

- 40 C

SMD/SMT

10.4 mA

12 V

- 12 V

R0.25D

Switches

2 Output

250 mW

Rocker Switches

3 kV

Isolated

CAN/CSA; EAC; IEC; RoHS; UL

4.5 V to 5.5 V

Rocker Switches

7 mm

15.24 mm

10.7 mm