- Length
- Number of Outputs
- Width
- Height
- Mounting Styles
- Output Voltage-Channel 1
- Product
- Input Voltage-Max
- Input Voltage-Min
- Output Power
- Maximum Operating Temperature
- Minimum Operating Temperature
Attribute column
Manufacturer
Recom DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Brand | Factory Pack QuantityFactory Pack Quantity | Input Voltage-Max | Input Voltage-Min | Manufacturer | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Output Current-Channel 2 | Output Voltage-Channel 1 | Output Voltage-Channel 2 | Series | Subcategory | Number of Outputs | Output Power | Product Type | Isolation Voltage | Product | Compliance | Input Voltage | Product Category | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RV-3.315S/R6.4 Recom | In Stock | - | - | DIP-24 | Carling Technologies | 10 | 3.63 V | 2.97 V | Carling Technologies | + 85 C | - 40 C | Through Hole | - | 15 V | - | RV-S_D/R | Switches | 1 Output | 2 W | Rocker Switches | 6.4 kV | Isolated | - | - | Rocker Switches | 11.1 mm | 32.4 mm | 14.4 mm | ||
![]() RV-2412S/P/R6.4 Recom | In Stock | - | - | DIP-24 | Carling Technologies | 10 | 26.4 V | 21.6 V | Carling Technologies | + 85 C | - 40 C | Through Hole | - | 12 V | - | RV-S_D/R | Switches | 1 Output | 2 W | Rocker Switches | 6.4 kV | Isolated | - | - | Rocker Switches | 11.1 mm | 32.4 mm | 14.4 mm | ||
![]() RV-153.3S Recom | In Stock | - | - | DIP-24 | Carling Technologies | 10 | 16.5 V | 13.5 V | Carling Technologies | + 90 C | - 40 C | Through Hole | - | 3.3 V | - | RV-S_D | Switches | 1 Output | 2 W | Rocker Switches | 6 kV | Isolated | - | - | Rocker Switches | 11.1 mm | 32.35 mm | 14.7 mm | ||
![]() RV-1209D/P/R6.4 Recom | In Stock | - | - | DIP-24 | Carling Technologies | 10 | 13.2 V | 10.8 V | Carling Technologies | + 85 C | - 40 C | Through Hole | 111 mA | 9 V | - 9 V | RV-S_D/R | Switches | 2 Output | 2 W | Rocker Switches | 6.4 kV | Isolated | - | - | Rocker Switches | 11.1 mm | 32.4 mm | 14.4 mm | ||
![]() RV-053.3S Recom | In Stock | - | - | DIP-24 | Carling Technologies | 10 | 5.5 V | 4.5 V | Carling Technologies | + 90 C | - 40 C | Through Hole | - | 3.3 V | - | RV-S_D | Switches | 1 Output | 2 W | Rocker Switches | 6 kV | Isolated | - | - | Rocker Switches | 11.1 mm | 32.35 mm | 14.7 mm | ||
![]() RW2-1205S/H3/B Recom | In Stock | - | - | DIP-16 | Carling Technologies | 10 | 18 V | 9 V | Carling Technologies | + 85 C | - 40 C | Through Hole | - | 5 V | - | RW2 | Switches | 1 Output | 2 W | Rocker Switches | 3 kV | Isolated | - | - | Rocker Switches | 8.5 mm | 22.1 mm | 12.55 mm | ||
![]() R2S12-1515/HP Recom | In Stock | - | - | SMD-12 | Carling Technologies | 10 | 16.5 V | 13.5 V | Carling Technologies | + 100 C | - 40 C | SMD/SMT | - | 15 V | - | R2S | Switches | 1 Output | 2 W | Rocker Switches | 3 kV | Isolated | IEC; RoHS; UL | 13.5 V to 16.5 V | Rocker Switches | 9 mm | 15.24 mm | 10.7 mm | ||
![]() R24P15S/P/X2 Recom | In Stock | - | - | SIP-7 | Carling Technologies | 10 | 26.4 V | 21.6 V | Carling Technologies | + 90 C | - 40 C | Through Hole | - | 15 V | - | RxxPxx | Switches | 1 Output | 1 W | Rocker Switches | 6.4 kV | Isolated | - | - | Rocker Switches | 12.5 mm | 19.5 mm | 9.8 mm | ||
![]() RSO-2415SZ/H2 Recom | In Stock | - | - | SIP-8 | Carling Technologies | 10 | 36 V | 9 V | Carling Technologies | + 100 C | - 40 C | Through Hole | - | 15 V | - | RSO-S_D(Z) | Switches | 1 Output | 1 W | Rocker Switches | 2 kV | Isolated | - | - | Rocker Switches | 11.1 mm | 21.8 mm | 9.2 mm | ||
![]() RSO-4809DZ/H2 Recom | In Stock | - | - | SIP-8 | Carling Technologies | 10 | 72 V | 18 V | Carling Technologies | + 100 C | - 40 C | Through Hole | 56 mA | 9 V | - 9 V | RSO-S_D(Z) | Switches | 2 Output | 1 W | Rocker Switches | 2 kV | Isolated | - | - | Rocker Switches | 11.1 mm | 21.8 mm | 9.2 mm | ||
![]() RV-2424S Recom | In Stock | - | - | DIP-24 | Carling Technologies | 10 | 26.4 V | 21.6 V | Carling Technologies | + 90 C | - 40 C | Through Hole | - | 24 V | - | RV-S_D | Switches | 1 Output | 2 W | Rocker Switches | 6 kV | Isolated | - | - | Rocker Switches | 11.1 mm | 32.35 mm | 14.7 mm | ||
![]() RSO-123.3DZ Recom | In Stock | - | - | SIP-8 | Carling Technologies | 10 | 18 V | 4.5 V | Carling Technologies | + 100 C | - 40 C | Through Hole | 150 mA | 3.3 V | - 3.3 V | RSO-S_D(Z) | Switches | 2 Output | 1 W | Rotary Switches | 1 kV | Isolated | - | - | Rotary Switches | 11.1 mm | 21.8 mm | 9.2 mm | ||
![]() RY-1205D/P Recom | In Stock | - | - | SIP-7 | Carling Technologies | 10 | 12.6 V | 11.4 V | Carling Technologies | + 70 C | - 40 C | Through Hole | 100 mA | 5 V | - 5 V | RY | Switches | 2 Output | 1 W | Rocker Switches | 1 kV | Isolated | - | - | Rocker Switches | 10.2 mm | 19.65 mm | 7.05 mm | ||
![]() RV-1505D/P/R8 Recom | In Stock | - | - | DIP-24 | Carling Technologies | 10 | 16.5 V | 13.5 V | Carling Technologies | + 85 C | - 40 C | Through Hole | 200 mA | 5 V | - 5 V | RV-S_D/R | Switches | 2 Output | 2 W | Rocker Switches | 8 kV | Isolated | - | - | Rocker Switches | 11.1 mm | 32.4 mm | 14.4 mm | ||
![]() RW2-4805S/H3/B Recom | In Stock | - | - | DIP-16 | Carling Technologies | 10 | 72 V | 36 V | Carling Technologies | + 85 C | - 40 C | Through Hole | - | 5 V | - | RW2 | Switches | 1 Output | 2 W | Rotary Switches | 3 kV | Isolated | - | - | Rotary Switches | 8.5 mm | 22.1 mm | 12.55 mm | ||
![]() RSO-1209DZ/H2 Recom | In Stock | - | - | SIP-8 | Carling Technologies | 10 | 18 V | 4.5 V | Carling Technologies | + 100 C | - 40 C | Through Hole | 56 mA | 9 V | - 9 V | RSO-S_D(Z) | Switches | 2 Output | 1 W | Rotary Switches | 2 kV | Isolated | - | - | Rotary Switches | 11.1 mm | 21.8 mm | 9.2 mm | ||
Tiny WHSL | In Stock | - | - | SMD-24 | Carling Technologies | 10 | 36 V | 9 V | Carling Technologies | + 71 C | - 40 C | SMD/SMT | 800 mA | 5 V | - 5 V | REC8-S_DRW(Z) | Switches | 2 Output | 8 W | Rocker Switches | 2 kV | Isolated | RoHS; UL | 9 V to 36 V | Rocker Switches | 11.2 mm | 32 mm | 20.3 mm | ||
![]() RW2-4812D Recom | In Stock | - | - | DIP-16 | Carling Technologies | 10 | 72 V | 36 V | Carling Technologies | + 85 C | - 40 C | Through Hole | 83 mA | 12 V | - 12 V | RW2 | Switches | 2 Output | 2 W | Rocker Switches | 1 kV | Isolated | - | - | Rocker Switches | 9.7 mm | 24.2 mm | 14.5 mm | ||
![]() RY-0915S/P Recom | In Stock | - | - | SIP-7 | Carling Technologies | 10 | 9.45 V | 8.55 V | Carling Technologies | + 70 C | - 40 C | Through Hole | - | 15 V | - | RY | Switches | 1 Output | 1 W | Rocker Switches | 1 kV | Isolated | - | - | Rocker Switches | 10.2 mm | 19.65 mm | 7.05 mm | ||
![]() RY-0905D/P Recom | In Stock | - | - | SIP-7 | Carling Technologies | 10 | 9.45 V | 8.55 V | Carling Technologies | + 70 C | - 40 C | Through Hole | 100 mA | 5 V | - 5 V | RY | Switches | 2 Output | 1 W | Rocker Switches | 1 kV | Isolated | - | - | Rocker Switches | 10.2 mm | 19.65 mm | 7.05 mm |