- Length
- Number of Outputs
- Width
- Height
- Mounting Styles
- Output Voltage-Channel 1
- Product
- Input Voltage-Max
- Input Voltage-Min
- Output Power
- Maximum Operating Temperature
- Minimum Operating Temperature
Attribute column
Manufacturer
Recom DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Brand | Factory Pack QuantityFactory Pack Quantity | Input Voltage-Max | Input Voltage-Min | Manufacturer | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Output Current-Channel 2 | Output Voltage-Channel 1 | Output Voltage-Channel 2 | Series | Subcategory | Number of Outputs | Output Power | Product Type | Isolation Voltage | Product | Product Category | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RP20-1103.3SFR/N Recom | In Stock | - | - | DIP-6 | Carling Technologies | 10 | 160 V | 43 V | Carling Technologies | + 79 C | - 40 C | Through Hole | - | 3.3 V | - | RP20-FR | Switches | 1 Output | 20 W | Rocker Switches | 2.25 kV | Isolated | Rocker Switches | 10.2 mm | 50.8 mm | 25.4 mm | ||
![]() RP10-2415DA/XC-HC Recom | In Stock | - | - | DIP-6 | Carling Technologies | 10 | 36 V | 18 V | Carling Technologies | + 78 C | - 40 C | Through Hole | 333 mA | 15 V | - 15 V | RP10-A | Switches | 2 Output | 10 W | Rocker Switches | 1.6 kV | Isolated | Rocker Switches | 16.5 mm | 31.4 mm | 25.4 mm | ||
![]() RP10-4812SA/P-HC Recom | In Stock | - | - | DIP-6 | Carling Technologies | 10 | 75 V | 36 V | Carling Technologies | + 78 C | - 40 C | Through Hole | - | 12 V | - | RP10-A | Switches | 1 Output | 10 W | Rotary Switches | 1.6 kV | Isolated | Rotary Switches | 16.5 mm | 31.4 mm | 25.4 mm | ||
![]() RP120Q-11048SRW/N-HC Recom | In Stock | - | - | 1/4 Brick | Carling Technologies | 10 | 160 V | 40 V | Carling Technologies | + 85 C | - 40 C | Through Hole | - | 48 V | - | RP120Q-RW | Switches | 1 Output | 130 W | Rocker Switches | 3 kV | Isolated | Rocker Switches | 18.8 mm | 57.9 mm | 36.8 mm | ||
![]() RP20-243.3SA-HC Recom | In Stock | - | - | SIP-6 | Carling Technologies | 10 | 36 V | 18 V | Carling Technologies | + 70 C | - 40 C | Through Hole | - | 3.3 V | - | RP20-A | Switches | 1 Output | 20 W | Rocker Switches | 1.6 kV | Isolated | Rocker Switches | 16.5 mm | 31.4 mm | 25.4 mm | ||
![]() RP20-2415DAW/N-HC Recom | In Stock | - | - | DIP-6 | Carling Technologies | 10 | 36 V | 9 V | Carling Technologies | + 68 C | - 40 C | Through Hole | 667 mA | 15 V | - 15 V | RP20-AW | Switches | 2 Output | 20 W | Rocker Switches | 1.6 kV | Isolated | Rocker Switches | 16.5 mm | 31.4 mm | 25.4 mm | ||
![]() RP240H-2415SRW/P-HC Recom | In Stock | - | - | Half Brick | Carling Technologies | 10 | 36 V | 9 V | Carling Technologies | + 85 C | - 40 C | Through Hole | - | 15 V | - | RP240H-RW | Switches | 1 Output | 180 W | Rocker Switches | 2.25 kV | Isolated | Rocker Switches | 24.13 mm | 61 mm | 57.9 mm | ||
![]() RP10-483.3SEW/N Recom | In Stock | - | - | DIP-6 | Carling Technologies | 10 | 75 V | 18 V | Carling Technologies | + 78 C | - 40 C | Through Hole | - | 3.3 V | - | RP10-EW | Switches | 1 Output | 10 W | Rotary Switches | 1.6 kV | Isolated | Rotary Switches | 10.2 mm | 50.8 mm | 25.4 mm | ||
![]() RP15-243.3SA-HC Recom | In Stock | - | - | DIP-6 | Carling Technologies | 10 | 36 V | 18 V | Carling Technologies | + 68 C | - 40 C | Through Hole | - | 3.3 V | - | RP15-A | Switches | 1 Output | 15 W | Rocker Switches | 1.6 kV | Isolated | Rocker Switches | 16.5 mm | 31.4 mm | 25.4 mm | ||
![]() RP10-2405SAW/N Recom | In Stock | - | - | DIP-6 | Carling Technologies | 10 | 36 V | 9 V | Carling Technologies | + 78 C | - 40 C | Through Hole | - | 5 V | - | RP10-AW | Switches | 1 Output | 10 W | Rocker Switches | 1.6 kV | Isolated | Rocker Switches | 9.9 mm | 25.4 mm | 25.4 mm | ||
![]() RP10-2405DA/XC Recom | In Stock | - | - | DIP-6 | Carling Technologies | 10 | 36 V | 18 V | Carling Technologies | + 78 C | - 40 C | Through Hole | 1 A | 5 V | - 5 V | RP10-A | Switches | 2 Output | 10 W | Rocker Switches | 1.6 kV | Isolated | Rocker Switches | 9.9 mm | 25.4 mm | 25.4 mm | ||
![]() RP20-11015DFR/XC Recom | In Stock | - | - | DIP-6 | Carling Technologies | 10 | 160 V | 43 V | Carling Technologies | + 79 C | - 40 C | Through Hole | 667 mA | 15 V | - 15 V | RP20-FR | Switches | 2 Output | 20 W | Rocker Switches | 2.25 kV | Isolated | Rocker Switches | 10.2 mm | 50.8 mm | 25.4 mm | ||
![]() RP10-243.3SAW/XC-HC Recom | In Stock | - | - | DIP-6 | Carling Technologies | 10 | 36 V | 9 V | Carling Technologies | + 78 C | - 40 C | Through Hole | - | 3.3 V | - | RP10-AW | Switches | 1 Output | 10 W | Rocker Switches | 1.6 kV | Isolated | Rocker Switches | 16.5 mm | 31.4 mm | 25.4 mm | ||
![]() RP15-2412DFW-HC Recom | In Stock | - | - | DIP-6 | Carling Technologies | 10 | 36 V | 9 V | Carling Technologies | + 80 C | - 40 C | Through Hole | 625 mA | 12 V | - 12 V | RP15-FW | Switches | 2 Output | 15 W | Rocker Switches | 1.6 kV | Isolated | Rocker Switches | 16.8 mm | 56.8 mm | 25.4 mm | ||
![]() RP-2409S Recom | In Stock | - | - | SIP-7 | Carling Technologies | 10 | 26.4 V | 21.6 V | Carling Technologies | + 85 C | - 40 C | Through Hole | - | 9 V | - | RP | Switches | 1 Output | 1 W | Rocker Switches | 5.2 kV | Isolated | Rocker Switches | 10.2 mm | 19.65 mm | 7.05 mm | ||
![]() RP20-2412SAW/P-HC Recom | In Stock | - | - | DIP-6 | Carling Technologies | 10 | 36 V | 9 V | Carling Technologies | + 68 C | - 40 C | Through Hole | - | 12 V | - | RP20-AW | Switches | 1 Output | 20 W | Rocker Switches | 1.6 kV | Isolated | Rocker Switches | 16.5 mm | 31.4 mm | 25.4 mm | ||
![]() RP20-2412SFR/N Recom | In Stock | - | - | DIP-6 | Carling Technologies | 10 | 36 V | 9 V | Carling Technologies | + 79 C | - 40 C | Through Hole | - | 12 V | - | RP20-FR | Switches | 1 Output | 20 W | Rocker Switches | 2.25 kV | Isolated | Rocker Switches | 10.2 mm | 50.8 mm | 25.4 mm | ||
![]() RP10-1215SA/XC-HC Recom | In Stock | - | - | DIP-6 | Carling Technologies | 10 | 18 V | 9 V | Carling Technologies | + 78 C | - 40 C | Through Hole | - | 15 V | - | RP10-A | Switches | 1 Output | 10 W | Rocker Switches | 1.6 kV | Isolated | Rocker Switches | 16.5 mm | 31.4 mm | 25.4 mm | ||
![]() RP10-4812DEW/P/M2 Recom | In Stock | - | - | DIP-6 | Carling Technologies | 10 | 75 V | 18 V | Carling Technologies | + 78 C | - 40 C | Through Hole | 416 mA | 12 V | - 12 V | RP10-EW | Switches | 2 Output | 10 W | Rocker Switches | 1.6 kV | Isolated | Rocker Switches | 10.2 mm | 50.8 mm | 25.4 mm | ||
![]() RP30-4805DFW-HC Recom | In Stock | - | - | DIP-6 | Carling Technologies | 10 | 75 V | 18 V | Carling Technologies | + 62 C | - 40 C | Through Hole | 3 A | 5 V | - 5 V | RP30-FW | Switches | 2 Output | 30 W | Rotary Switches | 1.6 kV | Isolated | Rotary Switches | 16.8 mm | 56.8 mm | 25.4 mm |