- Length
- Number of Outputs
- Width
- Height
- Mounting Styles
- Output Voltage-Channel 1
- Product
- Input Voltage-Max
- Input Voltage-Min
- Output Power
- Maximum Operating Temperature
- Minimum Operating Temperature
Attribute column
Manufacturer
Recom DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Brand | Content | Dim | Enclosure | Factory Pack QuantityFactory Pack Quantity | Input voltage (max.) | Input Voltage Range | Input Voltage-Max | Input Voltage-Min | Isolated | Manufacturer | Max. output current | Maximum Operating Temperature | Maximum Temperature | Min. input voltage | Minimum Operating Temperature | Minimum Temperature | Mounting Styles | No. of outputs | Output current (max.) - rounded | Output Current-Channel 2 | Output voltage (max.) | Output voltage (min.) | Output Voltage-Channel 1 | Output Voltage-Channel 2 | Package | RoHS-compliant | Series | Type | Subcategory | Power Rating | Depth | Number of Outputs | Output Voltage | Output Current | Output Power | Product Type | Isolation Voltage | Power | Product | Compliance | Input Voltage | Product Category | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RP10-2415SEW/P/M2 Recom | In Stock | - | - | - | DIP-6 | Carling Technologies | - | - | - | 10 | - | - | 36 V | 9 V | - | Carling Technologies | - | + 78 C | - | - | - 40 C | - | Through Hole | - | - | - | - | - | 15 V | - | - | - | RP10-EW | - | Switches | - | - | 1 Output | - | - | 10 W | Rocker Switches | 1.6 kV | - | Isolated | - | - | Rocker Switches | 10.2 mm | 50.8 mm | 25.4 mm | ||
![]() RO-3.312S Recom | 39 |
| - | Through Hole | SIP-4 | Carling Technologies | 1pc(s) | (L x W x H) 11.5 x 6 x 10 mm | SIP 4 | 10 | 3.63 | 2.97 → 3.63 V dc | 3.63 V | 2.97 V | Yes | Carling Technologies | 83mA | + 85 C | +85°C | 2.97V | - 40 C | -40°C | Through Hole | 1x | 83mA | - | 12V | 12V | 12 V | - | SIP | Yes | RO | RO-3.312S | Switches | 1W | 10mm | 1 | 12V dc | 83mA | 1 W | Rocker Switches | 1kV dc | 1W | Isolated | - | - | Rocker Switches | 10mm | 11.5mm | 6mm | ||
![]() RP10-2405SAW/P Recom | In Stock | - | - | - | DIP-6 | Carling Technologies | - | - | - | 10 | - | - | 36 V | 9 V | - | Carling Technologies | - | + 78 C | - | - | - 40 C | - | Through Hole | - | - | - | - | - | 5 V | - | - | - | RP10-AW | - | Switches | - | - | 1 Output | - | - | 10 W | Rocker Switches | 1.6 kV | - | Isolated | - | - | Rocker Switches | 9.9 mm | 25.4 mm | 25.4 mm | ||
![]() RP15-2405DFW/P Recom | In Stock | - | - | - | DIP-6 | Carling Technologies | - | - | - | 10 | - | - | 36 V | 9 V | - | Carling Technologies | - | + 80 C | - | - | - 40 C | - | Through Hole | - | - | 1.5 A | - | - | 5 V | - 5 V | - | - | RP15-FW | - | Switches | - | - | 2 Output | - | - | 15 W | Rocker Switches | 1.6 kV | - | Isolated | - | - | Rocker Switches | 10.2 mm | 50.8 mm | 25.4 mm | ||
![]() RP12-4805DAW/SMD Recom | In Stock | - | - | - | SMD-24 | Carling Technologies | - | - | - | 10 | - | - | 75 V | 18 V | - | Carling Technologies | - | + 64 C | - | - | - 40 C | - | SMD/SMT | - | - | 1.2 A | - | - | 5 V | - 5 V | - | - | RP12-AW | - | Switches | - | - | 2 Output | - | - | 12 W | Rocker Switches | 1.6 kV | - | Isolated | cUL; EAC; REACH; RoHS; UL | 18 V to 75 V | Rocker Switches | 11.2 mm | 32 mm | 20.3 mm | ||
![]() RP10-1215DA/XC-HC Recom | In Stock | - | - | - | DIP-6 | Carling Technologies | - | - | - | 10 | - | - | 18 V | 9 V | - | Carling Technologies | - | + 78 C | - | - | - 40 C | - | Through Hole | - | - | 333 mA | - | - | 15 V | - 15 V | - | - | RP10-A | - | Switches | - | - | 2 Output | - | - | 10 W | Rocker Switches | 1.6 kV | - | Isolated | - | - | Rocker Switches | 16.5 mm | 31.4 mm | 25.4 mm | ||
![]() RN-3.305S/P Recom | In Stock | - | - | - | DIP-8 | Carling Technologies | - | - | - | 10 | - | - | 3.63 V | 2.97 V | - | Carling Technologies | - | + 85 C | - | - | - 40 C | - | Through Hole | - | - | - | - | - | 5 V | - | - | - | RN | - | Switches | - | - | 1 Output | - | - | 1.25 W | Rocker Switches | 1 kV | - | Isolated | - | - | Rocker Switches | 7.62 mm | 12.6 mm | 10.1 mm | ||
![]() RO-1215S/HP Recom | In Stock | - | - | - | SIP-4 | Carling Technologies | - | - | - | 10 | - | - | 13.2 V | 10.8 V | - | Carling Technologies | - | + 85 C | - | - | - 40 C | - | Through Hole | - | - | - | - | - | 15 V | - | - | - | RO | - | Switches | - | - | 1 Output | - | - | 1 W | Rocker Switches | 2 kV | - | Isolated | - | - | Rocker Switches | 10 mm | 11.5 mm | 6 mm | ||
![]() RP10-123.3SE/M1-HC Recom | In Stock | - | - | - | DIP-6 | Carling Technologies | - | - | - | 10 | - | - | 18 V | 9 V | - | Carling Technologies | - | + 100 C | - | - | - 40 C | - | Through Hole | - | - | - | - | - | 3.3 V | - | - | - | RP10-E | - | Switches | - | - | 1 Output | - | - | 10 W | Rocker Switches | 1.6 kV | - | Isolated | - | - | Rocker Switches | 16.8 mm | 56.8 mm | 25.4 mm | ||
![]() RKZ-0512S Recom | 2363 |
| - | Through Hole | SIP-7 | Carling Technologies | - | - | - | 10 | - | 4.5 → 5.5 V dc | 5.5 V | 4.5 V | Yes | Carling Technologies | - | + 85 C | +85°C | - | - 40 C | -40°C | Through Hole | - | - | - | - | - | 12 V | - | SIP | - | RKZ | - | Switches | 2W | 10.2mm | 1 | 12V dc | 168mA | 2 W | Rocker Switches | 3kV dc | - | Isolated | - | - | Rocker Switches | 10.2 mm | 19.65mm | 7.05 mm | ||
![]() RK-1212S/HP Recom | In Stock | - | - | - | SIP-7 | Carling Technologies | - | - | - | 10 | - | - | 13.2 V | 10.8 V | - | Carling Technologies | - | + 90 C | - | - | - 40 C | - | Through Hole | - | - | - | - | - | 12 V | - | - | - | RK | - | Switches | - | - | 1 Output | - | - | 1 W | Rocker Switches | 4 kV | - | Isolated | - | - | Rocker Switches | 10.2 mm | 19.65 mm | 7.05 mm | ||
![]() RP10-1215DA/P Recom | In Stock | - | - | - | DIP-6 | Carling Technologies | - | - | - | 10 | - | - | 18 V | 9 V | - | Carling Technologies | - | + 78 C | - | - | - 40 C | - | Through Hole | - | - | 333 mA | - | - | 15 V | - 15 V | - | - | RP10-A | - | Switches | - | - | 2 Output | - | - | 10 W | Rocker Switches | 1.6 kV | - | Isolated | - | - | Rocker Switches | 9.9 mm | 25.4 mm | 25.4 mm | ||
![]() RP15-1215SA/N-HC Recom | In Stock | - | - | - | DIP-6 | Carling Technologies | - | - | - | 10 | - | - | 18 V | 9 V | - | Carling Technologies | - | + 68 C | - | - | - 40 C | - | Through Hole | - | - | - | - | - | 15 V | - | - | - | RP15-A | - | Switches | - | - | 1 Output | - | - | 15 W | Rocker Switches | 1.6 kV | - | Isolated | - | - | Rocker Switches | 16.5 mm | 31.4 mm | 25.4 mm | ||
![]() RP10-1224SA/P Recom | In Stock | - | - | - | DIP-6 | Carling Technologies | - | - | - | 10 | - | - | 18 V | 9 V | - | Carling Technologies | - | + 78 C | - | - | - 40 C | - | Through Hole | - | - | - | - | - | 24 V | - | - | - | RP10-A | - | Switches | - | - | 1 Output | - | - | 10 W | Rocker Switches | 1.6 kV | - | Isolated | - | - | Rocker Switches | 9.9 mm | 25.4 mm | 25.4 mm | ||
![]() RP10-2415DE/N Recom | In Stock | - | - | - | DIP-6 | Carling Technologies | - | - | - | 10 | - | - | 36 V | 18 V | - | Carling Technologies | - | + 100 C | - | - | - 25 C | - | Through Hole | - | - | 333 mA | - | - | 15 V | - 15 V | - | - | RP10-E | - | Switches | - | - | 2 Output | - | - | 10 W | Rocker Switches | 1.6 kV | - | Isolated | - | - | Rocker Switches | 10.2 mm | 50.8 mm | 25.4 mm | ||
![]() RK-0515S/HP Recom | In Stock | - | - | - | SIP-7 | Carling Technologies | - | - | - | 10 | - | - | 5.5 V | 4.5 V | - | Carling Technologies | - | + 90 C | - | - | - 40 C | - | Through Hole | - | - | - | - | - | 15 V | - | - | - | RK | - | Switches | - | - | 1 Output | - | - | 1 W | Rocker Switches | 4 kV | - | Isolated | - | - | Rocker Switches | 10.2 mm | 19.65 mm | 7.05 mm | ||
![]() RO-0505S/EHP Recom | In Stock | - | - | - | SIP-4 | Carling Technologies | - | - | - | 10 | - | - | 5.5 V | 4.5 V | - | Carling Technologies | - | + 100 C | - | - | - 40 C | - | Through Hole | - | - | - | - | - | 5 V | - | - | - | RO/E | - | Switches | - | - | 1 Output | - | - | 1 W | Rocker Switches | 2 kV | - | Isolated | - | - | Rocker Switches | 10 mm | 11.5 mm | 6 mm | ||
![]() RN-1507S/HP Recom | In Stock | - | - | - | DIP-8 | Carling Technologies | - | - | - | 10 | - | - | 16.5 V | 13.5 V | - | Carling Technologies | - | + 85 C | - | - | - 40 C | - | Through Hole | - | - | - | - | - | 7 V | - | - | - | RN | - | Switches | - | - | 1 Output | - | - | 1.25 W | Rocker Switches | 2 kV | - | Isolated | - | - | Rocker Switches | 7.62 mm | 12.6 mm | 10.1 mm | ||
![]() RNM-3.33.3S/H Recom | In Stock | - | - | - | - | Carling Technologies | - | - | - | 10 | - | - | - | - | - | Carling Technologies | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Switches | - | - | - | - | - | - | Rocker Switches | - | - | - | - | - | Rocker Switches | - | - | - | ||
![]() RN-1515S/P Recom | In Stock | - | - | - | DIP-8 | Carling Technologies | - | - | - | 10 | - | - | 16.5 V | 13.5 V | - | Carling Technologies | - | + 85 C | - | - | - 40 C | - | Through Hole | - | - | - | - | - | 15 V | - | - | - | RN | - | Switches | - | - | 1 Output | - | - | 1.25 W | Rocker Switches | 1 kV | - | Isolated | - | - | Rocker Switches | 7.62 mm | 12.6 mm | 10.1 mm |