- Length
- Number of Outputs
- Width
- Height
- Mounting Styles
- Output Voltage-Channel 1
- Product
- Input Voltage-Max
- Input Voltage-Min
- Output Power
- Maximum Operating Temperature
- Minimum Operating Temperature
Attribute column
Manufacturer
Recom DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Brand | Factory Pack QuantityFactory Pack Quantity | Input Voltage-Max | Input Voltage-Min | Manufacturer | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Output Current-Channel 2 | Output Voltage-Channel 1 | Output Voltage-Channel 2 | Series | Subcategory | Number of Outputs | Output Power | Product Type | Isolation Voltage | Product | Compliance | Input Voltage | Product Category | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RP10-4805DEW Recom | In Stock | - | - | DIP-6 | Carling Technologies | 10 | 75 V | 18 V | Carling Technologies | + 78 C | - 40 C | Through Hole | 1 A | 5 V | - 5 V | RP10-EW | Switches | 2 Output | 10 W | Rotary Switches | 1.6 kV | Isolated | - | - | Rotary Switches | 10.2 mm | 50.8 mm | 25.4 mm | ||
![]() RP20-4812DF Recom | In Stock | - | - | DIP-6 | Carling Technologies | 10 | 75 V | 36 V | Carling Technologies | + 70 C | - 40 C | Through Hole | 833 mA | 12 V | - 12 V | RP20-F | Switches | 2 Output | 20 W | Rocker Switches | 1.6 kV | Isolated | - | - | Rocker Switches | 10.2 mm | 50.8 mm | 25.4 mm | ||
![]() RP15-4815SF/P-HC Recom | In Stock | - | - | DIP-6 | Carling Technologies | 10 | 75 V | 36 V | Carling Technologies | + 75 C | - 40 C | Through Hole | - | 15 V | - | RP15-F | Switches | 1 Output | 15 W | Rocker Switches | 1.6 kV | Isolated | - | - | Rocker Switches | 16.8 mm | 56.8 mm | 25.4 mm | ||
![]() RP15-4805DFW/N Recom | In Stock | - | - | DIP-6 | Carling Technologies | 10 | 75 V | 18 V | Carling Technologies | + 80 C | - 40 C | Through Hole | 1.5 A | 5 V | - 5 V | RP15-FW | Switches | 2 Output | 15 W | Rocker Switches | 1.6 kV | Isolated | - | - | Rocker Switches | 10.2 mm | 50.8 mm | 25.4 mm | ||
![]() RP15-1212DF/P-HC Recom | In Stock | - | - | DIP-6 | Carling Technologies | 10 | 18 V | 9 V | Carling Technologies | + 75 C | - 40 C | Through Hole | 625 mA | 12 V | - 12 V | RP15-F | Switches | 2 Output | 15 W | Rocker Switches | 1.6 kV | Isolated | - | - | Rocker Switches | 16.8 mm | 56.8 mm | 25.4 mm | ||
![]() RP15-4805DA/N-HC Recom | In Stock | - | - | DIP-6 | Carling Technologies | 10 | 75 V | 36 V | Carling Technologies | + 68 C | - 40 C | Through Hole | 1.5 A | 5 V | - 5 V | RP15-A | Switches | 2 Output | 15 W | Rocker Switches | 1.6 kV | Isolated | - | - | Rocker Switches | 16.5 mm | 31.4 mm | 25.4 mm | ||
![]() RP20-1215DF Recom | In Stock | - | - | DIP-6 | Carling Technologies | 10 | 18 V | 9 V | Carling Technologies | + 70 C | - 40 C | Through Hole | 667 mA | 15 V | - 15 V | RP20-F | Switches | 2 Output | 20 W | Rocker Switches | 1.6 kV | Isolated | - | - | Rocker Switches | 10.2 mm | 50.8 mm | 25.4 mm | ||
![]() RP10-2405SAW/XC Recom | In Stock | - | - | DIP-6 | Carling Technologies | 10 | 36 V | 9 V | Carling Technologies | + 78 C | - 40 C | Through Hole | - | 5 V | - | RP10-AW | Switches | 1 Output | 10 W | Rocker Switches | 1.6 kV | Isolated | - | - | Rocker Switches | 9.9 mm | 25.4 mm | 25.4 mm | ||
![]() RP10-243.3SE/P/M1-HC Recom | In Stock | - | - | DIP-6 | Carling Technologies | 10 | 36 V | 18 V | Carling Technologies | + 100 C | - 40 C | Through Hole | - | 3.3 V | - | RP10-E | Switches | 1 Output | 10 W | Rocker Switches | 1.6 kV | Isolated | - | - | Rocker Switches | 16.8 mm | 56.8 mm | 25.4 mm | ||
![]() RP12-4812SA Recom | In Stock | - | - | DIP-24 | Carling Technologies | 10 | 75 V | 36 V | Carling Technologies | + 72 C | - 40 C | Through Hole | - | 12 V | - | RP12-A | Switches | 1 Output | 12 W | Rocker Switches | 1.6 kV | Isolated | - | - | Rocker Switches | 10.2 mm | 31.8 mm | 20.3 mm | ||
![]() RP20-243.3SFW/N-HC Recom | In Stock | - | - | DIP-6 | Carling Technologies | 10 | 36 V | 9 V | Carling Technologies | + 72 C | - 40 C | Through Hole | - | 3.3 V | - | RP20-FW | Switches | 1 Output | 20 W | Rocker Switches | 1.6 kV | Isolated | - | - | Rocker Switches | 16.8 mm | 56.8 mm | 25.4 mm | ||
![]() RP10-1224SA/N-HC Recom | In Stock | - | - | DIP-6 | Carling Technologies | 10 | 18 V | 9 V | Carling Technologies | + 78 C | - 40 C | Through Hole | - | 24 V | - | RP10-A | Switches | 1 Output | 10 W | Rocker Switches | 1.6 kV | Isolated | - | - | Rocker Switches | 16.5 mm | 31.4 mm | 25.4 mm | ||
![]() RP180H-11024SRW/N Recom | In Stock | - | - | Half Brick | Carling Technologies | 10 | 160 V | 43 V | Carling Technologies | + 90 C | - 40 C | Through Hole | - | 24 V | - | RP180H-RW | Switches | 1 Output | 180 W | Rocker Switches | 3 kV | Isolated | - | - | Rocker Switches | 12.7 mm | 61 mm | 57.9 mm | ||
![]() RP180H-2415SRW/N-HC Recom | In Stock | - | - | Half Brick | Carling Technologies | 10 | 36 V | 9 V | Carling Technologies | + 90 C | - 40 C | Through Hole | - | 15 V | - | RP180H-RW | Switches | 1 Output | 142.5 W | Rocker Switches | 2.25 kV | Isolated | - | - | Rocker Switches | 24.13 mm | 61 mm | 57.9 mm | ||
![]() RP12-243.3SA Recom | In Stock | - | - | DIP-24 | Carling Technologies | 10 | 36 V | 18 V | Carling Technologies | + 65 C | - 40 C | Through Hole | - | 3.3 V | - | RP12-A | Switches | 1 Output | 12 W | Rocker Switches | 1.6 kV | Isolated | - | - | Rocker Switches | 10.2 mm | 31.8 mm | 20.3 mm | ||
![]() RP180H-11015SRW/P Recom | In Stock | - | - | Half Brick | Carling Technologies | 10 | 160 V | 43 V | Carling Technologies | + 90 C | - 40 C | Through Hole | - | 15 V | - | RP180H-RW | Switches | 1 Output | 180 W | Rocker Switches | 3 kV | Isolated | - | - | Rocker Switches | 12.7 mm | 61 mm | 57.9 mm | ||
![]() RP15-2412DAW/N-HC Recom | In Stock | - | - | DIP-6 | Carling Technologies | 10 | 36 V | 9 V | Carling Technologies | + 67 C | - 40 C | Through Hole | 625 mA | 12 V | - 12 V | RP15-AW | Switches | 2 Output | 15 W | Rocker Switches | 1.6 kV | Isolated | - | - | Rocker Switches | 16.5 mm | 31.4 mm | 25.4 mm | ||
![]() RP12-2405SA/SMD Recom | In Stock | - | - | SMD-24 | Carling Technologies | 10 | 36 V | 18 V | Carling Technologies | + 65 C | - 40 C | SMD/SMT | - | 5.1 V | - | RP12-A | Switches | 1 Output | 12 W | Rotary Switches | 1.6 kV | Isolated | cUL; REACH; RoHS; UL | 18 V to 36 V | Rotary Switches | 11.2 mm | 32 mm | 20.3 mm | ||
![]() RP-1215S/P/X2 Recom | In Stock | - | - | SIP-7 | Carling Technologies | 10 | 13.2 V | 10.8 V | Carling Technologies | + 85 C | - 40 C | Through Hole | - | 15 V | - | RP | Switches | 1 Output | 1 W | Rocker Switches | 5.2 kV | Isolated | - | - | Rocker Switches | 10.2 mm | 19.65 mm | 7.05 mm | ||
![]() RP10-1212SE-HC Recom | In Stock | - | - | DIP-6 | Carling Technologies | 10 | 18 V | 9 V | Carling Technologies | + 100 C | - 25 C | Through Hole | - | 12 V | - | RP10-E | Switches | 1 Output | 10 W | Rocker Switches | 1.6 kV | Isolated | - | - | Rocker Switches | 16.8 mm | 56.8 mm | 25.4 mm |