- Length
- Number of Outputs
- Width
- Height
- Mounting Styles
- Output Voltage-Channel 1
- Product
- Input Voltage-Max
- Input Voltage-Min
- Output Power
- Isolation Voltage
- Maximum Operating Temperature
Attribute column
Manufacturer
Recom DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Brand | Factory Pack QuantityFactory Pack Quantity | Input Voltage-Max | Input Voltage-Min | Manufacturer | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Output Current-Channel 2 | Output Voltage-Channel 1 | Output Voltage-Channel 2 | Series | Subcategory | Number of Outputs | Output Power | Product Type | Isolation Voltage | Product | Compliance | Input Voltage | Product Category | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RP12-1212SA Recom | In Stock | - | - | DIP-24 | Carling Technologies | 10 | 18 V | 9 V | Carling Technologies | + 72 C | - 40 C | Through Hole | - | 12 V | - | RP12-A | Switches | 1 Output | 12 W | Rocker Switches | 1.6 kV | Isolated | - | - | Rocker Switches | 10.2 mm | 31.8 mm | 20.3 mm | ||
![]() RP08-2415SAW/SMD Recom | In Stock | - | - | SMD-24 | Carling Technologies | 10 | 36 V | 9 V | Carling Technologies | + 85 C | - 40 C | SMD/SMT | - | 15 V | - | RP08-AW | Switches | 1 Output | 8 W | Rotary Switches | 1.6 kV | Isolated | CE; EAC; IEC; REACH;RoHS; UL | 9 V to 36 V | Rotary Switches | 11.2 mm | 32 mm | 20.3 mm | ||
![]() RP10-4812SE/P/M1 Recom | In Stock | - | - | DIP-6 | Carling Technologies | 10 | 75 V | 36 V | Carling Technologies | + 100 C | - 40 C | Through Hole | - | 12 V | - | RP10-E | Switches | 1 Output | 10 W | Rocker Switches | 1.6 kV | Isolated | - | - | Rocker Switches | 10.2 mm | 50.8 mm | 25.4 mm | ||
![]() RP120Q-2415SRW/P-HC Recom | In Stock | - | - | 1/4 Brick | Carling Technologies | 10 | 36 V | 9 V | Carling Technologies | + 85 C | - 40 C | Through Hole | - | 15 V | - | RP120Q-RW | Switches | 1 Output | 120 W | Rocker Switches | 2.25 kV | Isolated | - | - | Rocker Switches | 18.8 mm | 57.9 mm | 36.8 mm | ||
![]() RP08-11005DAW Recom | In Stock | - | - | DIP-24 | Carling Technologies | 10 | 160 V | 43 V | Carling Technologies | + 85 C | - 40 C | Through Hole | 800 mA | 5 V | - 5 V | RP08-AW | Switches | 2 Output | 8 W | Rocker Switches | 1.6 kV | Isolated | - | - | Rocker Switches | 10.2 mm | 31.8 mm | 20.3 mm | ||
![]() RP08-2412DA/SMD Recom | In Stock | - | - | SMD-24 | Carling Technologies | 10 | 36 V | 18 V | Carling Technologies | + 80 C | - 40 C | SMD/SMT | 333 mA | 12 V | - 12 V | RP08-A | Switches | 2 Output | 8 W | Rocker Switches | 1.6 kV | Isolated | EAC; REACH; RoHS; UL | 18 V to 36 V | Rocker Switches | 11.2 mm | 32 mm | 20.3 mm | ||
![]() RP120Q-2405SRW/N-HC Recom | In Stock | - | - | 1/4 Brick | Carling Technologies | 10 | 36 V | 9 V | Carling Technologies | + 85 C | - 40 C | Through Hole | - | 5 V | - | RP120Q-RW | Switches | 1 Output | 120 W | Rocker Switches | 2.25 kV | Isolated | - | - | Rocker Switches | 18.8 mm | 57.9 mm | 36.8 mm | ||
![]() RNM-1215S/HP Recom | In Stock | - | - | DIP-6 | Carling Technologies | 10 | 13.2 V | 10.8 V | Carling Technologies | + 85 C | - 40 C | Through Hole | - | 15 V | - | RNM | Switches | 1 Output | 1 W | Rocker Switches | 2 kV | Isolated | - | - | Rocker Switches | 6.8 mm | 8.3 mm | 8.3 mm | ||
![]() RNM-1209S/P Recom | In Stock | - | - | DIP-6 | Carling Technologies | 10 | 13.2 V | 10.8 V | Carling Technologies | + 85 C | - 40 C | Through Hole | - | 9 V | - | RNM | Switches | 1 Output | 1 W | Rocker Switches | 1 kV | Isolated | - | - | Rocker Switches | 6.8 mm | 8.3 mm | 8.3 mm | ||
![]() RP10-1205SE/M1 Recom | In Stock | - | - | DIP-6 | Carling Technologies | 10 | 18 V | 9 V | Carling Technologies | + 100 C | - 40 C | Through Hole | - | 5 V | - | RP10-E | Switches | 1 Output | 10 W | Rotary Switches | 1.6 kV | Isolated | - | - | Rotary Switches | 10.2 mm | 50.8 mm | 25.4 mm | ||
![]() RP15-4815DAW/P Recom | In Stock | - | - | DIP-6 | Carling Technologies | 10 | 75 V | 18 V | Carling Technologies | + 67 C | - 40 C | Through Hole | 500 mA | 15 V | - 15 V | RP15-AW | Switches | 2 Output | 15 W | Rocker Switches | 1.6 kV | Isolated | - | - | Rocker Switches | 9.9 mm | 25.4 mm | 25.4 mm | ||
![]() RP15-4815DF/N-HC Recom | In Stock | - | - | DIP-6 | Carling Technologies | 10 | 75 V | 36 V | Carling Technologies | + 75 C | - 40 C | Through Hole | 500 mA | 15 V | - 15 V | RP15-F | Switches | 2 Output | 15 W | Rocker Switches | 1.6 kV | Isolated | - | - | Rocker Switches | 16.8 mm | 56.8 mm | 25.4 mm | ||
![]() RP10-4812DEW/N-HC Recom | In Stock | - | - | DIP-6 | Carling Technologies | 10 | 75 V | 18 V | Carling Technologies | + 78 C | - 40 C | Through Hole | 416 mA | 12 V | - 12 V | RP10-EW | Switches | 2 Output | 10 W | Rocker Switches | 1.6 kV | Isolated | - | - | Rocker Switches | 16.8 mm | 56.8 mm | 25.4 mm | ||
![]() RP10-4812DE/P/M1 Recom | In Stock | - | - | DIP-6 | Carling Technologies | 10 | 75 V | 36 V | Carling Technologies | + 100 C | - 40 C | Through Hole | 416 mA | 12 V | - 12 V | RP10-E | Switches | 2 Output | 10 W | Rocker Switches | 1.6 kV | Isolated | - | - | Rocker Switches | 10.2 mm | 50.8 mm | 25.4 mm | ||
![]() RP100H-4805SRW/P Recom | In Stock | - | - | Half Brick | Carling Technologies | 10 | 75 V | 16.5 V | Carling Technologies | + 85 C | - 40 C | Through Hole | - | 5 V | - | RP100H-RW | Switches | 1 Output | 100 W | Rocker Switches | 2.25 kV | Isolated | - | - | Rocker Switches | 12.1 mm | 61 mm | 57.9 mm | ||
![]() RP10-483.3SEW/P Recom | In Stock | - | - | DIP-6 | Carling Technologies | 10 | 75 V | 18 V | Carling Technologies | + 78 C | - 40 C | Through Hole | - | 3.3 V | - | RP10-EW | Switches | 1 Output | 10 W | Rocker Switches | 1.6 kV | Isolated | - | - | Rocker Switches | 10.2 mm | 50.8 mm | 25.4 mm | ||
![]() RP10-4812DAW/N-HC Recom | In Stock | - | - | DIP-6 | Carling Technologies | 10 | 75 V | 18 V | Carling Technologies | + 78 C | - 40 C | Through Hole | 416 mA | 12 V | - 12 V | RP10-AW | Switches | 2 Output | 10 W | Rotary Switches | 1.6 kV | Isolated | - | - | Rotary Switches | 16.5 mm | 31.4 mm | 25.4 mm | ||
![]() RP10-4812DA/XC Recom | In Stock | - | - | DIP-6 | Carling Technologies | 10 | 75 V | 36 V | Carling Technologies | + 78 C | - 40 C | Through Hole | 416 mA | 12 V | - 12 V | RP10-A | Switches | 2 Output | 10 W | Rocker Switches | 1.6 kV | Isolated | - | - | Rocker Switches | 9.9 mm | 25.4 mm | 25.4 mm | ||
![]() RP10-483.3SA/P Recom | In Stock | - | - | DIP-6 | Carling Technologies | 10 | 75 V | 36 V | Carling Technologies | + 78 C | - 40 C | Through Hole | - | 3.3 V | - | RP10-A | Switches | 1 Output | 10 W | Rocker Switches | 1.6 kV | Isolated | - | - | Rocker Switches | 9.9 mm | 25.4 mm | 25.4 mm | ||
![]() RP10-4805DA/XC-HC Recom | In Stock | - | - | DIP-6 | Carling Technologies | 10 | 75 V | 36 V | Carling Technologies | + 78 C | - 40 C | Through Hole | 1 A | 5 V | - 5 V | RP10-A | Switches | 2 Output | 10 W | Rocker Switches | 1.6 kV | Isolated | - | - | Rocker Switches | 16.5 mm | 31.4 mm | 25.4 mm |