- Length
- Number of Outputs
- Width
- Height
- Mounting Styles
- Output Voltage-Channel 1
- Product
- Input Voltage-Max
- Input Voltage-Min
- Output Power
- Maximum Operating Temperature
- Minimum Operating Temperature
Attribute column
Manufacturer
Recom DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Brand | Factory Pack QuantityFactory Pack Quantity | Input Voltage-Max | Input Voltage-Min | Manufacturer | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Output Current-Channel 2 | Output Voltage-Channel 1 | Output Voltage-Channel 2 | Series | Subcategory | Number of Outputs | Output Power | Product Type | Isolation Voltage | Product | Compliance | Input Voltage | Product Category | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RP100H-2415SRW/N Recom | In Stock | - | - | Half Brick | Carling Technologies | 10 | 36 V | 9 V | Carling Technologies | + 85 C | - 40 C | Through Hole | - | 15 V | - | RP100H-RW | Switches | 1 Output | 100 W | Rocker Switches | 2.25 kV | Isolated | - | - | Rocker Switches | 12.1 mm | 61 mm | 57.9 mm | ||
![]() RP-1224S/P Recom | In Stock | - | - | SIP-7 | Carling Technologies | 10 | 13.2 V | 10.8 V | Carling Technologies | + 85 C | - 40 C | Through Hole | - | 24 V | - | RP | Switches | 1 Output | 1 W | Rocker Switches | 5.2 kV | Isolated | - | - | Rocker Switches | 10.2 mm | 19.65 mm | 7.05 mm | ||
![]() RP10-483.3SAW/P-HC Recom | In Stock | - | - | DIP-6 | Carling Technologies | 10 | 75 V | 18 V | Carling Technologies | + 78 C | - 40 C | Through Hole | - | 3.3 V | - | RP10-AW | Switches | 1 Output | 10 W | Rocker Switches | 1.6 kV | Isolated | - | - | Rocker Switches | 16.5 mm | 31.4 mm | 25.4 mm | ||
![]() RP12-4805SA/SMD Recom | In Stock | - | - | SMD-24 | Carling Technologies | 10 | 75 V | 36 V | Carling Technologies | + 65 C | - 40 C | SMD/SMT | - | 5.1 V | - | RP12-A | Switches | 1 Output | 12 W | Rocker Switches | 1.6 kV | Isolated | cUL; REACH; RoHS; UL | 36 V to 75 V | Rocker Switches | 11.2 mm | 32 mm | 20.3 mm | ||
![]() RP10-1205DE/N/M1-HC Recom | In Stock | - | - | DIP-6 | Carling Technologies | 10 | 18 V | 9 V | Carling Technologies | + 100 C | - 40 C | Through Hole | 1 A | 5 V | - 5 V | RP10-E | Switches | 2 Output | 10 W | Rocker Switches | 1.6 kV | Isolated | - | - | Rocker Switches | 16.8 mm | 56.8 mm | 25.4 mm | ||
![]() RN-2424S/H Recom | In Stock | - | - | DIP-8 | Carling Technologies | 10 | 26.4 V | 21.6 V | Carling Technologies | + 85 C | - 40 C | Through Hole | - | 24 V | - | RN | Switches | 1 Output | 1.25 W | Rocker Switches | 2 kV | Isolated | - | - | Rocker Switches | 7.62 mm | 12.6 mm | 10.1 mm | ||
![]() RP10-4824SA/N-HC Recom | In Stock | - | - | DIP-6 | Carling Technologies | 10 | 75 V | 36 V | Carling Technologies | + 78 C | - 40 C | Through Hole | - | 24 V | - | RP10-A | Switches | 1 Output | 10 W | Rocker Switches | 1.6 kV | Isolated | - | - | Rocker Switches | 16.5 mm | 31.4 mm | 25.4 mm | ||
![]() RN-1212S/HP Recom | In Stock | - | - | DIP-8 | Carling Technologies | 10 | 13.2 V | 10.8 V | Carling Technologies | + 85 C | - 40 C | Through Hole | - | 12 V | - | RN | Switches | 1 Output | 1.25 W | Rocker Switches | 2 kV | Isolated | - | - | Rocker Switches | 7.62 mm | 12.6 mm | 10.1 mm | ||
![]() RP12-2405SAW/SMD Recom | In Stock | - | - | SMD-24 | Carling Technologies | 10 | 36 V | 9 V | Carling Technologies | + 70 C | - 40 C | SMD/SMT | - | 5.1 V | - | RP12-AW | Switches | 1 Output | 12 W | Rocker Switches | 1.6 kV | Isolated | cUL; EAC; REACH; RoHS; UL | 9 V to 36 V | Rocker Switches | 11.2 mm | 32 mm | 20.3 mm | ||
![]() RP10-1205DA/XC-HC Recom | In Stock | - | - | DIP-6 | Carling Technologies | 10 | 18 V | 9 V | Carling Technologies | + 78 C | - 40 C | Through Hole | 1 A | 5 V | - 5 V | RP10-A | Switches | 2 Output | 10 W | Rocker Switches | 1.6 kV | Isolated | - | - | Rocker Switches | 16.5 mm | 31.4 mm | 25.4 mm | ||
![]() RN-2409S/H Recom | In Stock | - | - | DIP-8 | Carling Technologies | 10 | 26.4 V | 21.6 V | Carling Technologies | + 85 C | - 40 C | Through Hole | - | 9 V | - | RN | Switches | 1 Output | 1.25 W | Rocker Switches | 2 kV | Isolated | - | - | Rocker Switches | 7.62 mm | 12.6 mm | 10.1 mm | ||
![]() RP10-4815SEW/N/M2-HC Recom | In Stock | - | - | DIP-6 | Carling Technologies | 10 | 75 V | 18 V | Carling Technologies | + 78 C | - 40 C | Through Hole | - | 15 V | - | RP10-EW | Switches | 1 Output | 10 W | Rocker Switches | 1.6 kV | Isolated | - | - | Rocker Switches | 16.8 mm | 56.8 mm | 25.4 mm | ||
![]() RP-0909S/P Recom | In Stock | - | - | SIP-7 | Carling Technologies | 10 | 9.9 V | 8.1 V | Carling Technologies | + 85 C | - 40 C | Through Hole | - | 9 V | - | RP | Switches | 1 Output | 1 W | Rocker Switches | 5.2 kV | Isolated | - | - | Rocker Switches | 10.2 mm | 19.65 mm | 7.05 mm | ||
![]() RM-1515S Recom | In Stock | - | - | SIP-4 | Carling Technologies | 10 | 16.5 V | 13.5 V | Carling Technologies | + 85 C | - 40 C | Through Hole | - | 15 V | - | RM | Switches | 1 Output | 250 mW | Rocker Switches | 1 kV | Isolated | - | - | Rocker Switches | 10 mm | 11.5 mm | 6 mm | ||
![]() RN-2405S/P Recom | In Stock | - | - | DIP-8 | Carling Technologies | 10 | 26.4 V | 21.6 V | Carling Technologies | + 85 C | - 40 C | Through Hole | - | 5 V | - | RN | Switches | 1 Output | 1.25 W | Rocker Switches | 1 kV | Isolated | - | - | Rocker Switches | 7.62 mm | 12.6 mm | 10.1 mm | ||
![]() RN-1509S/H Recom | In Stock | - | - | DIP-8 | Carling Technologies | 10 | 16.5 V | 13.5 V | Carling Technologies | + 85 C | - 40 C | Through Hole | - | 9 V | - | RN | Switches | 1 Output | 1.25 W | Rocker Switches | 2 kV | Isolated | - | - | Rocker Switches | 7.62 mm | 12.6 mm | 10.1 mm | ||
![]() RP10-2405DEW/P-HC Recom | In Stock | - | - | DIP-6 | Carling Technologies | 10 | 36 V | 9 V | Carling Technologies | + 78 C | - 40 C | Through Hole | 1 A | 5 V | - 5 V | RP10-EW | Switches | 2 Output | 10 W | Rocker Switches | 1.6 kV | Isolated | - | - | Rocker Switches | 16.8 mm | 56.8 mm | 25.4 mm | ||
![]() RP-0924S Recom | In Stock | - | - | SIP-7 | Carling Technologies | 10 | 9.9 V | 8.1 V | Carling Technologies | + 85 C | - 40 C | Through Hole | - | 24 V | - | RP | Switches | 1 Output | 1 W | Rocker Switches | 5.2 kV | Isolated | - | - | Rocker Switches | 10.2 mm | 19.65 mm | 7.05 mm | ||
![]() RP10-2405DEW/P/M2-HC Recom | In Stock | - | - | DIP-6 | Carling Technologies | 10 | 36 V | 9 V | Carling Technologies | + 78 C | - 40 C | Through Hole | 1 A | 5 V | - 5 V | RP10-EW | Switches | 2 Output | 10 W | Rocker Switches | 1.6 kV | Isolated | - | - | Rocker Switches | 16.8 mm | 56.8 mm | 25.4 mm | ||
![]() RI3-2405S/H2 Recom | In Stock | - | - | SIP-4 | Carling Technologies | 10 | 26.4 V | 21.6 V | Carling Technologies | + 100 C | - 40 C | Through Hole | - | 5 V | - | RI3 | Switches | 1 Output | 3 W | Rocker Switches | 2 kV | Isolated | - | - | Rocker Switches | 10.2 mm | 11.5 mm | 7.6 mm |