- Length
- Number of Outputs
- Width
- Height
- Mounting Styles
- Output Voltage-Channel 1
- Product
- Input Voltage-Max
- Input Voltage-Min
- Output Power
- Isolation Voltage
- Maximum Operating Temperature
Attribute column
Manufacturer
Recom DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Brand | Factory Pack QuantityFactory Pack Quantity | Input Voltage Range | Input Voltage-Max | Input Voltage-Min | Isolated | Manufacturer | Maximum Operating Temperature | Maximum Temperature | Minimum Operating Temperature | Minimum Temperature | Mounting Styles | Output Current-Channel 2 | Output Voltage-Channel 1 | Output Voltage-Channel 2 | Package | Standards Met | Series | Subcategory | Power Rating | Depth | Number of Outputs | Efficiency | Output Voltage | Output Current | Output Power | Product Type | Isolation Voltage | Load Regulation | Product | Compliance | Input Voltage | Product Category | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | SMD-24 | Carling Technologies | 10 | - | 72 V | 36 V | - | Carling Technologies | + 71 C | - | - 40 C | - | SMD/SMT | - | 15 V | - | - | - | REC7.5-S_DRW | Switches | - | - | 1 Output | - | - | - | 7.5 W | Rocker Switches | 1 kV | - | Isolated | RoHS; UL | 36 V to 72 V | Rocker Switches | 11.2 mm | 32 mm | 20.3 mm | ||
Tiny WHSL | In Stock | - | - | - | DIP-24 | Carling Technologies | 10 | - | 72 V | 36 V | - | Carling Technologies | + 71 C | - | - 40 C | - | Through Hole | - | 3.3 V | - | - | - | REC7.5-S_DRW | Switches | - | - | 1 Output | - | - | - | 7.5 W | Rocker Switches | 1 kV | - | Isolated | - | - | Rocker Switches | 10.5 mm | 32 mm | 20.3 mm | ||
Tiny WHSL | In Stock | - | - | - | SMD-24 | Carling Technologies | 10 | - | 36 V | 18 V | - | Carling Technologies | + 71 C | - | - 40 C | - | SMD/SMT | - | 15 V | - | - | - | REC7.5-S_DRW | Switches | - | - | 1 Output | - | - | - | 7.5 W | Rocker Switches | 2 kV | - | Isolated | RoHS; UL | 18 V to 36 V | Rocker Switches | 11.2 mm | 32 mm | 20.3 mm | ||
![]() REM10-2405DW/A/CTRL Recom | In Stock | - | - | - | DIP-24 | Carling Technologies | 10 | - | 36 V | 9 V | - | Carling Technologies | + 105 C | - | - 40 C | - | Through Hole | 1 A | 5 V | - 5 V | - | - | REM10-S_D(W) | Switches | - | - | 2 Output | - | - | - | 10 W | Rocker Switches | 5 kV | - | Isolated | - | - | Rocker Switches | 10.4 mm | 31.8 mm | 20.3 mm | ||
Tiny WHSL | In Stock | - | - | - | SMD-24 | Carling Technologies | 10 | - | 36 V | 18 V | - | Carling Technologies | + 85 C | - | - 40 C | - | SMD/SMT | - | 12 V | - | - | - | REC8-S_DRW(Z) | Switches | - | - | 1 Output | - | - | - | 8 W | Rocker Switches | 2 kV | - | Isolated | RoHS; UL | 18 V to 36 V | Rocker Switches | 11.2 mm | 32 mm | 20.3 mm | ||
![]() REM3-0512S/A Recom | 2804 |
| - | Through Hole | DIP-24 | Carling Technologies | 10 | 5.5 → 9 V dc | 9 V | 4.5 V | Yes | Carling Technologies | + 105 C | +105°C | - 40 C | -40°C | Through Hole | - | 12 V | - | DIP 24 | ANSI/AAMI ES60601-1 Standard, ANSI/AAMI File Number E314885-A9, CAN/CSA Medical C22.2 No. 60601-1:08 Standard, CAN/CSA Medical File Number E314888, CB Medical File Number E314885-A9, CB Medical IEC-60601-1 Standard, CE Certified, Conducted Immunity EN6103 | REM3 | Switches | 3W | 10.4mm | 1 | 85.5 %, 87 % | 12V dc | 250mA | 3 W | Rocker Switches | 5kV ac | ±0.2% | Isolated | - | - | Rocker Switches | 10.4 mm | 31.8mm | 20.3mm | ||
Tiny WHSL | In Stock | - | - | - | SMD-24 | Carling Technologies | 10 | - | 72 V | 18 V | - | Carling Technologies | + 105 C | - | - 40 C | - | SMD/SMT | - | 3.3 V | - | - | - | REC5-S_DRW(Z) | Switches | - | - | 1 Output | - | - | - | 5 W | Rocker Switches | 6 kV | - | Isolated | - | 18 V to 72 V | Rocker Switches | 11.2 mm | 32 mm | 20.3 mm | ||
Tiny WHSL | In Stock | - | - | - | SMD-24 | Carling Technologies | 10 | - | 72 V | 36 V | - | Carling Technologies | + 105 C | - | - 40 C | - | SMD/SMT | 170 mA | 15 V | - 15 V | - | - | REC5-S_DRW(Z) | Switches | - | - | 2 Output | - | - | - | 5 W | Rocker Switches | 2 kV | - | Isolated | - | 36 V to 72 V | Rocker Switches | 11.2 mm | 32 mm | 20.3 mm | ||
Tiny WHSL | In Stock | - | - | - | SMD-24 | Carling Technologies | 10 | - | 72 V | 18 V | - | Carling Technologies | + 105 C | - | - 40 C | - | SMD/SMT | - | 9 V | - | - | - | REC5-S_DRW(Z) | Switches | - | - | 1 Output | - | - | - | 5 W | Rocker Switches | 2 kV | - | Isolated | - | 18 V to 72 V | Rocker Switches | 11.2 mm | 31.8 mm | 19.9 mm | ||
Tiny WHSL | In Stock | - | - | - | DIP-24 | Carling Technologies | 10 | - | 18 V | 9 V | - | Carling Technologies | + 71 C | - | - 40 C | - | Through Hole | - | 9 V | - | - | - | REC7.5-S_DRW | Switches | - | - | 1 Output | - | - | - | 7.5 W | Rocker Switches | 3 kV | - | Isolated | - | - | Rocker Switches | 10.5 mm | 32 mm | 20.3 mm | ||
Tiny WHSL | In Stock | - | - | - | SMD-24 | Carling Technologies | 10 | - | 18 V | 9 V | - | Carling Technologies | + 105 C | - | - 40 C | - | SMD/SMT | 500 mA | 5 V | - 5 V | - | - | REC5-S_DRW(Z) | Switches | - | - | 2 Output | - | - | - | 5 W | Rocker Switches | 2 kV | - | Isolated | - | 9 V to 18 V | Rocker Switches | 11.2 mm | 31.8 mm | 19.9 mm | ||
Tiny WHSL | In Stock | - | - | - | SMD-24 | Carling Technologies | 10 | - | 72 V | 36 V | - | Carling Technologies | + 105 C | - | - 40 C | - | SMD/SMT | - | 12 V | - | - | - | REC5-S_DRW(Z) | Switches | - | - | 1 Output | - | - | - | 5 W | Rocker Switches | 6 kV | - | Isolated | - | 36 V to 72 V | Rocker Switches | 11.2 mm | 32 mm | 20.3 mm | ||
Tiny WHSL | In Stock | - | - | - | DIP-24 | Carling Technologies | 10 | - | 72 V | 18 V | - | Carling Technologies | + 105 C | - | - 40 C | - | Through Hole | - | 3.3 V | - | - | - | REC5-S_DRW(Z) | Switches | - | - | 1 Output | - | - | - | 5 W | Rocker Switches | 6 kV | - | Isolated | - | - | Rocker Switches | 10.2 mm | 32 mm | 20.3 mm | ||
![]() REM10-0515S/A/CTRL Recom | In Stock | - | - | - | DIP-24 | Carling Technologies | 10 | - | 9 V | 4.5 V | - | Carling Technologies | + 105 C | - | - 40 C | - | Through Hole | - | 15 V | - | - | - | REM10-S_D(W) | Switches | - | - | 1 Output | - | - | - | 10 W | Rocker Switches | 5 kV | - | Isolated | - | - | Rocker Switches | 10.4 mm | 31.8 mm | 20.3 mm | ||
![]() REC5-4815DRWZ/H4/A Recom | In Stock | - | - | - | DIP-24 | Carling Technologies | 10 | - | 72 V | 18 V | - | Carling Technologies | + 105 C | - | - 40 C | - | Through Hole | 170 mA | 15 V | - 15 V | - | - | REC5-S_DRW(Z) | Switches | - | - | 2 Output | - | - | - | 5 W | Rocker Switches | 4 kV | - | Isolated | - | - | Rocker Switches | 10.2 mm | 32 mm | 20.3 mm | ||
![]() REC8-0512DRW/H2/A/M Recom | In Stock | - | - | - | DIP-24 | Carling Technologies | 10 | - | 9 V | 4.5 V | - | Carling Technologies | + 71 C | - | - 40 C | - | Through Hole | 333 mA | 12 V | - 12 V | - | - | REC8-S_DRW(Z) | Switches | - | - | 2 Output | - | - | - | 8 W | Rocker Switches | 2 kV | - | Isolated | - | - | Rocker Switches | 10.2 mm | 32 mm | 20.3 mm | ||
![]() REC5-4809SRW/H/B Recom | In Stock | - | - | - | DIP-24 | Carling Technologies | 10 | - | 72 V | 36 V | - | Carling Technologies | + 105 C | - | - 40 C | - | Through Hole | - | 9 V | - | - | - | REC5-S_DRW(Z) | Switches | - | - | 1 Output | - | - | - | 5 W | Rocker Switches | 1.6 kV | - | Isolated | - | - | Rocker Switches | 10.2 mm | 31.8 mm | 20.3 mm | ||
Tiny WHSL | In Stock | - | - | - | DIP-24 | Carling Technologies | 10 | - | 36 V | 18 V | - | Carling Technologies | + 71 C | - | - 40 C | - | Through Hole | 417 mA | 9 V | - 9 V | - | - | REC7.5-S_DRW | Switches | - | - | 2 Output | - | - | - | 7.5 W | Rocker Switches | 3 kV | - | Isolated | - | - | Rocker Switches | 10.5 mm | 32 mm | 20.3 mm | ||
![]() REC5-4815SRW/H4/A/X2 Recom | In Stock | - | - | - | DIP-24 | Carling Technologies | 10 | - | 72 V | 36 V | - | Carling Technologies | + 105 C | - | - 40 C | - | Through Hole | - | 15 V | - | - | - | REC5-S_DRW(Z) | Switches | - | - | 1 Output | - | - | - | 5 W | Rocker Switches | 4 kV | - | Isolated | - | - | Rocker Switches | 10.2 mm | 32 mm | 20.3 mm | ||
Tiny WHSL | In Stock | - | - | - | DIP-24 | Carling Technologies | 10 | - | 9 V | 4.5 V | - | Carling Technologies | + 75 C | - | - 40 C | - | Through Hole | - | 5 V | - | - | - | REC6-S_DRW/R | Switches | - | - | 1 Output | - | - | - | 6 W | Rocker Switches | 8 kV | - | Isolated | - | - | Rocker Switches | 10.2 mm | 32 mm | 20.3 mm |