- Length
- Number of Outputs
- Width
- Height
- Mounting Styles
- Output Voltage-Channel 1
- Product
- Input Voltage-Max
- Input Voltage-Min
- Output Power
- Maximum Operating Temperature
- Minimum Operating Temperature
Attribute column
Manufacturer
Recom DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Brand | Connections | Content | Dim | Enclosure | Factory Pack QuantityFactory Pack Quantity | Input voltage (max.) | Input Voltage-Max | Input Voltage-Min | Manufacturer | Max. operating temperature | Max. output current | Maximum Operating Temperature | Min. input voltage | Minimum Operating Temperature | Mounting Styles | No. of outputs | Nominal voltage | Output current (max.) - rounded | Output Current-Channel 2 | Output Voltage-Channel 1 | Output Voltage-Channel 2 | Series | Type | Subcategory | Number of Outputs | Output Power | Accuracy | Product Type | Isolation Voltage | Power | Product | Product Category | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RP10-1205DE-HC Recom | In Stock | - | - | DIP-6 | Carling Technologies | - | - | - | - | 10 | - | 18 V | 9 V | Carling Technologies | - | - | + 100 C | - | - 25 C | Through Hole | - | - | - | 1 A | 5 V | - 5 V | RP10-E | - | Switches | 2 Output | 10 W | - | Rocker Switches | 1.6 kV | - | Isolated | Rocker Switches | 16.8 mm | 56.8 mm | 25.4 mm | ||
![]() RP10-243.3SE/N-HC Recom | In Stock | - | - | DIP-6 | Carling Technologies | - | - | - | - | 10 | - | 36 V | 18 V | Carling Technologies | - | - | + 100 C | - | - 25 C | Through Hole | - | - | - | - | 3.3 V | - | RP10-E | - | Switches | 1 Output | 10 W | - | Rocker Switches | 1.6 kV | - | Isolated | Rocker Switches | 16.8 mm | 56.8 mm | 25.4 mm | ||
![]() RM-1512S/HP Recom | In Stock | - | - | SIP-4 | Carling Technologies | - | - | - | - | 10 | - | 16.5 V | 13.5 V | Carling Technologies | - | - | + 85 C | - | - 40 C | Through Hole | - | - | - | - | 12 V | - | RM | - | Switches | 1 Output | 250 mW | - | Rocker Switches | 2 kV | - | Isolated | Rocker Switches | 10 mm | 11.5 mm | 6 mm | ||
![]() RGZ-243.3D Recom | In Stock | - | - | DIP-14 | Carling Technologies | - | - | - | - | 10 | - | 26.4 V | 21.6 V | Carling Technologies | - | - | + 90 C | - | - 40 C | Through Hole | - | - | - | 303 mA | 3.3 V | - 3.3 V | RGZ | - | Switches | 2 Output | 2 W | - | Rocker Switches | 3 kV | - | Isolated | Rocker Switches | 7.1 mm | 19.9 mm | 10 mm | ||
![]() RP10-4812SA/XC Recom | In Stock | - | - | DIP-6 | Carling Technologies | - | - | - | - | 10 | - | 75 V | 36 V | Carling Technologies | - | - | + 78 C | - | - 40 C | Through Hole | - | - | - | - | 12 V | - | RP10-A | - | Switches | 1 Output | 10 W | - | Rocker Switches | 1.6 kV | - | Isolated | Rocker Switches | 9.9 mm | 25.4 mm | 25.4 mm | ||
![]() RP100H-11005SRW/N Recom | In Stock | - | - | Half Brick | Carling Technologies | - | - | - | - | 10 | - | 160 V | 43 V | Carling Technologies | - | - | + 85 C | - | - 40 C | Through Hole | - | - | - | - | 5 V | - | RP100H-RW | - | Switches | 1 Output | 100 W | - | Rocker Switches | 3 kV | - | Isolated | Rocker Switches | 12.7 mm | 61 mm | 57.9 mm | ||
![]() RP-0912S/P/X2 Recom | In Stock | - | - | SIP-7 | Carling Technologies | - | - | - | - | 10 | - | 9.9 V | 8.1 V | Carling Technologies | - | - | + 85 C | - | - 40 C | Through Hole | - | - | - | - | 12 V | - | RP | - | Switches | 1 Output | 1 W | - | Rocker Switches | 5.2 kV | - | Isolated | Rocker Switches | 10.2 mm | 19.65 mm | 7.05 mm | ||
![]() RO-3.312S/HP Recom | In Stock | - | - | SIP-4 | Carling Technologies | - | - | - | - | 10 | - | 3.63 V | 2.97 V | Carling Technologies | - | - | + 85 C | - | - 40 C | Through Hole | - | - | - | - | 12 V | - | RO | - | Switches | 1 Output | 1 W | - | Rocker Switches | 2 kV | - | Isolated | Rocker Switches | 10 mm | 11.5 mm | 6 mm | ||
![]() RKZ-1215D/HP Recom | In Stock | - | - | SIP-7 | Carling Technologies | - | - | - | - | 10 | - | 13.2 V | 10.8 V | Carling Technologies | - | - | + 85 C | - | - 40 C | Through Hole | - | - | - | 66 mA | 15 V | - 15 V | RKZ | - | Switches | 2 Output | 2 W | - | Rocker Switches | 4 kV | - | Isolated | Rocker Switches | 10.2 mm | 19.65 mm | 7.05 mm | ||
![]() RP120Q-11024SRW/N-HC Recom | In Stock | - | - | 1/4 Brick | Carling Technologies | - | - | - | - | 10 | - | 160 V | 40 V | Carling Technologies | - | - | + 85 C | - | - 40 C | Through Hole | - | - | - | - | 24 V | - | RP120Q-RW | - | Switches | 1 Output | 132 W | - | Rocker Switches | 3 kV | - | Isolated | Rocker Switches | 18.8 mm | 57.9 mm | 36.8 mm | ||
![]() RK-1512S/HP Recom | In Stock | - | - | SIP-7 | Carling Technologies | - | - | - | - | 10 | - | 16.5 V | 13.5 V | Carling Technologies | - | - | + 90 C | - | - 40 C | Through Hole | - | - | - | - | 12 V | - | RK | - | Switches | 1 Output | 1 W | - | Rocker Switches | 4 kV | - | Isolated | Rocker Switches | 10.2 mm | 19.65 mm | 7.05 mm | ||
![]() RP10-2415DA/N-HC Recom | In Stock | - | - | DIP-6 | Carling Technologies | - | - | - | - | 10 | - | 36 V | 18 V | Carling Technologies | - | - | + 78 C | - | - 40 C | Through Hole | - | - | - | 333 mA | 15 V | - 15 V | RP10-A | - | Switches | 2 Output | 10 W | - | Rocker Switches | 1.6 kV | - | Isolated | Rocker Switches | 16.5 mm | 31.4 mm | 25.4 mm | ||
![]() RGZ-2424D/HP Recom | In Stock | - | - | DIP-14 | Carling Technologies | - | - | - | - | 10 | - | 26.4 V | 21.6 V | Carling Technologies | - | - | + 90 C | - | - 40 C | Through Hole | - | - | - | 42 mA | 24 V | - 24 V | RGZ | - | Switches | 2 Output | 2 W | - | Rocker Switches | 4 kV | - | Isolated | Rocker Switches | 7.1 mm | 19.9 mm | 10 mm | ||
![]() RK-0512S/P Recom | In Stock | - | - | SIP-7 | Carling Technologies | - | - | - | - | 10 | - | 5.5 V | 4.5 V | Carling Technologies | - | - | + 90 C | - | - 40 C | Through Hole | - | - | - | - | 12 V | - | RK | - | Switches | 1 Output | 1 W | - | Rocker Switches | 3 kV | - | Isolated | Rocker Switches | 10.2 mm | 19.65 mm | 6 mm | ||
![]() RJZ-1215S/P Recom | In Stock | - | - | DIP-14 | Carling Technologies | - | - | - | - | 10 | - | 13.2 V | 10.8 V | Carling Technologies | - | - | + 90 C | - | - 40 C | Through Hole | - | - | - | - | 15 V | - | RJZ | - | Switches | 1 Output | 2 W | - | Rocker Switches | 3 kV | - | Isolated | Rocker Switches | 7.1 mm | 19.9 mm | 10 mm | ||
![]() RP10-2412DE Recom | In Stock | - | - | DIP-6 | Carling Technologies | - | - | - | - | 10 | - | 36 V | 18 V | Carling Technologies | - | - | + 100 C | - | - 25 C | Through Hole | - | - | - | 416 mA | 12 V | - 12 V | RP10-E | - | Switches | 2 Output | 10 W | - | Rocker Switches | 1.6 kV | - | Isolated | Rocker Switches | 10.2 mm | 50.8 mm | 25.4 mm | ||
![]() RGZ-1515D/H Recom | In Stock | - | - | DIP-14 | Carling Technologies | - | - | - | - | 10 | - | 16.5 V | 13.5 V | Carling Technologies | - | - | + 90 C | - | - 40 C | Through Hole | - | - | - | 66 mA | 15 V | - 15 V | RGZ | - | Switches | 2 Output | 2 W | - | Rocker Switches | 4 kV | - | Isolated | Rocker Switches | 7.1 mm | 19.9 mm | 10 mm | ||
![]() RGZ-1512D/P Recom | In Stock | - | - | DIP-14 | Carling Technologies | - | - | - | - | 10 | - | 16.5 V | 13.5 V | Carling Technologies | - | - | + 90 C | - | - 40 C | Through Hole | - | - | - | 84 mA | 12 V | - 12 V | RGZ | - | Switches | 2 Output | 2 W | - | Rocker Switches | 3 kV | - | Isolated | Rocker Switches | 7.1 mm | 19.9 mm | 10 mm | ||
![]() RK-2405S/H Recom | In Stock | - | - | SIP-7 | Carling Technologies | - | - | - | - | 10 | - | 26.4 V | 21.6 V | Carling Technologies | - | - | + 90 C | - | - 40 C | Through Hole | - | - | - | - | 5 V | - | RK | - | Switches | 1 Output | 1 W | - | Rocker Switches | 4 kV | - | Isolated | Rocker Switches | 10.2 mm | 19.65 mm | 7.05 mm | ||
![]() RO-3.305S/E Recom | In Stock | - | - | SIP-4 | Carling Technologies | Solder pins | 1pc(s) | (L x W x H) 11.5 x 6 x 10 mm | SIP 4 | 10 | 32V DC | 3.63 V | 2.97 V | Carling Technologies | 85°C | 200mA | + 100 C | 15V DC | - 40 C | Through Hole | 1x | 3.3V DC | 200mA | - | 5 V | - | RO/E | SIP 4 | Switches | 1 Output | 1 W | 1% | Rocker Switches | 1 kV | 1W | Isolated | Rocker Switches | 10mm | 11.5mm | 6mm |