- Length
- Number of Outputs
- Width
- Height
- Mounting Styles
- Output Voltage-Channel 1
- Product
- Input Voltage-Max
- Input Voltage-Min
- Output Power
- Maximum Operating Temperature
- Minimum Operating Temperature
Attribute column
Manufacturer
Recom DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Input Voltage-Max | Input Voltage-Min | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Output Current-Channel 2 | Output Voltage-Channel 1 | Output Voltage-Channel 2 | Subcategory | Number of Outputs | Output Power | Product Type | Isolation Voltage | Product | Compliance | Input Voltage | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() R0.5D-3.305-R Recom | In Stock | - | - | SMD-10 | 3.63 V | 2.97 V | + 100 C | - 40 C | SMD/SMT | 50 mA | 5 V | - 5 V | DC-DC Converter | 2 Output | 500 mW | Isolated DC-DC Converters | 1 kV | Isolated | RoHS; UL | 2.97 V to 3.63 V | 7 mm | 15.24 mm | 10.7 mm | ||
![]() R0.5D-3.305/H-R Recom | In Stock | - | - | SMD-10 | 3.63 V | 2.97 V | + 100 C | - 40 C | SMD/SMT | 50 mA | 5 V | - 5 V | DC-DC Converter | 2 Output | 500 mW | Isolated DC-DC Converters | 3 kV | Isolated | RoHS; UL | 2.97 V to 3.63 V | 7 mm | 15.24 mm | 10.7 mm | ||
![]() R0.5D12-1212/HP-R Recom | In Stock | - | - | SMD-12 | 13.2 V | 10.8 V | + 100 C | - 40 C | SMD/SMT | 21 mA | 12 V | - 12 V | DC-DC Converter | 2 Output | 500 mW | Isolated DC-DC Converters | 3 kV | Isolated | RoHS; UL | 10.8 V to 13.2 V | 7 mm | 15.24 mm | 10.7 mm | ||
![]() R0.5D12-1212/P Recom | In Stock | - | - | SMD-12 | 13.2 V | 10.8 V | + 100 C | - 40 C | SMD/SMT | 21 mA | 12 V | - 12 V | DC-DC Converter | 2 Output | 500 mW | Isolated DC-DC Converters | 1 kV | Isolated | RoHS; UL | 10.8 V to 13.2 V | 7 mm | 15.24 mm | 10.7 mm | ||
![]() R0.5S-1212/HP-R Recom | In Stock | - | - | SMD-8 | 13.2 V | 10.8 V | + 100 C | - 40 C | SMD/SMT | - | 12 V | - | DC-DC Converter | 1 Output | 500 mW | Isolated DC-DC Converters | 3 kV | Isolated | - | 10.8 V to 13.2 V | 7 mm | 12.75 mm | 10.7 mm | ||
![]() R0.5D10-1212-R Recom | In Stock | - | - | SMD-10 | 13.2 V | 10.8 V | + 100 C | - 40 C | SMD/SMT | 21 mA | 12 V | - 12 V | DC-DC Converter | 2 Output | 500 mW | Isolated DC-DC Converters | 1 kV | Isolated | RoHS; UL | 10.8 V to 13.2 V | 7 mm | 15.24 mm | 10.7 mm | ||
![]() R0.5D-2412-R Recom | In Stock | - | - | SMD-10 | 26.4 V | 21.6 V | + 100 C | - 40 C | SMD/SMT | 21 mA | 12 V | - 12 V | DC-DC Converter | 2 Output | 500 mW | Isolated DC-DC Converters | 1 kV | Isolated | RoHS; UL | 21.6 V to 26.4 V | 7 mm | 15.24 mm | 10.7 mm | ||
![]() R0.5D12-3.312/HP Recom | In Stock | - | - | SMD-12 | 3.63 V | 2.97 V | + 100 C | - 40 C | SMD/SMT | 21 mA | 12 V | - 12 V | DC-DC Converter | 2 Output | 500 mW | Isolated DC-DC Converters | 3 kV | Isolated | RoHS; UL | 2.97 V to 3.63 V | 7 mm | 15.24 mm | 10.7 mm | ||
![]() R0.5D12-0515 Recom | In Stock | - | - | SMD-12 | 5.5 V | 4.5 V | + 100 C | - 40 C | SMD/SMT | 17 mA | 15 V | - 15 V | DC-DC Converter | 2 Output | 500 mW | Isolated DC-DC Converters | 1 kV | Isolated | RoHS; UL | 4.5 V to 5.5 V | 7 mm | 15.24 mm | 10.7 mm | ||
![]() R0.5D10-1205/P Recom | In Stock | - | - | SMD-10 | 13.2 V | 10.8 V | + 100 C | - 40 C | SMD/SMT | 50 mA | 5 V | - 5 V | DC-DC Converter | 2 Output | 500 mW | Isolated DC-DC Converters | 1 kV | Isolated | RoHS; UL | 10.8 V to 13.2 V | 7 mm | 15.24 mm | 10.7 mm | ||
![]() R0.5D12-3.312/H Recom | In Stock | - | - | SMD-12 | 3.63 V | 2.97 V | + 100 C | - 40 C | SMD/SMT | 21 mA | 12 V | - 12 V | DC-DC Converter | 2 Output | 500 mW | Isolated DC-DC Converters | 3 kV | Isolated | RoHS; UL | 2.97 V to 3.63 V | 7 mm | 15.24 mm | 10.7 mm | ||
![]() R0.5S12-0515/H-R Recom | In Stock | - | - | SMD-12 | 5.5 V | 4.5 V | + 100 C | - 40 C | SMD/SMT | - | 15 V | - | DC-DC Converter | 1 Output | 500 mW | Isolated DC-DC Converters | 3 kV | Isolated | - | 4.5 V to 5.5 V | 7 mm | 15.24 mm | 10.7 mm | ||
![]() R0.5D10-1205 Recom | In Stock | - | - | SMD-10 | 13.2 V | 10.8 V | + 100 C | - 40 C | SMD/SMT | 50 mA | 5 V | - 5 V | DC-DC Converter | 2 Output | 500 mW | Isolated DC-DC Converters | 1 kV | Isolated | RoHS; UL | 10.8 V to 13.2 V | 7 mm | 15.24 mm | 10.7 mm | ||
![]() R0.5D12-2415/H Recom | In Stock | - | - | SMD-12 | 26.4 V | 21.6 V | + 100 C | - 40 C | SMD/SMT | 17 mA | 15 V | - 15 V | DC-DC Converter | 2 Output | 500 mW | Isolated DC-DC Converters | 3 kV | Isolated | RoHS; UL | 21.6 V to 26.4 V | 7 mm | 15.24 mm | 10.7 mm | ||
![]() R0.5D-2405/HP-R Recom | In Stock | - | - | SMD-10 | 26.4 V | 21.6 V | + 100 C | - 40 C | SMD/SMT | 50 mA | 5 V | - 5 V | DC-DC Converter | 2 Output | 500 mW | Isolated DC-DC Converters | 3 kV | Isolated | RoHS; UL | 21.6 V to 26.4 V | 7 mm | 15.24 mm | 10.7 mm | ||
![]() R0.5D12-0515-R Recom | In Stock | - | - | SMD-12 | 5.5 V | 4.5 V | + 100 C | - 40 C | SMD/SMT | 17 mA | 15 V | - 15 V | DC-DC Converter | 2 Output | 500 mW | Isolated DC-DC Converters | 1 kV | Isolated | RoHS; UL | 4.5 V to 5.5 V | 7 mm | 15.24 mm | 10.7 mm | ||
![]() R0.5D12-3.312/H-R Recom | In Stock | - | - | SMD-12 | 3.63 V | 2.97 V | + 100 C | - 40 C | SMD/SMT | 21 mA | 12 V | - 12 V | DC-DC Converter | 2 Output | 500 mW | Isolated DC-DC Converters | 3 kV | Isolated | RoHS; UL | 2.97 V to 3.63 V | 7 mm | 15.24 mm | 10.7 mm | ||
![]() R0.5D10-3.315 Recom | In Stock | - | - | SMD-10 | 3.63 V | 2.97 V | + 100 C | - 40 C | SMD/SMT | 17 mA | 15 V | - 15 V | DC-DC Converter | 2 Output | 500 mW | Isolated DC-DC Converters | 1 kV | Isolated | RoHS; UL | 2.97 V to 3.63 V | 7 mm | 15.24 mm | 10.7 mm | ||
![]() R0.5D-1205/HP Recom | In Stock | - | - | SMD-10 | 13.2 V | 10.8 V | + 100 C | - 40 C | SMD/SMT | 50 mA | 5 V | - 5 V | DC-DC Converter | 2 Output | 500 mW | Isolated DC-DC Converters | 3 kV | Isolated | RoHS; UL | 10.8 V to 13.2 V | 7 mm | 15.24 mm | 10.7 mm | ||
![]() R0.5S12-0512/HP-R Recom | In Stock | - | - | SMD-12 | 5.5 V | 4.5 V | + 100 C | - 40 C | SMD/SMT | - | 12 V | - | DC-DC Converter | 1 Output | 500 mW | Isolated DC-DC Converters | 3 kV | Isolated | - | 4.5 V to 5.5 V | 7 mm | 15.24 mm | 10.7 mm |