- Length
- Number of Outputs
- Width
- Height
- Mounting Styles
- Output Voltage-Channel 1
- Product
- Input Voltage-Max
- Input Voltage-Min
- Output Power
- Isolation Voltage
- Maximum Operating Temperature
Attribute column
Manufacturer
Recom DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Weight | Connections | Content | Dim | Enclosure | Input voltage (max.) | Input Voltage Range | Input Voltage-Max | Input Voltage-Min | Isolated | Max. output current | Maximum Operating Temperature | Maximum Temperature | Min. input voltage | Minimum Operating Temperature | Minimum Temperature | Mounting Styles | No. of outputs | Nominal voltage | Output current (max.) - rounded | Output Current-Channel 2 | Output voltage (max.) | Output voltage (min.) | Output Voltage-Channel 1 | Output Voltage-Channel 2 | Package | RoHS-compliant | Standards Met | Series | Type | Applications | Subcategory | Power Rating | Depth | Number of Outputs | Efficiency | Output Voltage | Output Current | Output Power | Protection Features | Product Type | Isolation Voltage | Power | Line Regulation | Load Regulation | Product | Compliance | Input Voltage | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | DIP-24 | - | - | - | - | - | - | - | 36 V | 18 V | - | - | + 85 C | - | - | - 40 C | - | SMD/SMT | - | - | - | 194 mA | - | - | 9 V | - 9 V | - | - | - | REM3.5E | - | - | DC-DC Converter | - | - | 2 Output | - | - | - | 3.5 W | - | Isolated DC-DC Converters | 6 kV | - | - | - | Isolated | ANSI; CB; CSA; IEC; REACH; RoHS; UL | 18 V to 36 V | 10.2 mm | 31.8 mm | 20.3 mm | ||
Tiny WHSL | In Stock | - | - | - | DIP-24 | - | - | - | - | - | - | - | 9 V | 4.5 V | - | - | + 85 C | - | - | - 40 C | - | SMD/SMT | - | - | - | 194 mA | - | - | 9 V | - 9 V | - | - | - | REM3.5E | - | - | DC-DC Converter | - | - | 2 Output | - | - | - | 3.5 W | - | Isolated DC-DC Converters | 6 kV | - | - | - | Isolated | ANSI; CB; CSA; IEC; REACH; RoHS; UL | 4.5 V to 9 V | 10.2 mm | 31.8 mm | 20.3 mm | ||
Tiny WHSL | In Stock | - | - | - | DIP-24 | - | - | - | - | - | - | - | 75 V | 36 V | - | - | + 85 C | - | - | - 40 C | - | SMD/SMT | - | - | - | 194 mA | - | - | 9 V | - 9 V | - | - | - | REM3.5E | - | - | DC-DC Converter | - | - | 2 Output | - | - | - | 3.5 W | - | Isolated DC-DC Converters | 6 kV | - | - | - | Isolated | ANSI; CB; CSA; IEC; REACH; RoHS; UL | 36 V to 75 V | 10.2 mm | 31.8 mm | 20.3 mm | ||
Tiny WHSL | In Stock | - | - | - | DIP-24 | - | - | - | - | - | - | - | 18 V | 9 V | - | - | + 75 C | - | - | - 40 C | - | SMD/SMT | - | - | - | - | - | - | 9 V | - | - | - | - | REM6E | - | - | DC-DC Converter | - | - | 1 Output | - | - | - | 6 W | - | Isolated DC-DC Converters | 6 kV | - | - | - | Isolated | ANSI; CB; CAN/CSA; EAC; IEC; REACH; RoHS; UL | 9 V to 18 V | 10.2 mm | 31.8 mm | 20.3 mm | ||
Tiny WHSL | In Stock | - | - | - | DIP-24 | - | - | - | - | - | - | - | 75 V | 36 V | - | - | + 85 C | - | - | - 40 C | - | SMD/SMT | - | - | - | - | - | - | 12 V | - | - | - | - | REM3.5E | - | - | DC-DC Converter | - | - | 1 Output | - | - | - | 3.5 W | - | Isolated DC-DC Converters | 6 kV | - | - | - | Isolated | ANSI; CB; CSA; IEC; REACH; RoHS; UL | 36 V to 75 V | 10.2 mm | 31.8 mm | 20.3 mm | ||
![]() REM2-1509S Recom | In Stock | - | - | - | SIP-8 | - | - | - | - | - | - | - | 16.5 V | 13.5 V | - | - | + 95 C | - | - | - 40 C | - | Through Hole | - | - | - | - | - | - | 9 V | - | - | - | - | REM2 | - | - | DC-DC Converter | - | - | 1 Output | - | - | - | 2 W | - | Isolated DC-DC Converters | 5.2 kV | - | - | - | Isolated | - | - | 12.2 mm | 23 mm | 8 mm | ||
Tiny WHSL | In Stock | - | - | - | DIP-24 | - | - | - | - | - | - | - | 9 V | 4.5 V | - | - | + 85 C | - | - | - 40 C | - | SMD/SMT | - | - | - | 145 mA | - | - | 12 V | - 12 V | - | - | - | REM3.5E | - | - | DC-DC Converter | - | - | 2 Output | - | - | - | 3.5 W | - | Isolated DC-DC Converters | 6 kV | - | - | - | Isolated | ANSI; CB; CSA; IEC; REACH; RoHS; UL | 4.5 V to 9 V | 10.2 mm | 31.8 mm | 20.3 mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | DIP-24 | - | - | - | - | - | - | - | 9 V | 4.5 V | - | - | + 80 C | - | - | - 40 C | - | SMD/SMT | - | - | - | - | - | - | 9 V | - | - | - | - | REM5E | - | - | DC-DC Converter | - | - | 1 Output | - | - | - | 5 W | - | Isolated DC-DC Converters | 6 kV | - | - | - | Isolated | ANSI; CB; CAN/CSA; EAC; ERP; IEC; REACH; RoHS; UL | 4.5 V to 9 V | 10.2 mm | 31.8 mm | 20.3 mm | ||
![]() REM5E-4809S/R6/A/SMD Recom | In Stock | - | - | - | DIP-24 | - | - | - | - | - | - | - | 75 V | 36 V | - | - | + 80 C | - | - | - 40 C | - | SMD/SMT | - | - | - | - | - | - | 9 V | - | - | - | - | REM5E | - | - | DC-DC Converter | - | - | 1 Output | - | - | - | 5 W | - | Isolated DC-DC Converters | 6 kV | - | - | - | Isolated | ANSI; CB; CAN/CSA; EAC; ERP; IEC; REACH; RoHS; UL | 36 V to 75 V | 10.2 mm | 31.8 mm | 20.3 mm | ||
![]() R2SX-2415/H-R Recom | In Stock | - | - | - | - | - | - | - | - | - | - | - | 26.4 V | 21.6 V | - | - | + 100 C | - | - | - 40 C | - | SMD/SMT | - | - | - | - | - | - | 15 V | - | - | - | - | R2SX | - | - | DC-DC Converter | - | - | 1 Output | - | - | - | 2 W | - | Isolated DC-DC Converters | 3 kV | - | - | - | Isolated | CAN/CSA; IEC; RoHS; UL | 21.6 V to 26.4 V | 8 mm | 15.24 mm | 11.1 mm | ||
![]() RS-2415D Recom | 54 |
| - | Through Hole | SIP-8 | - | - | 1pc(s) | (L x W x H) 21.8 x 9.2 x 11.1 mm | SIP 8 | 36V | 18 → 36 V dc | 36 V | 18 V | Yes | - | + 85 C | +85°C | 18V | - 40 C | -40°C | Through Hole | 2x | - | - | 67 mA | 15V | 15V | 15 V | - 15 V | SIP | Yes | - | RS | RS-2415D | - | DC-DC Converter | 2W | 11.1mm | 2 | 83% | ±15V dc | ±67mA | 2 W | - | Isolated DC-DC Converters | 500V ac | 2W | - | ±0.5% | Isolated | - | - | 11.1mm | 21.8mm | 9.2mm | ||
![]() R-78E15-0.5 Recom | 10004 |
| - | Through Hole | - | 2g | - | 1pc(s) | (L x W x H) 11.6 x 8.5 x 10.4 mm | SIP 3 | 28V | - | 28 V | 18 V | - | 500mA | + 85 C | +85°C | 18V | - 40 C | -40°C | Through Hole | 1x | - | 500mA | - | 15V | 15V | 15 V | - | TO-220 | Yes | - | R-78E-0.5 | R-78E15-0.5 | Industrial | - | - | 10.4mm | 1 | 95% | 15V dc | 500mA | 7.5 W | Over Temperature Protection, Overload Protection, Short Circuit Protection | - | - | - | ±0.5% | ±1% | Non-Isolated / POL | - | 18 → 28V dc | 10.4mm | 11.6mm | 8.5mm | ||
![]() REC8-2415SRW/H2/A/M Recom | In Stock | - | - | Through Hole | DIP-24 | - | - | - | - | - | - | 18 → 36 V dc | 36 V | 18 V | Yes | - | + 85 C | +85°C | - | - 40 C | -40°C | Through Hole | - | - | - | - | - | - | 15 V | - | DIP 24 | - | - | REC8 | - | - | DC-DC Converter | 8W | 10.2mm | 1 | 84 → 86% | 15V dc | 533mA | 8 W | - | Isolated DC-DC Converters | 2kV dc | - | - | ±0.5% | Isolated | - | - | 10.2 mm | 32mm | 20.3 mm | ||
![]() RM-0505S Recom | 26 |
| - | Through Hole | - | - | - | 1pc(s) | (L x W x H) 11.5 x 6 x 10 mm | SIP 4 | 5V | 4.5 → 5.5 V dc | - | - | Yes | 250mA | - | +85°C | 5V | - | -40°C | - | 1x | - | 250mA | - | 5V | 5V | - | - | SIP | Yes | CSA-C22.2 No. 60950-1, EN 60950, IEC, IEC/EN 60950-1, UL, UL 60950-1 | RM | RM-0505S | - | - | 0.25W | 10mm | 1 | 66 → 72% | 5V dc | 50mA | - | - | - | 1kV dc | 0.25W | - | ±15% | - | - | - | 10mm | 11.5mm | 6mm | ||
![]() RD-0515D Recom | 2052 |
| - | Through Hole | SIP-7 | - | Solder pins | 1pc(s) | (L x W x H) 19.65 x 7.05 x 10.2 mm | SIP 7 | - | 4.5 → 5.5 V dc | 5.5 V | 4.5 V | Yes | 66mA | + 85 C | +85°C | - | - 40 C | -40°C | Through Hole | 2x | 5V DC | 66mA | 66 mA | - | - | 15 V | - 15 V | SIP | Yes | - | RD | RD-0515D | - | DC-DC Converter | 2W | 10.2mm | 2 | - | ±15V dc | ±66mA | 2 W | - | Isolated DC-DC Converters | 1kV dc | 2W | - | ±10% | Isolated | - | - | 10.2mm | 19.65mm | 7.05mm | ||
![]() RP-1515D Recom | In Stock | - | - | Through Hole | SIP-7 | - | - | - | - | - | - | 13.5 → 16.5 V dc | 16.5 V | 13.5 V | Yes | - | + 85 C | +85°C | - | - 40 C | -40°C | Through Hole | - | - | - | 33 mA | - | - | 15 V | - 15 V | SIP | - | - | RP | - | - | DC-DC Converter | 1W | 10.2mm | 2 | - | ±15V dc | ±33mA | 1 W | - | Isolated DC-DC Converters | 2.6kV ac | - | - | - | Isolated | - | - | 10.2 mm | 19.65mm | 7.05 mm | ||
![]() R-782.5-1.0 Recom | 2318 |
| - | Through Hole | - | 1.9g | - | - | - | - | - | - | 18 V | 4.75 V | - | - | + 85 C | +85°C | - | - 40 C | -40°C | Through Hole | - | - | - | - | - | - | 2.5 V | - | SIP | - | RoHS | R-78-1.0 | - | DC-DC Converter, Filtering, Step Down | - | 2.5W | 10.2mm | 1 | 87% | 2.5V dc | 1A | 2.5 W | Short Circuit Protection | - | - | - | 0.2% | 0.4% | Non-Isolated / POL | - | 4.75 → 18V dc | 10.2 mm | 11.5mm | 7.55mm | ||
![]() RS-1212S Recom | 27 |
| - | Through Hole | - | - | - | - | - | - | - | 9 → 18 V dc | - | - | Yes | - | - | +85°C | - | - | -40°C | - | - | - | - | - | - | - | - | - | SIP | - | cRUus, IEC/EN 60601-1, IEC/EN 60950-1, UL 60950-1 | RS | - | - | - | 2W | 11.1mm | 1 | 80% | 12V dc | 166mA | - | - | - | 500V ac | - | - | ±0.5% | - | - | - | - | 21.8mm | 9.2mm | ||
![]() RE-1212S Recom | 2406 |
| - | Through Hole | SIP-7 | - | - | 1pc(s) | (L x W x H) 19.6 x 6 x 10.2 mm | SIP 7 | 13.2V | 10.8 → 13.2 V dc | 13.2 V | 10.8 V | Yes | 83mA | + 85 C | +85°C | 10.8V | - 40 C | -40°C | Through Hole | 1x | - | 83mA | - | 12V | 12V | 12 V | - | SIP | Yes | - | RE | RE-1212S | - | DC-DC Converter | 1W | 10.2mm | 1 | - | 12V dc | 84mA | 1 W | - | Isolated DC-DC Converters | 1kV dc | 1W | - | - | Isolated | - | - | 10.2mm | 19.6mm | 6mm |