- Length
- Number of Outputs
- Width
- Height
- Mounting Styles
- Output Voltage-Channel 1
- Product
- Input Voltage-Max
- Input Voltage-Min
- Output Power
- Isolation Voltage
- Maximum Operating Temperature
Attribute column
Manufacturer
Recom DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Brand | Factory Pack QuantityFactory Pack Quantity | Input Voltage Range | Input Voltage-Max | Input Voltage-Min | Isolated | Manufacturer | Maximum Operating Temperature | Maximum Temperature | Minimum Operating Temperature | Minimum Temperature | Mounting Styles | Output Current-Channel 2 | Output Voltage-Channel 1 | Output Voltage-Channel 2 | Package | Series | Subcategory | Power Rating | Depth | Number of Outputs | Output Voltage | Output Current | Output Power | Product Type | Isolation Voltage | Product | Input Voltage | Product Category | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | SMD-24 | Carling Technologies | 10 | - | 36 V | 9 V | - | Carling Technologies | + 105 C | - | - 40 C | - | SMD/SMT | 278 mA | 9 V | - 9 V | - | REC5-S_DRW(Z) | Switches | - | - | 2 Output | - | - | 5 W | Rocker Switches | 4 kV | Isolated | 9 V to 36 V | Rocker Switches | 11.2 mm | 31.8 mm | 19.9 mm | ||
![]() REC5-4812DRW/H6/A Recom | In Stock | - | - | - | DIP-24 | Carling Technologies | 10 | - | 72 V | 36 V | - | Carling Technologies | + 105 C | - | - 40 C | - | Through Hole | 210 mA | 12 V | - 12 V | - | REC5-S_DRW(Z) | Switches | - | - | 2 Output | - | - | 5 W | Rocker Switches | 6 kV | Isolated | - | Rocker Switches | 10.2 mm | 32 mm | 20.3 mm | ||
Tiny WHSL | In Stock | - | - | - | DIP-24 | Carling Technologies | 100 | - | 18 V | 9 V | - | Carling Technologies | + 105 C | - | - 40 C | - | Through Hole | 170 mA | 15 V | - 15 V | - | REC5-S_DRW(Z) | Switches | - | - | 2 Output | - | - | 5 W | Rocker Switches | 4 kV | Isolated | - | Rocker Switches | 10.2 mm | 31.8 mm | 20.3 mm | ||
![]() REC5-4805SRW/H2/C Recom | In Stock | - | - | - | DIP-24 | Carling Technologies | 10 | - | 72 V | 36 V | - | Carling Technologies | + 105 C | - | - 40 C | - | Through Hole | - | 5 V | - | - | REC5-S_DRW(Z) | Switches | - | - | 1 Output | - | - | 5 W | Rocker Switches | 2 kV | Isolated | - | Rocker Switches | 10.2 mm | 31.8 mm | 20.3 mm | ||
Tiny WHSL | In Stock | - | - | - | SMD-24 | Carling Technologies | 10 | - | 72 V | 36 V | - | Carling Technologies | + 105 C | - | - 40 C | - | SMD/SMT | - | 5 V | - | - | REC5-S_DRW(Z) | Switches | - | - | 1 Output | - | - | 5 W | Pushbutton Switches | 1.6 kV | Isolated | 36 V to 72 V | Pushbutton Switches | 11.2 mm | 31.8 mm | 19.9 mm | ||
Tiny WHSL | In Stock | - | - | - | SMD-24 | Carling Technologies | 10 | - | 72 V | 18 V | - | Carling Technologies | + 105 C | - | - 40 C | - | SMD/SMT | 500 mA | 5 V | - 5 V | - | REC5-S_DRW(Z) | Switches | - | - | 2 Output | - | - | 5 W | Rocker Switches | 4 kV | Isolated | 18 V to 72 V | Rocker Switches | 11.2 mm | 31.8 mm | 19.9 mm | ||
Tiny WHSL | In Stock | - | - | - | SMD-24 | Carling Technologies | 10 | - | 18 V | 9 V | - | Carling Technologies | + 105 C | - | - 40 C | - | SMD/SMT | 170 mA | 15 V | - 15 V | - | REC5-S_DRW(Z) | Switches | - | - | 2 Output | - | - | 5 W | Rocker Switches | 2 kV | Isolated | 9 V to 18 V | Rocker Switches | 11.2 mm | 31.8 mm | 19.9 mm | ||
Tiny WHSL | In Stock | - | - | - | DIP-24 | Carling Technologies | 10 | - | 72 V | 36 V | - | Carling Technologies | + 105 C | - | - 40 C | - | Through Hole | - | 3.3 V | - | - | REC5-S_DRW(Z) | Switches | - | - | 1 Output | - | - | 5 W | Rocker Switches | 4 kV | Isolated | - | Rocker Switches | 10.2 mm | 32 mm | 20.3 mm | ||
![]() REC5-4809SRW/H6/A/X2 Recom | In Stock | - | - | - | DIP-24 | Carling Technologies | 10 | - | 72 V | 36 V | - | Carling Technologies | + 105 C | - | - 40 C | - | Through Hole | - | 9 V | - | - | REC5-S_DRW(Z) | Switches | - | - | 1 Output | - | - | 5 W | Rocker Switches | 6 kV | Isolated | - | Rocker Switches | 10.2 mm | 31.8 mm | 20.3 mm | ||
Tiny WHSL | In Stock | - | - | - | DIP-24 | Carling Technologies | 10 | - | 72 V | 18 V | - | Carling Technologies | + 105 C | - | - 40 C | - | Through Hole | 500 mA | 5 V | - 5 V | - | REC5-S_DRW(Z) | Switches | - | - | 2 Output | - | - | 5 W | Toggle Switches | 2 kV | Isolated | - | Toggle Switches | 10.2 mm | 32 mm | 20.3 mm | ||
Tiny WHSL | In Stock | - | - | - | SMD-24 | Carling Technologies | 10 | - | 36 V | 18 V | - | Carling Technologies | + 105 C | - | - 40 C | - | SMD/SMT | - | 15 V | - | - | REC5-S_DRW(Z) | Switches | - | - | 1 Output | - | - | 5 W | Rocker Switches | 2 kV | Isolated | 18 V to 36 V | Rocker Switches | 11.2 mm | 31.8 mm | 19.9 mm | ||
Tiny WHSL | In Stock | - | - | - | SMD-24 | Carling Technologies | 10 | - | 36 V | 18 V | - | Carling Technologies | + 105 C | - | - 40 C | - | SMD/SMT | - | 9 V | - | - | REC5-S_DRW(Z) | Switches | - | - | 1 Output | - | - | 5 W | Rocker Switches | 2 kV | Isolated | 18 V to 36 V | Rocker Switches | 11.2 mm | 31.8 mm | 19.9 mm | ||
![]() REC5-2415SRW/H2/A Recom | 2792 |
| - | Through Hole | DIP-24 | Carling Technologies | 10 | 18 → 36 V dc | 36 V | 18 V | Yes | Carling Technologies | + 105 C | +75°C | - 40 C | -40°C | Through Hole | - | 15 V | - | DIP | REC5 | Switches | 5W | 10.2mm | 1 | 15V dc | 340mA | 5 W | Rocker Switches | 1kV ac | Isolated | - | Rocker Switches | 10.2 mm | 32mm | 20.3 mm | ||
Tiny WHSL | In Stock | - | - | - | DIP-24 | Carling Technologies | 100 | - | 72 V | 36 V | - | Carling Technologies | + 105 C | - | - 40 C | - | Through Hole | - | 9 V | - | - | REC5-S_DRW(Z) | Switches | - | - | 1 Output | - | - | 5 W | Rocker Switches | 2 kV | Isolated | - | Rocker Switches | 10.2 mm | 32 mm | 20.3 mm | ||
Tiny WHSL | In Stock | - | - | - | SMD-24 | Carling Technologies | 10 | - | 72 V | 36 V | - | Carling Technologies | + 105 C | - | - 40 C | - | SMD/SMT | - | 9 V | - | - | REC5-S_DRW(Z) | Switches | - | - | 1 Output | - | - | 5 W | Toggle Switches | 1.6 kV | Isolated | 36 V to 72 V | Toggle Switches | 11.2 mm | 32 mm | 20.3 mm | ||
Tiny WHSL | In Stock | - | - | - | SMD-24 | Carling Technologies | 10 | - | 36 V | 9 V | - | Carling Technologies | + 105 C | - | - 40 C | - | SMD/SMT | - | 15 V | - | - | REC5-S_DRW(Z) | Switches | - | - | 1 Output | - | - | 5 W | Pushbutton Switches | 4 kV | Isolated | 9 V to 36 V | Pushbutton Switches | 11.2 mm | 31.8 mm | 19.9 mm | ||
![]() REC5-2409DRW/H2/A Recom | In Stock | - | - | - | DIP-24 | Carling Technologies | 10 | - | 36 V | 18 V | - | Carling Technologies | + 105 C | - | - 40 C | - | Through Hole | 278 mA | 9 V | - 9 V | - | REC5-S_DRW(Z) | Switches | - | - | 2 Output | - | - | 5 W | Rocker Switches | 2 kV | Isolated | - | Rocker Switches | 10.2 mm | 31.8 mm | 20.3 mm | ||
Tiny WHSL | In Stock | - | - | - | SMD-24 | Carling Technologies | 10 | - | 72 V | 18 V | - | Carling Technologies | + 105 C | - | - 40 C | - | SMD/SMT | - | 15 V | - | - | REC5-S_DRW(Z) | Switches | - | - | 1 Output | - | - | 5 W | Pushbutton Switches | 2 kV | Isolated | 18 V to 72 V | Pushbutton Switches | 11.2 mm | 32 mm | 20.3 mm | ||
Tiny WHSL | In Stock | - | - | - | SMD-24 | Carling Technologies | 10 | - | 36 V | 18 V | - | Carling Technologies | + 105 C | - | - 40 C | - | SMD/SMT | - | 3.3 V | - | - | REC5-S_DRW(Z) | Switches | - | - | 1 Output | - | - | 5 W | Rocker Switches | 6 kV | Isolated | 18 V to 36 V | Rocker Switches | 11.2 mm | 31.8 mm | 19.9 mm | ||
Tiny WHSL | In Stock | - | - | - | SMD-24 | Carling Technologies | 10 | - | 18 V | 9 V | - | Carling Technologies | + 105 C | - | - 40 C | - | SMD/SMT | 210 mA | 12 V | - 12 V | - | REC5-S_DRW(Z) | Switches | - | - | 2 Output | - | - | 5 W | Rocker Switches | 6 kV | Isolated | 9 V to 18 V | Rocker Switches | 11.2 mm | 31.8 mm | 19.9 mm |