- Length
- Number of Outputs
- Width
- Height
- Mounting Styles
- Output Voltage-Channel 1
- Product
- Input Voltage-Max
- Input Voltage-Min
- Output Power
- Isolation Voltage
- Maximum Operating Temperature
Attribute column
Manufacturer
Recom DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Weight | Approvals | Class | Connections | Content | Dim | Enclosure | Input voltage (max.) | Input Voltage Range | Input Voltage-Max | Input Voltage-Min | Isolated | Lead Free Status / RoHS Status | Max. output current | Maximum Operating Temperature | Maximum Temperature | Min. input voltage | Minimum Operating Temperature | Minimum Temperature | Mounting Styles | No. of outputs | Output current (details) | Output current (max.) - rounded | Output Current-Channel 2 | Output voltage (max.) | Output voltage (min.) | Output Voltage-Channel 1 | Output Voltage-Channel 2 | Package | RoHS-compliant | Standards Met | Voltage Rating AC | Voltage Rating DC | Operating Temperature | Packaging | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Type | Applications | Subcategory | Power Rating | Depth | Current Rating | Number of Outputs | Efficiency | Output Voltage | Output Current | Output Power | Response Time | Fuse Type | Breaking Capacity @ Rated Voltage | Product Type | Isolation Voltage | Power | Line Regulation | Load Regulation | Product | Features | Compliance | Input Voltage | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() R1S-0512 Recom | 2334 |
| - | Surface Mount | SMD-8 | - | - | - | - | - | - | - | - | 4.5 → 5.5 V dc | 5.5 V | 4.5 V | Yes | - | - | + 100 C | +100°C | - | - 40 C | -40°C | SMD/SMT | - | - | - | - | - | - | 12 V | - | DIP 8 | - | - | - | - | - | - | R1S | - | - | - | - | - | DC-DC Converter | 1W | 6.7mm | - | 1 | - | 12V dc | 84mA | 1 W | - | - | - | Isolated DC-DC Converters | 1kV dc | - | - | ±6% | Isolated | - | IEC; RoHS; UL | 4.5 V to 5.5 V | 7 mm | 12.75mm | 10.7 mm | ||
![]() RBE-0505S Recom | 53999 |
| - | Through Hole | SIP-7 | - | - | - | - | 1pc(s) | (L x W x H) 19.6 x 6 x 10.2 mm | SIP 7 | 5V | 4.5 → 5.5 V dc | 5.5 V | 4.5 V | Yes | - | 200mA | + 85 C | +85°C | 5V | - 40 C | -40°C | Through Hole | 1x | - | 200mA | - | 5V | 5V | 5 V | - | SIP 7 | Yes | - | - | - | - | - | RBE | - | - | - | RBE-0505S | - | DC-DC Converter | 1W | 6mm | - | 1 | 76% | 5V dc | 200mA | 1 W | - | - | - | Isolated DC-DC Converters | 1kV dc | 1W | - | - | Isolated | - | - | - | 10.2mm | 19.6mm | 6mm | ||
![]() RS6-053.3S Recom | 2277 |
| - | Through Hole | SIP-8 | - | - | - | - | - | - | - | - | 4.5 → 9 V dc | 9 V | 4.5 V | Yes | - | - | + 75 C | +75°C | - | - 40 C | -40°C | Through Hole | - | - | - | - | - | - | 3.3 V | - | SIP | - | EN 55022, EN 61000-4-2, EN 61000-4-3, EN 61000-4-4, EN 61000-4-5, EN 61000-4-6, IECEEE CB Scheme | - | - | - | - | RS6 | - | - | - | - | - | DC-DC Converter | 6W | 11.1mm | - | 1 | 83% | 3.3V dc | 1.3A | 6 W | - | - | - | Isolated DC-DC Converters | 1.6kV dc | - | - | ±1% | Isolated | - | - | - | 11.1 mm | 21.8mm | 9.2mm | ||
![]() RP40-2405SGW Recom | 2751 |
| - | Through Hole | DIP-8 | - | - | - | - | - | - | - | - | 9 → 36 V dc | 36 V | 9 V | Yes | - | - | + 57 C | +105°C | - | - 40 C | -40°C | Through Hole | - | - | - | - | - | - | 5 V | - | - | - | - | - | - | - | - | RP40-GW | - | - | - | - | - | DC-DC Converter | 40W | 10.2mm | - | 1 | - | 5V dc | 8A | 40 W | - | - | - | Isolated DC-DC Converters | 1.6kV dc | - | - | - | Isolated | - | - | - | 10.2 mm | 51.3mm | 50.8 mm | ||
![]() RP20-2415DFW Recom | 916 |
| - | Through Hole | - | - | - | - | - | - | - | - | - | 9 → 36 V dc | - | - | Yes | - | - | - | +105°C | - | - | -40°C | - | - | - | - | - | - | - | - | - | 2 x 1 in | - | - | - | - | - | - | RP20 FW | - | - | - | - | - | - | 20W | 10.2mm | - | 2 | - | ±15V dc | ±667mA | - | - | - | - | - | 1.6kV dc | - | - | ±1% | - | - | - | - | - | 25.4mm | - | ||
![]() RSO-1215SZ Recom | 2505 |
| - | Through Hole | SIP-8 | - | - | - | - | - | - | - | - | 4.5 → 18 V dc | 18 V | 4.5 V | Yes | - | - | + 100 C | +85°C | - | - 40 C | -40°C | Through Hole | - | - | - | - | - | - | 15 V | - | SIP 8 | - | - | - | - | - | - | RSO | - | - | - | - | - | DC-DC Converter | 1W | 11.1mm | - | 1 | 78 → 83% | 15V dc | 67mA | 1 W | - | - | - | Isolated DC-DC Converters | 1kV dc | - | - | ±0.5% | Isolated | - | - | - | 11.1 mm | 21.8mm | 9.2 mm | ||
![]() R-78C9.0-1.0 Recom | 2734 |
| - | Through Hole | - | 2g | - | - | Solder pins | 1pc(s) | (L x W x H) 11.6 x 8.5 x 10.4 mm | SIP 3 | 42V DC | - | - | - | - | - | 1A | - | +85°C | 12V DC | - | -40°C | - | 1x | 1A | 1A | - | - | - | - | - | SIP 3 | - | - | - | - | - | - | R-78C-1.0 | - | - | - | R-78C9.0-1.0 | - | - | 9W | 10.4mm | - | 1 | 90 - 95% | 9V dc | 1A | - | - | - | - | - | - | - | ±0.2% | ±0.4% | - | - | - | 12 → 42V dc | 10.4mm | 11.6mm | 8.5mm | ||
![]() R-78C5.0-1.0 Recom | 2471 |
| - | Through Hole | - | 2g | - | - | Solder pins | 1pc(s) | (L x W x H) 11.6 x 8.5 x 10.4 mm | SIP 3 | 65V DC | - | - | - | - | - | 1A | - | +85°C | 13.5V DC | - | -40°C | - | 1x | 1A | 1A | - | - | - | - | - | SIP 3 | - | - | - | - | - | - | R-78C-1.0 | - | - | - | R-78C5.0-1.0 | - | - | 5W | 10.4mm | - | 1 | 85 - 96% | 5V dc | 1A | - | - | - | - | - | - | - | ±0.2% | ±0.4% | - | - | - | 8 → 42V dc | 10.4mm | 11.6mm | 8.5mm | ||
![]() R-78C3.3-1.0 Recom | 25800 |
| - | Through Hole | - | 2g | - | - | Solder pins | 1pc(s) | (L x W x H) 11.6 x 8.5 x 10.4 mm | SIP 3 | 16.5V DC | - | - | - | - | - | 1A | - | +85°C | 13.5V DC | - | -40°C | - | 1x | 1A | 1A | - | - | - | - | - | SIP 3 | - | - | - | - | - | - | R-78C-1.0 | - | - | - | R-78C3.3-1.0 | - | - | 3.3W | 10.4mm | - | 1 | 79 - 89% | 3.3V dc | 1A | - | - | - | - | - | - | - | ±0.2% | ±0.4% | - | - | - | 7 → 42V dc | 10.4mm | 11.6mm | 8.5mm | ||
![]() RKZE-2409S Recom | In Stock | - | - | Holder | Rectangular, Blade | - | CSA, UR | -- | - | - | - | - | - | - | 26.4 V | 21.6 V | - | -- | - | + 80 C | - | - | - 40 C | - | Through Hole | - | - | - | - | - | - | 9 V | - | - | - | - | 1.3kV | - | -- | Bulk | -- | 2.913 L x 2.992 W x 3.622 H (74.00mm x 76.00mm x 92.00mm) | Active | -- | - | Electrical, Industrial | DC-DC Converter | - | - | 1kA | 1 Output | - | - | - | 2 W | -- | Square | 100kA | Isolated DC-DC Converters | 3 kV | - | - | - | Isolated | Indicating | - | - | 10.2 mm | 19.65 mm | 7.05 mm | ||
![]() RKZE-1515S/H Recom | In Stock | - | - | Bolt Mount | Cylindrical, Blade Terminal (Bolt) | - | CSA | -- | - | - | - | - | - | - | 16.5 V | 13.5 V | - | -- | - | + 80 C | - | - | - 40 C | - | Through Hole | - | - | - | - | - | - | 15 V | - | - | - | - | 600V | 250V | -- | Bulk | HRCI-J | 1.614 Dia x 2.992 L (41.00mm x 76.00mm) | Active | -- | - | Electrical, Industrial | DC-DC Converter | - | - | 110A | 1 Output | - | - | - | 2 W | Fast | Cartridge | 200kA | Isolated DC-DC Converters | 4 kV | - | - | - | Isolated | -- | - | - | 10.2 mm | 19.65 mm | 7.05 mm | ||
![]() RKZE-1505D/P Recom | In Stock | - | - | Holder | Rectangular, Blade | - | - | - | - | - | - | - | - | - | 16.5 V | 13.5 V | - | -- | - | + 80 C | - | - | - 40 C | - | Through Hole | - | - | - | 200 mA | - | - | 5 V | - 5 V | - | - | - | - | - | - | Bulk | * | 2.677 L x 2.362 W x 2.913 H (68.00mm x 60.00mm x 74.00mm) | Active | -- | - | - | DC-DC Converter | - | - | - | 2 Output | - | - | - | 2 W | - | Square | - | Isolated DC-DC Converters | 3 kV | - | - | - | Isolated | - | - | - | 10.2 mm | 19.65 mm | 7.05 mm | ||
![]() RP12-11012SAR/P Recom | 25 |
| - | Through Hole | - | - | - | - | - | - | - | - | - | 36 → 185 V dc | - | - | Yes | - | - | - | +100 °C, +85°C | - | - | -40°C | - | - | - | - | - | - | - | - | - | 1 x 1 in | - | CE, EN50155, EN55032, IEC/EN60950-1 | - | - | - | - | RP12-AR | - | - | - | - | - | - | 12W | 9.9mm | - | 1 | 89% | 12V dc | 1A | - | - | - | - | - | 3kV dc | - | - | ±0.1% | - | - | - | - | - | 25.4mm | 25.4mm | ||
![]() RP15-243.3SF Recom | 873 |
| - | Through Hole | DIP-6 | - | - | - | - | - | - | - | - | 18 → 36 V dc | 36 V | 18 V | Yes | - | - | + 75 C | +85°C | - | - 40 C | -40°C | Through Hole | - | - | - | - | - | - | 3.3 V | - | - | - | - | - | - | - | - | RP15-F | - | - | - | - | - | DC-DC Converter | 15W | 10.2mm | - | 1 | - | 3.3V dc | 4A | 15 W | - | - | - | Isolated DC-DC Converters | 1.6kV dc | - | - | - | Isolated | - | - | - | 10.2 mm | 50.8mm | 25.4 mm | ||
![]() RP15-2405SF Recom | 2447 |
| - | Through Hole | DIP-6 | - | - | - | - | - | - | - | - | 18 → 36 V dc | 36 V | 18 V | Yes | - | - | + 75 C | +85°C | - | - 40 C | -40°C | Through Hole | - | - | - | - | - | - | 5 V | - | 2 x 1 in | - | UL 60950-1 | - | - | - | - | RP15-F | - | - | - | - | - | DC-DC Converter | 15W | 10.2mm | - | 1 | 84% | 5V dc | 3A | 15 W | - | - | - | Isolated DC-DC Converters | 1.6kV dc | - | - | ±0.5% | Isolated | - | - | - | 10.2 mm | 50.8mm | 25.4mm | ||
![]() RP60-2405SG Recom | 794 |
| - | Through Hole | - | - | - | - | - | - | - | - | - | 18 → 36 V dc | - | - | Yes | - | - | - | +100°C | - | - | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RP60-G | - | - | - | - | - | - | 60W | 10.2mm | - | 1 | - | 5V dc | 12A | - | - | - | - | - | 1.6kV dc | - | - | - | - | - | - | - | - | 50.8mm | - | ||
![]() RB-0515D Recom | 2778 |
| - | Through Hole | - | - | - | - | - | 1pc(s) | (L x W x H) 19.6 x 6 x 10.2 mm | SIP 7 | 5.5V | 4.5 → 5.5 V dc | - | - | Yes | - | 33mA | - | +85°C | 4.5V | - | -40°C | - | 2x | - | 33mA | - | 15V | 15V | - | - | SIP | Yes | CAN/CSA-C22.2 No. 60950-1, IEC60950-1, UL 60950-1 | - | - | - | - | RB | - | - | - | RB-0515D | - | - | 1W | 10.2mm | - | 2 | 84% | ±15V dc | ±33mA | - | - | - | - | - | 500V ac | 1W | - | 0.1 | - | - | - | - | 10.2mm | 19.6mm | 6mm | ||
![]() RB-1205S Recom | 39 |
| - | Through Hole | SIP-7 | - | - | - | - | - | - | - | - | 10.8 → 13.2 V dc | 13.2 V | 10.8 V | Yes | - | - | + 85 C | +85°C | - | - 40 C | -40°C | Through Hole | - | - | - | - | - | - | 5 V | - | SIP | - | - | - | - | - | - | RB | - | - | - | - | - | DC-DC Converter | 1W | 10.2mm | - | 1 | - | 5V dc | 200mA | 1 W | - | - | - | Isolated DC-DC Converters | 500V ac | - | - | - | Isolated | - | - | - | 10.2 mm | 19.6mm | 6 mm | ||
![]() RS-0505S Recom | 2609 |
| - | Through Hole | SIP-8 | - | - | - | - | 1pc(s) | (L x W x H) 21.8 x 9.2 x 11.1 mm | SIP 8 | 9V | 4.5 → 9 V dc | 9 V | 4.5 V | Yes | - | 400mA | + 85 C | +85°C | 4.5V | - 40 C | -40°C | Through Hole | 1x | - | 400mA | - | 5V | 5V | 5 V | - | SIP | Yes | - | - | - | - | - | RS | - | - | - | RS-0505S | - | DC-DC Converter | 2W | 11.1mm | - | 1 | - | 5V dc | 400mA | 2 W | - | - | - | Isolated DC-DC Converters | 500V ac | 2W | - | - | Isolated | - | - | - | 11.1mm | 21.8mm | 9.2mm | ||
![]() RK-1212S Recom | 2161 |
| - | Through Hole | - | - | - | - | - | 1pc(s) | (L x W x H) 19.65 x 6 x 10.2 mm | SIP 7 | 13.2V | 10.8 → 13.2 V dc | - | - | Yes | - | 84mA | - | +85°C | 10.8V | - | -40°C | - | 1x | - | 84mA | - | 12V | 12V | - | - | SIP | Yes | - | - | - | - | - | RK | - | - | - | RK-1212S | - | - | 1W | 10.2mm | - | 1 | - | 12V dc | 84mA | - | - | - | - | - | 3kV dc | 1W | - | - | - | - | - | - | 10.2mm | 19.65mm | 6mm |