- Length
- Number of Outputs
- Width
- Height
- Mounting Styles
- Output Voltage-Channel 1
- Product
- Input Voltage-Max
- Input Voltage-Min
- Output Power
- Isolation Voltage
- Maximum Operating Temperature
Attribute column
Manufacturer
Recom DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Input Voltage Range | Input Voltage-Max | Input Voltage-Min | Isolated | Maximum Operating Temperature | Maximum Temperature | Minimum Operating Temperature | Minimum Temperature | Mounting Styles | Output Current-Channel 2 | Output Voltage-Channel 1 | Output Voltage-Channel 2 | Package | Standards Met | Series | Subcategory | Power Rating | Depth | Number of Outputs | Efficiency | Output Voltage | Output Current | Output Power | Product Type | Isolation Voltage | Load Regulation | Product | Compliance | Input Voltage | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() R0.25D-0524/P-R Recom | In Stock | - | - | - | SMD-10 | - | 5.5 V | 4.5 V | - | + 100 C | - | - 40 C | - | SMD/SMT | 5.2 mA | 24 V | - 24 V | - | - | - | DC-DC Converter | - | - | 2 Output | - | - | - | 250 mW | Isolated DC-DC Converters | 1 kV | - | Isolated | CAN/CSA; EAC; IEC; RoHS; UL | 4.5 V to 5.5 V | 7 mm | 15.24 mm | 10.7 mm | ||
![]() R0.25D-0512/P-R Recom | In Stock | - | - | - | SMD-10 | - | 5.5 V | 4.5 V | - | + 100 C | - | - 40 C | - | SMD/SMT | 10.4 mA | 12 V | - 12 V | - | - | - | DC-DC Converter | - | - | 2 Output | - | - | - | 250 mW | Isolated DC-DC Converters | 1 kV | - | Isolated | CAN/CSA; EAC; IEC; RoHS; UL | 4.5 V to 5.5 V | 7 mm | 15.24 mm | 10.7 mm | ||
![]() R0.25D-0505/HP Recom | In Stock | - | - | - | SMD-10 | - | 5.5 V | 4.5 V | - | + 100 C | - | - 40 C | - | SMD/SMT | 25 mA | 5 V | - 5 V | - | - | - | DC-DC Converter | - | - | 2 Output | - | - | - | 250 mW | Isolated DC-DC Converters | 3 kV | - | Isolated | CAN/CSA; EAC; IEC; RoHS; UL | 4.5 V to 5.5 V | 7 mm | 15.24 mm | 10.7 mm | ||
![]() R0.25D-0505-R Recom | In Stock | - | - | - | SMD-10 | - | 5.5 V | 4.5 V | - | + 100 C | - | - 40 C | - | SMD/SMT | 25 mA | 5 V | - 5 V | - | - | - | DC-DC Converter | - | - | 2 Output | - | - | - | 250 mW | Isolated DC-DC Converters | 1 kV | - | Isolated | CAN/CSA; EAC; IEC; RoHS; UL | 4.5 V to 5.5 V | 7 mm | 15.24 mm | 10.7 mm | ||
![]() R0.25D10-0524-R Recom | In Stock | - | - | - | SMD-10 | - | 5.5 V | 4.5 V | - | + 100 C | - | - 40 C | - | SMD/SMT | 5.2 mA | 24 V | - 24 V | - | - | - | DC-DC Converter | - | - | 2 Output | - | - | - | 250 mW | Isolated DC-DC Converters | 1 kV | - | Isolated | CAN/CSA; EAC; IEC; RoHS; UL | 4.5 V to 5.5 V | 7 mm | 15.24 mm | 10.7 mm | ||
![]() R0.25D-0524 Recom | In Stock | - | - | - | SMD-10 | - | 5.5 V | 4.5 V | - | + 100 C | - | - 40 C | - | SMD/SMT | 5.2 mA | 24 V | - 24 V | - | - | - | DC-DC Converter | - | - | 2 Output | - | - | - | 250 mW | Isolated DC-DC Converters | 1 kV | - | Isolated | CAN/CSA; EAC; IEC; RoHS; UL | 4.5 V to 5.5 V | 7 mm | 15.24 mm | 10.7 mm | ||
![]() R0.25D10-053.3-R Recom | In Stock | - | - | - | SMD-10 | - | 5.5 V | 4.5 V | - | + 100 C | - | - 40 C | - | SMD/SMT | 38 mA | 3.3 V | - 3.3 V | - | - | - | DC-DC Converter | - | - | 2 Output | - | - | - | 250 mW | Isolated DC-DC Converters | 1 kV | - | Isolated | CAN/CSA; EAC; IEC; RoHS; UL | 4.5 V to 5.5 V | 7 mm | 15.24 mm | 10.7 mm | ||
![]() R0.25D10-1515/P-R Recom | In Stock | - | - | - | SMD-10 | - | 16.5 V | 13.5 V | - | + 100 C | - | - 40 C | - | SMD/SMT | 8.3 mA | 15 V | - 15 V | - | - | - | DC-DC Converter | - | - | 2 Output | - | - | - | 250 mW | Isolated DC-DC Converters | 1 kV | - | Isolated | CAN/CSA; EAC; IEC; RoHS; UL | 13.5 V to 16.5 V | 7 mm | 15.24 mm | 10.7 mm | ||
![]() R0.25D-0515/HP Recom | In Stock | - | - | - | SMD-10 | - | 5.5 V | 4.5 V | - | + 100 C | - | - 40 C | - | SMD/SMT | 8.3 mA | 15 V | - 15 V | - | - | - | DC-DC Converter | - | - | 2 Output | - | - | - | 250 mW | Isolated DC-DC Converters | 3 kV | - | Isolated | CAN/CSA; EAC; IEC; RoHS; UL | 4.5 V to 5.5 V | 7 mm | 15.24 mm | 10.7 mm | ||
![]() R0.25D10-1209 Recom | In Stock | - | - | - | SMD-10 | - | 13.2 V | 10.8 V | - | + 100 C | - | - 40 C | - | SMD/SMT | 14 mA | 9 V | - 9 V | - | - | - | DC-DC Converter | - | - | 2 Output | - | - | - | 250 mW | Isolated DC-DC Converters | 1 kV | - | Isolated | CAN/CSA; EAC; IEC; RoHS; UL | 10.8 V to 13.2 V | 7 mm | 15.24 mm | 10.7 mm | ||
![]() R0.25D10-053.3/P Recom | In Stock | - | - | - | SMD-10 | - | 5.5 V | 4.5 V | - | + 100 C | - | - 40 C | - | SMD/SMT | 38 mA | 3.3 V | - 3.3 V | - | - | - | DC-DC Converter | - | - | 2 Output | - | - | - | 250 mW | Isolated DC-DC Converters | 1 kV | - | Isolated | CAN/CSA; EAC; IEC; RoHS; UL | 4.5 V to 5.5 V | 7 mm | 15.24 mm | 10.7 mm | ||
![]() R0.25D-0505/H Recom | In Stock | - | - | - | SMD-10 | - | 5.5 V | 4.5 V | - | + 100 C | - | - 40 C | - | SMD/SMT | 25 mA | 5 V | - 5 V | - | - | - | DC-DC Converter | - | - | 2 Output | - | - | - | 250 mW | Isolated DC-DC Converters | 3 kV | - | Isolated | CAN/CSA; EAC; IEC; RoHS; UL | 4.5 V to 5.5 V | 7 mm | 15.24 mm | 10.7 mm | ||
![]() R0.25D-0505/P Recom | In Stock | - | - | - | SMD-10 | - | 5.5 V | 4.5 V | - | + 100 C | - | - 40 C | - | SMD/SMT | 25 mA | 5 V | - 5 V | - | - | - | DC-DC Converter | - | - | 2 Output | - | - | - | 250 mW | Isolated DC-DC Converters | 1 kV | - | Isolated | CAN/CSA; EAC; IEC; RoHS; UL | 4.5 V to 5.5 V | 7 mm | 15.24 mm | 10.7 mm | ||
![]() RJZ-1205S Recom | In Stock | - | - | - | DIP-14 | - | 13.2 V | 10.8 V | - | + 90 C | - | - 40 C | - | Through Hole | - | 5 V | - | - | - | - | DC-DC Converter | - | - | 1 Output | - | - | - | 2 W | Isolated DC-DC Converters | 3 kV | - | Isolated | - | - | 7.1 mm | 19.9 mm | 10 mm | ||
![]() R0.25D-0515 Recom | In Stock | - | - | - | SMD-10 | - | 5.5 V | 4.5 V | - | + 100 C | - | - 40 C | - | SMD/SMT | 8.3 mA | 15 V | - 15 V | - | - | - | DC-DC Converter | - | - | 2 Output | - | - | - | 250 mW | Isolated DC-DC Converters | 1 kV | - | Isolated | CAN/CSA; EAC; IEC; RoHS; UL | 4.5 V to 5.5 V | 7 mm | 15.24 mm | 10.7 mm | ||
![]() R0.25D-0505/P-R Recom | In Stock | - | - | - | SMD-10 | - | 5.5 V | 4.5 V | - | + 100 C | - | - 40 C | - | SMD/SMT | 25 mA | 5 V | - 5 V | - | - | - | DC-DC Converter | - | - | 2 Output | - | - | - | 250 mW | Isolated DC-DC Converters | 1 kV | - | Isolated | CAN/CSA; EAC; IEC; RoHS; UL | 4.5 V to 5.5 V | 7 mm | 15.24 mm | 10.7 mm | ||
![]() RKZ-0512D/H Recom | In Stock | - | - | - | SIP-7 | - | 5.5 V | 4.5 V | - | + 85 C | - | - 40 C | - | Through Hole | 84 mA | 12 V | - 12 V | - | - | - | DC-DC Converter | - | - | 2 Output | - | - | - | 2 W | Isolated DC-DC Converters | 4 kV | - | Isolated | - | - | 10.2 mm | 19.65 mm | 7.05 mm | ||
![]() RH-0509D/H Recom | In Stock | - | - | - | SIP-7 | - | 5.5 V | 4.5 V | - | + 90 C | - | - 40 C | - | Through Hole | 56 mA | 9 V | - 9 V | - | - | - | DC-DC Converter | - | - | 2 Output | - | - | - | 1 W | Isolated DC-DC Converters | 4 kV | - | Isolated | - | - | 10.2 mm | 19.65 mm | 7.05 mm | ||
![]() RH-0505D/H6 Recom | 2394 |
| - | Through Hole | SIP-7 | 4.5 → 5.5 V dc | 5.5 V | 4.5 V | Yes | + 90 C | +90°C | - 40 C | -40°C | Through Hole | 100 mA | 5 V | - 5 V | SIP 7 | A12:2011, E-358085, EN 60950-1, EN 60950-1:2006, IEC/EN 60601-1 Certified, IEC/EN 60601-1: 2006, UL 60950-1, UL 94 V-0, UL60950 | RH | DC-DC Converter | 1W | 10.2mm | 2 | 74 → 77% | ±5V dc | ±100mA | 1 W | Isolated DC-DC Converters | 4kV dc | 0.15 | Isolated | - | - | 10.2 mm | 19.65mm | 7.05mm | ||
![]() RJZ-0912S/P Recom | In Stock | - | - | - | DIP-14 | - | 9.9 V | 8.1 V | - | + 90 C | - | - 40 C | - | Through Hole | - | 12 V | - | - | - | - | DC-DC Converter | - | - | 1 Output | - | - | - | 2 W | Isolated DC-DC Converters | 3 kV | - | Isolated | - | - | 7.1 mm | 19.9 mm | 10 mm |