- Length
- Number of Outputs
- Width
- Height
- Mounting Styles
- Output Voltage-Channel 1
- Product
- Input Voltage-Max
- Input Voltage-Min
- Output Power
- Isolation Voltage
- Maximum Operating Temperature
Attribute column
Manufacturer
Recom DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Number of Pins | Brand | Factory Pack QuantityFactory Pack Quantity | Input Voltage-Max | Input Voltage-Min | Manufacturer | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Output Current-Channel 2 | Output Voltage-Channel 1 | Output Voltage-Channel 2 | RoHS | Voltage Rating (DC) | Voltage, Rating | Packaging | Series | Tolerance | Temperature Coefficient | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Color | Gender | Subcategory | Power Rating | Shielding | Frequency | Number of Outputs | Case Code (Metric) | Case Code (Imperial) | Operating Supply Current | Output Power | Product Type | Isolation Voltage | Product | Compliance | Input Voltage | Product Category | Height | Length | Width | REACH SVHC |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() R24P05S/P Recom | 130 | - | - | - | SIP-7 | - | Carling Technologies | 10 | 26.4 V | 21.6 V | Carling Technologies | + 90 C | - 40 C | Through Hole | - | 5 V | - | - | - | - | - | RxxPxx | - | - | - | - | - | - | - | - | Switches | - | - | - | 1 Output | - | - | - | 1 W | Rocker Switches | 6.4 kV | Isolated | - | - | Rocker Switches | 12.5 mm | 19.5 mm | 9.8 mm | - | ||
![]() R24P23.3D/P/R8 Recom | In Stock | - | - | - | SIP-7 | - | Carling Technologies | 10 | 26.4 V | 21.6 V | Carling Technologies | + 85 C | - 40 C | Through Hole | 300 mA | 3.3 V | - 3.3 V | - | - | - | - | RxxP2xx/R | - | - | - | - | - | - | - | - | Switches | - | - | - | 2 Output | - | - | - | 2 W | Rocker Switches | 8 kV | Isolated | - | - | Rocker Switches | 12.5 mm | 19.5 mm | 9.8 mm | - | ||
![]() R24P205S/R8 Recom | In Stock | - | - | - | SIP-7 | - | Carling Technologies | 10 | 26.4 V | 21.6 V | Carling Technologies | + 85 C | - 40 C | Through Hole | - | 5 V | - | - | - | - | - | RxxP2xx/R | - | - | - | - | - | - | - | - | Switches | - | - | - | 1 Output | - | - | - | 2 W | Rocker Switches | 8 kV | Isolated | - | - | Rocker Switches | 12.5 mm | 19.5 mm | 9.8 mm | - | ||
![]() R2D10-1505-R Recom | In Stock | - | - | - | SMD-10 | - | Carling Technologies | 10 | 16.5 V | 13.5 V | Carling Technologies | + 100 C | - 40 C | SMD/SMT | 200 mA | 5 V | - 5 V | - | - | - | - | R2D | - | - | - | - | - | - | - | - | Switches | - | - | - | 2 Output | - | - | - | 2 W | Rocker Switches | 1 kV | Isolated | IEC; RoHS; UL | 13.5 V to 16.5 V | Rocker Switches | 9 mm | 15.24 mm | 10.7 mm | - | ||
![]() R24P3.3S/R8 Recom | In Stock | - | - | - | SIP-7 | - | Carling Technologies | 10 | 26.4 V | 21.6 V | Carling Technologies | + 85 C | - 40 C | Through Hole | - | 3.3 V | - | - | - | - | - | RxxPxx/R | - | - | - | - | - | - | - | - | Switches | - | - | - | 1 Output | - | - | - | 1 W | Rocker Switches | 8 kV | Isolated | - | - | Rocker Switches | 12.5 mm | 19.5 mm | 9.8 mm | - | ||
![]() R1S8-0515 Recom | In Stock | - | - | - | SMD-8 | - | Carling Technologies | 10 | 5.5 V | 4.5 V | Carling Technologies | + 100 C | - 40 C | SMD/SMT | - | 15 V | - | - | - | - | - | R1S | - | - | - | - | - | - | - | - | Switches | - | - | - | 1 Output | - | - | - | 1 W | Rocker Switches | 1 kV | Isolated | IEC; RoHS; UL | 4.5 V to 5.5 V | Rocker Switches | 7 mm | 12.75 mm | 10.7 mm | - | ||
![]() R1S8-3.305 Recom | In Stock | - | - | - | SMD-8 | - | Carling Technologies | 10 | 3.63 V | 2.97 V | Carling Technologies | + 100 C | - 40 C | SMD/SMT | - | 5 V | - | - | - | - | - | R1S | - | - | - | - | - | - | - | - | Switches | - | - | - | 1 Output | - | - | - | 1 W | Rocker Switches | 1 kV | Isolated | IEC; RoHS; UL | 2.97 V to 3.63 V | Rocker Switches | 7 mm | 12.75 mm | 10.7 mm | - | ||
![]() R1S12-1512 Recom | In Stock | - | - | - | SMD-12 | - | Carling Technologies | 10 | 16.5 V | 13.5 V | Carling Technologies | + 100 C | - 40 C | SMD/SMT | - | 12 V | - | - | - | - | - | R1S | - | - | - | - | - | - | - | - | Switches | - | - | - | 1 Output | - | - | - | 1 W | Rocker Switches | 1 kV | Isolated | IEC; RoHS; UL | 13.5 V to 16.5 V | Rocker Switches | 7 mm | 15.24 mm | 10.7 mm | - | ||
![]() R1S-3.309/HP Recom | In Stock | - | - | - | SMD-8 | - | - | - | 3.63 V | 2.97 V | - | + 100 C | - 40 C | SMD/SMT | - | 9 V | - | - | - | - | - | R1S | - | - | - | - | - | - | - | - | DC-DC Converter | - | - | - | 1 Output | - | - | - | 1 W | Isolated DC-DC Converters | 3 kV | Isolated | IEC; RoHS; UL | 2.97 V to 3.63 V | - | 7 mm | 12.75 mm | 10.7 mm | - | ||
![]() R1S-2424/P Recom | In Stock | - | - | - | SMD-8 | - | - | - | 26.4 V | 21.6 V | - | + 100 C | - 40 C | SMD/SMT | - | 24 V | - | - | - | - | - | R1S | - | - | - | - | - | - | - | - | DC-DC Converter | - | - | - | 1 Output | - | - | - | 1 W | Isolated DC-DC Converters | 1 kV | Isolated | IEC; RoHS; UL | 21.6 V to 26.4 V | - | 7 mm | 12.75 mm | 10.7 mm | - | ||
![]() RP10-4805DA Recom | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RP10-2405DAW Recom | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RP10-1212SA Recom | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RP20-11012DFR Recom | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RP10-4815SAW Recom | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | 500 V | 500 V | Cut Tape | - | 1 % | 100 ppm/°C | 3.3 kΩ | - | - | Thick Film | - | - | - | 1.5 W | - | - | - | 6432 | 2512 | - | - | - | - | - | - | - | - | - | - | - | No SVHC | ||
![]() R1S8-3.305/P Recom | In Stock | - | - | Surface Mount | SMD-8 | 6 | - | - | 3.63 V | 2.97 V | - | + 100 C | - 40 C | SMD/SMT | - | 5 V | - | Compliant | - | - | - | R1S | - | - | - | 85 °C | -40 °C | - | - | - | DC-DC Converter | - | - | 200 MHz | 1 Output | - | - | 130 mA | 1 W | Isolated DC-DC Converters | 1 kV | Isolated | IEC; RoHS; UL | 2.97 V to 3.63 V | - | 7 mm | 12.75 mm | 10.7 mm | - | ||
![]() R1S8-3.312 Recom | In Stock | - | - | - | SMD-8 | - | - | - | 3.63 V | 2.97 V | - | + 100 C | - 40 C | SMD/SMT | - | 12 V | - | Non-Compliant | - | - | - | R1S | - | - | - | - | - | - | - | - | DC-DC Converter | - | - | - | 1 Output | - | - | - | 1 W | Isolated DC-DC Converters | 1 kV | Isolated | IEC; RoHS; UL | 2.97 V to 3.63 V | - | 7 mm | 12.75 mm | 10.7 mm | - | ||
![]() R1Z-123.3/H Recom | In Stock | - | - | - | SMD-10 | - | - | - | 12.6 V | 11.4 V | - | + 70 C | - 40 C | SMD/SMT | - | 3.3 V | - | - | - | - | - | R1Z | - | - | - | - | - | - | - | - | DC-DC Converter | - | - | - | 1 Output | - | - | - | 1 W | Isolated DC-DC Converters | 2 kV | Isolated | IEC; RoHS; UL | 11.4 V to 12.6 V | - | 9 mm | 15.24 mm | 10.7 mm | - | ||
![]() R1S8-0512 Recom | In Stock | - | - | - | SMD-8 | - | - | - | 5.5 V | 4.5 V | - | + 100 C | - 40 C | SMD/SMT | - | 12 V | - | - | - | - | - | R1S | - | - | - | - | - | - | Black | Female | DC-DC Converter | - | Yes | - | 1 Output | - | - | - | 1 W | Isolated DC-DC Converters | 1 kV | Isolated | IEC; RoHS; UL | 4.5 V to 5.5 V | - | 7 mm | 12.75 mm | 10.7 mm | - | ||
![]() R1Z-1205/P-R Recom | In Stock | - | - | - | SMD-10 | - | - | - | 12.6 V | 11.4 V | - | + 70 C | - 40 C | SMD/SMT | - | 5 V | - | - | - | - | - | R1Z | - | - | - | - | - | - | - | - | DC-DC Converter | - | - | - | 1 Output | - | - | - | 1 W | Isolated DC-DC Converters | 1 kV | Isolated | IEC; RoHS; UL | 11.4 V to 12.6 V | - | 9 mm | 15.24 mm | 10.7 mm | - |