- Length
- Number of Outputs
- Width
- Height
- Mounting Styles
- Output Voltage-Channel 1
- Product
- Input Voltage-Max
- Input Voltage-Min
- Output Power
- Isolation Voltage
- Maximum Operating Temperature
Attribute column
Manufacturer
Recom DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Content | Dim | Enclosure | Input voltage (max.) | Input Voltage-Max | Input Voltage-Min | Max. output current | Maximum Operating Temperature | Min. input voltage | Minimum Operating Temperature | Mounting Styles | No. of outputs | Output current (max.) - rounded | Output Current-Channel 2 | Output voltage (max.) | Output voltage (min.) | Output Voltage-Channel 1 | Output Voltage-Channel 2 | RoHS-compliant | Type | Subcategory | Number of Outputs | Output Power | Product Type | Isolation Voltage | Power | Product | Input Voltage | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RS3-1205S/H3 Recom | In Stock | - | - | SIP-8 | 1pc(s) | (L x W x H) 21.8 x 9.2 x 11.1 mm | SIP 8 | 18V | 18 V | 9 V | 600mA | + 71 C | 9V | - 40 C | Through Hole | 1x | 600mA | - | 5V | 5V | 5 V | - | Yes | RS3-1205S/H3 | DC-DC Converter | 1 Output | 3 W | Isolated DC-DC Converters | 3 kV | 3W | Isolated | - | 11.1mm | 21.8mm | 9.2mm | ||
Tiny WHSL | In Stock | - | - | DIP-24 | - | - | - | - | 75 V | 36 V | - | + 75 C | - | - 40 C | Through Hole | - | - | - | - | - | 12 V | - | - | - | DC-DC Converter | 1 Output | 6 W | Isolated DC-DC Converters | 10 kV | - | Isolated | - | 10.2 mm | 32 mm | 20.3 mm | ||
Tiny WHSL | In Stock | - | - | DIP-24 | - | - | - | - | 75 V | 36 V | - | + 75 C | - | - 40 C | Through Hole | - | - | 250 mA | - | - | 12 V | - 12 V | - | - | DC-DC Converter | 2 Output | 6 W | Isolated DC-DC Converters | 8 kV | - | Isolated | - | 10.2 mm | 32 mm | 20.3 mm | ||
![]() RV-3.33.3S/P/R6.4 Recom | In Stock | - | - | DIP-24 | - | - | - | - | 3.63 V | 2.97 V | - | + 85 C | - | - 40 C | Through Hole | - | - | - | - | - | 3.3 V | - | - | - | DC-DC Converter | 1 Output | 2 W | Isolated DC-DC Converters | 6.4 kV | - | Isolated | - | 11.1 mm | 32.4 mm | 14.4 mm | ||
![]() REC6-4812SRW/R10/A Recom | In Stock | - | - | DIP-24 | - | - | - | - | 75 V | 36 V | - | + 75 C | - | - 40 C | Through Hole | - | - | - | - | - | 12 V | - | - | - | DC-DC Converter | 1 Output | 6 W | Isolated DC-DC Converters | 10 kV | - | Isolated | - | 10.2 mm | 32 mm | 20.3 mm | ||
![]() RW2-053.3D/SMD Recom | In Stock | - | - | SMD-16 | - | - | - | - | 9 V | 4.5 V | - | + 85 C | - | - 40 C | SMD/SMT | - | - | 250 mA | - | - | 3.3 V | - 3.3 V | - | - | DC-DC Converter | 2 Output | 2 W | Isolated DC-DC Converters | 1 kV | - | Isolated | 4.5 V to 9 V | 10.2 mm | 24.2 mm | 14.5 mm | ||
![]() RW2-0515S/H2/B Recom | In Stock | - | - | DIP-16 | - | - | - | - | 9 V | 4.5 V | - | + 85 C | - | - 40 C | Through Hole | - | - | - | - | - | 15 V | - | - | - | DC-DC Converter | 1 Output | 2 W | Isolated DC-DC Converters | 2 kV | - | Isolated | - | 8.5 mm | 22.1 mm | 12.55 mm | ||
![]() RV-3.33.3D/R6.4 Recom | In Stock | - | - | DIP-24 | - | - | - | - | 3.63 V | 2.97 V | - | + 85 C | - | - 40 C | Through Hole | - | - | 300 mA | - | - | 3.3 V | - 3.3 V | - | - | DC-DC Converter | 2 Output | 2 W | Isolated DC-DC Converters | 6.4 kV | - | Isolated | - | 11.1 mm | 32.4 mm | 14.4 mm | ||
![]() RV-1515D Recom | In Stock | - | - | DIP-24 | - | - | - | - | 16.5 V | 13.5 V | - | + 90 C | - | - 40 C | Through Hole | - | - | 66 mA | - | - | 15 V | - 15 V | - | - | DC-DC Converter | 2 Output | 2 W | Isolated DC-DC Converters | 6 kV | - | Isolated | - | 11.1 mm | 32.35 mm | 14.7 mm | ||
![]() RW2-0515S/SMD Recom | In Stock | - | - | SMD-16 | - | - | - | - | 9 V | 4.5 V | - | + 85 C | - | - 40 C | SMD/SMT | - | - | - | - | - | 15 V | - | - | - | DC-DC Converter | 1 Output | 2 W | Isolated DC-DC Converters | 1 kV | - | Isolated | 4.5 V to 9 V | 10.2 mm | 24.2 mm | 14.5 mm | ||
![]() RW2-053.3D/B Recom | In Stock | - | - | DIP-16 | - | - | - | - | 9 V | 4.5 V | - | + 85 C | - | - 40 C | Through Hole | - | - | 250 mA | - | - | 3.3 V | - 3.3 V | - | - | DC-DC Converter | 2 Output | 2 W | Isolated DC-DC Converters | 1 kV | - | Isolated | - | 8.5 mm | 22.1 mm | 12.55 mm | ||
![]() RSO-1209S/H2 Recom | In Stock | - | - | SIP-8 | - | - | - | - | 18 V | 9 V | - | + 100 C | - | - 40 C | Through Hole | - | - | - | - | - | 9 V | - | - | - | DC-DC Converter | 1 Output | 1 W | Isolated DC-DC Converters | 2 kV | - | Isolated | - | 11.1 mm | 21.8 mm | 9.2 mm | ||
![]() RS3-0515D/H3 Recom | In Stock | - | - | SIP-8 | - | - | - | - | 9 V | 4.5 V | - | + 71 C | - | - 40 C | Through Hole | - | - | 100 mA | - | - | 15 V | - 15 V | - | - | DC-DC Converter | 2 Output | 3 W | Isolated DC-DC Converters | 3 kV | - | Isolated | - | 11.1 mm | 21.8 mm | 9.2 mm | ||
![]() RW2-0505S/H2/SMD Recom | In Stock | - | - | SMD-16 | - | - | - | - | 9 V | 4.5 V | - | + 85 C | - | - 40 C | SMD/SMT | - | - | - | - | - | 5 V | - | - | - | DC-DC Converter | 1 Output | 2 W | Isolated DC-DC Converters | 2 kV | - | Isolated | 4.5 V to 9 V | 10.2 mm | 24.2 mm | 14.5 mm | ||
![]() RS3-0515S/H3 Recom | In Stock | - | - | SIP-8 | - | - | - | - | 9 V | 4.5 V | - | + 71 C | - | - 40 C | Through Hole | - | - | - | - | - | 15 V | - | - | - | DC-DC Converter | 1 Output | 3 W | Isolated DC-DC Converters | 3 kV | - | Isolated | - | 11.1 mm | 21.8 mm | 9.2 mm | ||
![]() RSO-053.3S/H2 Recom | In Stock | - | - | SIP-8 | - | - | - | - | 9 V | 4.5 V | - | + 100 C | - | - 40 C | Through Hole | - | - | - | - | - | 3.3 V | - | - | - | DC-DC Converter | 1 Output | 1 W | Isolated DC-DC Converters | 2 kV | - | Isolated | - | 11.1 mm | 21.8 mm | 9.2 mm | ||
![]() RV-1509S/P/R8 Recom | In Stock | - | - | DIP-24 | - | - | - | - | 16.5 V | 13.5 V | - | + 85 C | - | - 40 C | Through Hole | - | - | - | - | - | 9 V | - | - | - | DC-DC Converter | 1 Output | 2 W | Isolated DC-DC Converters | 8 kV | - | Isolated | - | 11.1 mm | 32.4 mm | 14.4 mm | ||
![]() RW2-0512S/H2/B Recom | In Stock | - | - | DIP-16 | - | - | - | - | 9 V | 4.5 V | - | + 85 C | - | - 40 C | Through Hole | - | - | - | - | - | 12 V | - | - | - | DC-DC Converter | 1 Output | 2 W | Isolated DC-DC Converters | 2 kV | - | Isolated | - | 8.5 mm | 22.1 mm | 12.55 mm | ||
![]() RW2-0509S/H3 Recom | In Stock | - | - | DIP-16 | - | - | - | - | 9 V | 4.5 V | - | + 85 C | - | - 40 C | Through Hole | - | - | - | - | - | 9 V | - | - | - | DC-DC Converter | 1 Output | 2 W | Isolated DC-DC Converters | 3 kV | - | Isolated | - | 9.7 mm | 24.2 mm | 14.5 mm | ||
![]() RW2-0505S/H2/B Recom | In Stock | - | - | DIP-16 | - | - | - | - | 9 V | 4.5 V | - | + 85 C | - | - 40 C | Through Hole | - | - | - | - | - | 5 V | - | - | - | DC-DC Converter | 1 Output | 2 W | Isolated DC-DC Converters | 2 kV | - | Isolated | - | 8.5 mm | 22.1 mm | 12.55 mm |