Filters
  • Length
  • Number of Outputs
  • Width
  • Height
  • Mounting Styles
  • Output Voltage-Channel 1
  • Product
  • Input Voltage-Max
  • Input Voltage-Min
  • Output Power
  • Isolation Voltage
  • Maximum Operating Temperature

Attribute column

Manufacturer

Recom DC DC Converters

View Mode:
10000 Results

Product

Inventory

Pricing(USD)

Quantity

Datasheet

RoHS

Package / Case

Input Voltage-Max

Input Voltage-Min

Maximum Operating Temperature

Minimum Operating Temperature

Mounting Styles

Output Current-Channel 2

Output Voltage-Channel 1

Output Voltage-Channel 2

Subcategory

Number of Outputs

Output Power

Product Type

Isolation Voltage

Product

Input Voltage

Height

Length

Width

In Stock

-

-

SMD-16

9 V

4.5 V

+ 85 C

- 40 C

SMD/SMT

-

5 V

-

DC-DC Converter

1 Output

2 W

Isolated DC-DC Converters

1 kV

Isolated

4.5 V to 9 V

10.2 mm

24.2 mm

14.5 mm

In Stock

-

-

DIP-16

9 V

4.5 V

+ 85 C

- 40 C

Through Hole

-

12 V

-

DC-DC Converter

1 Output

2 W

Isolated DC-DC Converters

3 kV

Isolated

-

9.7 mm

24.2 mm

14.5 mm

In Stock

-

-

DIP-16

9 V

4.5 V

+ 85 C

- 40 C

Through Hole

-

9 V

-

DC-DC Converter

1 Output

2 W

Isolated DC-DC Converters

1 kV

Isolated

-

9.7 mm

24.2 mm

14.5 mm

In Stock

-

-

DIP-16

9 V

4.5 V

+ 85 C

- 40 C

Through Hole

111 mA

9 V

- 9 V

DC-DC Converter

2 Output

2 W

Isolated DC-DC Converters

2 kV

Isolated

-

9.7 mm

24.2 mm

14.5 mm

In Stock

-

-

DIP-24

3.63 V

2.97 V

+ 85 C

- 40 C

Through Hole

-

3.3 V

-

DC-DC Converter

1 Output

2 W

Isolated DC-DC Converters

8 kV

Isolated

-

11.1 mm

32.4 mm

14.4 mm

In Stock

-

-

DIP-24

3.63 V

2.97 V

+ 85 C

- 40 C

Through Hole

85 mA

12 V

- 12 V

DC-DC Converter

2 Output

2 W

Isolated DC-DC Converters

8 kV

Isolated

-

11.1 mm

32.4 mm

14.4 mm

In Stock

-

-

DIP-24

13.2 V

10.8 V

+ 90 C

- 40 C

Through Hole

-

15 V

-

DC-DC Converter

1 Output

2 W

Isolated DC-DC Converters

6 kV

Isolated

-

11.1 mm

32.35 mm

14.7 mm

In Stock

-

-

DIP-24

36 V

18 V

+ 105 C

- 40 C

Through Hole

-

12 V

-

DC-DC Converter

1 Output

5 W

Isolated DC-DC Converters

4 kV

Isolated

-

10.2 mm

32 mm

20.3 mm

In Stock

-

-

SIP-8

18 V

9 V

+ 85 C

- 40 C

Through Hole

250 mA

3.3 V

- 3.3 V

DC-DC Converter

2 Output

2 W

Isolated DC-DC Converters

3 kV

Isolated

-

11.1 mm

21.8 mm

9.2 mm

In Stock

-

-

SMD-24

18 V

9 V

+ 80 C

- 40 C

SMD/SMT

-

5 V

-

DC-DC Converter

1 Output

3 W

Isolated DC-DC Converters

1 kV

Isolated

9 V to 18 V

10.2 mm

32.2 mm

14.5 mm

In Stock

-

-

DIP-24

3.63 V

2.97 V

+ 85 C

- 40 C

Through Hole

300 mA

3.3 V

- 3.3 V

DC-DC Converter

2 Output

2 W

Isolated DC-DC Converters

6.4 kV

Isolated

-

11.1 mm

32.4 mm

14.4 mm

In Stock

-

-

DIP-24

3.63 V

2.97 V

+ 90 C

- 40 C

Through Hole

-

9 V

-

DC-DC Converter

1 Output

2 W

Isolated DC-DC Converters

6 kV

Isolated

-

11.1 mm

32.35 mm

14.7 mm

In Stock

-

-

DIP-24

36 V

18 V

+ 105 C

- 40 C

Through Hole

-

12 V

-

DC-DC Converter

1 Output

5 W

Isolated DC-DC Converters

4 kV

Isolated

-

10.2 mm

31.8 mm

20.3 mm

In Stock

-

-

DIP-24

3.63 V

2.97 V

+ 85 C

- 40 C

Through Hole

-

9 V

-

DC-DC Converter

1 Output

2 W

Isolated DC-DC Converters

8 kV

Isolated

-

11.1 mm

32.4 mm

14.4 mm

In Stock

-

-

DIP-24

13.2 V

10.8 V

+ 90 C

- 40 C

Through Hole

200 mA

5 V

- 5 V

DC-DC Converter

2 Output

2 W

Isolated DC-DC Converters

6 kV

Isolated

-

11.1 mm

32.35 mm

14.7 mm

In Stock

-

-

DIP-16

9 V

4.5 V

+ 85 C

- 40 C

Through Hole

-

9 V

-

DC-DC Converter

1 Output

2 W

Isolated DC-DC Converters

1 kV

Isolated

-

8.5 mm

22.1 mm

12.55 mm

In Stock

-

-

DIP-24

5.5 V

4.5 V

+ 85 C

- 40 C

Through Hole

300 mA

3.3 V

- 3.3 V

DC-DC Converter

2 Output

2 W

Isolated DC-DC Converters

6.4 kV

Isolated

-

11.1 mm

32.4 mm

14.4 mm

In Stock

-

-

DIP-16

9 V

4.5 V

+ 85 C

- 40 C

Through Hole

111 mA

9 V

- 9 V

DC-DC Converter

2 Output

2 W

Isolated DC-DC Converters

1 kV

Isolated

-

8.5 mm

22.1 mm

12.55 mm

In Stock

-

-

DIP-24

36 V

9 V

+ 105 C

- 40 C

Through Hole

-

9 V

-

DC-DC Converter

1 Output

5 W

Isolated DC-DC Converters

6 kV

Isolated

-

10.2 mm

31.8 mm

20.3 mm

In Stock

-

-

DIP-24

3.63 V

2.97 V

+ 85 C

- 40 C

Through Hole

-

15 V

-

DC-DC Converter

1 Output

2 W

Isolated DC-DC Converters

8 kV

Isolated

-

11.1 mm

32.4 mm

14.4 mm