- Length
- Number of Outputs
- Width
- Height
- Mounting Styles
- Output Voltage-Channel 1
- Product
- Input Voltage-Max
- Input Voltage-Min
- Output Power
- Maximum Operating Temperature
- Minimum Operating Temperature
Attribute column
Manufacturer
Recom DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Input Voltage-Max | Input Voltage-Min | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Output Current-Channel 2 | Output Voltage-Channel 1 | Output Voltage-Channel 2 | Subcategory | Number of Outputs | Output Power | Product Type | Isolation Voltage | Product | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RV-2415D/R8 Recom | In Stock | - | - | DIP-24 | 26.4 V | 21.6 V | + 85 C | - 40 C | Through Hole | 66 mA | 15 V | - 15 V | DC-DC Converter | 2 Output | 2 W | Isolated DC-DC Converters | 8 kV | Isolated | 11.1 mm | 32.4 mm | 14.4 mm | ||
![]() RV-3.324D Recom | In Stock | - | - | DIP-24 | 3.63 V | 2.97 V | + 90 C | - 40 C | Through Hole | 42 mA | 24 V | - 24 V | DC-DC Converter | 2 Output | 2 W | Isolated DC-DC Converters | 6 kV | Isolated | 11.1 mm | 32.35 mm | 14.7 mm | ||
![]() RV-0524D/P Recom | In Stock | - | - | DIP-24 | 5.5 V | 4.5 V | + 90 C | - 40 C | Through Hole | 42 mA | 24 V | - 24 V | DC-DC Converter | 2 Output | 2 W | Isolated DC-DC Converters | 6 kV | Isolated | 11.1 mm | 32.35 mm | 14.7 mm | ||
![]() RV-2405D/R8 Recom | In Stock | - | - | DIP-24 | 26.4 V | 21.6 V | + 85 C | - 40 C | Through Hole | 200 mA | 5 V | - 5 V | DC-DC Converter | 2 Output | 2 W | Isolated DC-DC Converters | 8 kV | Isolated | 11.1 mm | 32.4 mm | 14.4 mm | ||
![]() RW-0515S Recom | In Stock | - | - | DIP-24 | 9 V | 4.5 V | + 80 C | - 40 C | Through Hole | - | 15 V | - | DC-DC Converter | 1 Output | 3 W | Isolated DC-DC Converters | 1 kV | Isolated | 7 mm | 32.3 mm | 14.7 mm | ||
![]() RV-3.33.3D Recom | In Stock | - | - | DIP-24 | 3.63 V | 2.97 V | + 90 C | - 40 C | Through Hole | 300 mA | 3.3 V | - 3.3 V | DC-DC Converter | 2 Output | 2 W | Isolated DC-DC Converters | 6 kV | Isolated | 11.1 mm | 32.35 mm | 14.7 mm | ||
![]() RV-153.3S/P/R6.4 Recom | In Stock | - | - | DIP-24 | 16.5 V | 13.5 V | + 85 C | - 40 C | Through Hole | - | 3.3 V | - | DC-DC Converter | 1 Output | 2 W | Isolated DC-DC Converters | 6.4 kV | Isolated | 11.1 mm | 32.4 mm | 14.4 mm | ||
![]() RV-153.3D/P/R6.4 Recom | In Stock | - | - | DIP-24 | 16.5 V | 13.5 V | + 85 C | - 40 C | Through Hole | 300 mA | 3.3 V | - 3.3 V | DC-DC Converter | 2 Output | 2 W | Isolated DC-DC Converters | 6.4 kV | Isolated | 11.1 mm | 32.4 mm | 14.4 mm | ||
![]() RV-3.33.3S Recom | In Stock | - | - | DIP-24 | 3.63 V | 2.97 V | + 90 C | - 40 C | Through Hole | - | 3.3 V | - | DC-DC Converter | 1 Output | 2 W | Isolated DC-DC Converters | 6 kV | Isolated | 11.1 mm | 32.35 mm | 14.7 mm | ||
![]() RV-1515S/R6.4 Recom | In Stock | - | - | DIP-24 | 16.5 V | 13.5 V | + 85 C | - 40 C | Through Hole | - | 15 V | - | DC-DC Converter | 1 Output | 2 W | Isolated DC-DC Converters | 6.4 kV | Isolated | 11.1 mm | 32.4 mm | 14.4 mm | ||
![]() RV-3.309D/R8 Recom | In Stock | - | - | DIP-24 | 3.63 V | 2.97 V | + 85 C | - 40 C | Through Hole | 111 mA | 9 V | - 9 V | DC-DC Converter | 2 Output | 2 W | Isolated DC-DC Converters | 8 kV | Isolated | 11.1 mm | 32.4 mm | 14.4 mm | ||
Tiny WHSL | In Stock | - | - | DIP-24 | 75 V | 36 V | + 75 C | - 40 C | Through Hole | - | 9 V | - | DC-DC Converter | 1 Output | 6 W | Isolated DC-DC Converters | 8 kV | Isolated | 10.2 mm | 32 mm | 20.3 mm | ||
![]() REC6-4809SRW/R8/A Recom | In Stock | - | - | DIP-24 | 75 V | 36 V | + 75 C | - 40 C | Through Hole | - | 9 V | - | DC-DC Converter | 1 Output | 6 W | Isolated DC-DC Converters | 8 kV | Isolated | 10.2 mm | 32 mm | 20.3 mm | ||
![]() RV-3.312S/P/R8 Recom | In Stock | - | - | DIP-24 | 3.63 V | 2.97 V | + 85 C | - 40 C | Through Hole | - | 12 V | - | DC-DC Converter | 1 Output | 2 W | Isolated DC-DC Converters | 8 kV | Isolated | 11.1 mm | 32.4 mm | 14.4 mm | ||
Tiny WHSL | In Stock | - | - | DIP-24 | 72 V | 36 V | + 105 C | - 40 C | Through Hole | - | 3.3 V | - | DC-DC Converter | 1 Output | 5 W | Isolated DC-DC Converters | 2 kV | Isolated | 10.2 mm | 32 mm | 20.3 mm | ||
![]() REC6-1215DRW/R10/A Recom | In Stock | - | - | DIP-24 | 18 V | 9 V | + 75 C | - 40 C | Through Hole | 200 mA | 15 V | - 15 V | DC-DC Converter | 2 Output | 6 W | Isolated DC-DC Converters | 10 kV | Isolated | 10.2 mm | 32 mm | 20.3 mm | ||
![]() RV-243.3S Recom | In Stock | - | - | DIP-24 | 26.4 V | 21.6 V | + 90 C | - 40 C | Through Hole | - | 3.3 V | - | DC-DC Converter | 1 Output | 2 W | Isolated DC-DC Converters | 6 kV | Isolated | 11.1 mm | 32.35 mm | 14.7 mm | ||
![]() RV-1524D/P Recom | In Stock | - | - | DIP-24 | 16.5 V | 13.5 V | + 90 C | - 40 C | Through Hole | 42 mA | 24 V | - 24 V | DC-DC Converter | 2 Output | 2 W | Isolated DC-DC Converters | 6 kV | Isolated | 11.1 mm | 32.35 mm | 14.7 mm | ||
![]() RUM-050505/H Recom | In Stock | - | - | SIP-7 | 5.5 V | 4.5 V | + 85 C | - 40 C | Through Hole | 100 mA | 5 V | 5 V | DC-DC Converter | 2 Output | 1 W | Isolated DC-DC Converters | 2 kV | Isolated | 7.7 mm | 16.5 mm | 6 mm | ||
![]() RS6-4815S Recom | In Stock | - | - | SIP-8 | 75 V | 36 V | + 75 C | - 40 C | Through Hole | - | 15 V | - | DC-DC Converter | 1 Output | 6 W | Isolated DC-DC Converters | 2 kV | Isolated | 11.1 mm | 21.8 mm | 9.2 mm |