- Length
- Number of Outputs
- Width
- Height
- Mounting Styles
- Output Voltage-Channel 1
- Product
- Input Voltage-Max
- Input Voltage-Min
- Output Power
- Isolation Voltage
- Maximum Operating Temperature
Attribute column
Manufacturer
Recom DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Brand | Factory Pack QuantityFactory Pack Quantity | Input Voltage-Max | Input Voltage-Min | Manufacturer | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Output Current-Channel 2 | Output Voltage-Channel 1 | Output Voltage-Channel 2 | Series | Subcategory | Number of Outputs | Output Power | Product Type | Isolation Voltage | Product | Product Category | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RP20-4812SF/N-HC Recom | In Stock | - | - | DIP-6 | Carling Technologies | 10 | 75 V | 36 V | Carling Technologies | + 70 C | - 40 C | Through Hole | - | 12 V | - | RP20-F | Switches | 1 Output | 20 W | Rocker Switches | 1.6 kV | Isolated | Rocker Switches | 16.8 mm | 56.8 mm | 25.4 mm | ||
![]() RP20-2415DFW/N Recom | In Stock | - | - | DIP-6 | Carling Technologies | 10 | 36 V | 9 V | Carling Technologies | + 72 C | - 40 C | Through Hole | 667 mA | 15 V | - 15 V | RP20-FW | Switches | 2 Output | 20 W | Rocker Switches | 1.6 kV | Isolated | Rocker Switches | 10.2 mm | 50.8 mm | 25.4 mm | ||
![]() RP20-2415DFR/N Recom | In Stock | - | - | DIP-6 | Carling Technologies | 10 | 36 V | 9 V | Carling Technologies | + 79 C | - 40 C | Through Hole | 667 mA | 15 V | - 15 V | RP20-FR | Switches | 2 Output | 20 W | Rocker Switches | 2.25 kV | Isolated | Rocker Switches | 10.2 mm | 50.8 mm | 25.4 mm | ||
![]() RP40-2412DGW/N Recom | In Stock | - | - | DIP-8 | Carling Technologies | 10 | 36 V | 9 V | Carling Technologies | + 57 C | - 40 C | Through Hole | 1.8 A | 12 V | - 12 V | RP40-GW | Switches | 2 Output | 40 W | Rocker Switches | 1.6 kV | Isolated | Rocker Switches | 10.2 mm | 50.8 mm | 50.8 mm | ||
![]() RP10-4815DEW/N-HC Recom | In Stock | - | - | DIP-6 | Carling Technologies | 10 | 75 V | 18 V | Carling Technologies | + 78 C | - 40 C | Through Hole | 333 mA | 15 V | - 15 V | RP10-EW | Switches | 2 Output | 10 W | Rotary Switches | 1.6 kV | Isolated | Rotary Switches | 16.8 mm | 56.8 mm | 25.4 mm | ||
![]() RP30-2405DF/N-HC Recom | In Stock | - | - | DIP-6 | Carling Technologies | 10 | 36 V | 18 V | Carling Technologies | + 74 C | - 40 C | Through Hole | 3 A | 5 V | - 5 V | RP30-F | Switches | 2 Output | 30 W | Rocker Switches | 1.6 kV | Isolated | Rocker Switches | 16.8 mm | 56.8 mm | 25.4 mm | ||
![]() RP20-4805DFW/N Recom | In Stock | - | - | DIP-6 | Carling Technologies | 10 | 75 V | 18 V | Carling Technologies | + 72 C | - 40 C | Through Hole | 2 A | 5 V | - 5 V | RP20-FW | Switches | 2 Output | 20 W | Rocker Switches | 1.6 kV | Isolated | Rocker Switches | 10.2 mm | 50.8 mm | 25.4 mm | ||
![]() RP10-4815DA/XC Recom | In Stock | - | - | DIP-6 | Carling Technologies | 10 | 75 V | 36 V | Carling Technologies | + 78 C | - 40 C | Through Hole | 333 mA | 15 V | - 15 V | RP10-A | Switches | 2 Output | 10 W | Rocker Switches | 1.6 kV | Isolated | Rocker Switches | 9.9 mm | 25.4 mm | 25.4 mm | ||
![]() RP30-123.3SE-HC Recom | In Stock | - | - | DIP-8 | Carling Technologies | 10 | 18 V | 9 V | Carling Technologies | + 70 C | - 40 C | Through Hole | - | 3.3 V | - | RP30-E | Switches | 1 Output | 30 W | Rocker Switches | 1.6 kV | Isolated | Rocker Switches | 17 mm | 56.8 mm | 40.6 mm | ||
![]() RP15-4812SF/P-HC Recom | In Stock | - | - | DIP-6 | Carling Technologies | 10 | 75 V | 36 V | Carling Technologies | + 75 C | - 40 C | Through Hole | - | 12 V | - | RP15-F | Switches | 1 Output | 15 W | Rocker Switches | 1.6 kV | Isolated | Rocker Switches | 16.8 mm | 56.8 mm | 25.4 mm | ||
![]() RP10-4812DE/N Recom | In Stock | - | - | DIP-6 | Carling Technologies | 10 | 75 V | 36 V | Carling Technologies | + 100 C | - 25 C | Through Hole | 416 mA | 12 V | - 12 V | RP10-E | Switches | 2 Output | 10 W | Rocker Switches | 1.6 kV | Isolated | Rocker Switches | 10.2 mm | 50.8 mm | 25.4 mm | ||
![]() RP10-4812DE Recom | In Stock | - | - | DIP-6 | Carling Technologies | 10 | 75 V | 36 V | Carling Technologies | + 100 C | - 25 C | Through Hole | 416 mA | 12 V | - 12 V | RP10-E | Switches | 2 Output | 10 W | Rocker Switches | 1.6 kV | Isolated | Rocker Switches | 10.2 mm | 50.8 mm | 25.4 mm | ||
![]() RP30-1205SF/N Recom | In Stock | - | - | DIP-6 | Carling Technologies | 10 | 18 V | 9 V | Carling Technologies | + 74 C | - 40 C | Through Hole | - | 5 V | - | RP30-F | Switches | 1 Output | 30 W | Rocker Switches | 1.6 kV | Isolated | Rocker Switches | 10.2 mm | 50.8 mm | 25.4 mm | ||
![]() RP20-4805SAW/N-HC Recom | In Stock | - | - | DIP-6 | Carling Technologies | 10 | 75 V | 18 V | Carling Technologies | + 68 C | - 40 C | Through Hole | - | 5 V | - | RP20-AW | Switches | 1 Output | 20 W | Rocker Switches | 1.6 kV | Isolated | Rocker Switches | 16.5 mm | 31.4 mm | 25.4 mm | ||
![]() RP30-2415SEW/N Recom | In Stock | - | - | DIP-8 | Carling Technologies | 5 | 40 V | 10 V | Carling Technologies | + 70 C | - 40 C | Through Hole | - | 15 V | - | RP30-EW | Switches | 1 Output | 30 W | Rocker Switches | 1.6 kV | Isolated | Rocker Switches | 10.2 mm | 50.8 mm | 25.4 mm | ||
![]() RP20-11015SFR/N-HC Recom | In Stock | - | - | DIP-6 | Carling Technologies | 10 | 160 V | 43 V | Carling Technologies | + 79 C | - 40 C | Through Hole | - | 15 V | - | RP20-FR | Switches | 1 Output | 20 W | Rocker Switches | 2.25 kV | Isolated | Rocker Switches | 16.8 mm | 56.8 mm | 25.4 mm | ||
![]() RP30-1215DF-HC Recom | In Stock | - | - | DIP-6 | Carling Technologies | 10 | 18 V | 9 V | Carling Technologies | + 74 C | - 40 C | Through Hole | 1 A | 15 V | - 15 V | RP30-F | Switches | 2 Output | 30 W | Rocker Switches | 1.6 kV | Isolated | Rocker Switches | 16.8 mm | 56.8 mm | 25.4 mm | ||
![]() RP-123.3D/P Recom | In Stock | - | - | SIP-7 | Carling Technologies | 10 | 13.2 V | 10.8 V | Carling Technologies | + 85 C | - 40 C | Through Hole | 152 mA | 3.3 V | - 3.3 V | RP | Switches | 2 Output | 1 W | Rocker Switches | 5.2 kV | Isolated | Rocker Switches | 10.2 mm | 19.65 mm | 7.05 mm | ||
![]() RP20-11005SFR/XC-HC Recom | In Stock | - | - | DIP-6 | Carling Technologies | 10 | 160 V | 43 V | Carling Technologies | + 79 C | - 40 C | Through Hole | - | 5 V | - | RP20-FR | Switches | 1 Output | 20 W | Rocker Switches | 2.25 kV | Isolated | Rocker Switches | 16.8 mm | 56.8 mm | 25.4 mm | ||
![]() RP20-11015DFR/XC-HC Recom | In Stock | - | - | DIP-6 | Carling Technologies | 10 | 160 V | 43 V | Carling Technologies | + 79 C | - 40 C | Through Hole | 667 mA | 15 V | - 15 V | RP20-FR | Switches | 2 Output | 20 W | Rocker Switches | 2.25 kV | Isolated | Rocker Switches | 16.8 mm | 56.8 mm | 25.4 mm |