- Length
- Number of Outputs
- Width
- Height
- Mounting Styles
- Output Voltage-Channel 1
- Product
- Input Voltage-Max
- Input Voltage-Min
- Output Power
- Isolation Voltage
- Maximum Operating Temperature
Attribute column
Manufacturer
Recom DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Brand | Factory Pack QuantityFactory Pack Quantity | Input Voltage-Max | Input Voltage-Min | Manufacturer | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Output Current-Channel 2 | Output Voltage-Channel 1 | Output Voltage-Channel 2 | Series | Subcategory | Number of Outputs | Output Power | Product Type | Isolation Voltage | Product | Compliance | Input Voltage | Product Category | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RP20-2412DAW/N Recom | In Stock | - | - | DIP-6 | Carling Technologies | 10 | 36 V | 9 V | Carling Technologies | + 68 C | - 40 C | Through Hole | 833 mA | 12 V | - 12 V | RP20-AW | Switches | 2 Output | 20 W | Rotary Switches | 1.6 kV | Isolated | - | - | Rotary Switches | 9.9 mm | 25.4 mm | 25.4 mm | ||
![]() RP120Q-2405SRW/P Recom | In Stock | - | - | 1/4 Brick | Carling Technologies | 10 | 36 V | 9 V | Carling Technologies | + 85 C | - 40 C | Through Hole | - | 5 V | - | RP120Q-RW | Switches | 1 Output | 120 W | Rotary Switches | 2.25 kV | Isolated | - | - | Rotary Switches | 12.7 mm | 57.9 mm | 36.8 mm | ||
![]() RP12-4805SAW/SMD Recom | In Stock | - | - | SMD-24 | Carling Technologies | 10 | 75 V | 18 V | Carling Technologies | + 70 C | - 40 C | SMD/SMT | - | 5.1 V | - | RP12-AW | Switches | 1 Output | 12 W | Rotary Switches | 1.6 kV | Isolated | cUL; EAC; REACH; RoHS; UL | 18 V to 75 V | Rotary Switches | 11.2 mm | 32 mm | 20.3 mm | ||
![]() RP15-4812SFW/N Recom | In Stock | - | - | DIP-6 | Carling Technologies | 10 | 75 V | 18 V | Carling Technologies | + 80 C | - 40 C | Through Hole | - | 12 V | - | RP15-FW | Switches | 1 Output | 15 W | Rocker Switches | 1.6 kV | Isolated | - | - | Rocker Switches | 10.2 mm | 50.8 mm | 25.4 mm | ||
![]() RP15-1205DA/N-HC Recom | In Stock | - | - | DIP-6 | Carling Technologies | 10 | 18 V | 9 V | Carling Technologies | + 68 C | - 40 C | Through Hole | 1.5 A | 5 V | - 5 V | RP15-A | Switches | 2 Output | 15 W | Rotary Switches | 1.6 kV | Isolated | - | - | Rotary Switches | 16.5 mm | 31.4 mm | 25.4 mm | ||
![]() RP12-2412DA Recom | 9 | - | - | DIP-24 | Carling Technologies | 10 | 36 V | 18 V | Carling Technologies | + 72 C | - 40 C | Through Hole | 500 mA | 12 V | - 12 V | RP12-A | Switches | 2 Output | 12 W | Rocker Switches | 1.6 kV | Isolated | - | - | Rocker Switches | 10.2 mm | 31.8 mm | 20.3 mm | ||
![]() RP15-4815SOF/P Recom | In Stock | - | - | - | Carling Technologies | 10 | - | - | Carling Technologies | - | - | - | - | - | - | - | Switches | - | - | Rocker Switches | - | - | - | - | Rocker Switches | - | - | - | ||
![]() RP20-4815SFR/XC-HC Recom | In Stock | - | - | DIP-6 | Carling Technologies | 10 | 75 V | 18 V | Carling Technologies | + 79 C | - 40 C | Through Hole | - | 15 V | - | RP20-FR | Switches | 1 Output | 20 W | Rotary Switches | 2.25 kV | Isolated | - | - | Rotary Switches | 16.8 mm | 56.8 mm | 25.4 mm | ||
![]() RP10-2415DEW/N/M2-HC Recom | In Stock | - | - | DIP-6 | Carling Technologies | 10 | 36 V | 9 V | Carling Technologies | + 78 C | - 40 C | Through Hole | 333 mA | 15 V | - 15 V | RP10-EW | Switches | 2 Output | 10 W | Rocker Switches | 1.6 kV | Isolated | - | - | Rocker Switches | 16.8 mm | 56.8 mm | 25.4 mm | ||
![]() RP30-4812SF/N Recom | In Stock | - | - | DIP-6 | Carling Technologies | 10 | 75 V | 36 V | Carling Technologies | + 74 C | - 40 C | Through Hole | - | 12 V | - | RP30-F | Switches | 1 Output | 30 W | Rocker Switches | 1.6 kV | Isolated | - | - | Rocker Switches | 10.2 mm | 50.8 mm | 25.4 mm | ||
![]() RP20-1215SF Recom | In Stock | - | - | DIP-6 | Carling Technologies | 10 | 18 V | 9 V | Carling Technologies | + 70 C | - 40 C | Through Hole | - | 15 V | - | RP20-F | Switches | 1 Output | 20 W | Rocker Switches | 1.6 kV | Isolated | - | - | Rocker Switches | 10.2 mm | 50.8 mm | 25.4 mm | ||
![]() RP20-4815DAW/P-HC Recom | In Stock | - | - | DIP-6 | Carling Technologies | 10 | 75 V | 18 V | Carling Technologies | + 68 C | - 40 C | Through Hole | 667 mA | 15 V | - 15 V | RP20-AW | Switches | 2 Output | 20 W | Rocker Switches | 1.6 kV | Isolated | - | - | Rocker Switches | 16.5 mm | 31.4 mm | 25.4 mm | ||
![]() RP10-2412SE/M1-HC Recom | In Stock | - | - | DIP-6 | Carling Technologies | 10 | 36 V | 18 V | Carling Technologies | + 100 C | - 40 C | Through Hole | - | 12 V | - | RP10-E | Switches | 1 Output | 10 W | Rocker Switches | 1.6 kV | Isolated | - | - | Rocker Switches | 16.8 mm | 56.8 mm | 25.4 mm | ||
![]() RP20-4812DA/N-HC Recom | In Stock | - | - | SIP-6 | Carling Technologies | 10 | 75 V | 36 V | Carling Technologies | + 70 C | - 40 C | Through Hole | 833 mA | 12 V | - 12 V | RP20-A | Switches | 2 Output | 20 W | Rotary Switches | 1.6 kV | Isolated | - | - | Rotary Switches | 16.5 mm | 31.4 mm | 25.4 mm | ||
![]() RP10-4812SE Recom | In Stock | - | - | DIP-6 | Carling Technologies | 10 | 75 V | 36 V | Carling Technologies | + 100 C | - 25 C | Through Hole | - | 12 V | - | RP10-E | Switches | 1 Output | 10 W | Rocker Switches | 1.6 kV | Isolated | - | - | Rocker Switches | 10.2 mm | 50.8 mm | 25.4 mm | ||
![]() RP15-4812DF/N Recom | In Stock | - | - | DIP-6 | Carling Technologies | 10 | 75 V | 36 V | Carling Technologies | + 75 C | - 40 C | Through Hole | 625 mA | 12 V | - 12 V | RP15-F | Switches | 2 Output | 15 W | Rotary Switches | 1.6 kV | Isolated | - | - | Rotary Switches | 10.2 mm | 50.8 mm | 25.4 mm | ||
![]() RP10-2415DEW/N-HC Recom | In Stock | - | - | DIP-6 | Carling Technologies | 10 | 36 V | 9 V | Carling Technologies | + 78 C | - 40 C | Through Hole | 333 mA | 15 V | - 15 V | RP10-EW | Switches | 2 Output | 10 W | Rocker Switches | 1.6 kV | Isolated | - | - | Rocker Switches | 16.8 mm | 56.8 mm | 25.4 mm | ||
![]() RP20-2415DF-HC Recom | In Stock | - | - | DIP-6 | Carling Technologies | 10 | 36 V | 18 V | Carling Technologies | + 70 C | - 40 C | Through Hole | 667 mA | 15 V | - 15 V | RP20-F | Switches | 2 Output | 20 W | Rocker Switches | 1.6 kV | Isolated | - | - | Rocker Switches | 16.8 mm | 56.8 mm | 25.4 mm | ||
![]() RP-1209D/P Recom | In Stock | - | - | SIP-7 | Carling Technologies | 10 | 13.2 V | 10.8 V | Carling Technologies | + 85 C | - 40 C | Through Hole | 56 mA | 9 V | - 9 V | RP | Switches | 2 Output | 1 W | Rocker Switches | 5.2 kV | Isolated | - | - | Rocker Switches | 10.2 mm | 19.65 mm | 7.05 mm | ||
![]() RP20-2405SFR/XC Recom | In Stock | - | - | DIP-6 | Carling Technologies | 10 | 36 V | 9 V | Carling Technologies | + 79 C | - 40 C | Through Hole | - | 12 V | - | RP20-FR | Switches | 1 Output | 20 W | Rocker Switches | 2.25 kV | Isolated | - | - | Rocker Switches | 10.2 mm | 50.8 mm | 25.4 mm |