Filters
  • Length
  • Number of Outputs
  • Width
  • Height
  • Mounting Styles
  • Output Voltage-Channel 1
  • Product
  • Input Voltage-Max
  • Input Voltage-Min
  • Output Power
  • Isolation Voltage
  • Maximum Operating Temperature

Attribute column

Manufacturer

Recom DC DC Converters

View Mode:
10000 Results

Product

Inventory

Pricing(USD)

Quantity

Datasheet

RoHS

Package / Case

Input Voltage-Max

Input Voltage-Min

Maximum Operating Temperature

Minimum Operating Temperature

Mounting Styles

Output Current-Channel 2

Output Voltage-Channel 1

Output Voltage-Channel 2

Subcategory

Number of Outputs

Output Power

Product Type

Isolation Voltage

Product

Height

Length

Width

In Stock

-

-

SIP-8

60 V

20 V

+ 71 C

- 40 C

Through Hole

167 mA

9 V

- 9 V

DC-DC Converter

2 Output

3 W

Isolated DC-DC Converters

2 kV

Isolated

11.1 mm

21.8 mm

9.2 mm

In Stock

-

-

SIP-8

36 V

18 V

+ 71 C

- 40 C

Through Hole

100 mA

15 V

- 15 V

DC-DC Converter

2 Output

3 W

Isolated DC-DC Converters

2 kV

Isolated

11.1 mm

21.8 mm

9.2 mm

In Stock

-

-

DIP-24

72 V

18 V

+ 105 C

- 40 C

Through Hole

210 mA

12 V

- 12 V

DC-DC Converter

2 Output

5 W

Isolated DC-DC Converters

6 kV

Isolated

10.2 mm

32 mm

20.3 mm

In Stock

-

-

SIP-8

36 V

18 V

+ 85 C

- 40 C

Through Hole

-

3.3 V

-

DC-DC Converter

1 Output

2 W

Isolated DC-DC Converters

3 kV

Isolated

11.1 mm

21.8 mm

9.2 mm

In Stock

-

-

SIP-8

72 V

36 V

+ 85 C

- 40 C

Through Hole

67 mA

15 V

- 15 V

DC-DC Converter

2 Output

2 W

Isolated DC-DC Converters

1 kV

Isolated

11.1 mm

21.8 mm

9.2 mm

In Stock

-

-

DIP-6

36 V

9 V

+ 105 C

- 40 C

Through Hole

1.25 A

12 V

- 12 V

DC-DC Converter

2 Output

30 W

Isolated DC-DC Converters

1.6 kV

Isolated

10.2 mm

25.4 mm

25.4 mm

In Stock

-

-

DIP-6

18 V

9 V

+ 74 C

- 40 C

Through Hole

3 A

5 V

- 5 V

DC-DC Converter

2 Output

30 W

Isolated DC-DC Converters

1.6 kV

Isolated

10.2 mm

50.8 mm

25.4 mm

In Stock

-

-

DIP-6

36 V

18 V

+ 74 C

- 40 C

Through Hole

3 A

5 V

- 5 V

DC-DC Converter

2 Output

30 W

Isolated DC-DC Converters

1.6 kV

Isolated

16.8 mm

56.8 mm

25.4 mm

In Stock

-

-

DIP-24

18 V

9 V

+ 75 C

- 40 C

Through Hole

-

12 V

-

DC-DC Converter

1 Output

6 W

Isolated DC-DC Converters

10 kV

Isolated

10.2 mm

32 mm

20.3 mm

In Stock

-

-

DIP-6

36 V

9 V

+ 105 C

- 40 C

Through Hole

670 mA

15 V

- 15 V

DC-DC Converter

2 Output

20 W

Isolated DC-DC Converters

1.6 kV

Isolated

16.8 mm

25.4 mm

25.4 mm

In Stock

-

-

DIP-6

160 V

43 V

+ 60 C

- 40 C

Through Hole

1.67 A

12 V

- 12 V

DC-DC Converter

2 Output

40 W

Isolated DC-DC Converters

3 kV

Isolated

10.2 mm

50.8 mm

25.4 mm

In Stock

-

-

SIP-8

27 V

9 V

+ 71 C

- 40 C

Through Hole

125 mA

12 V

- 12 V

DC-DC Converter

2 Output

3 W

Isolated DC-DC Converters

1 kV

Isolated

11.1 mm

21.8 mm

9.2 mm

5000

-

-

SIP-8

72 V

36 V

+ 71 C

- 40 C

Through Hole

-

9 V

-

DC-DC Converter

1 Output

3 W

Isolated DC-DC Converters

1 kV

Isolated

11.1 mm

21.8 mm

9.2 mm

In Stock

-

-

1/4 Brick

36 V

9 V

-

-

Through Hole

-

48 V

-

DC-DC Converter

1 Output

86.5 W

Isolated DC-DC Converters

2.25 kV

Isolated

18.8 mm

57.9 mm

36.6 mm

In Stock

-

-

SIP-8

9 V

4.5 V

+ 71 C

- 40 C

Through Hole

-

3.3 V

-

DC-DC Converter

1 Output

3 W

Isolated DC-DC Converters

2 kV

Isolated

11.1 mm

21.8 mm

9.2 mm

In Stock

-

-

DIP-6

75 V

36 V

+ 74 C

- 40 C

Through Hole

1 A

15 V

- 15 V

DC-DC Converter

2 Output

30 W

Isolated DC-DC Converters

1.6 kV

Isolated

10.2 mm

50.8 mm

25.4 mm

In Stock

-

-

1/4 Brick

75 V

16.5 V

-

-

Through Hole

-

12 V

-

DC-DC Converter

1 Output

90 W

Isolated DC-DC Converters

2.25 kV

Isolated

12.7 mm

57.9 mm

36.6 mm

In Stock

-

-

DIP-8

75 V

18 V

+ 70 C

- 40 C

Through Hole

1 A

15 V

- 15 V

DC-DC Converter

2 Output

30 W

Isolated DC-DC Converters

1.6 kV

Isolated

17 mm

56.8 mm

40.6 mm

In Stock

-

-

Half Brick

160 V

43 V

+ 85 C

- 40 C

Through Hole

-

24 V

-

DC-DC Converter

1 Output

240 W

Isolated DC-DC Converters

3 kV

Isolated

12.7 mm

61 mm

57.9 mm

In Stock

-

-

DIP-8

75 V

18 V

+ 70 C

- 40 C

Through Hole

1 A

15 V

- 15 V

DC-DC Converter

2 Output

30 W

Isolated DC-DC Converters

1.6 kV

Isolated

10.2 mm

50.8 mm

25.4 mm