- Length
- Number of Outputs
- Width
- Height
- Mounting Styles
- Output Voltage-Channel 1
- Product
- Input Voltage-Max
- Input Voltage-Min
- Output Power
- Maximum Operating Temperature
- Minimum Operating Temperature
Attribute column
Manufacturer
Recom DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Brand | Factory Pack QuantityFactory Pack Quantity | Input Voltage-Max | Input Voltage-Min | Manufacturer | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Output Current-Channel 2 | Output Voltage-Channel 1 | Output Voltage-Channel 2 | Series | Subcategory | Number of Outputs | Output Power | Product Type | Isolation Voltage | Product | Compliance | Input Voltage | Product Category | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RP20-2405SAW-HC Recom | In Stock | - | - | DIP-6 | Carling Technologies | 10 | 36 V | 9 V | Carling Technologies | + 68 C | - 40 C | Through Hole | - | 5 V | - | RP20-AW | Switches | 1 Output | 20 W | Rocker Switches | 1.6 kV | Isolated | - | - | Rocker Switches | 16.5 mm | 31.4 mm | 25.4 mm | ||
![]() RP10-2405DEW/M2 Recom | In Stock | - | - | DIP-6 | Carling Technologies | 10 | 36 V | 9 V | Carling Technologies | + 78 C | - 40 C | Through Hole | 1 A | 5 V | - 5 V | RP10-EW | Switches | 2 Output | 10 W | Rocker Switches | 1.6 kV | Isolated | - | - | Rocker Switches | 10.2 mm | 50.8 mm | 25.4 mm | ||
![]() RO-243.3S/P Recom | In Stock | - | - | SIP-4 | Carling Technologies | 10 | 26.4 V | 21.6 V | Carling Technologies | + 85 C | - 40 C | Through Hole | - | 3.3 V | - | RO | Switches | 1 Output | 1 W | Rocker Switches | 1 kV | Isolated | - | - | Rocker Switches | 10 mm | 11.5 mm | 6 mm | ||
![]() RP15-4812SF/P Recom | In Stock | - | - | DIP-6 | Carling Technologies | 10 | 75 V | 36 V | Carling Technologies | + 75 C | - 40 C | Through Hole | - | 12 V | - | RP15-F | Switches | 1 Output | 15 W | Rocker Switches | 1.6 kV | Isolated | - | - | Rocker Switches | 10.2 mm | 50.8 mm | 25.4 mm | ||
![]() RP20-11015SFR/P-HC Recom | In Stock | - | - | DIP-6 | Carling Technologies | 10 | 160 V | 43 V | Carling Technologies | + 79 C | - 40 C | Through Hole | - | 15 V | - | RP20-FR | Switches | 1 Output | 20 W | Rotary Switches | 2.25 kV | Isolated | - | - | Rotary Switches | 16.8 mm | 56.8 mm | 25.4 mm | ||
![]() RP-0905D Recom | In Stock | - | - | SIP-7 | Carling Technologies | 10 | 9.9 V | 8.1 V | Carling Technologies | + 85 C | - 40 C | Through Hole | 100 mA | 5 V | - 5 V | RP | Switches | 2 Output | 1 W | Rocker Switches | 5.2 kV | Isolated | - | - | Rocker Switches | 10.2 mm | 19.65 mm | 7.05 mm | ||
![]() RO-3.324S/P Recom | In Stock | - | - | SIP-4 | Carling Technologies | 10 | 3.63 V | 2.97 V | Carling Technologies | + 85 C | - 40 C | Through Hole | - | 24 V | - | RO | Switches | 1 Output | 1 W | Rocker Switches | 1 kV | Isolated | - | - | Rocker Switches | 10 mm | 11.5 mm | 6 mm | ||
![]() RP10-4815SA/N-HC Recom | In Stock | - | - | DIP-6 | Carling Technologies | 10 | 75 V | 36 V | Carling Technologies | + 78 C | - 40 C | Through Hole | - | 15 V | - | RP10-A | Switches | 1 Output | 10 W | Rocker Switches | 1.6 kV | Isolated | - | - | Rocker Switches | 16.5 mm | 31.4 mm | 25.4 mm | ||
![]() RO-123.3S/HP Recom | 25530 | - | - | SIP-4 | Carling Technologies | 10 | 13.2 V | 10.8 V | Carling Technologies | + 85 C | - 40 C | Through Hole | - | 3.3 V | - | RO | Switches | 1 Output | 1 W | Rocker Switches | 2 kV | Isolated | - | - | Rocker Switches | 10 mm | 11.5 mm | 6 mm | ||
![]() RP10-123.3SA/XC Recom | In Stock | - | - | DIP-6 | Carling Technologies | 10 | 18 V | 9 V | Carling Technologies | + 78 C | - 40 C | Through Hole | - | 3.3 V | - | RP10-A | Switches | 1 Output | 10 W | Rocker Switches | 1.6 kV | Isolated | - | - | Rocker Switches | 9.9 mm | 25.4 mm | 25.4 mm | ||
![]() RP08-4815DAW/SMD Recom | In Stock | - | - | SMD-24 | Carling Technologies | 10 | 75 V | 18 V | Carling Technologies | + 85 C | - 40 C | SMD/SMT | 267 mA | 15 V | - 15 V | RP08-AW | Switches | 2 Output | 8 W | Rocker Switches | 1.6 kV | Isolated | CE; EAC; IEC; REACH;RoHS; UL | 18 V to 75 V | Rocker Switches | 11.2 mm | 32 mm | 20.3 mm | ||
![]() RP10-1215SA/XC Recom | In Stock | - | - | DIP-6 | Carling Technologies | 10 | 18 V | 9 V | Carling Technologies | + 78 C | - 40 C | Through Hole | - | 15 V | - | RP10-A | Switches | 1 Output | 10 W | Rotary Switches | 1.6 kV | Isolated | - | - | Rotary Switches | 9.9 mm | 25.4 mm | 25.4 mm | ||
![]() RP10-4815DE/M1 Recom | In Stock | - | - | DIP-6 | Carling Technologies | 10 | 75 V | 36 V | Carling Technologies | + 100 C | - 40 C | Through Hole | 333 mA | 15 V | - 15 V | RP10-E | Switches | 2 Output | 10 W | Rocker Switches | 1.6 kV | Isolated | - | - | Rocker Switches | 10.2 mm | 50.8 mm | 25.4 mm | ||
![]() RP15-4805SA/N-HC Recom | In Stock | - | - | DIP-6 | Carling Technologies | 10 | 75 V | 36 V | Carling Technologies | + 68 C | - 40 C | Through Hole | - | 5 V | - | RP15-A | Switches | 1 Output | 15 W | Rocker Switches | 1.6 kV | Isolated | - | - | Rocker Switches | 16.5 mm | 31.4 mm | 25.4 mm | ||
![]() RP10-1215SA/P Recom | In Stock | - | - | DIP-6 | Carling Technologies | 10 | 18 V | 9 V | Carling Technologies | + 78 C | - 40 C | Through Hole | - | 15 V | - | RP10-A | Switches | 1 Output | 10 W | Rocker Switches | 1.6 kV | Isolated | - | - | Rocker Switches | 9.9 mm | 25.4 mm | 25.4 mm | ||
![]() RP10-1212SE/N Recom | In Stock | - | - | DIP-6 | Carling Technologies | 10 | 18 V | 9 V | Carling Technologies | + 100 C | - 25 C | Through Hole | - | 12 V | - | RP10-E | Switches | 1 Output | 10 W | Rocker Switches | 1.6 kV | Isolated | - | - | Rocker Switches | 10.2 mm | 50.8 mm | 25.4 mm | ||
![]() RP15-4805DA-HC Recom | In Stock | - | - | DIP-6 | Carling Technologies | 10 | 75 V | 36 V | Carling Technologies | + 68 C | - 40 C | Through Hole | 1.5 A | 5 V | - 5 V | RP15-A | Switches | 2 Output | 15 W | Rocker Switches | 1.6 kV | Isolated | - | - | Rocker Switches | 16.5 mm | 31.4 mm | 25.4 mm | ||
![]() RP10-4815DEW/N/M2-HC Recom | In Stock | - | - | DIP-6 | Carling Technologies | 10 | 75 V | 18 V | Carling Technologies | + 78 C | - 40 C | Through Hole | 333 mA | 15 V | - 15 V | RP10-EW | Switches | 2 Output | 10 W | Rocker Switches | 1.6 kV | Isolated | - | - | Rocker Switches | 16.8 mm | 56.8 mm | 25.4 mm | ||
![]() RP-053.3D/P Recom | In Stock | - | - | SIP-7 | Carling Technologies | 10 | 5.5 V | 4.5 V | Carling Technologies | + 85 C | - 40 C | Through Hole | 152 mA | 3.3 V | - 3.3 V | RP | Switches | 2 Output | 1 W | Rocker Switches | 5.2 kV | Isolated | - | - | Rocker Switches | 10.2 mm | 19.65 mm | 7.05 mm | ||
![]() RP15-4815SA-HC Recom | In Stock | - | - | DIP-6 | Carling Technologies | 10 | 75 V | 36 V | Carling Technologies | + 68 C | - 40 C | Through Hole | - | 15 V | - | RP15-A | Switches | 1 Output | 15 W | Rocker Switches | 1.6 kV | Isolated | - | - | Rocker Switches | 16.5 mm | 31.4 mm | 25.4 mm |