- Length
- Number of Outputs
- Width
- Height
- Mounting Styles
- Output Voltage-Channel 1
- Product
- Input Voltage-Max
- Input Voltage-Min
- Output Power
- Maximum Operating Temperature
- Minimum Operating Temperature
Attribute column
Manufacturer
Recom DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Input Voltage-Max | Input Voltage-Min | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Output Current-Channel 2 | Output Voltage-Channel 1 | Output Voltage-Channel 2 | Subcategory | Number of Outputs | Output Power | Product Type | Isolation Voltage | Product | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RP20-4805SFW/N Recom | In Stock | - | - | DIP-6 | 75 V | 18 V | + 72 C | - 40 C | Through Hole | - | 5 V | - | DC-DC Converter | 1 Output | 20 W | Isolated DC-DC Converters | 1.6 kV | Isolated | 10.2 mm | 50.8 mm | 25.4 mm | ||
![]() RP240H-4824SRW/P Recom | In Stock | - | - | Half Brick | 75 V | 16.5 V | + 85 C | - 40 C | Through Hole | - | 24 V | - | DC-DC Converter | 1 Output | 216 W | Isolated DC-DC Converters | 2.25 kV | Isolated | 12.7 mm | 61 mm | 57.9 mm | ||
![]() RP40-11024SFR/P Recom | In Stock | - | - | DIP-6 | 160 V | 43 V | + 60 C | - 40 C | Through Hole | - | 24 V | - | DC-DC Converter | 1 Output | 40 W | Isolated DC-DC Converters | 3 kV | Isolated | 10.2 mm | 50.8 mm | 25.4 mm | ||
![]() RS-053.3D Recom | In Stock | - | - | SIP-8 | 9 V | 4.5 V | + 85 C | - 40 C | Through Hole | 250 mA | 3.3 V | - 3.3 V | DC-DC Converter | 2 Output | 2 W | Isolated DC-DC Converters | 1 kV | Isolated | 11.1 mm | 21.8 mm | 9.2 mm | ||
![]() RS-1215D/H2 Recom | In Stock | - | - | SIP-8 | 18 V | 9 V | + 85 C | - 40 C | Through Hole | 67 mA | 15 V | - 15 V | DC-DC Converter | 2 Output | 2 W | Isolated DC-DC Converters | 2 kV | Isolated | 11.1 mm | 21.8 mm | 9.2 mm | ||
![]() RP240H-2424SRW/P Recom | In Stock | - | - | Half Brick | 36 V | 9 V | + 85 C | - 40 C | Through Hole | - | 24 V | - | DC-DC Converter | 1 Output | 180 W | Isolated DC-DC Converters | 2.25 kV | Isolated | 12.7 mm | 61 mm | 57.9 mm | ||
![]() RS3-123.3D/H3 Recom | In Stock | - | - | SIP-8 | 18 V | 9 V | + 71 C | - 40 C | Through Hole | 300 mA | 3.3 V | - 3.3 V | DC-DC Converter | 2 Output | 3 W | Isolated DC-DC Converters | 3 kV | Isolated | 11.1 mm | 21.8 mm | 9.2 mm | ||
![]() RS-2415DZ/H2 Recom | In Stock | - | - | SIP-8 | 36 V | 9 V | + 75 C | - 40 C | Through Hole | 67 mA | 15 V | - 15 V | DC-DC Converter | 2 Output | 2 W | Isolated DC-DC Converters | 2 kV | Isolated | 11.1 mm | 21.8 mm | 9.2 mm | ||
![]() RS-0509D/H3 Recom | In Stock | - | - | SIP-8 | 9 V | 4.5 V | + 85 C | - 40 C | Through Hole | 111 mA | 9 V | - 9 V | DC-DC Converter | 2 Output | 2 W | Isolated DC-DC Converters | 3 kV | Isolated | 11.1 mm | 21.8 mm | 9.2 mm | ||
![]() RPR30-11005S-B Recom | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RP30-483.3SE-HC Recom | In Stock | - | - | DIP-8 | 75 V | 36 V | + 70 C | - 40 C | Through Hole | - | 3.3 V | - | DC-DC Converter | 1 Output | 30 W | Isolated DC-DC Converters | 1.6 kV | Isolated | 17 mm | 56.8 mm | 40.6 mm | ||
![]() RP240H-11012SRW/N-HC Recom | In Stock | - | - | Half Brick | 160 V | 43 V | + 85 C | - 40 C | Through Hole | - | 12 V | - | DC-DC Converter | 1 Output | 240 W | Isolated DC-DC Converters | 3 kV | Isolated | 24.13 mm | 61 mm | 57.9 mm | ||
Tiny WHSL | In Stock | - | - | DIP-24 | 36 V | 9 V | + 105 C | - 40 C | Through Hole | - | 9 V | - | DC-DC Converter | 1 Output | 5 W | Isolated DC-DC Converters | 6 kV | Isolated | 10.2 mm | 32 mm | 20.3 mm | ||
Tiny WHSL | In Stock | - | - | DIP-24 | 36 V | 18 V | + 105 C | - 40 C | Through Hole | - | 12 V | - | DC-DC Converter | 1 Output | 5 W | Isolated DC-DC Converters | 2 kV | Isolated | 10.2 mm | 31.8 mm | 20.3 mm | ||
![]() RP30-4815DEW-HC Recom | In Stock | - | - | DIP-8 | 75 V | 18 V | + 70 C | - 40 C | Through Hole | 1 A | 15 V | - 15 V | DC-DC Converter | 2 Output | 30 W | Isolated DC-DC Converters | 1.6 kV | Isolated | 17 mm | 56.8 mm | 40.6 mm | ||
![]() RP20-2415DA/P Recom | In Stock | - | - | SIP-6 | 36 V | 18 V | + 70 C | - 40 C | Through Hole | 667 mA | 15 V | - 15 V | DC-DC Converter | 2 Output | 20 W | Isolated DC-DC Converters | 1.6 kV | Isolated | 9.9 mm | 25.4 mm | 25.4 mm | ||
![]() RP30-4812DF-HC Recom | In Stock | - | - | DIP-6 | 75 V | 36 V | + 74 C | - 40 C | Through Hole | 1.25 A | 12 V | - 12 V | DC-DC Converter | 2 Output | 30 W | Isolated DC-DC Converters | 1.6 kV | Isolated | 16.8 mm | 56.8 mm | 25.4 mm | ||
![]() RP30-4812DF/N Recom | In Stock | - | - | DIP-6 | 75 V | 36 V | + 74 C | - 40 C | Through Hole | 1.25 A | 12 V | - 12 V | DC-DC Converter | 2 Output | 30 W | Isolated DC-DC Converters | 1.6 kV | Isolated | 10.2 mm | 50.8 mm | 25.4 mm | ||
![]() RP20-4815SFR/N-HC Recom | In Stock | - | - | DIP-6 | 75 V | 18 V | + 79 C | - 40 C | Through Hole | - | 15 V | - | DC-DC Converter | 1 Output | 20 W | Isolated DC-DC Converters | 2.25 kV | Isolated | 16.8 mm | 56.8 mm | 25.4 mm | ||
![]() RP30-4805DF-HC Recom | In Stock | - | - | DIP-6 | 75 V | 36 V | + 74 C | - 40 C | Through Hole | 3 A | 5 V | - 5 V | DC-DC Converter | 2 Output | 30 W | Isolated DC-DC Converters | 1.6 kV | Isolated | 16.8 mm | 56.8 mm | 25.4 mm |