- Length
- Number of Outputs
- Width
- Height
- Mounting Styles
- Output Voltage-Channel 1
- Product
- Input Voltage-Max
- Input Voltage-Min
- Output Power
- Isolation Voltage
- Maximum Operating Temperature
Attribute column
Manufacturer
Recom DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Brand | Factory Pack QuantityFactory Pack Quantity | Input Voltage Range | Input Voltage-Max | Input Voltage-Min | Isolated | Manufacturer | Maximum Operating Temperature | Maximum Temperature | Minimum Operating Temperature | Minimum Temperature | Mounting Styles | Output Current-Channel 2 | Output Voltage-Channel 1 | Output Voltage-Channel 2 | Package | Series | Subcategory | Power Rating | Depth | Number of Outputs | Output Voltage | Output Current | Output Power | Product Type | Isolation Voltage | Product | Product Category | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RP15-1215DF/P Recom | In Stock | - | - | - | DIP-6 | Carling Technologies | 10 | - | 18 V | 9 V | - | Carling Technologies | + 75 C | - | - 40 C | - | Through Hole | 500 mA | 15 V | - 15 V | - | RP15-F | Switches | - | - | 2 Output | - | - | 15 W | Rocker Switches | 1.6 kV | Isolated | Rocker Switches | 10.2 mm | 50.8 mm | 25.4 mm | ||
![]() RO-0512S/HP Recom | In Stock | - | - | - | SIP-4 | Carling Technologies | 10 | - | 5.5 V | 4.5 V | - | Carling Technologies | + 85 C | - | - 40 C | - | Through Hole | - | 12 V | - | - | RO | Switches | - | - | 1 Output | - | - | 1 W | Rocker Switches | 2 kV | Isolated | Rocker Switches | 10 mm | 11.5 mm | 6 mm | ||
![]() RP12-2415DAW Recom | 2538 |
| - | Through Hole | DIP-24 | Carling Technologies | 10 | 9 → 36 V dc | 36 V | 9 V | Yes | Carling Technologies | + 64 C | +65°C | - 40 C | -40°C | Through Hole | 400 mA | 15 V | - 15 V | DIP | RP12-AW | Switches | 12W | 10.2mm | 2 | ±15V dc | ±400mA | 12 W | Rocker Switches | 1.6kV dc | Isolated | Rocker Switches | 10.2 mm | 31.8mm | 20.3 mm | ||
![]() RP-1215S/X2 Recom | In Stock | - | - | - | SIP-7 | Carling Technologies | 10 | - | 13.2 V | 10.8 V | - | Carling Technologies | + 85 C | - | - 40 C | - | Through Hole | - | 15 V | - | - | RP | Switches | - | - | 1 Output | - | - | 1 W | Rocker Switches | 5.2 kV | Isolated | Rocker Switches | 10.2 mm | 19.65 mm | 7.05 mm | ||
![]() RN-1524S Recom | In Stock | - | - | - | DIP-8 | Carling Technologies | 10 | - | 16.5 V | 13.5 V | - | Carling Technologies | + 85 C | - | - 40 C | - | Through Hole | - | 24 V | - | - | RN | Switches | - | - | 1 Output | - | - | 1.25 W | Rocker Switches | 1 kV | Isolated | Rocker Switches | 7.62 mm | 12.6 mm | 10.1 mm | ||
![]() RK-1209S Recom | In Stock | - | - | - | SIP-7 | Carling Technologies | 10 | - | 13.2 V | 10.8 V | - | Carling Technologies | + 90 C | - | - 40 C | - | Through Hole | - | 9 V | - | - | RK | Switches | - | - | 1 Output | - | - | 1 W | Rocker Switches | 3 kV | Isolated | Rocker Switches | 10.2 mm | 19.65 mm | 6 mm | ||
![]() RP10-2415DAW/XC Recom | In Stock | - | - | - | DIP-6 | Carling Technologies | 10 | - | 36 V | 9 V | - | Carling Technologies | + 78 C | - | - 40 C | - | Through Hole | 333 mA | 15 V | - 15 V | - | RP10-AW | Switches | - | - | 2 Output | - | - | 10 W | Rocker Switches | 1.6 kV | Isolated | Rocker Switches | 9.9 mm | 25.4 mm | 25.4 mm | ||
![]() RP10-1215DE/M1-HC Recom | In Stock | - | - | - | DIP-6 | Carling Technologies | 10 | - | 18 V | 9 V | - | Carling Technologies | + 100 C | - | - 40 C | - | Through Hole | 333 mA | 15 V | - 15 V | - | RP10-E | Switches | - | - | 2 Output | - | - | 10 W | Rocker Switches | 1.6 kV | Isolated | Rocker Switches | 16.8 mm | 56.8 mm | 25.4 mm | ||
![]() RP10-2412SEW/P-HC Recom | In Stock | - | - | - | DIP-6 | Carling Technologies | 10 | - | 36 V | 9 V | - | Carling Technologies | + 78 C | - | - 40 C | - | Through Hole | - | 12 V | - | - | RP10-EW | Switches | - | - | 1 Output | - | - | 10 W | Rocker Switches | 1.6 kV | Isolated | Rocker Switches | 16.8 mm | 56.8 mm | 25.4 mm | ||
![]() RP10-1205SA/XC Recom | In Stock | - | - | - | DIP-6 | Carling Technologies | 10 | - | 18 V | 9 V | - | Carling Technologies | + 78 C | - | - 40 C | - | Through Hole | - | 5 V | - | - | RP10-A | Switches | - | - | 1 Output | - | - | 10 W | Rocker Switches | 1.6 kV | Isolated | Rocker Switches | 9.9 mm | 25.4 mm | 25.4 mm | ||
![]() RJZ-1505S/P Recom | In Stock | - | - | - | DIP-14 | Carling Technologies | 10 | - | 16.5 V | 13.5 V | - | Carling Technologies | + 90 C | - | - 40 C | - | Through Hole | - | 5 V | - | - | RJZ | Switches | - | - | 1 Output | - | - | 2 W | Rocker Switches | 3 kV | Isolated | Rocker Switches | 7.1 mm | 19.9 mm | 10 mm | ||
![]() RP10-1205SA/XC-HC Recom | In Stock | - | - | - | DIP-6 | Carling Technologies | 10 | - | 18 V | 9 V | - | Carling Technologies | + 78 C | - | - 40 C | - | Through Hole | - | 5 V | - | - | RP10-A | Switches | - | - | 1 Output | - | - | 10 W | Rocker Switches | 1.6 kV | Isolated | Rocker Switches | 16.5 mm | 31.4 mm | 25.4 mm | ||
![]() RN-1209S/HP Recom | In Stock | - | - | - | DIP-8 | Carling Technologies | 10 | - | 13.2 V | 10.8 V | - | Carling Technologies | + 85 C | - | - 40 C | - | Through Hole | - | 9 V | - | - | RN | Switches | - | - | 1 Output | - | - | 1.25 W | Rocker Switches | 2 kV | Isolated | Rocker Switches | 7.62 mm | 12.6 mm | 10.1 mm | ||
![]() RP-1509S/X2 Recom | In Stock | - | - | - | SIP-7 | Carling Technologies | 10 | - | 16.5 V | 13.5 V | - | Carling Technologies | + 85 C | - | - 40 C | - | Through Hole | - | 9 V | - | - | RP | Switches | - | - | 1 Output | - | - | 1 W | Rocker Switches | 5.2 kV | Isolated | Rocker Switches | 10.2 mm | 19.65 mm | 7.05 mm | ||
![]() RP10-2412SEW/M2 Recom | In Stock | - | - | - | DIP-6 | Carling Technologies | 10 | - | 36 V | 9 V | - | Carling Technologies | + 78 C | - | - 40 C | - | Through Hole | - | 12 V | - | - | RP10-EW | Switches | - | - | 1 Output | - | - | 10 W | Rocker Switches | 1.6 kV | Isolated | Rocker Switches | 10.2 mm | 50.8 mm | 25.4 mm | ||
![]() RP15-123.3SF/P-HC Recom | In Stock | - | - | - | DIP-6 | Carling Technologies | 10 | - | 18 V | 9 V | - | Carling Technologies | + 75 C | - | - 40 C | - | Through Hole | - | 3.3 V | - | - | RP15-F | Switches | - | - | 1 Output | - | - | 15 W | Rocker Switches | 1.6 kV | Isolated | Rocker Switches | 16.8 mm | 56.8 mm | 25.4 mm | ||
![]() RP100H-4815SRW/P-HC Recom | In Stock | - | - | - | Half Brick | Carling Technologies | 10 | - | 75 V | 16.5 V | - | Carling Technologies | + 85 C | - | - 40 C | - | Through Hole | - | 15 V | - | - | RP100H-RW | Switches | - | - | 1 Output | - | - | 100 W | Rocker Switches | 2.25 kV | Isolated | Rocker Switches | 24.13 mm | 61 mm | 57.9 mm | ||
![]() RP10-2412SA/XC-HC Recom | In Stock | - | - | - | DIP-6 | Carling Technologies | 10 | - | 36 V | 18 V | - | Carling Technologies | + 78 C | - | - 40 C | - | Through Hole | - | 12 V | - | - | RP10-A | Switches | - | - | 1 Output | - | - | 10 W | Rocker Switches | 1.6 kV | Isolated | Rocker Switches | 16.5 mm | 31.4 mm | 25.4 mm | ||
![]() RN-0909S/H Recom | In Stock | - | - | - | DIP-8 | Carling Technologies | 10 | - | 9.9 V | 8.1 V | - | Carling Technologies | + 85 C | - | - 40 C | - | Through Hole | - | 9 V | - | - | RN | Switches | - | - | 1 Output | - | - | 1.25 W | Rocker Switches | 2 kV | Isolated | Rocker Switches | 7.62 mm | 12.6 mm | 10.1 mm | ||
![]() RP10-1212DE/N-HC Recom | In Stock | - | - | - | DIP-6 | Carling Technologies | 10 | - | 18 V | 9 V | - | Carling Technologies | + 100 C | - | - 25 C | - | Through Hole | 416 mA | 12 V | - 12 V | - | RP10-E | Switches | - | - | 2 Output | - | - | 10 W | Rocker Switches | 1.6 kV | Isolated | Rocker Switches | 16.8 mm | 56.8 mm | 25.4 mm |